-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature hall sensor drive with 56k pwm frequency, designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 54 volts
-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature hall sensor drive with 56k pwm frequency, designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 32 volts
-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature hall sensor drive with 56k pwm frequency, designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 12 to 32 volts
-
-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature hall sensor drive with 56k pwm frequency, designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 60 volts
-
Supplier: Allied Electronics, Inc.
Description: Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and
-
Supplier: All-Spec Industries
Description: Cementex IB12-5, 5" straight, insulated extension bar with 1/2" square drive. Safe for use up to 1000 volts AC and 1500 volts DC.
- SAE Socket Size (inch): 0.5 inch
- Size: 1/2"
- Product Type: Individual Socket, Socket Extension
- Product Features: Insulated, Standard / Shallow Length Socket
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated brushless DC variable speed motor, with voltage ranges from 12 volts to 48, these seal-less, motor
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: Radwell International
Description: INVERTER DRIVE, 1/2 HP, 230 VOLTS, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Constar Motion Co., Ltd
Description: 12mm Dc Planetary Gear Motor Low rpm Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length,
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.4724412 inch
- Housing Length: 1.2992133 to 2.0866153 inch
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless, direct-drive 12V electric
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Mile-X Equipment, Inc.
Description: Commercial-4D/8D Lawn and Garden 6 and 12 volt battery testing 12 and 24 volt charging system diagnostics Battery Chemistries Regular (flooded) AGM - Spiral and flat plate Motorcycle (by PN) Rating System CA = 100 - 3000 CCA = 100 - 3000 DIN = 100 - 1000 EN = 100 - 3000
-
Supplier: Johnson Electric Group
Description: and eliminates the clunking noise of traditional window lift systems. Compact Lite offers 6dBA noise reduction for enhanced passenger comfort. The patented brush holder design provides a reliable and clean ripple current signal for use by anti-pinch systems. The Standard+ drive is compact and
- Other DC Voltage: 12 to 13 VDC
- Other Output Power: 0.0228 to 0.0299 HP
- Continuous Torque: 70.7964601769911 to 106.194690265487 In-lbs
- Shaft Speed: 77 to 92 rpm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MICROSTEPPING DRIVER, 12-48 VOLT DC, 10 MHZ MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 203 F
-
Supplier: Constar Motion Co., Ltd
Description: 16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00223816804278771 HP
- Continuous Current: 0.063 amps
- Shaft Speed: 1.96 rpm
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 1 In-lbs
- Gearbox Ratio: 1,740 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.0375 In-lbs
- Gearbox Ratio: 53 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.4875 In-lbs
- Gearbox Ratio: 845 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.08125 In-lbs
- Gearbox Ratio: 109 : 1
-
Supplier: ElectroCraft
Description: ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability
- Torque Constant: 72.9 to 153.5 in-oz/amp
- Other Output Power: 0.1005165288677115 to 0.19165151504110325 HP
- Continuous Current: 2.5 to 8.4 amps
- Continuous Torque: 23 to 39.8 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: Integrated Drives motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.44432 to 4.63032 in-oz/amp
- Other Output Power: 0.0481139118180112 to 0.0580315426662921 HP
- Continuous Current: 0.085 to 0.32 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Integrated drives motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.09032 to 4.78608 in-oz/amp
- Other Output Power: 0.00750523415545579 to 0.0400725895085943 HP
- Continuous Current: 0.055 to 0.3 amps
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Products and services range
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,060 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Nidec Corporation
Description: These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service
- Other DC Voltage: 5 to 26.4 VDC
- Other Output Power: 0.00254641873131536 to 0.0702275481689078 HP
- Continuous Current: 0.3 to 6 amps
- Continuous Torque: 0.0000707964601769911 to 1.7716814159292 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 38mm Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 28mm Voltage: 12V, 24V, 36V Max. output power : 92W Speed: 14500rpm Applications: Precision drives in medical equipment, industrial automation fields. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder,
- Other DC Voltage: 12 VDC
- Other Output Power: 0.123300275411059 HP
- Continuous Current: 0.33 amps
- Continuous Torque: 0.27787610619469 In-lbs
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Description: rated current. This feature is beneficial where less than full output current is desired, like in the case of protecting a sensitive load. The buffered low impedance voltage and current monitor signals can drive external circuitry directly, while minimizing loading and pickup effects. These
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 12,000 volts
- DC Output Current: 0.0025 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: Boston Gear
Description: HP models provide a broad range of power. 240 and 500 volt models permit use in a wide range of situations. Our standard two-year warranty means product integrity. A full complement of DC adjustable speed drives simplifies design and maintenance. The industry's most responsive
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Allied Electronics, Inc.
Description: Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and
-
Supplier: Johnson Electric North America, Inc.
Description: choice for custom engineered drive motors designs. Johnson Electric drive motor applications include window lift drive and sunroof drive. The Compact Lite product platforms are the industry’s lowest weight solutions in a compact package. These foundation technologies are
- Other DC Voltage: 12 VDC
- Other Output Power: 0.02 HP
- Continuous Torque: 61.96 In-lbs
- Shaft Speed: 88 rpm
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque,
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.163 to 11.238 in-oz/amp
- Other Output Power: 0.0281446280829592 to 0.0321652892376677 HP
- Continuous Current: 0.63 to 3.24 amps
-
Supplier: Autotrol Corporation
Description: of speeds and is an excellent choice for applications requiring reliability and quiet operation at low cost. DC Gear Motor - Model 250 Features Highest torque pear-shaped DC motor Rugged die cast gear housing Output shaft may extend from front, rear, or both ends and is supported by
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00509283746263072 HP
- Continuous Current: 0.08 to 0.47 amps
- Shaft Size: 0.1245 to 0.25 inch
-
Supplier: C.I. Takiron Corporation
Description: mechanical time constant of the rotor can be reduced. As a result, quick start and stop are possible, enabling excellent responsiveness. ・Smooth mobility (cogging-free) General motors have an iron core. This iron core is attracted to the permanent magnet, causing torque ripple during motor
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0033237465545589936 HP
- Continuous Current: 0.012 amps
- Continuous Torque: 0.08380530973451324 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
components. Unlike conventional drives, Yaskawa’s Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. This eliminates the need for a rectifying circuit and DC smoothing (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
. The 12V Flat Brushless DC Motor is engineered for precision-driven compact equipment requiring stable performance and efficient operation. With a flat-profile architecture, (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Drive is available in five standard configurations that support from 12 V DC up to 80 V DC motor windings and can provide up to 40 A (continuous) and 100 A (peak) output current. Customized versions are also available to meet large volume OEM requirements. The flexibility of this line of drives (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
Perfect for a wide range of applications, the Universal Drive offers multiple control methods including analog velocity, analog torque, or step & direction positioning, and is fully compatible with a wide range of motor architectures, including Brushless DC motors, PMDC Brush Motors, Open (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Product Overview The YHD-BL5517 brushless motor combines a steel shaft with an onboard drive PCB board to deliver reliable CW/CCW operation across a 12–24V DC range, with electrical performance and accessories customizable after evaluation. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Integration of irrigation district personnel with canal automation projects
In subsequent modernization activities, AID personnel have motorized gates at additional sites using the same chain drive 12 volt DC gearmotor gate system that is installed at the Airport and Sand Draw automation sites (Fig. 2).
-
Affordable Energy Solutions for Developing Communities
A standard bicycle is temporarily connected to drive a 12 volt DC generator.
-
CR4 - Thread: Noise Reduction Dilema
This vacuum pump is driven by DC 12 volt , very small, eccentric vacuum pump.
-
Proceedings of the International Conference on Frontiers of Intelligent Computing: Theory and Applications (FICTA) 2013
The system consists of Atmega-16 microcontroller and development board fig.1, Infrared sensors fig.2, cc2500 wireless modules fig.3, adaptors for power supply, touch screen, 12 volt DC motors to drive the bot, these are shown in the block diagram…
Indicates content that may require registration and/or purchase.