Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless, direct-drive 12V electric
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Allied Electronics, Inc.
Description: Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin configurations,
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up models that
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Westerbeke Corporation
Description: Four cylinder, four cycle smoothness - exceptional torque Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 55D Four is a compact four-cylinder engine perfect for difficult installations. The 55D Four provides a power to weight ratio to
- Displacement: 2.1794777644867733 liters
- Number of Cylinders: 4
- Length: 35.4 inch
- Width: 21.3 inch
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and
- Other DC Voltage: 6 to 18 VDC
- Other Output Power: 0.055887190050447594 HP
- Continuous Current: 0.85 amps
- Continuous Torque: 0.3954690265486728 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and
- Other DC Voltage: 12 to 30 VDC
- Other Output Power: 0.005749545451233098 HP
- Continuous Current: 0.07 amps
- Continuous Torque: 0.055417699115044274 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and
- Other DC Voltage: 9 to 18 VDC
- Other Output Power: 0.1065475205997742 HP
- Continuous Current: 1.3 amps
- Continuous Torque: 0.7371681415929207 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and
- Other DC Voltage: 8 to 16 VDC
- Other Output Power: 0.010507327817638109 HP
- Continuous Current: 0.13 amps
- Continuous Torque: 0.21213097345132753 In-lbs
-
Supplier: Lift Products, Inc.
Description: The Moto-Cart is a battery operated self-propelled electric platform truck. It can be used almost anywhere equipment and supplies have to be moved. This unique cart increases productivity and reduces injuries caused by pushing and pulling ordinary non-powered carts. This flexible vehicle can
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in
- Other DC Voltage: 1.2 to 24 VDC
- Other Output Power: 0.0002 to 0.0805 HP
- Shaft Speed: 4,492 to 30,000 rpm
- Diameter / Width: 0.8 to 1 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith
- Capacity: 500 lbs
- Stroke: 30 inch
- Length: 24 inch
- Width: 12 inch
-
Supplier: Johnson Electric Group
Description: DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a
- Other DC Voltage: 0 to 24 VDC
- Continuous Torque: 0.53 to 5.31 In-lbs
- Shaft Size: 0.315 inch
- Standard DC Voltage: 12 Volt, 24 Volt, 6 Volt, 9 Volt
-
Supplier: Westerbeke Corporation
Description: consumption Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 12,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Koford Engineering, LLC
Description: • High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications •Medium and long lengths available •Speeds up 200,000 rpm • Autoclavable versions for surgical/dental applications • Vacuum versions suitable for high
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 92 %
- Shaft Size: 0.1179 inch
- Diameter / Width: 0.86 inch
-
Supplier: Electric Generators Direct
Description: 480-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. 19-HP/654cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 12,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Johnson Electric Group
Description: The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor
- Other DC Voltage: 11 to 12 VDC
- Other Output Power: 0.1341 to 0.6035 HP
- Shaft Speed: 2,200 to 5,500 rpm
- Diameter / Width: 1.6 to 3.5 inch
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Other DC Voltage: 6 VDC
- Continuous Current: 0.2 to 0.7 amps
- Continuous Torque: 0.0104070796460177 to 0.0607079646017699 In-lbs
- Gearbox Ratio: 11 : 1
-
Supplier: Johnson Electric Group
Description: The Johnson Electric Compact Lite technology platform provides torque ranging from 8 to 12Nm and is developed based on patented “Curve” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses resonant
- Other DC Voltage: 12 to 13 VDC
- Other Output Power: 0.0228 to 0.0299 HP
- Continuous Torque: 70.7964601769911 to 106.194690265487 In-lbs
- Shaft Speed: 77 to 92 rpm
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.0478726721487287 to 0.150493347020738 HP
- Continuous Current: 4.75 to 13.08 amps
- Continuous Torque: 3.69592920353982 to 7.58884955752212 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor
- Other DC Voltage: 3 to 24 VDC
- Other Output Power: 0.00231858126588188 to 0.0322054958492148 HP
- Continuous Current: 0.26 to 2.93 amps
- Continuous Torque: 0.183893805309734 to 0.749646017699115 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor
- Other DC Voltage: 3 to 24 VDC
- Other Output Power: 0.000830936638639748 to 0.00247940771207022 HP
- Continuous Current: 0.09 to 0.15 amps
- Continuous Torque: 0.0780530973451327 to 0.16141592920354 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor
- Other DC Voltage: 3.6 to 24 VDC
- Other Output Power: 0.00447633608557542 to 0.0900226032539224 HP
- Continuous Current: 0.44 to 9.1 amps
- Continuous Torque: 0.685398230088495 to 2.53336283185841 In-lbs
-
Supplier: Econo Lift Limited
Description: Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant
- Capacity: 3,000 lbs
- Stroke: 60 inch
- Length: 42 inch
- Width: 26.5 inch
-
Supplier: Electric Generators Direct
Description: 19-HP/654cc Lombardini Diesel Engine •A workhorse on the job site Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liners w/ Low Oil Pressure Shutdown •Provides added protection Easy Cold Weather Starting •Glow plug kit good to -30°F 8-Gallon
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Other DC Voltage: 10.8 to 13.2 VDC
- Continuous Current: 0.35 to 1.5 amps
- Continuous Torque: 0.86875 to 3.46875 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Other DC Voltage: 10.8 to 13.2 VDC
- Continuous Current: 0.2 to 1.1 amps
- Continuous Torque: 1.125 to 9.20625 In-lbs
- Gearbox Ratio: 300 : 1
-
Supplier: Air Compressors Direct
Description: pull type tank drain •ASME/CRN certified tank and safety valves Convenient Professional Features •12 volt electric and recoil start •Engine slowdown (pilot valve) •Oil monitor •2 year factory warranty, including valves Dependable 13 HP Honda Engine •Includes start key / panel to
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 to 22.28 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Tank Size 55 Gallons Power N/A Rugged Compressor With Cast Iron Cylinders •V-style minimizes vibration, improves cooling for longer service •Removable cylinders for smooth operation & easy maintenance 16-HP Briggs & Stratton Vanguard Electric Start Engine •Dependable commercial
- Flow Capacity: 55 SCFM
- Horse Power: 15 HP
-
Supplier: Air Compressors Direct
Description: Tank Size 30 Gallons Power N/A Rugged Compressor With Cast Iron Cylinders •V-style minimizes vibration, improves cooling for longer service •Removable cylinders for smooth operation & easy maintenance 11-HP Honda GX340 Manual/Electric Start Engine- CARB Approved •Dependable
- Flow Capacity: 35 SCFM
- Horse Power: 11 HP
-
Supplier: PowerMate - L P International Inc.
Description: completed, usually within 24 hours and for under $500 meaning very little down time for your vehicle! LiftGates can be outfitted with a cylinder attachment or hot water heater attachment! LiftGates draw power directly from your vehicle's 12 volt electrical system. LG-6
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Type: Truck Lift Gate, Truck Mounted
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: ESS200 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as
Find Suppliers by Category Top
Featured Products Top
-
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service (read more)
Browse Cable Reels Datasheets for Hannay Reels -
High speed horizontal conveyorized band sealer with compression assembly. Seals polybags at speeds up to 100 feet per minute. Applications include Tortilla and bread as well as snack packaging, Includes bag top trimmer and 12" wide x 8' long right flow conveyor. Ships on a steel painted frame with leveling pads. 110 Volt electric is required. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
cylindrical electrode design reduces processing costs • Patented size ratio (r/r0=1.12-1.13) to maintain field accuracy • High-precision centerless (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
electric. The country is also becoming a major exporter, with 1.2 million Electric Vehicles exported in 2023, an 80% increase from 2022. This rapid growth is being propelled by substantial government support, including China's (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
What is a 12 Volt Linear Actuator?
provide thrust force, much like a pneumatic or hydraulic cylinder. In fact, rod style electric actuators are widely used to replace pneumatic or hydraulic cylinders, due to their simplicity and the potential cost savings that can be realized by switching from fluid power to electrically driven motion
More Information Top
-
The pressure ratios by the dark discharge (corona)
The discharge cylinder was covered by the temperature attempts with resistance wire and the wire with direct current yon heated 12 volts .
-
Downsizing by combustion engines
Expediently, come the actuators electromagnetic here for insert that can be operated with the available board network voltage of 12 volts and need about 30 W or 10 W electric power in the active operation per cylinder (stand-By).
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
Related Searches : linear motor, electric linear actuator, actuator, electric actuator, satellite actuator, linear actuators, dc motor, satellite dish motor, satellite positioner, 12 volt linear actuator, solar actuator, care bed … … mini linear actuator, massage chair drive, electric servo cylinder , electric motor, dc linear …
-
Small-signal analysis of a visual reflex in the locust
Transillumination of the patterns was done as in Fig. 2 via a " cylinder " of four General Electric Circline FC 12 T 10/ CW standard cool-white fluorescent … … 3 amp each from a regulated 250 volt ~ 1/2% d.c …
-
Measurement of ionizations in gases by alternating current
Demnaeh is r1 in a cylinder capacitor with the l ~ re ~ … … 0,1 and Long 8 em convection current in animal ionization q … … Iz8 ~ 1,8 910-12 Amp., E ~ -~ 880 volts , and the maximum displacement …
-
index.sense (finlayson-gwc2014.zip)
electron_ volt %1:43:00:: 15460141 1 0 electronegative%3:75: 12 :: 01883617 1 3 electronegativity%1:55:08:: 05227881 1 1 electroneutral%3:81:08:: 01883839 … … electrophorus%1:60:09:: 01511658 2 0 electrophorus%1:62:03:: 03486308 1 1 electrophorus_ electric %1:34:08:: 01511833 … … element_116%1:59:05:: 16400804 1 0 element_of_a_cone%1:47:01:: 15616120 1 0 element_of_a_ cylinder %1:63:13 …
Indicates content that may require registration and/or purchase.