-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover metal-sheathed heating elements intended for use in appliances and equipment that comply with the requirements for such appliances and equipment. 1.2 These requirementsThe main body of this standard covers requirements for sheathed heating
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.18 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.54 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 1.08 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.36 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: UL Standards & Engagement
Description: connection. 1.8 A central warm air furnace is a heating appliance that consists of an electric heating element or elements with an air-circulating fan or blower, is provided with appropriate integral operating and temperature-limiting controls, and is housed in an
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover portable and fixed electric baseboard heating equipment rated at 600 volts or less, to be employed in ordinary locations in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 Baseboard heating equipment includes baseboard heaters and
-
Supplier: UL Standards & Engagement
Description: Heating, Water Supply, and Power Boilers - Electric UL 834 1.1 These requirements cover electric heating, water supply, and power boilers rated at 15,000 volts or less intended for commercial or industrial applications utilizing hot water or steam. They may also be used for
-
Supplier: Process Technology
Description: uniformity. SPECIFICATIONS From 500 - 12,000 watts 120 to 600 volts, single or three phase Up to 10 watts per square inch (1.5w/cm2) Up to 130º Celsius (266° F). For higher temperatures, see Options section. OPTIONS AVAILABLE (CONSULT FACTORY) .030 inch (0.76mm) thick sheath available
- Maximum Operating (Sheath) Temperature: 266 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, CARTRDIGE HEATER, CERAMIC CAP, MICA COVERED LEAD WIRES, TWO 14-1/2 INCH LEAD WIRES, 1/2 INCH DIAMETER, 1-1/2 INCH LENGTH OF ELEMENT, 200 WATTS, 240 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: Scope 1.1 This Specification applies to portable and stationary, industrial type heating equipment for potentials of 600 volts and less, designed to be used in ordinary (ie, non-hazardous) locations in accordance with the rules of Part I of this Code. 1.2 This Specification applies to
-
Supplier: CSA Group
Description: heating and cooling equipment employing gas-, oil-, or gas-oil-fired heating means. However, the requirements for the construction and performance of the gas-, oil-, or gas-oil-fired heating means, and their associated components, shall conform to the particular standards
-
Supplier: Chromalox
Description: INCOLOY® Sheath 450 - 2,500/2,750 - 6,750 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.45 to 6.75 kW
- Watt Density: 30 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • 2" NPT Brass Screw Plug • Copper Sheath Elements • High Watt Density (61 - 67 W/In2) • 3 - 12 kW • Without Thermostat • 240 and 480 Volt, Three Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 12 kW
- Watt Density: 61 to 67 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Nortek, Inc.
Description: ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12.8 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 8-1/4 INCH LENGTH X 14-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1300 WATT
- Sones Rating: 4
- CFM: 70 CFM
- Features: Heater, Light
-
Supplier: Nortek, Inc.
Description: BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 5120/6827 BTU/HOUR HEATING CAPACITY NICKEL CHROMIUM HEATING ELEMENT 10-1/4 INCH WIDTH X 3-3/4 INCH DEPTH X 7-3/4 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 20 GAUGE STEEL
- Features: Heater
-
Supplier: Process Technology
Description: Unmatched in Semiconductor process fluid heating. Single chamber sizes up to 18kW FEATURES Ruggedly designed for the most demanding recirculation or single pass chemical applications. Able to achieve the highest temperature heating, up to 210°C. All fluoropolymer wetted surfaces for
- Maximum Operating Temperature: 410 F
- Heating Capacity: 1 to 18 kW
- AC Voltage Required: 200 to 600 volts
- Watt Density: 10 W/in²
-
Supplier: Process Technology
Description: Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision
- Maximum Operating Temperature: 194 F
- Heating Capacity: 12 to 144 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Operating (Sheath) Temperature: 194 F
-
Supplier: Johnson Pump, An SPX Brand
Description: AquaH series is designed to withstand the marine environment. It is compact, easy to install and has a modern, attractive look. Electrical heating elements are available in Incoloy at 500 & 1200 Watts allowing hot water production when engine heat is not available but when 230
- Maximum Operating Temperature: 834.8 F
- Heating Capacity: 0.5 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: 834.8 F
-
Supplier: Hartzell Air Movement
Description: 4/12 enclosure IRI control package is standard (also meets FM requirements) NEMA 12 remote station Maxitrol® 14 modulating temperature control is standard Temperature-sensing elements mounted in airstream High- and low-temperature limit control mounted within burner housing
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Paragon Industries, L.P.
Description: are famous for. The Ovation-10 lid elements use an element groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins. The sidewall element coils are protected in dropped, recessed
- Temperature Range: 1,700 F
- Capacity: 5.7 cubic feet
- Application: Industrial
-
Supplier: Process Technology
Description: bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized. The heating
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: CSA Group
Description: for oil, gas, coal or other combustibles for household and similar use including heating, air conditioning and similar use. This part 2-5 is applicable to a complete burner control system and to a separate programming unit. This part 2-5 is also applicable to a separate electronic
Find Suppliers by Category Top
Featured Products Top
-
expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require precise heating. We have several options for terminations (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require precise heating. We have several options for terminations (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
PTC enclosure heaters of the Loop series, we are sticking to proven virtues and concepts, but changing one essential element, the heating body. STEGO refers to the eye-catching heating body as Loop. The design was chosen with care and opens up a number of advantages for users beyond the usual (read more)
Browse Industrial Heaters Datasheets for STEGO -
heating element temperature under different coolant flow rates and power levels, providing engineering reference data for coolant loop design and thermal performance assessment. Potential Applications in Electric Vehicles EV thermal (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
operate at 83 dBA or less at 5′. The Gas Fired Make Up Air heater is an industrial-duty, direct-heating unit constructed with powder-coated, 12-gauge, hot rolled steel and cast aluminum alloy propellers. Each direct-heating unit is a complete air supply system in a self (read more)
Browse Datasheets for Hartzell Air Movement -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Hotwatt, made in USA, was established in 1952 and began with the manufacturing of one product, the open coil heating element. Since then Hotwatt has expanded our product line to include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Green Cubes also offers custom OEM lithium GSE batteries, tailored to specific requirements. These batteries feature robust designs, wide temperature range support, integrated heating elements, and high power levels, ensuring they meet the exacting standards of various GSE equipment (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
. The main focus was given to the following requirements: ≥2000 V output voltage with positive polarity High currents (few mA) for supplying PMTs Low electronical noise of the output voltage 3-4 independent HV channels per device The needed 12 V (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
. Each package can be easily specified with just one part number and ships as a unit ready to install. Bonomi North America has introduced a new series of single part number high-performance automated butterfly valve packages for use in industrial heating, hydrocarbon and (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Oil Bypass Filter Technology Performance Evaluation - First Quarterly Report
The initial set of filter systems were ordered with 12 - volt heating elements in the heating chamber of the filter housing.
-
CR4 - Thread: Pouring Fuel Oil
If you mean Diesel oil, just replace the complete Diesel filter unit with one with a 12 (or 24) volt heating element , that comes on when the engine starts (supplies current) and the outside temperature is below 4°C.
-
CR4 - Thread: Checking the Output of a Transformer
Prior to this experiment, I've used a 12 volt battery and a nichrome heating element from a toaster as a "variable" resistor.
-
CR4 - Thread: Heat Based Cooling System
They use 12 volts or 120 volts for the heating element , or LPG (small flame) for the heat.
-
Thermal Conductivity of Burley Tobacco During the Cure
Electrical power to the central and guard-ring resistance heating elements was provided by center tapping a 12 - volt wet cell battery to obtain two in-dependent six-volt sources.
-
Hydrocarbon Droplet Turbulent Combustion in an Elevated Pressure Environment
The ignition heating element requires a relatively low voltage (between 12 and 30 volts ), and a high electrical current (between 4 to 10 amps depending on the convective heat transfer from the igniter to the ambient air inside of the chamber, which …
-
Hybrid EV Weekly - 24th July
The former can provide more energy to thermoelectric heating elements , electromechanical rear brakes or engine auxiliaries as compared to the 12 - volt system.
-
Insight Weekly – 21st July 2014
The former can provide more energy to thermoelectric heating elements , electromechanical rear brakes or engine auxiliaries as compared to the 12 - volt system.
-
Audi unveils two technology studies with electric bi-turbo, 48V electrical systems
The former can provide more energy to thermoelectric heating elements , electromechanical rear brakes or engine auxiliaries as compared to the 12 - volt system.
-
Audi brings two technology studies with electric biturbo, 48V electrical systems
The former can provide more energy to thermoelectric heating elements , electromechanical rear brakes or engine auxiliaries as compared to the 12 - volt system.
Indicates content that may require registration and/or purchase.