-
Supplier: Comus International
Description: Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 10Kg/cm2 Connection Thread: M12 x1.0 (PC, Polysulfone Only)
- Maximum Operating Pressure: 142.233439119029 psi
- Media Type: Liquid
- Meter Technology Type: Optical
- Device Classification: Sensor-Only
-
Supplier: General Pump
Description: Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD Features Micro-switch technology eliminates reed switch Activation below 4.0 gpm Minimal pressure drop up to 25 gpm flow Mount in vertical position
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 25 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be
- Liquid Volumetric Flow Rate: 6.6 to 60.192 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 6.6 to 60.192 GPM
-
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: 1, Division 2, Groups C, and D hazardous areas. Class 1, Division 1, Groups C and D when used with a CSA Certified Zener Barrier (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating.
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 1, Division 2, Groups C, and D hazardous areas. Class 1, Division 1, Groups C and D when used with a CSA Certified Zener Barrier (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating.
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 1, Division 2, Groups C, and D hazardous areas. Class 1, Division 1, Groups C and D when used with a CSA Certified Zener Barrier (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating.
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 1, Division 2, Groups C, and D hazardous areas. Class 1, Division 1, Groups C and D when used with a CSA Certified Zener Barrier (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating.
- Type: Gauge
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°.
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Reverso Pumps, Inc.
Description: viscous fluids like oil as well as diesel and water Self-priming Available in 12 and 24 volts Available with on/off and reversing switch Flow Rate: 3 GPM / 11.4 LPMDC 12V or 24V Ports: 3/8" Male NPTSelf-priming: 5 ft / 1.5m (wet gears)Max Work Pressure: 50 psi / 3.5 barMax Work
- Maximum Discharge Flow: 3 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Self-priming Available in 12 and 24 volts Available with on/off or reversing switch Flow Rate: 3 GPM / 11.4 LPM DC 12V or 24V Ports: 3/8" Male NPT Self-priming: 5 ft / 1.5m (wet gears) Max Work Pressure: 22 psi / 1.5 barMax Intermittent Pressure: 50 psi / 3.5 bar Max Work
- Maximum Discharge Flow: 3 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Options Spare Parts Related Products Self-priming Available in 12 and 24 volts Available with on/off or reversing switch Flow Rate: 1.9 GPM / 7.2 LPMDC 12V or 24V Ports: 3/8" Male NPTSelf-priming: 3 ft / 1m (wet gears)Max Work Pressure: 50 psi / 3.5 barMin Work Temperature: -4F
- Maximum Discharge Flow: 1.9 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: quickly and cleanly to and from the oil pan 3-Position switch (On-Off-On) Safety lock prevents accidental activation Easy operation: Flow is in direction of switch Available in 12 and 24 volts Flow Rate: 3 GPM / 11.35 LPM DC 12V or 24V Ports: (Ext) 3/4" Male Hose, (Int) 3/8" Female NPT
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: U.S. Plastic Corporation
Description: 3/8" ID tubing and 25' for 1/4" ID. Electrical Input: 120 VAC, 60 Hz, 1.4 Amps, 1 Phase / Rechargeable Battery: 12 V, 7.2 Ah, Sealed Lead Acid / 12 VDC Gear Motor: 1/10 HP, 400 RPM, Variable Speed / Forward-Off-Reverse Switch: Hesitation Center Position / Percentage Dial for Flow
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Charles Ross & Son Company
Description: in many sizes and materials of construction from 1/2 through 150 horsepower. (Our in line high shear mixers are 3A approved) Standard Features: 1 HP TEFC motor designed for 115/230 volt, single phase, 50/60 Hz Machine operates at 10,000 rpm Standard single stage rotor/stator complete with
- Motor Speed: 10,000 rpm
- Motor Power: 1 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: A wide variety of options include vacuum/pressure, thermal jacketing and sanitary designs. STANDARD FEATURES: Full vacuum change can design 1/2Pt, 1Pt and 1Qt models: air/oil hydraulic lift raises and lowers the mix can to and from the mixing position. 1 to 5 gallon models: air/oil hydraulic
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.0040104163881655285 to 0.6684027313609214 cubic feet
- Motor Speed: 4 to 180 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: UL Standards & Engagement
Description: Limit Controls UL 353 1.1 These requirements cover limit controls, furnace fan controls, and other interlocks which are essentially switches responding to changes in liquid level, pressure, or temperature. Although not limited to such specific applications, these safety controls
-
Supplier: Charles Ross & Son Company
Description: A wide variety of options include vacuum/pressure, thermal jacketing and sanitary designs. STANDARD FEATURES: Full vacuum change can design Air/oil hydraulic lift lowers and raises the agitators to and from the operating position Rectangular stirrers or High Viscosity “HV” blades Agitator
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.2673610925443686 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 45 rpm
- Motor Power: 3 to 150 HP
-
Supplier: Tecmark Corporation
Description: Series 3900 pressure switches are widely used in pilot duty applications and incorporate field adjustable set points and internal switch contacts. These switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an
- Switch Point Range: 0.2175552590357955 to 5.0037709578232965 psi
- Operating Temperature: 32 to 190 F
- Switched Current: 15 amps
- Switched AC Volts: 240 volts
-
Supplier: Mid-West Instrument
Description: Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 10 amps
-
Supplier: Trafag Inc.
Description: Main Features Compact design Rugged housing High repeatability Protection iP65 (with plug connector) Any mounting position
- Working Pressure Range: -14.50377 to 116.03016 psi
- Operating Temperature: -13 to 248 F
- Switch Point Range: -14.50377 to 116.03016 psi
- Deadband: 2.900754 to 4.351131 psi
-
Supplier: Orange Research, Inc.
Description: Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration,
- Working Pressure Range: 0 to 1.08381 psi
- Switch Point Range: 0 to 1.08381 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -20 to 176 F
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 1,000 psi
- Switch Point Range: 0 to 1,000 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 176 F
-
Supplier: Trafag Inc.
Description: Main Features Compact design Rugged housing Protection IP65 Any mounting position possible
- Working Pressure Range: 14.50377 to 1,450.377 psi
- Operating Temperature: 32 to 176 F
- Switch Point Range: 14.50377 to 1,450.377 psi
- Deadband: 17.404524 to 232.06032 psi
-
Supplier: Trafag Inc.
Description: Main Features Rugged aluminium housing Protection IP 65 Any mounting position possible
- Working Pressure Range: -13.053393 to 580.1508 psi
- Operating Temperature: -4 to 158 F
- Switch Point Range: -13.053393 to 580.1508 psi
- Deadband: 0.1 to 1 psi
-
Supplier: Trafag Inc.
Description: Main Features Compact design Rugged housing Protection IP65 (with plug connector) Any mounting position possible
- Working Pressure Range: 14.50377 to 5,801.508 psi
- Operating Temperature: -13 to 185 F
- Switch Point Range: 14.50377 to 5,801.508 psi
- Deadband: 11.603016 to 725.1885 psi
-
Supplier: Mid-West Instrument
Description: The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous
- Working Pressure Range: 0 to 14.4508 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 0.25 amps
Find Suppliers by Category Top
Featured Products Top
-
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Airflow proving switch Fireye flame safeguard Fused disconnect switch High and low temperature controls Mild weather thermostat High and low gas pressure limits (read more)
Browse Datasheets for Hartzell Air Movement -
DC power is generated by Daitron LFS series low-ripple noise switching power source from the 230 V AC mains. The HV voltage is generated by the Hamamatsu C9619 series module, with maximum rating of +2000 V and 2 mA. Following the manufacturers recommendation, the 12 V power input is HF-decoupled by (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
12–24 VDC and can operate within limits of 10–36 VDC. Its output supports a switching current of up to 200 mA and includes reverse-polarity, overload, and short-circuit protection. The closed-state voltage drop is less than 2 V, while no-load current consumption is no more than 10 m (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
eskimo_N|8 sod_N|4 induction_coil_N|2 ignition_ switch _N|2 pleasing_N|8 hostel_N|2 pilgrim_N|13 … … cast_iron_N|9 respirator_N|1 alternation_N|5 air_ pressure _N|11 ironmonger_N|1 grating_N|7 imperfection_N|10 … … oruvail_N|1 torodal_N|1 toradol_N|1 stew_V| 12 drumhead_N|2 actuate_V|5 typesetting_machine_N|3 keep_track_V|5 … … long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 pisa_N|2 … … balm_N|1 hmg-coa_reductase_N|1 liqueur_N|37 liquid _crystal_N|1 reflectivity_N|1 prinival_N|1 zestril_N|1 …
-
Jectarow ‐ A Commercial Unit for Applying Low Volumes of Toxicants to the Seed Furrow of Row Crops1
Flow rate is regulated by changing air pressure , or by restricting flow in the main liquid delivery line with a needle valve. An electric ( 12 Volts ) solenoid valve is used to provide stop-start capability by switch from the tractor cabin.
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
10 and hydrology data 采集仪器 and equipment, hydrology instrument metering certification equipment 11, earthquake, geological disaster 观测仪器 meter 12 , marine observation, exploration, technical monitoring system and instrument … … capacity is 80 11000 watts and above mixture flow type hydro power power generation equipment … 20 and bears 高低温, corrosion resistance, wear-resistant precise 铸 锻件 21, 500 thousand volt (kV) and above superhigh pressure, extra … … components: transformer (出线 device, casing, equalized switch ), switch equipment (arc extinguishing … … equipment as for 22, hyperbaric vacuum element and switch …
-
Testing and calibration of meters
Liquid resistances are not a sound engineering proposition. For testing meters up to 3000 amperes Tve use ten switches in parallel each nak’mg a circuit … The smallest resistance is of iron wire about tth of an inch in diameter and it takes about 30 amperes at 12volts and j amperes at 2 volts. There is also an adjustable- pressure carbon resistance which can take up to 30 amperes.
-
Reply to testing and calibration of meters
Liquid resistances are not a sound engineering proposition. For testing meters up to 3000 amperes Tve use ten switches in parallel each nak’mg a circuit … The smallest resistance is of iron wire about tth of an inch in diameter and it takes about 30 amperes at 12volts and j amperes at 2 volts. There is also an adjustable- pressure carbon resistance which can take up to 30 amperes.
Indicates content that may require registration and/or purchase.