-
Supplier: Newark, An Avnet Company
Description: ANALOG I/P MOD, SIMATIC S7, CURRENT/VOLT; No. of Analogue Inputs:4; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: signal to the TTL-compatible enable control reduces controller supply current to less than 1µA while forcing the output voltage to ground. The MIC5156-3.3 and MIC5156-5.0 controllers have internally fixed output voltages. The MIC5156 [adjustable] output is configured using two external
- Regulated Output Voltage (Volt): 5 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 3 to 36 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
-
Supplier: Radwell International
Description: CONTROLLER, PROGRAMMABLE, MICRO 820, 12 INPUTS, 24 VOLT DC, 8 OUTPUTS: 7 RELAY AND 1 ANALOG, 0 - 10 VOLT DC, 4 ANALOG INPUTS, 0 - 10 VOLT DC INPUT, SHARED WITH DC INPUTS, FIXED TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Microchip Technology, Inc.
Description: 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: Idle, standby, and off sleep modes SleepWalking peripherals Hardware Divide and Square Root Accelerator (DIVAS) 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: Allied Electronics, Inc.
Description: Programmable Logic Controllers (PLCs) Machine Tools Computer Loads Robotics Industrial Panels Electronic Equipment Industrial Automation and Control Equipment PLCs Features and Benefits: Protects Facility Wiring from Odd-Order Harmonics (Excessive Currents in Building Wiring)
-
Supplier: Allied Electronics, Inc.
Description: Programmable Logic Controllers (PLCs) Machine Tools Computer Loads Robotics Industrial Panels Electronic Equipment Industrial Automation and Control Equipment PLCs Features and Benefits: Protects Facility Wiring from Odd-Order Harmonics (Excessive Currents in Building Wiring)
-
Supplier: Allied Electronics, Inc.
Description: Programmable Logic Controllers (PLCs) Machine Tools Computer Loads Robotics Industrial Panels Electronic Equipment Industrial Automation and Control Equipment PLCs Features and Benefits: Protects Facility Wiring from Odd-Order Harmonics (Excessive Currents in Building Wiring)
-
Supplier: Allied Electronics, Inc.
Description: Programmable Logic Controllers (PLCs) Machine Tools Computer Loads Robotics Industrial Panels Electronic Equipment Industrial Automation and Control Equipment PLCs Features and Benefits: Protects Facility Wiring from Odd-Order Harmonics (Excessive Currents in Building Wiring)
-
Supplier: Infineon Technologies AG
Description: off-state resistance Linear AC/DC operation 4.000 V(rms) I/O Isolation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Benefits Programmable logic controllers Computers and peripheral devices Audio equipment
-
Supplier: UL Standards & Engagement
Description: controllers. m) Numerical control systems. n) Lighting dimmer systems and controls. o) Mercury-tube switches. p) DeletedDefinite purpose controllers. q) Solid-state logic controllers. r) Industrial microprocessor/computer systems. s) Variable voltage autotransformer. t)
-
Supplier: UL Standards & Engagement
Description: controllers. m) Numerical control systems. n) Lighting dimmer systems and controls. o) Mercury-tube switches. p) DeletedDefinite purpose controllers. q) Solid-state logic controllers. r) Industrial microprocessor/computer systems. s) Variable voltage autotransformer. t)
-
Supplier: UL Standards & Engagement
Description: controllers. m) Numerical control systems. n) Lighting dimmer systems and controls. o) Mercury-tube switches. p) DeletedDefinite purpose controllers. q) Solid-state logic controllers. r) Industrial microprocessor/computer systems. s) Variable voltage autotransformer. t)
-
Supplier: Laurel Electronics LLC
Description: panel scalable: to ±999,999 for use with current shunts 1/8 DIN size with bright red or green 0.56" (14.2mm), high LED digits Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: ifm efector inc.
Description: powerful 32 bit triple core controllers with large application memory With many multifunctional configurable inputs and outputs High-performance CAN and Ethernet interfaces for various communication tasks Freely programmable to IEC 61131-3 with CODESYS 3.5 From May 1st 2025, products
- Maximum Number of Channels: 37
- Operating Humidity: 90 %
- Power: 12V DC, 24V DC
- Input: Analog Input, Frequency / Pulse Input
-
Supplier: DigiKey
Description: Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC
- Number of Inputs: 10
- Number of Outputs: 10
- Operating Temperature: 32 to 140 F
- Power: 12V DC, 24V DC
-
Supplier: OnLogic Inc.
Description: purely through software using standard onboard interfaces. Equipped with up to 96 GB of DDR5 memory and PCIe Gen4 M.2 storage, the system supports parallel execution of control logic, machine vision containers, and edge analytics on a single hardware platform. Selected processors also support
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 12V DC, 24V DC
- Input: DC Input
-
Supplier: STW Technic
Description: No Description Provided
- Total Number of Points: 24
- Number of Inputs: 16
- Number of Outputs: 8
- Operating Temperature: -40 to 185 F
-
Supplier: Schneider Electric
Description: Industrial Machine Controllers (PLC) Programming software for Twido Nano PLC with a focus on HVAC and pumping control solutions The Modicon M258 high-performance PLC is made to control large and complex machines. Programs with SoMachine software. Uses TM5 expansion I/O. Obsolete December
- Total Number of Points: 42
- Number of Inputs: 32
- Number of Outputs: 32
- Power: 12V DC, 24V DC
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The FX1N is an introductory micro PLC meant for simple yet performance-critical applications. With internal positioning capabilities, comprehensive expansion options, and a battery-less maintenance-free design, the FX1N provides a competitive answer for controlling systems with up to 128 I/O.
- Total Number of Points: 60
- Number of Inputs: 36
- Number of Outputs: 24
- Scan Time: 0.0007 ms
Find Suppliers by Category Top
Featured Products Top
-
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
The FTR-MYWA is FCL Components’ newest socket-type compatible relay designed specifically for Programmable Logic Controller (PLC) applications. As a critical interface between PLC control logic and field devices, this slim-line relay provides reliable electrical isolation, safe (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
multi-function electronic controls, variable speed drives, servos, and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
multi-function electronic controls, variable speed drives, servos, and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
multi-function electronic controls, variable speed drives, servos, and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. Every system features secondary containment—a “pipe-within-a-pipe” or “cabinet-within-a-cabinet” design—paired with high-sensitivity leak detection sensors. Managed by a centralized PLC (Programmable Logic Controller), the system can trigger an immediate automated (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Volts. Flexible Controls: Accommodates a variety of relays, contactors, and programmable logic controllers. Lithium Iron Phosphate Chemistry: Delivers exceptional cycle (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
-term durability even under tough operating conditions. An integrated economizer circuit keeps pull-in power consumption below 12 W, enabling direct control with a programmable logic controller (PLC), lowering operating costs and thermal stress while extending service life (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH
More Information Top
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/8371/Bailey-McEwan_EDUC7031_Research_Report.pdf?sequence=1
GPC450 Micro-Programmable Logic Controller ,2 mounted on plastic board, with 25-pin I/O connector; 9-pin programming connector; and 12 - volt power connector .
-
GC Electronics Offers New Line Of Industrial Batteries
GC sealed lead-acid batteries comprises more than 75 models, with outputs of 4-, 6-, 12 - and 24- volts in capacities ranging from 1.2 to 230 Ah (amp hours). GC Industrial batteries are ideal for use in a variety of industrial applications, including backup for uninterruptible power supplies, security, programmable logic controllers , emergency lighting, and communications equipment.
-
GC Introduces New Line Of Industrial Batteries
GC sealed lead-acid batteries comprises more than 75 models, with outputs of 4-, 6-, 12 - and 24- volts in capacities ranging from 1.2 to 230 Ah (amp hours). GC Industrial batteries are ideal for use in a variety of industrial applications, including backup for uninterruptible power supplies, security, programmable logic controllers , emergency lighting, and communications equipment.
-
GC Introduces New Line Of Industrial Batteries
GC sealed lead-acid batteries comprises more than 75 models, with outputs of 4-, 6-, 12 - and 24- volts in capacities ranging from 1.2 to 230 Ah (amp hours). GC Industrial batteries are ideal for use in a variety of industrial applications, including backup for uninterruptible power supplies, security, programmable logic controllers , emergency lighting, and communications equipment.
-
GC Electronics Launches New Line Of Industrial Batteries
GC sealed lead-acid batteries comprises more than 75 models, with outputs of 4-, 6-, 12 - and 24- volts in capacities ranging from 1.2 to 230 Ah (amp hours). GC Industrial batteries are ideal for use in a variety of industrial applications, including backup for uninterruptible power supplies, security, programmable logic controllers , emergency lighting, and communications equipment.
-
Photovoltaic energy program overview, Fiscal year 1995
Charge controllers must be durable and responsive, and they must integrate a controller logic appropriate to the unique operating environment of the PV application. This year the program completed the second round of testing with Digital Solar Tech- nologies for a … In another project, Morning Star Corporation developed a pulse-width modulated charge controller that will cost less than $30 for use in small PV systems up to 10 amps at 12 volts .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62353/48591267-MIT.pdf?sequence=2
Additionally, there is a PIC 16F84 micro controller which receives the data from the FPGA, and sends … This chip uses a built in charge pump to bring the TTL logic levels (0-5 volts ) up to the RS232 voltage levels of - 12 to 12 volts. There is also a port called a 'ByteBlaster' programming port that is used to fill the contents …
-
CR4 - Thread: Active PC cooling
There are a couple of reasons for this, firstly they run on 12 volts so, designing and building some sort of Uninterruptible Power Supply is much simpler, as it doesn't require the inverter to convert the 12 V DC battery power back … For interfacing the system with the real world the best way to go is a Programmable Logic Controller .
-
Self tuned PID based speed control of PMDC drive
… system to control the Permanent Magnet DC (PMDC) Motor speed at desired speed (set point) through the technique of soft computing based self tuning of Proportional - Integral-Derivative controller which is designed in the platform of LabVIEW program , and the real - time … The application of soft computing (Fuzzy Logic ) to the PID controller imparts it the ability of tuning … Simulated results in LabVIEW using Fuzzy-PID toolkit and also the same has been implemented and tested for a 12 volt DC motor.
-
Electric and Hybrid Vehicle Program, Site Operator Program. Quarterly progress report for July through September 1994 (Fourth quarter of fiscal year 1994)
A preventative maintenance program for the fleet, implemented in CY-90, checks each vehicle at 6 to … Failure of the 12 - volt auxiliary battery from heavy accessory drain causes the speed controller to lose logic .
Indicates content that may require registration and/or purchase.