-
Supplier: ARC Systems, Inc.
Description: 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.
- Generated Voltage: 0.222 Volts / 1000 rpm
- Maximum Speed: 6,000 rpm
- Type of Output: AC
- Mounting Method: Base Mount
-
Supplier: Traceable® Products
Description: Any rotating surface may be touched by the cone convex tip, funnel concave tip, or speed wheel for instant results Tachometer displays revolutions per minute (RPM) from 10.000 to 99,999 (resolution 0.001, 0.01, 0.1, 1). In addition, it reports results in feet per minute 3.0000 to 30,000,
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Sensor Technology: Contact
- Display Type: Digital
-
Supplier: Traceable® Products
Description: Touchless handheld point-and-shoot tachometer targets a rotating object and provides instant precision results Optical no-contact measurements are made by placing a piece of reflective tape on the rotating object. Red LED light locks on the self-adhesive reflective tape (24" supplied) and
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
-
Supplier: Monarch Instrument
Description: ground loops. The input signal can be supplied from Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A3X is completely user programmable using the included PM Remote Software. Typical Uses Process monitoring over networks
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Other DC Voltage: 12 VDC
- Continuous Current: 9.9 amps
- Continuous Torque: 1.75 In-lbs
- Shaft Speed: 3,488 rpm
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3 to 3/4 HP, 24
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
-
Supplier: Magmotor Technologies, Inc.
Description: Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Machined Mounting Surfaces 12-120 VDC Available
- Other DC Voltage: 12 to 120 VDC
- Torque Constant: 10 in-oz/amp
- Other Output Power: 0.100516528867711 HP
- Continuous Current: 6 amps
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00160826446188338 HP
- Continuous Current: 0.48 amps
- Continuous Torque: 0.125752212389381 In-lbs
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise
- Torque Constant: 0.53808 to 2.15232 in-oz/amp
- Other Output Power: 0.00227837465433479 to 0.00402066115470846 HP
- Continuous Current: 0.12 to 0.75 amps
- Continuous Torque: 0.0130088495575221 to 0.0216814159292035 In-lbs
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight single-ended or differential analog inputs 12-bit resolution Nine software programmable voltage ranges Programmable scan rate Foreground/background operation Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
- Features: Analog-to-Digital Converter, DC Voltage Input, ISA / EISA
-
Supplier: Westerbeke Corporation
Description: available allowing you to custom tailor your engine to fit your individual requirements. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery tank Throttle,
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16 Single-ended or eight differential inputs 12-bit resolution with five input ranges Additional gain setting set by resistor 50,000 samples/second (AD12-16) 100,000 samples/second with DMA(AD12-16F) On-board pacer clock and counter/timers Two multiplying 12-bit D/A converters
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Transcat, Inc.
Description: Product Highlights PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Display 6 digit
-
Supplier: Transcat, Inc.
Description: Product Highlights PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Display 6 digit
-
Supplier: Westerbeke Corporation
Description: Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector EZ Bleed fuel system 12 volt 72 ampere alternator Domestic hot water connections
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Westerbeke Corporation
Description: Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated brushless DC variable speed motor, with voltage ranges from 12 volts to 48, these seal-less, motor
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
Find Suppliers by Category Top
More Information Top
-
Computer Interfaces A-B. page 2
In addition to a stepper, a typical full-height 5.25 inch disk drive includes a 12 volt DC motor with tachometer ....(circuit design added 09/08) .
-
Page 1a - Motor Control Electronic Circuits
In addition to a stepper, a typical full-height 5.25 inch disk drive includes a 12 volt DC motor with tachometer ....(Circuit design added 09/08) .
-
Control Circuits Page 7
25 inch disk drive includes a 12 volt DC motor with tachometer . . .
-
Strain Gauge Electronic Circuits
In addition to a stepper, a typical full-height 5.25 inch disk drive includes a 12 volt DC motor with tachometer ....(Circuit design added 09/08) .
-
IEEE Standard Practices and Requirements for General Purpose Thyristor DC Drives
…volts (6) Armature dc amperes (7)Armature Wk2 (8)Load Wk2 (referred to armature) (9)Shunt field volts (10) Shunt field amperes (11)Rotation (from ODE) ( 12 ) Enclosure and cooling (13)Ambient temperature (14) Tachometer type (a) volts /1000 (rlmin) (b) pulses…
-
253G-200E-17B | Product Catalog Search Results | Galco Industrial Electronics
Input VAC: 108~132/216~264 Volts AC, Input Amps AC: 2~13.2/1.8~12.9 Amps, Output Armature VDC: 90/180 Volts DC, Max HP @ 90VDC Armature: 1 Horsepower, Max HP @ 180VDC Armature: 2 Horsepower, Input Phase: 1, Output Field Amps DC: 1 Amps, Max Armature Amps DC: 1.6~10.2/1.4~9.9 Amps, Output Field Volts DC: 100/200 Volts DC, Feedback Types: Armature; Tachometer , Operator Controls: Built In, Enclosure Rating: NEMA 4;NEMA 12 , Package: Enclosed, Temperature Range (F): 14~113 Degrees F, Approvals…
-
253G-200E-DART | Product Catalog Search Results | Galco Industrial Electronics
Input VAC: 108~132/216~264 Volts AC, Input Amps AC: 2~13.2/1.8~12.9 Amps, Output Armature VDC: 90/180 Volts DC, Max HP @ 90VDC Armature: 1 Horsepower, Max HP @ 180VDC Armature: 2 Horsepower, Input Phase: 1, Output Field Amps DC: 1 Amps, Max Armature Amps DC: 1.6~10.2/1.4~9.9 Amps, Output Field Volts DC: 100/200 Volts DC, Feedback Types: Armature; Tachometer , Operator Controls: Built In, Enclosure Rating: NEMA 4;NEMA 12 , Package: Enclosed, Temperature Range (F): 14~113 Degrees F, Approvals…
-
500 SERIES | Dart Controls | Drives | DC Drives | Product Catalog Search Results | Galco Industrial Electronics
Input VAC: 108~132/216~264 Volts AC, Input Amps AC: 1.8~13.2/1.8~12.9 Amps, Output Armature VDC: 90/180 Volts DC, Max HP @ 90VDC Armature: 1 Horsepower, Max HP @ 180VDC Armature: 2 Horsepower, Input Phase: 1, Output Field Amps DC: 1 Amps, Max Armature Amps DC: 1.4~10.2/1.4~9.9 Amps, Output Field Volts DC: 100/200 Volts DC, Feedback Types: Armature; Tachometer , Operator Controls: Built In, Enclosure Rating: NEMA 4;NEMA 12 , Package: Enclosed, Temperature Range (F): 14~113 Degrees F…
-
2611B | Product Catalog Search Results | Galco Industrial Electronics
Input Amps AC: 15.8 Amps, Output Armature VDC: 90/180 Volts DC, Max HP @ 90VDC Armature: 1 Horsepower, Max HP @ 180VDC Armature: 2 Horsepower, Input Phase: 1, Output Field Amps DC: 1 Amps, Max Armature Amps DC: 10.5/11.6 Amps, Output Field Volts DC: 50/100/200 Volts DC, Feedback Types: Armature; Tachometer , Operator Controls: Built In, Enclosure Rating: NEMA 4;NEMA 12 , Package: Enclosed, Temperature Range (F): 32~104 Degrees F, Approvals: UL,cUL, Picture No.: FNCR_DRIV_2610_ENCL_W-CTRLS .
-
Accelerometer Characteristics of a Drag-Cup Induction Machine
Type NSH- 12 DC Motor Bodine Electric Company, Chicago, Ill. AC Tachometer CDA-211052 AC Control Motor S.S.F.P.E.-25-11 Volts 75 75 .
Indicates content that may require registration and/or purchase.