-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER, ITE, 12V, 5A ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: Replacement LCD Monitor TV 42W 12V 3.5A AC Adapter with 5.5x2.5mmB Plug, USA 2-Prong Power Cord
- DC Output Voltage: 12 volts
- DC Output Current: 3.5 amps
- DC Output Power: 41.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 1.2A ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:
-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 12V, 1.5A ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: New Replacement Dell Philips LCD TV 72W 16V 4.5A AC Adapter 5.5x2.5mmB USA 3-Prong Cord, works for Philips Magnavox 15MF605T/17" LCD Monitor, Dell W1700 17" LCD Monitor TV . Warranty and Low Price.
- DC Output Voltage: 16 volts
- DC Output Current: 4.5 amps
- DC Output Power: 71.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement LCD 60W 12V 5A AC Adapter with 4-Pin Din, USA 2-Prong Power Cord, works for ViewSonic VG191 VG191B LCD Monitor
- DC Output Voltage: 12 volts
- DC Output Current: 5 amps
- DC Output Power: 60.00000000000001 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement LCD 60W 12V 5A AC Adapter with 5.5x2.5mmB Plug, USA 2-Prong Power Cord
- DC Output Voltage: 12 volts
- DC Output Current: 5 amps
- DC Output Power: 60.00000000000001 watts
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
- Features: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: RS Components, Ltd.
Description: RS PRO LH60A12-PIJv1 AC/DC Adapter
- DC Output Voltage: 12 volts
- Number of Outputs: 1 #
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter. Features: - Panasonic optional AC adapter - For use with network cameras KX-BB-HCM511/515/531/581 - Indoor use only - Input: 100 V - 240 V, 50/60 Hz - Output: 12 V DC, 0.75 A
- Features: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: DigiKey
Description: 5V AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- DC Output Current: 1 amps
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1387162-CISCO 740-038655 - Power 12V 5A 5.5x2.5mm AC Power Adapter Charger Manufacturer: CISCO
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 47249-02 AC Adapter APLA 220V US Plug A20= Plantronics A20 Accessory Deck Adapter/Amplifier More Info | 112.46 | Add to cart
-
Supplier: Artesyn Embedded Power
Description: The DCH5 series of series of 5 watt plug-in wall-mount AC-DC power adapters features an elegant, rounded style design. Available with four different types of AC plug, these cable-less adapters have a USB-A output connector. They accept a wide 100—240 Vac input and provide
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 1 amps
- DC Output Power: 5 watts
-
AC-DC Adapters - POWER SUPPLY, AC-DC, EXTERNAL W, INTERCHANGEABLE AC INLET, 12W, 12V, 1A -- 70069922Supplier: Allied Electronics, Inc.
Description: Features: Wall-Mounted Style Adapter with Safety Certificates Changeable DC Plug (MOQ May Be Required) ErP Step 2 Compliant Meets EISA 2007 Interchangeable AC Plugs (Plug Kit Sold Separately) Class II Power High Efficiency Up to 85% Protections: Short Circuit/Overload/Over Voltage LED
-
Supplier: TelephoneStuff.com
Description: Footstands - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Documentation CD
- Features: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: The DA12-M series of plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications, computer peripheral and test and
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 1 to 2 amps
- DC Output Power: 11.999999999999972 watts
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: Computer Network Accessories, Inc.
Description: 12V DC to 120V AC and USB 5V DC car cigarette lighter power inverter.
-
Supplier: ZGC, Inc.
Description: AJA Ki Pro AC Adapter The AJA KI-IOX-ACADPT-R0 is a spare AC adapter for the AJA Ki Pro video recording device. It accepts 110/220VAC and outputs 12VDC via a 4-pin XLR connector.
- Image: Color
- Recording Media: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
built-in Isolated Analog (5V/10V) Interface. Optional rear panel Remote Digital Interfaces include either the IEEE (GPIB), Modbus-TCP or EtherCAT Interface. Instrument software drivers are also available as well as application software that includes a Waveform Creator (to create, store/load and (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product.
(read more)
Browse Industrial Tapes Datasheets for Oak-Trees, Inc. -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
The UIYWTCWR90A82T125SF Waveguide to Coaxial Adapter is a high-performance microwave device, designed specifically for the 8.2-12.5GHz frequency band to efficiently convert waveguide signals to coaxial signals. With its exceptional electrical performance and reliability, it is widely used (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Efficiency & Global Compatibility: Meets DoE Level VI, Energy Star, ErP Stage 2; accepts 100-240Vac (50-60Hz) with 1.2A-0.5A input current. Stable 19V DC Output: Provides 4.74A continuous current (90W) with ±5% load (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
in a small compact lug. It can be used in DC to DC / AC to DC power transfers. It also delivers power from battery cluster to PCS, as well as from a battery pack to the rest of a system. Using industry standard screw and Busbar termination options, the SURLOK Plus does not need any special (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C. SAE split flange halves, we cover 1/2" to 5", 3000PSI to 6000PSI (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company
More Information Top
-
ac adapter - offers from ac adapter manufacturers, suppliers, exporters & wholesalers
For America 12v 0.5a 1a 1 . 5a 2a AC DC Power Adapter with DOE VI .
-
Ac Dc Adapter - Ac Dc Adapter Manufacturers, Suppliers
12v 1 . 5a /24v 0.63a AC /DC Power Adapter for CCTV/LED/Lighting .
-
Ac Adapter - Ac Adapter Manufacturers, Suppliers
12v 1 . 5a /24v 0.63a AC /DC Power Adapter for CCTV/LED/Lighting .
-
cctv power adapters - offers from cctv power adapters manufacturers, suppliers, exporters & wholesalers
12v 1 . 5a /24v 0.63a AC /DC Power Adapter for CCTV/LED/Lighting .
-
Sell Power supply Laptop Charger For Acer 19V3.42A,65W
• Tablet charer ac Adapter For Acer Iconia Tab A500 A100 A501 home Charger Power Supply Cord 12v 1 . 5a TECHNICAL SPECIFICATIONS: Input:ac100-240V,50-60hz( world wide use) Output: 12V 1.5A Power: 18W Condition:100% Brand New original Protec...
-
Omron Automation - TL-W5MC1 - Sensors, Switches & Relays - Sensors - Allied Electronics
Power Supply; AC -DC; 12V @ 1 . 5A ;90-264V In;Enclosed;Desktop; Adapter ;GS Series .
-
Phihong - AC30UNA - Power Cables - Power, Line - Allied Electronics
Power Supply; AC -DC; 12V @ 1 . 5A ;90-264V In;Enclosed;Desktop; Adapter ;GS Series .
-
Mean Well USA - GE18I12-P1J - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply; AC -DC; 12V @ 1 . 5A ; 95-264V In; Enclosed; Wall Plug; Adapter ; GE Series .
-
Mean Well USA - GS18U12-P1J - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply; AC -DC; 12V @ 1 . 5A ; 90-264V In; Enclosed; Wall Plug; Adapter ; GS Series .
-
Power Supply (AC-DC Power Supplies) - Power Products from Allied Electronics
Power Supply; AC -DC; 12V @ 1 . 5A ; 90-264V In; Enclosed; Desktop; Adapter ; GS Series .
Indicates content that may require registration and/or purchase.