-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 150 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths.
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 2,350 lm
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 150 Watts for bright, high intensity light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 2,350 lm
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 150 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths.
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 2,400 lm
-
-
Supplier: bulbs.com
Description: Eiko brand MR11 halogen flood. 100 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
- Lamp Power: 100 watts
- Rated Average Life: 50 hours
- Color Temperature: 3,200 K
- Filament Type: C-6
-
Supplier: GE Lighting
Description: CLEAR COLOR 2.44 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 150 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR T4 SHAPE DESIGNATION 2800 LUMEN INTENSITY CC2V FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR TEMPERATURE 2950 K LIGHT CENTER
- Lamp Power: 150 watts
- Rated Average Life: 1,000 hours
- Filament Type: CC-2V
- Base Type: Double Contact Bayonet
-
Supplier: Newark, An Avnet Company
Description: LAMP HALOGEN, CANDELABRA SCREW, 12V2.04W; Supply Voltage:-; Lamp Base Type:Candelabra Screw; Bulb Size:T-2; MSCP:-; Average Bulb Life:12000h; Product Range:-; Forward Current If:0.17A; Forward Voltage:12V; Lead Style:Candelabra ScrewRoHS Compliant: Yes
-
Supplier: GE Lighting
Description: T3, QUARTZ TYPE CLEAR COLOR 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 100 STANDARD PACKAGE 50 W WATTAGE GY6.35 2-PIN BASE TYPE 2000 LIFE IN HOUR 850 LUMEN INTENSITY C6 FILAMENT TYPE BULB DIAMETER 0.375 INCH
- Lamp Power: 50 watts
- Rated Average Life: 2,000 hours
- Filament Type: C-6
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
-
Supplier: Radwell International
Description: HALOGEN LIGHT BULB, ESD, JCR120V-150W, VOLT 120, 150 WATT, BULB MR16CLEAR, COLOR TEMP 3350. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a polycarbonate
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Larson Electronics LLC
Description: X150-120X12I-100 Explosion Proof Metal Halide Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and halogen lamp used with this unit provides operators with excellent power and economy
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 94015-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 211011-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 94014-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Radwell International
Description: 130V 25W T6-1/2 DC BAYONET BASE HALOGEN BULBS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEADLIGHT BULB, HALOGEN, 12V, 55W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb.
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 6,000 K
- Diameter: 50.03797297949459 mm
-
Supplier: Juno Lighting Group
Description: ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE POLARIS[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH FORWARD THROW BEAM SPREAD, CLEAR HID LAMP, (1) MR11 12 V 35 W EMERGENCY CIRCUIT HALOGEN LAMP DS MODEL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Sodium
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb.
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 3,300 K
- Diameter: 50.03797297949459 mm
-
Supplier: Edmund Optics Inc.
Description: On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE bulb lifetime is
- Lifetime: 200 to 10,000 hours
- Color Temperature: 3,200 K
-
Supplier: Juno Lighting Group
Description: HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 13 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 150 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED THROUGH, DAMP LOCATION WITH
- Light Fixture Wattage: 150 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: RAB Lighting
Description: 5-1/2 INCH W X 6 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED T3 DOUBLE ENDED BASE QUARTZ HALOGEN LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING
- Light Fixture Voltage: 130 volts
- Light Fixture Wattage: 150 watts
- Features: Bulb Included
- Fixture Type: Flood Lights
-
Supplier: ECO Light LED
Description: This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: Ecopower Inc.
Description: Finally, a true American Made 50W 12V LED MR16 Halogen replacement Lamp. This is the first 12V LED MR16 Lamp to accomplish this! Firefly Technology has increased the cooling surface of this 12V LED MR16 tremendously to ensure a very long life. And at only 5.5 Watts, this
- Lamp Power: 5.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 2,700 to 5,000 K
- Mean Lumens: 484 to 616 lm
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long
-
Supplier: Generation Brands
Description: ANODIZED METAL MATERIAL COPPER, ANTIQUE BRONZE FINISH 12 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: TapeOnline.com
Description: Ushio JCD Bulb- 300 Watts Ushio Type G7 Light Bulb GY9.5 base 300 watt 120 volt Halogen Lamp
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MBC, 3.2VDC, 512mW; Supply Voltage:3.2VDC; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:3000h; Product Range:-; Forward Current If:0.16A; Forward Voltage:3.2V; Lead Style:Bayonet RoHS Compliant: Yes
-
Supplier: ECO Light LED
Description: This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,100 K
- Diameter: 49.783973116654515 mm
-
Supplier: RS Components, Ltd.
Description: H1 12V 55W Halogen automotive bulb
-
Supplier: Titan Tool Supply, Inc.
Description: This is a high intensity cold light source using a Quartz Halogen Lamp. It is used in conjunction with all Microscopes, G & H Series Borescopes and Micro-Probes. It has to be purchased as a separate item for all Fiber Optic Ring Illuminators, FOI-1 Bifurcated Bundles, FOI-2,3,4,5 and 6 Light
- Illumination Type: Dual Spot, Ring
- Illuminator Features: Fiber Optic
-
Supplier: Generation Brands
Description: PROPER BEAM TYPE GOLD COLOR ETL APPROVAL BRACKET, J-BOX MOUNTING YES LAMP INCLUDED MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, LENS HOLDER CLIP LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 50
- Light Fixture Wattage: 50 watts
- Features: Bulb Included, Other
- Lamp Type: Halogen
- Application: Security
Find Suppliers by Category Top
Featured Products Top
-
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. 120V AC, 60Hz rating. Single-pole configuration listed for the DRS10. Load capacity of up to 450W for incandescent loads and 150W for LED/CFL loads. Neutral wire required for installation (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
generations. Built on E Series superjunction technology, the SiHK050N65E features a typical on-resistance of just 0.048 Ω at 10 V, enabling higher power ratings for applications exceeding 6 kW. With 50 V additional breakdown voltage, it addresses 200-277 VAC inputs and complies with (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
CR4 - Thread: 28V Halogen lamp leaks
I use an optical projector, simple 120 volt ac transformed down to suit 28v 150w Halogen lamp. .... After a couple of years operation, and perhaps 3-4 bulbs , I started blowing lamps at about .... I've had 12v halogen sealed beam car lamps start smoking internally.
-
A method for studying histochemical reactions in intact human dentine with a polarizing incident light microscope
The original 6 V–15w lamp house of the epi-illuminator, with its mirror housing was removed and replaced with a Carl Zeiss 12V –100w halogen lamp house. .... For obtaining lateral incident illumination, a Schott 15V– 150w halogen light source (Scholl KL1500, Germany) fitted with .... Sometimes at the DEJ. a tubule end showed a bulb shaped expansion of its terminal portion, packed…
-
LED Lamp Retail Price Tracker - February 2015 D2
LED/Lamp/8W/LED Halogen /Integrated Light/Light Bulb . .... LG Electronics/LED/Light Bulb/33W/ 150W /LED/Lamp/Lamp. .... 12V /3W/LED/Light Bulb/12V/3wpp .
-
LED Lamp Retail Price Tracker - April 2016 D2
http://www.lightingever.com/ 150w -high-power-led-flood-lights-dw.html. .... 40W Dimmable 19.3-Inch LED Ceiling Lights, 2800lm, 225W Incandescent (80W Fluorescent) Bulbs Equiv, Daylight White .... Dimmable 6.5W GU10 LED Bulbs, 25° Spotlight, 370lm, 6000K Daylight White, 50W Halogen Bulbs Equiv, UL .... Reflector led 12v intellibrite .
-
LED Lamp Retail Price Tracker - May 2016 D2
http://www.bunnings.com.au/hpm- 12v -10w-800lm-90-ip44-warm-white-sealed-led-downlight-kit_p4380309. .... GE LED 10.5 Watt Daylight General Use Bulb (2 pk.). .... http://www.samsclub.com/sams/43-wt-soft-white-6pk- halogen /prod6800058.ip?navAction=. .... http://www.samsclub.com/sams/flood-light-led- 150w -in-outdoor-neut-wht/prod20171059.ip?navAction= .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
The heat-collecting capacity gets to the maximum of about 150W /m2 with coating material A and. .... the compressor by regulating the mass flow rate of refrigerant with the help of a feeler bulb . .... through load chamber, they can be rapidly heated up to 400 o C by halogen lamps with. .... The total battery capacity is 12V ×150Ah×27˙48600Wh.
Indicates content that may require registration and/or purchase.