-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Thermoplastic toggle and enclosure. | High-impact resistant construction. | Side wire #12 and #14 AWG. | Push wire #14 AWG | Tri-drive ground, terminal and mounting screws. | Easy-access green hex head ground screw. | Smooth, quiet toggle action. | Self-grounding models provide
- Length / Diameter: 4.0944904 inch
- Width: 1.7322844 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Thermoplastic toggle and enclosure. | High-impact resistant construction. | Side wire #12 and #14 AWG. | Push wire #14 AWG | Tri-drive ground, terminal and mounting screws. | Easy-access green hex head ground screw. | Smooth, quiet toggle action. | Self-grounding models provide
- Length / Diameter: 4.0944904 inch
- Width: 1.7322844 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Leviton Manufacturing
Description: SWITCH STANDARD TOGGLE QUIET 4-WAY, 15A-120/277V AC SPEC GRADE - LIGHT ALMOND
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 277 volts
- Operating Temperature: -40 to 149 F
- Standards / Compliances: CSA Certified, RoHS Compliant, UL listed
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH AC, 4-WAY, 15AMP, 120-277V, IVORY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Legrand
Description: Extra-long, through-body strap eliminates floating installations and imperfect applications. Smooth, quiet paddle action. Easy-access green hex head ground screw. Tri-drive ground, terminal, and mounting screws. ON-OFF switches conform to NEC 430-104 requirements for kitchen disposal units.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Maintained Contact Switch Function: ON / OFF
- Features: Other
-
Supplier: Thomas & Betts Corporation
Description: TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WALL PLATE INCLUDED
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 volts
- Standards / Compliances: CSA Certified, UL listed
- Actuator Material: Thermoplastic / Plastic
-
Supplier: Radwell International
Description: SWITCH, 4 WAY, TOGGLE, INDUSTRIALGRADE, 20A 120/277V, IVORY TOGGLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Legrand - Pass & Seymour
Description: TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R]
- Length / Diameter: 4.195 inch
- Width: 1.25 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 volts
-
Supplier: Selecta Products
Description: " TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE IVORY COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 volts
- Standards / Compliances: CSA Certified, UL listed
- Actuator Material: Thermoplastic / Plastic
-
Disconnect Switches - 32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch -- 08075300Supplier: Littelfuse, Inc.
Description: isolator switch and steel hardware (08075360) Kit comes with an ATmospheres EXplosible (ATEX)-compliant chassis switch with a cover Also comes with a cabin toggle switch with a red cover, a switch protection cover, a 7-way DIN harness, and a 4-way DIN harness
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
KVM Switches - 4-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing -- B004-HUA4-KSupplier: Tripp Lite by Eaton
Description: centers and other A/V devices for a home theater system with 1080p resolution Improve productivity at work with 4-way system control Save money and space by sharing USB peripherals, such as a printer and external hard drive, among all computers Package Includes B004-HUA4-K
- Number of Users: 1
- Operating Temperature: 32 F
- Features: USB Port
-
Supplier: Hubbell Incorporated
Description: 1.78 INCH W X 1.24 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 150/600 W LOAD RATING TOGGLE ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE
- Voltage: 115 / 120V 60 Hz
- Application: Interior
-
Supplier: Hubbell Incorporated
Description: TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING SIDE WIRING
- Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 277 VAC 60 Hz
- Application: Commercial
- Controller Type: Manual On/Off
-
Supplier: Selecta Products
Description: " 2.5 INCH W X 1.41 INCH D X 4 INCH H SIZE IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET ON/OFF TOGGLE SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE
-
Supplier: Lutron Electronics Co., Inc.
Description: " WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 3-WAY OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE
- Voltage: 115 / 120V 60 Hz
- Application: Commercial, Residential
- Controller Type: Slide Dimmer
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons; (1) Positional, (1) Manual Mode, and (1) Automatic Fallback Mode). DISPLAY: (4) LED's; (2) Positional Green LED's, (1) Blue LED (Auto Fallback Mode), (1) Blue LED
- Number of Ports: 3 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Mile-X Equipment, Inc.
Description: spindles off the shaft. The 353T measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts. The 2 speed motor operates at 3450 RPM and 1725 RPM. The 3 way motor toggle switch operates at high/off/low with
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: steel, type 202 or 302 inner component which is encompassed by a silicone rubber molding on all sides, and fits toggle switches 0.469” in diameter. The seal fits snuggly over toggle switches, sealing out hazards such as dirt, grease, air, salt water, acid, moisture and
- Number Size: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", No. 0, No. 1, No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
- Finish: Black Oxide, Zinc Plated
- Metric Size: M 1.6, M 10, M 12, M 14, M 16, M 2.0, M 2.5, M 20, M 24, M 3, M 3.5, M 30, M 4, M 5, M 6, M 8
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: footprint, that will keep the box from being dragged around the stage, and the unique contoured underside allows secure stacking of multiple units. Premium Performance Rugged Design Stackable Chassis with Durable Rubber Foot Gold-plated Neutrik® XLR Connector Premium Chrome Toggle
- Connector Type: Audio / Video Connector
-
Supplier: Larson Electronics LLC
Description: pair of flashing red and white leds located on the tail of the unit that can be used as warning or indicator lamps. Control of the RUL-9 operating modes is via a three way toggle switch which allows the main light to be operated alone or in tandem with the flashing tail lights,
-
Supplier: Larson Electronics LLC
Description: more powerful and higher priced flashlights. This unit also includes a pair of flashing red and white leds located on the tail of the unit that can be used as warning or indicator lamps. Control of the RUL-9 operating modes is via a three way toggle switch which allows the main light
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a
- Maximum Current Rating: 0.1 to 5 amps
- Maximum AC Voltage Rating: 0.5 to 115 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPST
-
Supplier: APEM Components, Inc.
Description: 1, 2, 3 and 4 poles, 15/32 bushing, screw, solder lug or quick connect terminals and silver contacts. Toggle switches available with matt black finish on actuator and bushing, sealing and locking lever options, neoprene protection caps. Rated for up to 7 amps with resistive
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 10 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Enclosed switches with UL Type 4X (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
3-channel electrical isolation up to 4800 V AC/DC (working voltage) and test voltage to 18 kV Speed: Cutoff frequency 14 kHz and response time (T90) 45 microseconds Flexibility: input and output ranges selectable by way of onboard dials ±0-30mV to ±125V unipolar (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before available in an (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Also available in standard port in the (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
The G9EA-1-B DC24 should not be used for rapid repetitive control in the same way as a solid-state switch. Its primary role is high-capacity connection, disconnection, isolation, or emergency interruption. Because the relay contains pressurized gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
increases the likelihood of electrical shorts caused by current flows along unintended paths. These shorts can result in sparks, overheating, or even fires, posing a significant safety hazard. 4. Shortened battery life When a battery is exposed to condensation (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
building a single product, they took the big picture approach and developed a modular design platform that can be applied to a wide range of implementations. The basic line includes a quartet of direct-drive MMPs ranging from a four-wheel model that can carry a 4 lb. payload to a six-wheel model that (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
An automatic recording analyser for the determination of carbon dioxide and sulphur dioxide in corrosion testing atmospheres
Carbon dioxide S2a,b,c,d, Radiospares Maka switch, . S3, 4 , 5, 6, Radiospares toggle switch . TI, Advance constant voltage trans- former CV15 (190-260 v a.c. input, . 12v *1 % output … B, 4+ v dry battery Ever Ready No. 126 . socket 3- way socket 5-way or equivalent .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8545/49014764-MIT.pdf?sequence=2
This way , each rising edge from the oscillator will toggle the flip-flop state, resulting in a divide-by-2 timer with 50% duty cycle. … output capacity of the flip- flop, an n-channel MOSFET is used to switch the diode on … + 12V 4 .
-
A frequency-independent phase shifter
Temperature hold In the temperature hold mode (BC switch position H) the toggle switch gets disconnected and the collector of 2N 869 transistor gets connected to inverting input of ICZ via XI, BC-A. ,-I2 v 4 . … temperature and comparator; (b)hold/auto stop circuit, BC is a four-pole three- way switch with first … … switch position A/S) the biasing point of the transistor (X3)is disconnected from + 12V and the transistor …
-
An automatic linear temperature programmer
Temperature hold In the temperature hold mode (BC switch position H) the toggle switch gets disconnected and the collector of 2N 869 transistor gets connected to inverting input of ICZ via XI, BC-A. ,-I2 v 4 . … temperature and comparator; (b)hold/auto stop circuit, BC is a four-pole three- way switch with first … … switch position A/S) the biasing point of the transistor (X3)is disconnected from + 12V and the transistor …
-
Honeywell - 31NT91-2 - Switches - Toggle - Allied Electronics
Switch ; Toggle ; Screw Terminals; 2 Position; DPDT; 10 Amps; Thermoplastic Case Battery; Sealed Lead Acid; Rechargeable; 12V /5.4Ah; Spill-Proof; F1/F2 Quick Tab Mount, Cable Tie; 4 - way ; #8 Screw; 1"L x 1"W; 0.18" tie W .
-
TherMos3, a tool for 3D electrothermal simulation of Smart Power Mosfets
… thermal evolution; when temperature then reaches a low threshold value (Treset) drain current is switched on again. In this way power is controlled, the device is kept well inside the SOA and failures are … At this point the temperature is toggling between max temperature fixed and fixed temperature reset. … with its own thermal parameters and operated in short circuit to the usual battery voltage Vbat= 12V . In Fig. 4 we report a comparison between experimentally detected temperature distribution and the result of the …
-
Arduino Robotics
… of, 431 R/C control Battle-bot, 520–523, 542 Explorer-Bot robot, 296–297 Sabertooth 2x25 dual 25-amp motor- controller, 67 R/C mode, Sabertooth 2x25 motor controller, 428 R/C radio system, interrupts, 29–30 R/C receivers, 27 R/C toggle switch , for Lawn-Bot 400 … … uses for, 55 Reset button, Arduino, 228, 249 resistance, 10–11 in electricity, 2, 4 measuring with multi … … batteries, 111, 539 sealed lead-acid batteries, 475–476 Seg-bot, 453–511 batteries, 475–477 12v supply, 476–477 charging … … USB breakout board, 72 SPDT (Single Pole, Double Throw) relay, 53 SPDT (three- way ) switches, H-bridge …
-
My entry - MacRumors Forums
I tap into the 12v and Ground under the dash. I run those lines to a toggle or rocker switch (located somewhere easy to get to and somewhere that it will look nice). Either way , you've got a great looking project there. Mac Pro 2.66 GHz, 14 GB RAM, dual 22" LCD, 4 TB HDs, w/ OS X …
-
AC Power Control Electronic Circuits
• AC Line Powered LED Strings - This shows 4 different ways to string white LEDs that are powered by a 120vac or 240vac power line. A double pole, double throw toggle switch then switches in the . . . … and a few small capacitors to drive two power MOS transistors from a 12v to 15v supply.
-
Is it possible
February 11th, 2002, 10:25 AM # 4 … sure you connect the positive wire to the yellow wire on the molex (+ 12v ) and the ground … It should work fine this way . You may also want to interrupt the positive wire and put a toggle switch on it if it doesn't already have one.
Indicates content that may require registration and/or purchase.