-
Supplier: bulbs.com
Description: Eiko brand MR11 halogen flood. 100 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
- Lamp Power: 100 watts
- Rated Average Life: 50 hours
- Color Temperature: 3,200 K
- Filament Type: C-6
-
Supplier: bulbs.com
Description: Eiko brand 5 Watt halogen capsules. JCD type, 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for
- Lamp Power: 5 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Filament Type: C-6
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 250 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two
- Lamp Power: 250 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 5,000 lm
-
-
Supplier: bulbs.com
Description: Eikobrand double-ended linear halogen capsule. 100 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two
- Lamp Power: 100 watts
- Rated Average Life: 2,900 hours
- Color Temperature: 2,000 K
- Mean Lumens: 1,300 lm
-
Supplier: GE Lighting
Description: T3, QUARTZ TYPE CLEAR COLOR 1.25 INCH OVERALL LENGTH 0.75 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 100 STANDARD PACKAGE 20 W WATTAGE G4 2-PIN BASE TYPE 2000 LIFE IN HOUR 350 LUMEN INTENSITY C6 FILAMENT TYPE BULB DIAMETER 0.375 INCH
- Lamp Power: 20 watts
- Rated Average Life: 2,000 hours
- Filament Type: C-6
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, S.C. BAYONET, 13V, 19.5W; Supply Voltage:13VDC; Lamp Base Type:S.C. Bayonet; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:-; Colour:Clear; Forward Current If:1.5A; Forward Voltage:13V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
-
Supplier: Radwell International
Description: BULB, 100W, 12V, GY9.5, SINGLE ENDED HALOGEN LIGHT BULB. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a polycarbonate
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Litetronics International, Inc.
Description: Coolray halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to standard halogen light bulbs. Coolray halogen light bulbs are ideal for displaying
- Lamp Power: 85 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 5.19 inch
- Features: Halogen Lamps
-
Supplier: Litetronics International, Inc.
Description: Coolray halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to standard halogen light bulbs. Coolray halogen light bulbs are ideal for displaying
- Lamp Power: 75 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 3.54 inch
- Features: Halogen Lamps
-
Supplier: GE Lighting
Description: 3.13 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 35 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR PAR20 SHAPE DESIGNATION 260 LUMEN INTENSITY 2700 CC8 FILAMENT TYPE BULB MATERIAL SODA LIME GLASS BULB DIAMETER 2.5 INCH COLOR RENDERING
- Lamp Power: 35 watts
- Rated Average Life: 1,500 hours
- Color Temperature: 2,700 K
- Filament Type: CC-8
-
Supplier: Larson Electronics LLC
Description: Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 6,000 K
- Diameter: 50.03797297949459 mm
-
Supplier: Litetronics International, Inc.
Description: Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with
- Lamp Power: 78 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.19 inch
- Features: Halogen Lamps
-
Supplier: Litetronics International, Inc.
Description: Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with
- Lamp Power: 78 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.19 inch
- Features: Halogen Lamps
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 94015-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 94014-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 211011-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 3,300 K
- Diameter: 50.03797297949459 mm
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Radwell International
Description: 130V 25W T6-1/2 DC BAYONET BASE HALOGEN BULBS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEADLIGHT BULB, HALOGEN, 12V, 55W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ECO Light LED
Description: This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: StellarNet, Inc.
Description: 10,000 hour tungsten krypton bulb with 2800 degree Kelvin color temperature For process control and field portable applications from 350-2300nm 7-28 VDC input with 0.2% power regulation for bulb 12VDC @ 800ma wall power adapter included 5 minute stabilization, no fans, slot for filters
- Lamp / Output Power: 200 watts
- Type: Chamber, Handheld / Portable
- Features: Internal Filter, Other, Specialty / Other
- Spectral Range: UVA (Long Wave), Visible / UVV
-
Supplier: ECO Light LED
Description: This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,100 K
- Diameter: 49.783973116654515 mm
-
Supplier: Ecopower Inc.
Description: Finally, a true American Made 50W 12V LED MR16 Halogen replacement Lamp. This is the first 12V LED MR16 Lamp to accomplish this! Firefly Technology has increased the cooling surface of this 12V LED MR16 tremendously to ensure a very long life. And at only 5.5 Watts, this
- Lamp Power: 5.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 2,700 to 5,000 K
- Mean Lumens: 484 to 616 lm
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long
-
Supplier: Generation Brands
Description: ANODIZED METAL MATERIAL COPPER, ANTIQUE BRONZE FINISH 12 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: TapeOnline.com
Description: Ushio JCD Bulb- 300 Watts Ushio Type G7 Light Bulb GY9.5 base 300 watt 120 volt Halogen Lamp
-
Supplier: Juno Lighting Group
Description: AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 3 7/8 INCH DIA 5 1/2 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOME LAMP VOLTAGE 12 V WITH 4 1/2 INCH
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MBC, 3.2VDC, 512mW; Supply Voltage:3.2VDC; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:3000h; Product Range:-; Forward Current If:0.16A; Forward Voltage:3.2V; Lead Style:Bayonet RoHS Compliant: Yes
-
Supplier: Dorcy International
Description: Product Specifications Lumens:1 Million Candle Power Run Time: Beam Distance:164 Feet Bulb Type:Halogen bulb Batteries:-None Product Material:PP Product Dimensions:- Bezel Diameter:5.31" Product Weight:1.38 lbs Available Color(s):Green Switch:Pistol Grip Additional
- Lamp Type: LED
- Flashlight Type: LED Flashlight
Find Suppliers by Category Top
Featured Products Top
-
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
an interactive interface for adjusting options and managing the lighting experience. The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
Vishay introduces the SiHK050N65E, an advanced Gen 4.5 650 V E Series power MOSFET delivering superior efficiency for telecom, industrial, and computing applications. This n-channel MOSFET achieves 48.2% lower on-resistance and 65.4% improved resistance times gate charge FOM compared to previous (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
LED Lamp Retail Price Tracker - February 2015 D2
[PHILIPS] MR16/ 5W /LED/Light Bulb /Samsung/ Halogen 12V /3W/LED/Light Bulb/12V/3wpp .
-
mr16 ( Page 6 ) - offers from mr16 manufacturers, suppliers, exporters & wholesalers
MR16 Uses just 11% of the power consumed by a halogen lamp Applications: Indoor LED Spotlight MR16 … [ Related Keywords : led MR16, 3W LED, LED COB Bulb , 3W/ 5W LED Light ] Dimming:YES Wattage:4W Voltage: 12V CCT:3000K Lumen output:200lm Beam angle:20°/35°/40° CRI:82 ...
-
smd5050 led g4 - offers from smd5050 led g4 manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : g4 bulbs , led g4 light, 12v 24v g4 light, halogen replacment ] model:G4-27SMD5050 Diameter Dimension:20×30mm Test Voltage:12VDC Power:5. 5W led Quantity:27pcs 5050smd Beam ...
-
led g4 light - offers from led g4 light manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : g4 bulbs , led g4 light, 12v 24v g4 light, halogen replacment ] Power:1. 5w Lumen:110LM Voltage:AC/DC 12V CT:3000-7000K LED NUM:24PCS Chip:Epistar ...
-
mr16 led bulbs - offers from mr16 led bulbs manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : mr16 led bulb, led mr16, 12v led light bulb , 12v led mr16 ] [ Related Keywords : 5w led spotlight, gu10 spotlight led, 4w led spot light, spotlights Gu10 ] [ Related Keywords : light, halogen bulb, halogen lamp ] .
-
LED Lamp Retail Price Tracker - August 2015 D2
http://www.lazada.co.id/10w-high-power-6000-6500k-white-led- bulb -light-lamp-and-dc- 12v -24v-driver-set-1559591.html http://www.lazada.co.id/youoklight-e27- 5w -ac-90-265v-500lm-25-smd-2835-3000k-led-bulb … LED Bulb Halogen Flood Light Lamp 1000LM R7S 10W 118mm 27 SMD White .
-
LED Bulbs & Tubes Manufacturers, LED Bulbs & Tubes Product Catalogs Directory
12V /220V White Light LED Spot Lampe MR16 LED light bulb (QH-MR16-1X1W) Dimension: 50*64 mm. LED quantity: 1PCS Power consumption: 1W Input … Specification Of MR16 LED Spotlight COB 5W 1.Power: 5W 2.Voltage:AC90-130V/AC176-254V 3.Luminous … Replace traditional 35W MR16 Halogen lamp Material: Aluminum Base: GU5.3 Size: Dia 50mm x Height 46 …
-
LED Lamp Retail Price Tracker - April 2015 D2
http://www.homehardware.ca/en/rec/index.htm/Plumbing-Electrical/Electrical/Light-Bulbs/Led/Globes/ 5W -G16-Dimmable-Globe-LED-Warm-White-Frosted-Light- Bulb /_/N-2pqfZ67l/Ne-67n/No-48/Ntk-All_EN/R-I3653181?Ntt=led+bulb&Num=1 … flood 25 degree::* 6 watt::* MR16 reflector::* 87 CRI::* 3000K::* GU5.3 base::* 12V ::* 300 lumens::* Equivalent … * Designed for dimmable CFL and LED bulbs::* Also dims incandescent and halogen bulbs::* Use paddle to turn …
-
LED Lamp Retail Price Tracker - September 2015 D2
http://www.leds.de/en/LED-lamps-oxid/G4- bulbs -capsule-18-LEDs-2-6W- 12V .html?listtype=search&searchparam=led%20bulb http://www.leds.de/en/LED-lamps-oxid/AEG-LED-Candle-E14-4- 5W -warmwhite.html?listtype=search&searchparam=led%20bulb Reflektor ( Halogen .
-
LED Lamp Retail Price Tracker - March 2015 D2
Technische DatenTechnologie: LED (bis zu -90% Energie):Form: Reflektor ( Halogen ):Sockel: GU10:Helligkeit: 200 lm:Lichtfarbe: Warmweiß … http://www.ah.nl/producten/product/wi203542/ah-led-kogel-250lumen-3- 5w -normale-fitting PHILIPS HUE LUX LED 9W A19 E27 BULB LOS https://www.gamma.nl/assortiment/samsung-spot-led-gu5.3-35w- 12v /p/B516575?q=fh_location%3d%2f%2fcatalog01%2fnl_NL%2f%24s%3dled%5cu0020lamp%2ffh_item_type%3d%7bproduct%7d%26fh_refview%3dsearch%26fh_view_size%3d20%26fh_lister_pos%3d20%26fh_start_index%3d20%26fh_secondid%3db_product_b021516575 .
Indicates content that may require registration and/or purchase.