-
Supplier: Princess Auto Limited
Description: 12V DC Pump/Motor Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Supplier: Dalton Hydraulic Cylinders
Description: Engineered Specifically for dump trailers, this power unit is economical and reliable. It has a 2P4W directional valve that changes the direction of the flow of oil, and 2P2W holding valve on top that allows it to hold & lower smoothly. Our 250-841 dump trailer pump features a unique
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
-
Supplier: International Hydraulics
Description: MTE 12 Volt Hydraulic Power Unit - Pumping Station Pump, Motor & Tank ONLY! No Valves When this unit is actuated, it pumps through the "P" port and returns through the "T" port. Valves should be mounted remotely. This pump is perfect for using multiple valve stacks for
- Reservoir Capacity: 1 gallons
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Power Source: Gasoline Engine
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Lift-Rite, Inc.
Description: Solid Steel Scissor Leg Construction 12 V DC Hydraulic Power Pack Built-in Battery and Charger Top of Stroke and Over-Load Bypass Manual Pump Back-up Find out more...see the brochure
- Capacity: 3,000 lbs
- Stroke: 28.75 inch
- Length: 48 inch
- Width: 27 inch
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12 Volt DC
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Description: protection of labour and similar au-thorities. This standard does not apply to - pumps for circulating liquids other than water; - pumps, other than circulation pumps (IEC 60335-2-41); - circulation pumps intended exclusively for industrial purposes; - circulation
-
Supplier: Caterpillar Oil & Gas
Description: compressor cleaning device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Infineon Technologies AG
Description: SPICE-Model Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive electric pumps and fans 12 V Electric vehicle (EV) drivetrain system Transfer case brushless DC (BLDC) Designers who used this product also designed
- VGS(off): 2 to 4 volts
- rDS(on): 0.0052 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Lift Products, Inc.
Description: contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot Control
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Infineon Technologies AG
Description: counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Automatic transmission hydraulic system Automotive electric pumps and fans 12 V Multi-port fuel injection Smart power closure
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Caterpillar Oil & Gas
Description: compressor cleaning device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base frame Lubricating
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
7–10 ft, depending on configuration and operating conditions. A reinforced suction hose and strainer help maintain a stable water supply while reducing debris intake. 12V DC and 115V AC Options (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
460v and single module core drive for high power applications including 500hp to 1000hp. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Schneider Electric’s Modicon power supply range consists of modular, optimum, and universal series of regulated switch mode power supplies. They are designed to provide the direct current (DC) voltage necessary for electrical equipment applications ranging from simple (read more)
Browse Power Supplies Datasheets for DigiKey -
using an electric motor or manual crank. Synchronized Weight: Up to 900 kg Speed: Up to 44 mm/s Micro-Hydraulics With the new micro-hydraulic (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Integration of Fuel Cell Technology into a Hybrid Electric Vehicle
A 336V/ 12V DC -DC converter located in the trunk maintains the 12 V system. Some of the 12 V loads include headlights, defroster, blower fan, electric drivetrain control systems, stereo, airbags … A 12 V electric Delco vacuum pump has been added to replace the engine-driven vacuum source … The steering is electro- hydraulic power assisted, with the aid of a 12 V computer controlled pump …
-
mini pump - offers from mini pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : mini dc solar pump, mini 12v dc pump , dc solar pump ] Mini hydraulic gear pump - Hydraulic Oil Tank Made in China manufacture rotontec machinery and ... New Electric Water Pump, Mini Size But Strong, Recirculating Pump .
-
Electronic management of motorized vehicle drives
The disadvantages Non-Linear hysteresis holding current small setting path Cost to Cost the system effort the booster pump of Non-Linear hysteresis the underpressure pump the small tell region the gear Auxiliary energy-potential 12V,24V 130-160 V 12V,24V vacuum 0,1-0,8 bar overpressure 6-8 bar 3-5 bar Construction form electromagnet piezoelectric element electric motor DC,BLDC Torque membrane cylinder cylinder rotation motor Pneumatically Hydraulically .
-
Electric steering power electronics
I + 12v PM brush motor requires minimal power stage for the electro- hydraulic system. The motor's speed can be either fixed or varied per the pump pressure and vehicle speed. The lock-up condition is caused by the DC current flowing through the motor windings, and again … For the direct-assist electric motor system to succeed, the safety aspects must be addressed.
-
Nsk - Nsk Manufacturers, Suppliers (Page 16)
[ Related Keywords : Liquid Ring Vacuum Pump, ring vacuum pump, vacuum pump, pump ] … 8 Locknut of ball screw China 9 Synchronous pulley and bands China 10 Hydraulic pressure station China … 12V /24V DC Electric Vibrator for Gravel Cart .
-
Company Analysis: Company Profiles: Summary - Delphi
The plant, owned by Steering France, manufactured hydraulic pumps for power-steering systems. Additionally, Delphi is also focusing on developing products for the hybrid electric vehicles (HEVs). The products include DC /DC converters for 12V -micro and 48V-mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs.
-
Current status and future prospects of electric generators using electroactive polymer artificial muscle
In the experiments, the generated energy was first stored in a small battery ( 12V /600mAh). This battery was connected to a hydrogen generation system via a DC -DC converter. These ocean wave power systems typically use hydraulic pistons that are pumped by the wave action. In the near future, we expect that the electric power generation per unit mass or volume of …
-
Status of Implantable Energy Systems to Actuate and Control Ventricular Assist Devices
A high-speed, continuously running electric motor is the prime mover. The motor is driven by conditioned electrical power de- rived from the original DC input power. A gear pump , directly driven by the motor, generates the hydraulic power, providing pressurized flow of hydraulic fluid to a control cir- cuit. 12v DC .
-
dc micro motor - offers from dc micro motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Washer Pump , Washer Motor, Micro Electric Motor, 12V 24V DC ] 114mm 12v hydraulic dc motor with 100% copper wire Specifications: 12V DC motor 1.
-
diaphragm pump - offers from diaphragm pump manufacturers, suppliers, exporters & wholesalers
Sell Topsflo Micro diaphragm brushless 6v 12v 24v dc inkjet ... Specifications 12/24vdc vacuum pump Brushless diaphragm vacuum pump Electric micro vacuum pump 0-5V speed control Low ... • Hydraulic Pump .
Indicates content that may require registration and/or purchase.