-
Supplier: Engstler Elektronik Entwicklung GmbH
Description: The CP12 Series of rack-mountable control panels offers an economical alternative for those who wish to quickly implement a panel solution for 12, 24, 36 or 48 SB6432 switches with RS232 and/or USB2.0 interface.
- Operating Temperature: 32 to 131 F
- Secondary Applications: Access Control / Security
- Display Type: Digital Display
- Panel Type: Operator Console
-
Supplier: Juno Lighting Group
Description: CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 14 1/4 INCH W X 3 13/16 INCH D X 17 7/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 12 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE SURFACE MOUNT CLS MODEL
- Notification Appliance Circuits (NACs): 12
- Length: 17.875 inch
- Width: 14.25 inch
- Voltage: 120 to 277 volts
-
Supplier: WATTCO
Description: WATTCO Multistage Temperature Control Panels come with the On-Off panels with the following options: - 24V transformer - Step Controller - Contactors and Fuses for multiple load variations - Option to have an SCR Contactor Specifications: There are a number of outputs that are
- Current: 400 amps
- Voltage: 24 volts
- Audible Alarm Type: Audible Alarm
- Supply Voltage: DC Voltage
-
-
Supplier: INTEG Process Group, Inc.
Description: The JNIOR Control Panel can be used in theatres where manual control is required. It connects to the JNIOR sensor port to provide manual control of the JNIOR functions and feedback status lights. The control functions and status lights are all easily configurable
-
Supplier: Chromalox
Description: NEMA 4/12 or 4X Enclosure 208-575 Volt, with Control Power Transformer Up to 6 Individually Fused Circuits of Contactors 40-96 Amps Up to 6 Circuits of Branch Circuit Fusing, each 30-120 Amps See Catalog Page PDF for more information cULus
- Notification Appliance Circuits (NACs): 0
- Length: 10 inch
- Width: 24 to 36 inch
- Current: 24 to 576 amps
-
Supplier: Lutron Electronics Co., Inc.
Description: " INDOOR TYPE 16 GAUGE STEEL MATERIAL 15.88 INCH W X 4.21 INCH D X 59.5 INCH H SIZE UL, CSA, NOM APPROVAL SWITCHING MODULE CONTROL APPLICATION NEMA 1 ENCLOSURE 12 CIRCUIT(S) 120/277/347 VAC OUTPUT VOLTAGE SOFTSWITCH128[R] BRAND FEED TYPE FEED-THROUGH CURRENT RATING 20 AMPERE MOUNTING TYPE
-
Supplier: Chromalox
Description: individual Medium Voltage heating elements Control panel designed for a minimum short circuit current rating of 50kA Separate low voltage enclosure including HMI and PLC control center Safety interlock systems utilized in heater and control panel to ensure safe and
- Voltage: 7,200 volts
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
- Display Type: No Display
-
Supplier: Classic Automation LLC
Description: Human Machine Interface
-
Supplier: Thermon, Inc
Description: The Caloritech™ CPXD Control Panel is normally supplied with the XDF Explosion-Proof Duct Heater. These control panels are available in two basic types - type 4 moisture-resistant or explosion proof, and with four different control packages (see Catalog for
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
- Display Type: No Display
- Features: Other
-
Supplier: City Fire Equipment Company
Description: Secutron’s MR-2320 is a dual releasing control pane that is feld confgurable for use on Deluge Sprinkler Systems, Pre-action Sprinkler Systems and Agen Release Systems. The MR-2320 is equipped with six Class “B” (Style “B”) input circuits and four Class “B” (Style “Y”) output circuits rated @
- Panel Type: Fire Alarm
-
Supplier: Liberty Pumps
Description: Auto Dialer for Alarms and Control Panels can sequentially dial up to 4 telephone numbers; delivers up to a 16 second message you can record; 9-12 volt DC operation. Requires auxilliary contacts on primary alarm or panel.
- Voltage: 120 volts
-
Supplier: Classic Automation LLC
Description: Human Machine Interface
-
Supplier: Radwell International
Description: EXTRA SPACE PUMP PANEL CIRCUIT BREAKER, SIZE 4,480V 60 HZ,NEMA 3R RAINPROOF,75HP (MTR PRT), 350A (FDR PRT),NO DISCONNECT TYPE,INSTANTANEOUS TRIP - STANDARD,NO OPTION,440/480 VAC - 50/60HZ,SMP1,E1+,MRST,CL20,57-180A,NO FUSE COVER,NO AUXILILIARY CONTACTS,ST. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: UL Standards & Engagement
Description: wiring diagram of the industrial control panel, an industrial control panel does not include equipment mounted remotely from the panel and connected via a wiring systems or equipment field installed on or within the industrial control panel. 1.5 An
-
Supplier: PLC-Multipoint, Inc.
Description: The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote
- Number of Lamps Controlled: 2 to 6
- Voltage: 115 / 120V 60 Hz, 277 VAC 60 Hz
- Controller Type: After Hour Sweep, Hold-On-Timer, Manual On/Off, Time Clock Configuration
- Application: Airports, Commercial, Exterior, Interior, Security
-
Supplier: Classic Automation LLC
Description: Touchscreen 12.1 in Color Display Ethernet, RS-232
-
Supplier: Visual Sound, Inc.
Description: lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices. Crestron® V-Panels™
-
Supplier: Black Box
Description: Wallplate Control Panel Power Supply - 12 Volt, 2 Amp
- DC Output Voltage: 12 volts
-
Supplier: Classic Automation LLC
Description: DTAM - 240V
-
Supplier: Beckhoff Automation LLC
Description: The CP79xx Control Panels in a stainless steel finish are display units that meet the strict hygiene regulations for the food, packaging and medical industries as well as for cleanrooms. The stainless steel Panels with IP65 protection feature virtually gap less housing design
- Panel Type: Operator Console
-
Supplier: Visual Sound, Inc.
Description: provided through a single cable connection that allows for long wire runs while affording an extremely clean appearance. V-Panel is also the world's only touchpanel control solution to support HDCP for complete compatibility with today's digital sources! The V12 V-Panel Display,
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1114711-IMD20160 Category: Industrial Automation and Controls>Panel Meters Series: Apollo Type: Current (Ammeter) Termination Style: Screw Terminal Features: Excitation Supply Package: Box Ingress Protection: IP65 - Dust Tight, Water Resistant Standard Package:
- Voltage Range: 115 to 230 volts
- Operating Temperature: 32 to 122 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Beckhoff Automation LLC
Description: The CP79xx Control Panels in a stainless steel finish are display units that meet the strict hygiene regulations for the food, packaging and medical industries as well as for cleanrooms. The stainless steel Panels with IP65 protection feature virtually gap less housing design
- Panel Type: Operator Console
-
Supplier: Newark, An Avnet Company
Description: 9000 SERIES REMOTE MOUNT MULTILINE CONTROL PANEL NEMA1/12
-
Supplier: Radwell International
Description: AXIAL FAN, 40MM, 12VDC, 100MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; NOISE RATING:36DBA; FLOW RATE - IMPERIAL:8.802CU.FT/MIN; FLOW RATE - METRIC:0.249M/MIN; BEARING TYPE:BALL; IP RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and
-
Supplier: Allied Electronics, Inc.
Description: Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and
-
Supplier: Allied Electronics, Inc.
Description: Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and
-
Supplier: Beckhoff Automation LLC
Description: type C39xx. Alternatively, the customer can also carry out his own adaptations by means of a standardized 100 x 100 mm drilling pattern. Perfectly matched Control Panel hardware Irrespective of the application as a display device (HMI) or as a complete Control Panel PC,
- Panel Type: Operator Console
-
Supplier: Newark, An Avnet Company
Description: Control Panel; 30.7 cm (12.1"); 800 x 600 pixels; Target Visualization
-
Supplier: Beckhoff Automation LLC
Description: Control Panels since the end of the 1990s. In the CP79xx-xxxx-0010 IP65 Control Panel range, the user can choose from a large number of options: diagonals from 6.5 to 19-inch 4:3/5:4 or widescreen format special PLC buttons integrated in the front laminate, F-keys up to a
- Panel Type: Operator Console
-
Supplier: Distech Controls, Inc.
Description: Standard sizes include 8, 16, 32 or 64 relays, connect inputs
- Lamp Power (Watts): 2,400.000000000002 watts
- Number of Lamps Controlled: 8 to 64
- Voltage: 115 / 120V 60 Hz, 277 VAC 60 Hz, 347 VAC 60 Hz
- Application: Commercial, Industrial, Interior, Security
-
Supplier: CSA Group
Description: panels, process control equipment panels, heating panels, programmable control panels, heating and cooling equipment control panels, etc. 2) The term "control" as used throughout this Standard applies to both starters and controllers. 3)
-
Supplier: UL Standards & Engagement
Description: safe concept (FISCO) applications, if referenced on the control drawing for barriers that are part of the panel; and. e) internal interconnection of multiple barriers, only if referenced on the control drawing for the barriers that are part of the panel. 1.3 The
Find Suppliers by Category Top
Featured Products Top
-
tripping. This control panel can be installed quickly and as error-free as possible via a plug-and-play M12, 12 pin connector. With optional covers for masking the plug connection, the BDF40 control panel not only provides manipulation protection for the connection cable, it offers a clean (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable M12 Connectivity for Demanding Industrial Applications Looking for a compact and reliable M12 panel mount connector for industrial equipment? M12 Socket Connector Of QH,engineered for stable electrical connection in industrial automation (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
engineered to fine tolerances. Diecast metal front and rear bezels fit flush in the case body – the new SL model’s front bezel is inclined at 18 degrees for a perfect viewing angle of the controls, displays etc. Extruded snap-on trims at front and rear cover all the front panel and case (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
OKW’s advanced STAR-KNOBS for menu-driven electronics are now available in flush-fitting and surface-mount versions. These ergonomic collet knobs fit rotary potentiometers or rotary pulse generators with round shaft ends (DIN 41591). They are ideal for measuring and control (read more)
Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc. -
B-127 1.8" x 11.5", B-127 stamped aluminum pre-painted 12 inch textured hardboard corner. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
(170~265VAC) or a wide-range 400VAC/480VAC (342~528VAC) and have built-in active Power Factor Correction (0.94 typical) with cooling fan speed control. A Blank Front Panel option (where front panel Local mode user access is not required) is also available along with an add-on Air Filter Kit (to (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech
More Information Top
-
Aviadvigatel D-25V
It comprises an STG-12TM starter/generator on each engine, igniter unit, two spark plugs with cooling shrouds, two switch-over contactors, solenoid air valve, pressure warning, PSG- 12V control panel , and electro-hydraulic cutout switch of the TsP-23A centrifugal governor.
-
http://waset.org/publications/11493/web-based-control-and-notification-for-home-automation-alarm-systems
When the BELL signal from the control panel 1 switches from + 12V to 0V, the alarm 1 is fired and the web page will auto execute .
-
http://www.ijera.com/papers/Vol4_issue3/Version 4/D43042025.pdf
manufactured by the STARVOX Electronics Limited can be used for conversion of the 110V control voltage available at the drivers panel to 12v DC.
-
Building a Home Security System with BeagleBone
If you want to maintain isolation between the alarm panel and the device you are controlling , the + 12V that is powering the relay should have a separate ground return from the panel ground.
-
Multichannel Ultrasonic Monitoring of Corrosion on Subsea Pipelines
Required power is only 10W, either AC (110-260V, 50 or 60 Hz) or 12v DC, which would normally be available from the ROV control panel .
-
Low power battery charger with solar panel input — The M.P.P.T. algorithms
Our experimental platform, presented in section III, follows these lines: a low cost 8 bit microcontroller with integrated 10 bit ADC and PWM module controls a boost converter connected between a 6V/20W solar panel and a 12V /55Ah lead-acid battery.
-
Multipurpose marine Buoy
Vertical solar panel group The charging process of 12 V main batteries is controlled by the microprocessor based charge regulator 12V /30 A.
-
A family of cost-efficient non-isaolated single-inductor three-port converters for low power stand-alone renewable power applications
The derivation method and control strategy are presented in this paper, and a prototype is also built as an interface for a 18V photovoltaic panel , a 24V battery and a 12V /2A load.
-
Sell horizontal axis wind turbine generator 1KW
• G707 Parts Name Description Amount Solar Panel Mono 100W/pcs 1pcs Battery Maintenance-free 150AH/ 12V 1 Light Power 40W/DC12V High-frequency electrode less lamp 1 Mini Controller 10A/24V Light control + time control 1 Poles H 7S & P Steel, Hot ...
-
http://pentek.com/deliver/TechDoc.cfm/VIM_2nd.pdf?Filename=VIM_2nd.pdf
600 kHz min, 30 MHz max, front panel TTL Control Registers: sample clock divisors, A/D channel enables, gain control, and clock divider input reference select Power: 2.0 A at +5V; 0.5 A at ± 12V .
Indicates content that may require registration and/or purchase.