Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS COOLING FAN DC 12V
-
Supplier: Mechatronics Fan Group
Description: Size: (92 x 92 x 25 mm) 3.62 x 3.62 x 0.98 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output; locked rotor alarm signal
- Maximum Air Flow: 29 to 60 SCFM
- Maximum Static Pressure: 0.09 to 0.32 in H2O
- Maximum Sound Level: 24 to 43 dbA
- Operating Current: 0.06 to 0.56 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 40X28MM 12VDC WIRE
- Maximum Air Flow: 24.3 SCFM
- Maximum Sound Level: 53.1 dbA
- Motor Type: Brushless DC
-
-
Description: FAN AXIAL 119X38MM 12VDC WIRE
- Maximum Air Flow: 97 SCFM
- Maximum Sound Level: 45 dbA
- Nominal Power: 4.3 watts
- Motor Type: Brushless DC
-
Supplier: Acme Chip Technology Co., Limited
Description: Fans, Thermal Management - DC Brushless Fans (BLDC)
- Maximum Air Flow: 40 SCFM
- Maximum Sound Level: 37.5 dbA
- Operating Current: 0.15 amps
- Nominal Power: 1.8 watts
-
Supplier: DigiKey
Description: FAN 40X56MM 12VDC PWM
- Maximum Air Flow: 45.9 SCFM
- Maximum Static Pressure: 12.5 in H2O
- Maximum Sound Level: 80.5 dbA
- Motor Voltage: 12 volts
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto
-
Supplier: ODG (Origin Data Global)
Description: FAN AXIAL 60X25MM 12VDC WIRE
- Maximum Air Flow: 25 SCFM
- Maximum Sound Level: 30 dbA
- Nominal Power: 1.8 watts
- Operating Temperature: 24.8 to 149 F
-
Electronic Cooling Fans - Fans, Thermal Management - DC Brushless Fans (BLDC) -- 1150703-OD5015-12HBSupplier: Win Source Electronics
Description: Win Source Part Number: 1150703-OD5015-12HB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD5015 Termination: 2 Wire Leads Package: Bulk Standard Package: 40 Voltage - Rated: 12VDC Width: 15.00mm Bearing Type: Ball Fan Type: Tubeaxial Material
- Application: Industrial/Commercial
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting
- Maximum Air Flow: 4.23 SCFM
- Maximum Static Pressure: 0.06 in H2O
- Maximum Sound Level: 18 dbA
- Motor Voltage: 10.2 to 13.8 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350011-CFM-5015V-247-290-20 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: CFM-50V Features: Auto Restart, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Tray Size / Dimension: Square - 50mm L x 50mm H
- Air Flow Rate: 13 SCFM
- Static Pressure: 0.16999999999999998 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting
- Maximum Air Flow: 15.18 SCFM
- Maximum Static Pressure: 0.11000000000000001 in H2O
- Maximum Sound Level: 29 dbA
- Motor Voltage: 10.2 to 13.8 volts
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting
- Maximum Air Flow: 3.88 SCFM
- Maximum Static Pressure: 0.04 in H2O
- Maximum Sound Level: 12 dbA
- Motor Voltage: 10.2 to 13.8 volts
-
Supplier: ORION Fans
Description: Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
-
Supplier: Newark, An Avnet Company
Description: Fan, DC Brushless, 40 X 40 X 10mm, 12VDC RoHS Compliant: Yes
-
Supplier: Pelonis Technologies, Inc.
Description: 30 x 30 x 10mm (1.18 x 1.18 x 0.39in.) 5V, 12V 2.65~4.23 CFM (0.07~0.12 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating
- Maximum Static Pressure: 0.15551181102362102 in H2O
- Maximum Sound Level: 24.16 dbA
- Operating Current: 0.07 amps
- Nominal Power: 0.84 watts
-
Supplier: Allied Electronics, Inc.
Description: Fan, DC Brushless, 40 x 40 x 10 mm, 12 VDC, 8-9 CFM, Vapo bearing
-
Supplier: Pelonis Technologies, Inc.
Description: 60 x 60 x 38mm (2.36 x 2.36 x 1.50in.) 12V, 24V, 48V 38.89~66.67 CFM (1.10~1.89 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC
- Maximum Static Pressure: 0.7618110236220423 in H2O
- Maximum Sound Level: 49.9 dbA
- Operating Current: 0.49 amps
- Nominal Power: 5.88 watts
-
Supplier: Pelonis Technologies, Inc.
Description: 30 x 30 x 10mm (1.18 x 1.18 x 0.39in.) 5V, 12V 2.65~4.23 CFM (0.07~0.12 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating
- Maximum Static Pressure: 0.229133858267715 in H2O
- Maximum Sound Level: 28.53 dbA
- Operating Current: 0.09 amps
- Nominal Power: 1.08 watts
-
Supplier: Allied Electronics, Inc.
Description: Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One
-
Supplier: Pelonis Technologies, Inc.
Description: 60 x 60 x 38mm (2.36 x 2.36 x 1.50in.) 12V, 24V, 48V 38.89~66.67 CFM (1.10~1.89 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC
- Maximum Static Pressure: 0.5834645669291301 in H2O
- Maximum Sound Level: 46.8 dbA
- Operating Current: 0.35 amps
- Nominal Power: 4.2 watts
-
Supplier: Newark, An Avnet Company
Description: BG2012 SERIES NO-FROST AXIAL FAN W/BRUSHLESS DC MOTOR,12 VOLTS,LEADS
-
Supplier: Microchip Technology, Inc.
Description: sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6502B
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans 12 VDC Brushless Fan
-
Supplier: Microchip Technology, Inc.
Description: tuning), it is best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6501G driver includes a
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-06025CBLW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000
- Maximum Air Flow: 12.782 SCFM
- Maximum Static Pressure: 0.08 in H2O
- Maximum Sound Level: 18.9 dbA
- Operating Current: 0.1 amps
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, Brushless Motor, Miniature, High Reliability, Ball, MFB25B Series, 12 VDC, 25 mm, 6 mm RoHS Compliant: Yes
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-12738CBHW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours
- Maximum Air Flow: 161 SCFM
- Maximum Static Pressure: 0.35 in H2O
- Maximum Sound Level: 53 dbA
- Operating Current: 0.65 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-06025CBJW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000
- Maximum Air Flow: 26.178 SCFM
- Maximum Static Pressure: 0.29800000000000004 in H2O
- Maximum Sound Level: 38.4 dbA
- Operating Current: 0.23 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238CBAW4C DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 210 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 1.1 amps
-
Supplier: ORION Fans
Description: The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting
- Other DC Voltage: 10.8 to 13.2 VDC
- Continuous Current: 0.35 to 0.8 amps
- Continuous Torque: 0.0175 to 0.044375 In-lbs
- Shaft Size: 0.05905515 inch
-
Supplier: Makita USA, Inc.
Description: Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the BL™ Motor to run cooler and more efficiently for longer life The electronically-controlled
- Length: 7.625 inch
- Weight: 3.8 lbs
- RPM: 0 to 1,500 rpm
- Battery Voltage: 18 volts
-
Supplier: Microchip Technology, Inc.
Description: The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters and wide range of power-supplies (2V to 5.5V), the MTD6505 is intended to cover a
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Key Features of YHD-6830 Brushless Fan Motor: Customizable performance: Offers adjustable (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Today’s high technology industries require cooling products that have low power consumption and reduce high heat generation. Brushless DC Axial fans with Intelligent Motion Controls are made for applications that require high performance cooling and protection from harsh weather conditions (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Rosenberg USA has introduced a new compact DC fan with a special conical housing design that significantly increases air pressure output. The fans were developed for transportation applications, specifically in rail car air movement. The new 200D Series is a unique line of 200mm fans (7 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
+50°C operating temp. range for full spec. without derating; Cooling: Forced air by high quality built-in fans and conduction to customer heat sink or chassis; 80% efficiency at full load, depending on input/output configuration; Full electronic protection (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
according to quality level G2.5 DIN1940. Rosenberg backward curved EC fans feature extended-life, low-temperature brushless DC motors that are controlled by maintenance-free electronic circuitry. Because of reduced mechanical content, electronically commutated (EC) Rosenberg fan motors run (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Modern bladeless fan systems require compact motors that combine low noise, long operating life, and stable airflow performance. The PBL.4024 brushless DC motor is designed to meet these requirements, providing efficient and reliable operation for consumer and commercial air movement (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Electrical Considerations of Fan Cooling
. The standard fan supplied with the amplifiers is a 12V brushless DC motor fan. Like all switching circuits the brushless motor commutation generates electrical noise. If care is not taken in how the fan is connected to the amplifier circuit some of that electrical noise may appear at the output
More Information Top
-
ventilation fan - offers from ventilation fan manufacturers, suppliers, exporters & wholesalers
DC Cooling Fan 30x30x10mm 5v/ 12v /24v/48v Micro Brushless Axial ...
-
Ac Fan - Ac Fan Manufacturers, Suppliers
Huitong supply all kinds of cooling fan ,cpu cooler,blower,case fan,ac axial fan, dc brushless fan,crossflow fan,led fan,dc fan motor,fan guard,ac fan etc, in shenzhen city,China,the fans voltage from 5V, 12V ,24V,48V,...
-
12038 ventilation fan - offers from 12038 ventilation fan manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ceiling ventilation fans, electronic equipment cooling fans ] DC 5v DC 12v DC 24v Micro Size Mini Brushless Axial Ventilation ...
-
Implementing Temperature-Based Variable Fan Speed Control in NLX Power Supplies
Brushless DC (BDC) fans are popular for cooling elec- tronics and come in many voltage, current and CFM ratings. The most common versions in PCs are +5V and + 12V .
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Rahman, Mo- hammad Mizanoor, +, ECCE Sep. 2013 4991-4997 Design constraints of small single-phase permanent magnet brushless DC drives for a cooling application. Design of a high-efficiency 12V /1kW 3-phase BLDC motor drive system for diesel engine emissions … … Sep. 2013 2516-2521 Multi-domain modelling of a small single-phase brushless DC fan motor drive.
-
cpu fan - offers from cpu fan manufacturers, suppliers, exporters & wholesalers
80x80x25mm CPU Cooling Fan 12V /24V DC Cooling Fan … kinds of cooling fan,cpu cooler,blower,case fan,ac axial fan,dc brushless fan,cross flow …
-
cpu fans - offers from cpu fans manufacturers, suppliers, exporters & wholesalers
80x80x25mm CPU Cooling Fan 12V /24V DC Cooling Fan … kinds of cooling fan,cpu cooler,blower,case fan,ac axial fan,dc brushless fan,cross flow …
-
Notebook Computer - Notebook Computer Manufacturers, Suppliers
DC 5v DC 12v DC 24v Micro Size Mini Brushless Axial Ventilation Exhausting Desktop Notebook Computer [ Related Keywords : Brushless cooling fan , computer fan, blower fan, ventilation fan ] .
-
Micro heat pipes - a promising means of thermal solution for desktop computers
Power logic- DC brushless Fan , Model- PL80S12H-1; DC - 12V , 0.18A Ram Fig. 3 MHPs with condenser, adiabatic and evaporator for cooling desktop processor.
-
Arduino Robotics
… system, 520–523 3.3v (volt) power, for Seg-bot, 459 6v 1000mAh NiCad battery pack, 276 8-pin IC sockets, Wally robot, 176 10k ohm resistors, 122 12v (volt) supply, for Seg … … socket, 228 80mm PC cooling fan , 429 900mHz video camera … … amperage, 9 calculating resistor power using Ohm's law, 13–14 current sensing, 103–104 of DC motors, calculating heat … … parts list for, 228 BJTs (Bipolar Junction Transistors), 16, 38, 58– 60 BLDC ( brushless DC) outrunner motor …
Indicates content that may require registration and/or purchase.