-
Supplier: Automation24, Inc.
Description: Side mounting float switch M7700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 266 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: Side mounting float switch M5970 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5970 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 392 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 221 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
-
Supplier: Automation24, Inc.
Description: Side mounting float switch M8750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8750 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 221 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Radwell International
Description: SENSOR, FLOAT SWITCH, STAINLESS STEEL, 300VDC, OPERATING PRESSURE MAX:5BAR, SENSOR BODY MATERIAL:STAINLESS STEEL, OUTPUT CURRENT:500MA, PRODUCT RANGE:SSF212 SERIES, SUPPLY VOLTAGE DC MAX:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Description: Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and temperature control is
- Maximum Operating Pressure: 261.066310842955 psi
- Material Temperature Range: -40 to 302 F
- Liquid Specific Gravity: 1 (Specific Gravity #)
- Features: Alarm / Visual Indicator, Liquid
-
Supplier: Newark, An Avnet Company
Description: FLOAT REED SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:500mA; Product Range:-; Body Material:Plastic; Contact Current AC Max:1A; Contact Current DC Max:1A; Switching Voltage Max:240V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSH66XU Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:300V; Supply Voltage DC Min:0VRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, 0 to 20bar, 500mA, 300V; Operating Pressure Max:20bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSV66A-1G Series; Operating Pressure Range:0bar to 20bar; Supply Voltage DC Max:300V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, FLOAT SWITCH, POLYPROPYLENE, 120VDC; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:-; Supply Voltage DC Max:120V RoHS Compliant: Yes
-
Description: The DC SMARTStart® is a NEBS Level 3 Certified and UL 60950-1 Listed power distribution and circuit protection unit. This devices is available in -48 and +24 VDC and is designed to reliably cycle power to devices with DC power supplies. The DC SMARTStart® has specialized
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A (Max),
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: ValueTronics International, Inc.
Description: telecom industry that operates from 48V or higher DC rail such as: base stations, switches, public and private telecom network equipment, PBX system and DC to DC power supplies that provide power to this equipment. These well-regulated constant voltage/constant current
- DC Output Power: 640.0000000000002 watts
- Type: DC Power Supply
-
Supplier: Opto 22
Description: sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Description: FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem
- Pipe Diameter: 0.5905515 to 0.787402 inch
- Media Temperature Range: 176 F
- Operating Pressure: 0.725184196785985 psi
- Operating Temperature: -4 to 149 F
-
Supplier: Time Mark Corporation
Description: The Model 261 series Alternating Relay is designed for duplex pumping systems where it is desirable to equalize pump run time. The solid-state alternating circuit drives an internal electromechanical relay. A continuous power source and control switch are required. The control switch (float,
- Input (Pick-up) Voltage Range: 10 to 14 volts
- Input Current Range: 0.1 amps
- Operating Temperature: -20 to 140 F
- Output Voltage Type: AC, DC
-
Supplier: Dataforth Corporation
Description: Each SCM5B43 general purpose input module provides a single channel of transducer input which is filtered, isolated, scaled, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Richardson RFPD
Description: The AAT4910 is a 28V half-bridge dual MOSFET driver for high-current DC-DC converter and motor driver applications. It drives both high-side and low-side N-channel MOSFET switches controlled by a logic input. The internal driver circuitry and MOSFET driver power comes from a 5V
- Supply Voltage (Vi): 0.3 to 6 volts
- Type: SC-70
-
Supplier: DuraComm Corporation
Description: Correction) provides up to 25% energy savings Built in TTL remote control and DC-OK TTL signal (see individual model information for applicability) Modular design provides "N + 1" redundancy (see individual model information for applicability) Factory Installed Options: BB - Battery back-up
- DC Output Voltage: 14 volts
- DC Output Current: 40 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: ValueTronics International, Inc.
Description: 0 to 40,000 direct current (VDC). Additional Features: DC to 100 MHz 1,000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III 10X For THS700 Series UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031 The Tektronix P5102 High Voltage Passive Probe can measure high
- Bandwidth: 100 MHz
- Voltage Rating: 1,000 volts
- Probe Type: Current, Voltage
-
Supplier: Watson Marlow Pumps Group
Description: single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V
- Maximum Discharge Flow: 0.5283441 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V
- Maximum Discharge Flow: 0.39625807500000004 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Power Source: AC Powered
-
Supplier: American High Voltage, Inc.
Description: provide up to 20 watts of high voltage power in a package of just 6.4 cubic inches. They offer full floating output and very tight line and load regulation. D Series units are extremely versatile, allowing the user to float the high voltage up to 1 kVDC above the input line. These power
- DC Output Voltage: 0 to 100 volts
- DC Output Current: 0 to 0.2 amps
- DC Output Power: 20 watts
-
Supplier: Dataforth Corporation
Description: Each SCM5B42 2-wire transmitter interface module provides a single channel which accepts a 4 to 20mA process current input and provides a standard +1 to +5V or +2 to +10V output signal . An isolated +20VDC regulated power supply is provided to power the current transmitter. This allows a 2-wire
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: American High Voltage, Inc.
Description: the AC into a high voltage DC output. The DC output is regulated by a high gain closed loop circuit which adjusts for both line and load variations to within 0.01%. Since the HR series is both voltage and current regulated, two independent control loops operate in an automatic
- DC Output Voltage: 0 to 100,000 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 100 watts
-
Supplier: UL Standards & Engagement
Description: (20 bar) and equipment for general household and similar use including controls for heating, air-conditioning and similar applications. NOTE Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow, water flow and
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
24V DC output, providing a reliable and efficient power source for various industrial and commercial applications. The enclosed design ensures safety, while the switching (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
In DC-DC power design, overall efficiency is largely determined by the performance of the switching device. Poor control of conduction and switching losses can lead to excessive heat generation and reduced system stability (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Compact Switching for High-Power DC Systems Managing electrical arcs is a key challenge when switching high-voltage DC loads. The Omron G9EA-1-B DC24 uses gas-filled, hermetically sealed switching and driving sections to interrupt substantial DC currents within a compact (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 ? in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic (read more)
Browse RF Switches Datasheets for Richardson RFPD
More Information Top
-
Advanced Design and Manufacturing Technology III
Through Inputting DC 220/110V, adopting DC inverter and using the interference filter, we can deserve four groups of DC voltage: +5V, ± 12V , double +24V wanted by the device. They aren’t common ground and use the floating method. … for CUP, ±12V for data collection system, one +24V for relay drive and switching value, the other …
-
CR4 - Thread: Solar Pre-heated Water - Need Help Getting Water To Flow
Once you lower the water pressure to the holding tanks at the well motor pressure switch by installing a float cut-off switch in the sun porch holding tanks to … … keep them full, you could use a DC water supply pump from … http://www.rvupgradestore.com/Quad-II-Water-Pump-32-GPM- 12V -p/86-8327.htm .
-
Dual output DC/DC converters power telecom and datacom transmission systems
Factors driving the demand for this type of DC/ DC module are the increased demand for broadband … Their floating dual outputs provide a flexible output range offering multiple combinations â such as ± 12V to generate 24V. … 100 percent drop-in replacement for its predecessor the PKF, offering an easy switch for customers migrating …
-
Little Giant SPBS-12 12 Volt DC Battery Back-Up System (506400) at PlumberSurplus.com
• Check valve, T-connector and vertical mechanical float switch included for easy installation • Battery box holds 12v deep cycle marine battery rated 105-140 amp-hours (battery not included Little Giant SPBS-12 12 Volt DC Battery Back-Up System (506400) Specifications: .
-
Repetitive Operation of an XRAM Circuit
The 820V floating output is connected through two dc interrupters and its circuit diagram with a simplified empirical battery model as shown in Fig. 3. 12v $........x 6............1 For a reliable operation of an inductive storage with solid state switches , the prevention of transients is …
-
A constant power rectifier for telecommunications using a novel variable turns ratio transformer
The major portion of the load is the logic circuitry of the switching or other equipment, which requires stable +5V and + 12V supplies. These low voltage dc rails are supplied from DC-DC converters in the telecommunications equipment cabinets and … … a telecommunicationsrectifier will typically be set at 54V, to match the optimum battery float voltage, and supply …
-
Adding high time resolution to charge-state-specific ion energy measurements for pulsed copper vacuum arc plasmas
… Ldet, Vext and Vdynode were 0.059m, 0.265m, 0.179m, 0.041m,− 12V and −1200V. Plasma potential and floating potential measurements The filament was connected to a dc power supply (72–7295 by TENMA, max 40V and 5A) through a switching unit as shown in figure 4.
-
Experimental study of 700W stand-alone photovoltaic power generation system
Given reference voltage signal IS) add, then the sum compares with triangular wave (fixed frequency),and get the PWM control signal, and finally through the drive circuit to control the state of DC -AC inverter switch ,as in [8-9]. Program with eight LC-X1238, 12V /38AH lead-acid batteries. … UT is 20.4V, over-voltage charging threshold voltage UOC is 30V, the float voltage UF 27V …
-
CR4 - Thread: auto changer
There are several reasons for picking the proper voltage but 12v works well with a basic setup … When the battery is charged, the CC backs off to a float charge, basically keeping it topped … Inverter(s) - Inverters convert the DC current from the battery to AC household current … can add a generator to supplement battery charging on overcast days and add a power transfer switch .
-
Page 2 - Tester Circuits / Schematics List - Circuits designed by David A. Johnson, P.E.
12v Lamp Current Indicator - This circuit turns on a LED indictor light whenever DC current flows into a 12v lamp . . . 12v Touch Switch Exciter Circuit - This circuit is designed to generate a 20KHz pseudo sine wave … … Nimh Cell powers White LED - There are a lot of white LED driver circuits floating around.
Indicates content that may require registration and/or purchase.