-
Supplier: Dalton Hydraulic Cylinders
Description: making this our most economical self-contained unit. This unit is ideal for dump trailers or applications where hands-on operation is preferred Power Up / Gravity Down 1.7 GPM @ 1500PSI Single manual operated holding valve 2500 PSI factory preset relief Better battery life than
- Operating Pressure: 2,900 psi
- Flow: 1.2 GPM
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
-
Supplier: HAWE North America Inc.
Description: These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with
- Operating Pressure: 1,740.4524 to 8,702.262 psi
- Flow: 0.1056 to 0.66 GPM
- Total Power: 0.335055096225705 HP
- Reservoir Capacity: 0.132086 gallons
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s
- Power Source: Gasoline Engine
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved diagnostics
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators,
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: Qty: Power Unit * MTE D/A DC Hydraulic Unit +$399.00 Qty: Remote Option None 4-Wire Power Unit Remote +$24.99 Wireless Power Unit Remote +$129.99 Qty: Extended Warranty None Power Unit Extended Warranty - 2 Years +$50.00 *
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: Qty: Extended Warranty None Power Unit Extended Warranty - 2 Years +$50.00 * Required Fields Price as configured: $368.99 Qty: Add to Cart Product Description MTE Single-Acting Hydraulic Power Unit The power, speed and reliability of our single-acting MTE
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
- Stages: Single Stage
-
Supplier: Princess Auto Limited
Description: 12V DC Bi-Directional Hydraulic Power Pack
- Operating Pressure: 1,500 to 2,750 psi
- Flow: 0.5 GPM
- Reservoir Capacity: 0.75 gallons
- Power Source: Electric Motor
-
Supplier: Princess Auto Limited
Description: 12V DC Double Acting Hydraulic Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Reservoir Capacity: 0.75 gallons
- Power Source: Electric Motor
-
Supplier: Princess Auto Limited
Description: 12V DC Single Acting Hydraulic Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Reservoir Capacity: 0.75 gallons
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: MTE 12 Volt Hydraulic Power Unit - Pumping Station Pump, Motor & Tank ONLY! No Valves When this unit is actuated, it pumps through the "P" port and returns through the "T" port. Valves should be mounted remotely. This pump is perfect for using multiple valve stacks for
- Reservoir Capacity: 1 gallons
- Power Source: Electric Motor
-
Supplier: CMH Manufacturing Co.
Description: equipment such as the casting catcher and other accessory equipment. Each automatic unit is wired for 3 phase, 240 or 480 VAC, 60Hz., and with a built-in control voltage transformer where applicable. Other power voltages are available on request. The control console, with all controls,
- Operating Pressure: 1,000 to 1,500 psi
- Flow: 6 to 34 GPM
- Total Power: 5 to 25 HP
- Reservoir Capacity: 42 to 70 gallons
-
Supplier: HAWE North America Inc.
Description: These compact power packs are intended, for intermittent or load/no load operation at stationary applications. Two pumps can be installed so that dual stage drives e.g. for presses or dual circuit systems can be easily accomplished. Tank size and drive power can be selected according
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.13992000000000002 to 2.1859200000000003 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 1.717118 gallons
-
Supplier: Princess Auto Limited
Description: 12V DC Pump/Motor Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Supplier: Hannay Reels
Description: To handle single 1-1/2" I.D. through 3" I.D. hose Jet/AV Gas Fuel Dispensing Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind, optional. 12v rewind, comet brake,
- Maximum Pressure: 150 to 600 psi
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 48 to 78 inch
- Core Diameter: 20 to 30 inch
-
Supplier: TPI Corporation
Description: 2500/3332/4165/5000 W AT 240 V POWER RATING 6396/8553/1065912798 BTU/HR AT 208 V, 8533/11365/14215/17065 BTU/HR AT 240 V CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR
- Heating Capacity: 1.874 to 5 kW
- AC Voltage Required: 208 to 240 volts
- Maximum Air Flow: 275 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Autoquip Corporation
Description: solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. The ability to handle high eccentric loads make the Super Titan a perfect choice for managing heavy steel or paper coils, moving sheet metal
- Capacity: 34,000 lbs
- Stroke: 12 inch
- Length: 96 inch
- Width: 72 inch
-
Supplier: Infineon Technologies AG
Description: hydraulic system Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™
- Supply Voltage (VS): 42 volts
- tON: 38,000 ns
- tOFF: 45,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Lift Products, Inc.
Description: Max-Tilt tables are designed for those applications where tilting the load provides for improved access to the product. Tables availble with 45° or 90° tilt. Max-Tilt tables are electric hydraulic with the 45° models powered up and gravity down, while the 90° models are powered both up
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off,
- Torque Rating: 0.04424778761061947 to 0.8849557522123893 Ft-lbs
- Bore Diameter: 0.6299216 inch
- Diameter: 3.2283482 inch
- Length: 2.5196864 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 10DA 10-ton Electrically Operated H-frame, 110v-1 ph Dake collects Sales Tax on all orders shipped to California Features: Electric power unit has convenient single phase, 110 volt operation for greater portability. Sturdy, welded channel iron frame for durability.
-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 25DA 25-ton Electrically Operated H-frame, 110v-1 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Electric power unit has convenient single phase, 110 volt
-
Supplier: UL Standards & Engagement
Description: cover portable tradeshow displays, hanging components, and other exhibit assemblies. 1.2 These requirements cover exhibition display units rated 600 volts ac or less. 1.3 These requirements cover light boxes for use with exhibition display units. Electric advertising displays
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12 Volt DC
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Hannay Reels
Description: To handle single 1-3/8" I.D. through 2" I.D. hose Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind optional. 12v rewind, strap brake standard. Air brake
- Maximum Pressure: 600 psi
- Hose / Cable Length: 50 to 170 ft
- Flange Diameter: 48 to 70 inch
- Core Diameter: 20 to 24 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: that air pressure, vacuum, power supply and signal cannot be interrupted. Features: 360-degree rotation to transmit gas, power signal and other media at the same time Support 1~128 power lines or signal lines. Standard interfaces include G1/8″, G3/8″, etc. The gas pipe size can
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Autoquip Corporation
Description: power unit decreases setup time and increases productivity, while the 4-way tread plate covering, removable handrails and a throw-over bridge make the TSL a safe way to increase dock efficiency. Solid steel construction and high capacity lifting cylinders protect your investment, while
- Capacity: 20,000 lbs
- Stroke: 60 inch
- Length: 120 inch
- Width: 96 inch
-
Supplier: Econo Lift Limited
Description: Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors
- Capacity: 12,000 lbs
- Stroke: 59 inch
- Length: 120 inch
- Width: 72 inch
-
Supplier: Infineon Technologies AG
Description: management IC that levers system cost optimization potential and FuSa harmonization for a specific application. The TLE9243QK offers the complete power supply functionality as well as application specific features for transmission systems. Beside the power supply functions, the
- Operating Temperature: -40 to 175 C
- Features: Other
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off,
- Bore Diameter: 0.4724412 inch
- Diameter: 2.62598567 inch
- Mounting: Flange
-
Supplier: Optimal Handling Solutions
Description: Designed to prevent loading dock "Run Off's" (for 8 or 10 foot wide doors) - The Dock Barricade represents the next generation of innovative Loading Dock Safety Systems. - Electric / hydraulic power unit provides quick and effortless operation - Stops a 4,000 fork truck
-
Supplier: Infineon Technologies AG
Description: secondary power distribution unit Body electronics and power distribution Electric power steering (EPS) Designers who used this product also designed with BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC100N10S5N040 | Automotive MOSFET
- VGS(off): 2.6 volts
- rDS(on): 0.0013 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
Find Suppliers by Category Top
Featured Products Top
-
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Series Electric/Hydraulic Palletizer 1 Year Warranty on Turntable & Power Unit 10 Year Warranty on Lift This is the palletizer of choice when exact vertical positioning is required. Standard 110V can plug in anywhere. Inquire about our electric/hydraulic palletizer machines (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Custom Electric-Hydraulic-Pneumatic Combined Slip Ring | 1500A High-Power Industrial Rotary Solution Ingiant custom electric-hydraulic-pneumatic combined slip ring is a high-end integrated rotary transmission solution, engineered for extreme harsh industrial working (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency (read more)
Browse Datasheets for HydraCheck Inc. -
our HMI Highlights! More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
valve travel varying by size and pressure class Face-to-face dimensions from 190mm to 1720mm depending on connection type and pressure class Electric actuator basics: power supply DC24V/AC220V/AC380V; input control signal typically 4–20mA or DC1–5V; feedback signal (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMI Units Fuji Electric HMI’s provide the ability to closely monitor energy usage, and system status. Our HMI Displays aid in keeping you appraised of the health of your (read more)
Browse HVAC Fans and Blowers Datasheets for Fuji Electric Corp. of America
More Information Top
-
A roadmap for the development of the next generation of reliable and dependable ultra-low carbon vehicles
Ancillary 12v system x Hydraulic brake systems A number of power sources have received attention in the context of ULCVs. However the specific energy, i.e. the energy storage capacity per unit weight, of batteries means they … The energy density of lithium ion batteries currently used in electric vehicles is 100-180 Wh/kg and …
-
Aviadvigatel D-25V
The SP3-12TV system starts both engines and also generates electric current. It comprises an STG-12TM starter/generator on each engine, igniter unit , two spark plugs with cooling shrouds, two switch-over contactors, solenoid air valve, pressure warning, PSG- 12V control panel, and electro- hydraulic cutout switch of the TsP-23A centrifugal governor. Separate systems for gas generator and for power turbine, transmission and gearbox.
-
The California greenhouse gas initiative and its implications to the automotive industry
In the conventional Accord and Civic power from the engine is utilized to keep hydraulic pressure at an acceptable level. This has been replaced with an electric motor which allows for steering operation during an idle stop The electrical handling system known as the IMA Intelligent Power Unit (IPU) consists of the battery pack … … put out 144v and many of the vehicles’ systems run on the conventional 12v , an inverter is …
-
Optimal Torque Control for an Electric-Drive Vehicle with In-Wheel Motors: Implementation and Experiments
The digital output signal is pulled to + 12V externally by a 3K pull-up resistor and switched … Each battery has 1.8 Wh power and results in an 18 km travel range. This battery is also used as an emergency power unit in the case of an outage of … Figure 5 The hardware used for the electric vehicle DC-DC converter An on-board 300V to … … are installed on the front wheels, which are connected through the brake fluid hydraulic line to the …
-
Nsk - Nsk Manufacturers, Suppliers (Page 16)
… 8 Locknut of ball screw China 9 Synchronous pulley and bands China 10 Hydraulic pressure station China … 12V /24V DC Electric Vibrator for Gravel Cart Order: 1 unit NSK Structure Parameters for Reference Model Voltage (v) Exciting force Frequency (r/min) Input power (w) Current (A …
-
Accurate DC-DC power converters as hydro turbine speed governor power supply
The Standard IEEE 125-2007 "Recommended Practice for Preparation of Equipment Specifications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators" [9], in numeral 5.1.6 asks for redundancy in the power supplies, if one circuit fail, and redundancy … … transient immunity to interferences like handy radios, commonly used in normal operation or maintenance in near units . … amps (operational amplifiers) work with +1- 12 V obtained from two standard 7912 (- 12V ) and 7812 (+12V …
-
21st century cars and ICs
The study of a system having a partial function of a full electric hybrid system is in … In addition, many components now driven by hydraulic power will be driven electrically in systems like power steering, brake, and air conditioning. … currents are required for their actuation, a multiple power system using 36-/ 12V , with an added … Realization of these systems requires high-performance semicon- ductor sensors and electronic control units (ECUs) with micropro …
-
Company Analysis: Company Profiles: Summary - Delphi
The plant, owned by Steering France, manufactured hydraulic pumps for power -steering systems. Additionally, Delphi is also focusing on developing products for the hybrid electric vehicles (HEVs). The products include DC/DC converters for 12V -micro and 48V-mild hybrid applications and a complete portfolio … The company's ESRs precisely detects objects in two coverage areas with one radar unit .
-
auto accessary - offers from auto accessary manufacturers, suppliers, exporters & wholesalers
Auto-greasing channel built in * Underwater hammering is available * Standard accessaries per unit is Chisel(2pcs), ... [ Related Categories : Tools, Hydraulic Tools, Hydraulic Breakers ] Electric Horn Voltage: 12v Type:Electric Horn Speaker Design:2-way Material:ABS Car Make:Universal OE NO.:N/A … Portable Power Bank Charger with CE FCC ROHS 3000mah .
-
Current status and future prospects of electric generators using electroactive polymer artificial muscle
In the experiments, the generated energy was first stored in a small battery ( 12V /600mAh). ANALYSIS OF POWER GENERATION COST These ocean wave power systems typically use hydraulic pistons that are pumped by the wave action. When these systems are successfully developed for commercial use, the unit price of a power generation of … In the near future, we expect that the electric power generation per unit mass or volume of …
Indicates content that may require registration and/or purchase.