-
Supplier: Maxim Integrated
Description: The MAX1583 white LED boost converter drives up to five white LEDs with a constant current to provide camera flash/strobe in cell phones, PDAs, DSCs, and other hand-held devices. The MAX1583 includes a 24V boost converter and a high-voltage LDO current regulator for high
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: Texas Instruments
Description: 1.2A Dual Flash LED Driver System with I2C Compatible Interface 12-WSON -30 to 85
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.7 to 5.5 volts
- Output Current: Up to 1200 milliamps
-
Supplier: Texas Instruments
Description: Dual 1.5A Current Source Camera Flash LED Driver 12-DSBGA -40 to 85
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 5.5 volts
- Output Current: Up to 2500 milliamps
-
-
Supplier: Texas Instruments
Description: Switched Capacitor Flash LED Driver in micro SMD 12-DSBGA -40 to 85
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.7 to 5.5 volts
- Output Current: Up to 700 milliamps
-
Supplier: Texas Instruments
Description: Dual LED Flash Driver Capable of up to 1.5A 12-DSBGA -40 to 85
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 5.5 volts
- Output Current: Up to 1500 milliamps
-
Supplier: ams
Description: The AS3685A is low noise 1A single LED flash driver. Its capacitive charge-pump operates in 1:1, 1:1.5 and 1:2 modes with automatic mode switching. It supports flash/torch and indicator mode for the flash LED. Additionally the AS3685A limits the flash
- Form Factor: Integrated Circuit (IC)
- Number of Channels: 1 #
- Output Current: 1000 milliamps
- Output Voltage: 5.5 volts
-
Supplier: ams
Description: The AS3685B is low noise 1A single LED flash driver. Its capacitive charge-pump operates in 1:1, 1:1.5 and 1:2 modes with automatic mode switching. It supports flash/torch and indicator mode for the flash LED. Additionally the AS3685B limits the flash
- Form Factor: Integrated Circuit (IC)
- Number of Channels: 1 #
- Output Current: 1000 milliamps
- Output Voltage: 5.5 volts
-
Supplier: ams
Description: The AS3685C is low noise 1A single LED flash driver. Its capacitive charge-pump operates in 1:1, 1:1.5 and 1:2 modes with automatic mode switching. It supports flash/torch and indicator mode for the flash LED. Additionally the AS3685C limits the flash
- Form Factor: Integrated Circuit (IC)
- Number of Channels: 1 #
- Output Current: 1000 milliamps
- Output Voltage: 5.5 volts
-
Supplier: Maxim Integrated
Description: control four modes of operation: shutdown mode reduces the quiescent current to 0.1µA (typ), movie mode supplies up to 360mA of LED current for continuous lighting, flash mode supplies up to 1.5A of LED current for short-duration lighting during an exposure, and disco mode
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: Maxim Integrated
Description: 1.2A White LED 1x/2x Charge Pump for Camera Flash in 3x3mm TDFN
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: Skyworks Solutions, Inc.
Description: The AAT3170 is a high output current, high efficiency, low noise, low profile charge pump DC/DC converter, ideal for multi-function LED photo-flash applications where solution cost, size, and efficiency are critical. The dual charge pump in the AAT3170 is capable of delivering 600mA
- Efficiency: 90 %
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 200 milliamps
-
Supplier: Skyworks Solutions, Inc.
Description: The AAT3172 is a high output current, high efficiency, low noise, low profile charge pump DC/DC converter, ideal for multi-function LED photo-flash applications where solution cost, size, and efficiency are critical. The dual charge pump in the AAT3172 is capable of delivering 600mA
- Efficiency: 93 %
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 600 milliamps
-
Supplier: Skyworks Solutions, Inc.
Description: -powered applications. The maximum current for both Flash and Movie mode is set by two independent external resistors. The MODE pin is adopted to select the LED current between Movie (Torch) and Flash mode. The AAT3176 has a thermal management system to protect the device in the
- Efficiency: 93 %
- Features: Thermal Shutdown
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.7 to 5.5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: portable products. The SKY81299 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current for each channel can be programmed up to 1.5 A at 12 mA step. The device uses
- Efficiency: 93 %
- Features: Over-Voltage Protection, Thermal Shutdown
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 5.5 volts
-
Supplier: Maxim Integrated
Description: The MAX77342 provides a highly efficient solution for cell phone camera flash applications by integrating a 1.6A PWM DC-DC step-up converter and three programmable high-side, low-dropout LED current regulators. An I2C interface provides flexible control of the step-up converter
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: DigiKey
Description: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 1.5A (Flash) U-WLB1713-12
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 5 volts
- Output Current: 1500 milliamps
-
Supplier: DigiKey
Description: LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 1.2A (Flash) 10-DFN (3x3)
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 1200 milliamps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1353279-AL3644TTCH12 -7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 50 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited
- Form Factor: Integrated Circuit (IC)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368359-AL3644CH12-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited
- Form Factor: Integrated Circuit (IC)
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) IC, PWM Dimming 1.5A (Flash) U-WLB1713-12
- Form Factor: Integrated Circuit (IC)
-
Supplier: DigiKey
Description: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 12-DSBGA
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 6 volts
- Output Current: 1200 milliamps
-
Supplier: Allied Electronics, Inc.
Description: Push Buttons and Operator Interface, Flashing LED PROTECTED LED® is an integrated light module offering special control and protection circuits, which negate the effects of electrostatic discharge, capacitive coupling and electromagnetic radiation. In addition, these
- Color: Other
- Power Source: AC Voltage, DC / Battery
-
Supplier: DigiKey
Description: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.5A (Flash) 12-DSBGA
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 5.5 volts
- Output Current: 1500 milliamps
-
Supplier: ams
Description: The AS3635 is a highly integrated photoflash charger with build in IGBT driver. A build in 5V charge-pump guaranties constant IGBT drive at any battery voltage. The build in timer turns off the charge-pump 20 seconds after charging. In circuit fuse trimming allows to set the voltage on
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Analog Devices Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: DC DC Regulator Topology: Step-Up (Boost) Internal
- Form Factor: Integrated Circuit (IC)
- Output Voltage: 4.58 to 5.42 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1253403-STCF03ITBR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Camera Flash Standard Package: 3,500 Mounting: SMD (SMT) Voltage - Output: 2.5V ~ 5.3V Frequency: 1
- Form Factor: Integrated Circuit (IC)
- Output Voltage: 2.5 to 5.3 volts
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 12-DSBGA
- Form Factor: Integrated Circuit (IC)
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Flash) 12-DSBGA
- Form Factor: Integrated Circuit (IC)
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) IC Dimming 600mA (Flash) 12-DSBGA
- Form Factor: Integrated Circuit (IC)
-
Description: 1.2 V SINGLE LED FLASH DRIVER
- Input Voltage: 2.5 to 5.5 volts
-
Supplier: Allegro MicroSystems Inc.
Description: The A8522 is a programmable multi-output LED driver for LCD backlighting. It integrates a current-mode boost converter with internal power switch and 8 current sinks. The IC operates from 4.5 to 36 V, and is able to withstand up to 40 V load-dump conditions encountered in
- Form Factor: Integrated Circuit (IC)
-
Supplier: LIXINC Electronics Co., Limited
Description: LM3553 1.2A DUAL FLASH LED DRIVE
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 5.5 volts
- Type: Dimmable
-
Supplier: Acme Chip Technology Co., Limited
Description: 1.5A FLASH LED DRIVER WITH LOW-V
- Input Voltage: 2.7 to 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: The MIC2299 is a high power boost-switching regulator that is optimized for constant-current control. The MIC2299 is capable of driving up to two series 1A white LED for photoflash and other applications. The feedback voltage is only 200mV, minimizing power dissipation in constant
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 10 volts
- Output Voltage: 30 volts
-
Supplier: Rochester Electronics
Description: MIC2291 - 1.2A PWM Boost Regulator PHOTO FLASH LED DRIVER
- Form Factor: Integrated Circuit (IC)
Find Suppliers by Category Top
Featured Products Top
-
primary and secondary circuit Certificates: CE, ETL Input: 120VAC/220VAC/230VAC/240VAC Output: 12/24VAC Wattages: 20W, 30W, 40W, 50W, 60W, 75W, 100W (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
tracker from MediaTek Class-D audio amplifier from Cirrus Logic Flash LED driver from Orient-Chip Semiconductor Single Cell 12 A switched capacity charger from Southchip Buck-boost converter from Rich (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
12 mm threaded metal enclosure Suitable for harsh environment Bright LED operating status indicator visible from 360° Pre-wired cable or connector models Available in diffuse or through-beam type Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection (read more)
Browse Proximity Sensors Datasheets for Intellisense Microelectronics Ltd. -
RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Protection: Equipped with circuit (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the ICL5101 LED Resonant Controller IC from Infineon Technologies. Integrating a half-bridge controller with a Power Factor Correction (PFC) stage in a single (read more)
Browse LED Lamps Datasheets for Mouser Electronics -
-
locations Transformer: encapsulated EI core or toroidal core Coil former: double section bobbin Class 2 options available, single and multi circuits output available Input: 120 V AC, 277 V AC also available Output: 12/13/14/15/18/20/22/24 V (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Protection: Equipped with circuit (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
feature convection cooled plastic housing. Some typical applications include LEDs, lighting and signage. Now with 304 VAC input, covering 277 VAC applications! Readily available from our extensive distributor network, the off the (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Integrated Circuits (ICs) - Memory Specifications Manufacturer :Micron Technology, Inc. Manufacturer Part (read more)
Browse FLASH Memory Chips Datasheets for Acme Chip Technology Co., Limited
More Information Top
-
Samsung SMT-H6106 Set-Top Box
…Microsoft WMA9 $7 - SST - SST85LD1002L-60-RI-LBTE - SSD - 2GB NAND Flash , w/ NAND Controller, & … $4.73 - Apex Circuit (Thailand) Co. Ltd. - 4-Layer - FR4, Lead -Free $4.5 … 5V/2A, 5.7V/1.2A, 12V /0.7A (32W) …
-
CR4 - Thread: Cold Electricity Discussion
…tube as a switch for each of the 3 phase fields of the motor, the 12v distributer places a 12v reference voltage through the … to ground unless the circuit voltage reaches the point … it can jump the flash over gap to get … a 5kv+ and 0kv-, then each set of 3 flash points has a lead to 1 of…
-
Approaching cryogenic Ge performance with Peltier-cooled CdTe
A green “Ready” LED indicates the mode of operation ( flashing LED indicates that the device is in set-up mode, constantly on LED indicates that the device is ready). .... The electronics fit on one main system board, containing the logic circuits , the thermocontroller and timer, four .... The battery pack voltage of 7.2 V is transformed to ± 12V and +5V.
-
CR4 - Thread: LED Project Help
So after I got the 12v batt wired in I went thru the switches checkin all the circuits . bilge-check, exhaust fan-check, Lights-POP! .... ... the LED 's flashed bright for a sec, then a few out and others went dim and had a "brown-out" sort of look.
-
Page 12. Semiconductor parts with 022 in root number
…050") Pitch Serial ATA High Speed Header, Vertical, Surface Mount, withLocking Latch, 7 Circuits , 0.76??m … Serial ATA IDT Power Receptacle, 0.76mm (30m") Gold (AuPlating, 18AWG, with Latch, with Bump, Lead free. .... 1.27mm (.050") Pitch Serial ATA Power Latching Harness-to-Pigtail, IDT, 1.50m (4.92Length, Gold Flash , 3.3V+5V+ 12V , Leadfree .
-
Light Flashing Electronic Circuits, Page 1
• 10 LED Sequential Flasher using Low Powr - A while back I posted a flasher circuit which flashed 10 LEDs sequentially. .... • 12v Touch Switch Exciter Circuit - This circuit is designed to generate a 20KHz pseudo sine…
-
Micro Power Electronic Circuits or Electronic Schematics - Page 3
• Exciter Circuit- 12v Touch Switch - This circuit generates a 20KHz pseudo sine wave signal that can power approximately 50 remote touch activated switch circuits. .... • Flashing LED Advertising Badge #1 - I have seen numerous flashing light badges at trade shows and conventions.
-
Bistable Multivibrator or Flip/Flop Electronic Circuits
• 6V TO 24V DC Day/Night Switch - Using an inexpensive phototransistor, this circuit switches 12v to 24v power to a load, whenever the sun goes down [ Circuit by Dave Johnson P.E., 7/09/06]. .... • Advertising Badge with Flashing LED #1 - I have seen numerous flashing light badges at trade shows and conventions.
-
Development of charge equalization circuit
Three 12v Valve Regulated Lead Acid (VRLA) batteries of capacity 42AH are used. .... A voltage divider circuit with 1K and 0.5K resistors were used to produce a scaling factor … AT89S52 is a low-power, high-performance 8-bit microcontroller with 4K bytes of Programmable Flash memory.
-
Page 8. Semiconductor parts with 114 in root number
Header, Right Angle, Through Hole, 44 Circuits , 0.38??m (15??). .... Gold (Au) Selective Plating, Tube Packaging, Lead -free. .... 1.27mm (.050) Pitch , Serial ATA Power-to-pigtail Cable Assembly, Crimping Type, 1.50m (4.92) Length, Gold Flash (5V+ 12V ), Leadfree .