-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Internal and external maintenance of the induction slot Concave groove design on the side, reserved screws, easy disassembly and assembly of various sensing devices; support for built-in sensing devices to ensure beautiful appearance. High speed and Operation Silent The 45 steel
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: PI (Physik Instrumente) L.P.
Description: Compact industrial design for applications with low power requirements The V-855 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
-
Supplier: Venture Mfg. Co.
Description: When it comes to procuring linear actuators for heavy duty applications, Venture is the right source that can provide you appropriate solutions at the best deals. With us, you will find 120V linear actuators that are intelligently designed and precision manufactured in
- Motor Voltage: 120 volts
- Motor Type: AC
- Features: Adjustable Stroke
- Actuation Type: Electrical
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal Load Capacity 20kg / 30kg / 50kg Vertical Load Capacity 5kg / 10kg / 15kg 0ise 70dB - 80dB Accelerated
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: LINAK U.S. Inc.
Description: The actuator LA23 is a small and strong push or pull actuator (up to 2,500 N). The LA23 can be used in various applications where size is important. Some of the benefits the LA23 offers you are: Compact design High lifting force Exchangeable cables Available with integrated
- Stroke or X-Axis Travel: 0.787402 to 11.81103 inch
- Rated Speed: 0.496062992125984 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible manual stages and opto-mechanical components as direct
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.01968503937007875 in/sec
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA13 series linear actuator is designed primarily for dental chairs requiring high-push load solutions, but can also be applied to a wide range of other applications. Certificates for the TA13 include IEC60601-1 and ES60601-1. General Features Voltage of motor: 24V DC
- Stroke or X-Axis Travel: 1.181103 to 39.3701 inch
- Rated Speed: 1.94488188976378 in/sec
- Rated Force: 1,798.4 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and effortless operation. A significant feature of the
- Stroke or X-Axis Travel: 0.787402 to 59.05515 inch
- Rated Speed: 2.25590551181102 in/sec
- Rated Force: 2,697.6 lbs
- Material: Aluminum
-
Supplier: Sensata Technologies
Description: power and high speeds. Rectangular voice coil actuators feature all of the inherent advantages of VCA technology, such as direct-drive, zero backlash and cog free operation for accurate motion, as well as high acceleration and use of single phase.
- Peak Force (FP): 0.499056 lbs
- Linear Stroke: 3.00000162 inch
- Device Type: Linear Actuator
-
Supplier: TiMOTION Technology
Description: TiMOTION’s JP4 series inline linear actuator is most similar to the JP3, but was designed for industrial applications that require higher load and speed. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 1.08267716535433 in/sec
- Rated Force: 1,011.6 lbs
- Material: Aluminum
-
Supplier: Ewellix
Description: Benefits: Easily integrated into existing equipment Increased acceleration and speed of the robotic arm and welding gun Better process control and stability compared to fluid actuation Reduced maintenance costs Features: Very compact, with integrated motor Extended service life thanks to
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC Servo
-
Linear Slides and Linear Stages - High vacuum linear actuator, 25 mm travel, RS-232 -- X-NA08A25-SV2Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Linear Slides and Linear Stages - High vacuum linear actuator, 50 mm travel, RS-232 -- X-NA08A50-SV2Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: Piezosystem Jena, Inc.
Description: xy high speed positioner linear motion up to 400 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 5 N stiffness in z-axis 0.6 nm resolution 3 kHz resonant frequency The newly designed stages of the nanoSXY series combine the high accuracy and the
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.35 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: Piezosystem Jena, Inc.
Description: ultra flat high speed positioner linear motion up to 900 µm excellent guidance accuracy 2.5 N stiffness in z-axis 1.0 nm resolution 3 kHz resonant frequency The newly designed stages of the nanoSX series combine the high accuracy and the high speed of a
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.2 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Yamaha Corporation
Description: also an excellent choice for applications that require high-speed operation, thanks to its high acceleration and maximum speed capabilities. The ground ball screw ensures smooth and accurate linear motion, while the highly rigid construction of the GX12 allows it
- Stroke or X-Axis Travel: 3.93701 to 49.212625 inch
-
Supplier: Festo Corporation
Description: Linear actuator with permanently attached motor With ball screw drive Optional: encoder, holding brake, and internal thread on the piston rod Two different spindle pitches for high force or high speed Suitable for simple applications in factory automation that in
- Supply Voltage: 24 volts
- Maximum Torque: 0 In-lbs
- Linear Stroke: 11.81103 inch
- Operating Temperature: 32 to 122 F
-
Supplier: Sensata Technologies
Description: the shaft. In applications where high speed, high reliability, extreme accuracy, and superior performance are vital, this actuator is the perfect match.
- Peak Force (FP): 59.99912 lbs
- Linear Stroke: 0.9842525 inch
- Device Type: Linear Actuator
-
Description: Engineered for high-power density applications, the Compact EHA is a fully self-contained electro-hydraulic actuator that provides both power and control. With a choice of 12V or 24V motor options, you can match the power supply to your application’s demand for a flexible,
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: Mad City Labs, Inc.
Description: Nano-Drive®85 controller, the Nano-MTA Series is capable of continuous, high speed scans at 400 Hz and step response times down to 2 milliseconds. Features 400 Hz high speed scans One or two axis motion 2 mrad , 5 mrad, or 10mrad ranges of motion Mount in any orientation
- Features: Electrical, Other
- Orientation: Horizontal
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Vansichen Linear Technology
Description: easy assembly on site Trackparts available in lengths up to 12 meters Total length can be extended up to 100 meters by connecting parts A lifetime of up to 100,000 kilometers High stiffness and repetitive accuracy, with speeds of up to 4 meters per second The design can be customized
-
Supplier: Del-Tron Precision, Inc.
Description: linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear
- Stroke or X-Axis Travel: 12 inch
- Carriage Load: 90 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Lead: 0.05 to 1 inches per
-
Supplier: Precision Surfacing Solutions
Description: system controller, with color touch-screen HMI Choice of hydraulic or linear actuator honing tool expansion Process capability of bores from 1” to 42” diameter (also OD honing capability) Variety of parts fixturing available for thin wall & thick wall tubes -Expansion system torque
- Power: 25 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: IntelLiDrives, Inc.
Description: The RotoLinear Z(Lift) - θ (Theta) Positioning Module is a high performance dual-axis air bearing system that replaces bulkier conventional electro-mechanical actuators in pick-and-place applications. It combines the latest brushless servo motor, encoder and air bearing technologies to
-
Supplier: Piezosystem Jena, Inc.
Description: xy high speed positioner linear motion up to 120 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 10 N stiffness in z-axis 0.25 nm resolution The newly designed stages of the nanoSXY series combine the high accuracy and the high speed of
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.6 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Kollmorgen Corporation
Description: wound armature act together to convert electrical power to torque. Features Ideal for positioning or speed control systems that require high stall torque, high torque at low speed or optimum torque at high speed. Frameless and housed models available in a
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: Servo Systems, Inc.
Description: NEMA 17 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 - 25kHz PWM, 4 - 20mA or 0 to 5 volts. Operating voltage ranges from +12 to +48 VDC. Options include Flying Leads
- Feedback: Integral Encoder
- Features: Torque Motor
-
Supplier: Haida International Equipment Co., Ltd.
Description: Furniture comprehensive testing machine simply utilize a ball screw linear actuator to apply loads and position with a high level of accuracy. The actuator is mounted to a unique system of linear bearings which allow vertical, horizontal, and diagonal motion. Tests
- Force / Load Capacity: 1,102.5 lbs
- Stroke / Travel: 23.62206 inch
-
Supplier: Precision Surfacing Solutions
Description: system controller, with color touch-screen HMI Choice of hydraulic or linear actuator honing tool expansion Process capability of bores from 1” to 42” diameter (also OD honing capability) Variety of parts fixturing available for thin wall & thick wall tubes Expansion system torque
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Mad City Labs, Inc.
Description: digital (USB) positioning control High speed USB 2.0 interface High power models available for continuous high speed scanning CE compliant
- Number of Axes / Motors: 1 to 3
- D/A Resolution: 20 bits
- Maximum Output Voltage: -20 to 165 volts
- Rated Power: 12 watts
-
Description: Actuator type Pneumatic diaphragm actuator Pneumatic piston actuator Electric actuator What Is The Difference Between Pressure Control Valve and Flow Control Valve
- Valve Type: Angle Valves, Control Valves, Directional Valves
Find Suppliers by Category Top
Featured Products Top
-
device to operate at high speeds. 4.Smart structure In most units the standard sensor is incorporated into the actuator, making the actuator highly compact(this does not apply to the US6). For other sensor options, the sensor is installed on the (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Linear actuators come in hundreds of different varieties. 6V, 12V, 24V, different stroke lengths, different gear ratios and control options etc. There's a lot out there to choose from. It can still be difficult however to find a device that suits your specific needs. In a previous post we (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
under normal operating conditions. Isotech’s belt drives and actuators are ideal for use in applications where speed is critical such as pick-and-place applications on high speed automation equipment. Length is a significant advantage of the Isotech's belt driven actuators, providing travel (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
family, the most compact and cost-effective addition to its growing lineup of high-performance direct-drive linear stages. Engineered by PI USA’s development team and manufactured in Hopkinton, MA, the V-141 direct-drive stage offers advanced capabilities for space-constrained, high-speed (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
More Information Top
-
A robotic platform for edutainment activities in a pediatric hospital
• Robot kinematics: Omnidirectional – 4 Mecanum wheels; • Robot weight: 24 Kg (with batteries); • Payload capacity: 30 Kg; • Maximum Linear Speed : 2.5 m/s • Maximum Angular Speed: 600 o /s grammed) • Mini-ITX computer Board with CPU, RAM and SSD • Batteries: – Supports up to 4 batteries at the same time; – Capacity: ( 12v ) 17-20 Ah 5.5 … … 4 to 6 hours; • Actuators : 4 DC motors for … The upper body of the platform will include different high - level devices.
-
linear actuator for throttle,China linear actuator for throttle Manufacturers, Suppliers - ECOL
High quality 4.CE, RoHS 12V /24V DC Magnetic Linear ActuatorThe linear actuators are widely used in electric sofas, massage chairs ... decibel≤48 dBProtection classIP54 Orient-Hisun DC 12V/24V magnetic linear actuator for furniture Low noise High speed Easily mounted with TV Small size linear actuator for tv lift (JC35L .
-
nd 6000n,China nd 6000n Manufacturers, Suppliers - ECOL
Specifications: ModelHS-2006Input voltage12V/24V DCLoad capacityMax 6000N (push) / 4000N (pull)Operating mode10%; intermittent duty 2/18 minLimit ... dBProtection classIP54 12V /24V full metal linear actuator max load 6000N/4000N for outdoor occasions' using Type: Nail Drill High quality professional electric nail drillModel No.:ND-5000Low noise, Low vibrationNon-stage speed dialing systemProtective Plastic coverContinuous ...
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
MOTOR: (24v-36v)250w Front Motor, V Brake High Speed Brushless Gear DC Hub Motor BATTERY: 36V 9A Lithium Battery CHARGER: AC 100V-240V, 2 Amps Smart Charger CONTROLLER: (24V-36V) Rated Power: 250w, Sine Wave Super... 12v /24v Mini Electric Aluminum Linear Actuator .
-
electric linear actuator - offers from electric linear actuator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : electric linear actuator, 12v linear actuator, linear actuator 12v , High Quality actuator ] 220V 380V High Speed 4-20mA Linear Electric Actuator F .
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
Input voltage 12V /24V DC Load capacity Max 6000N (push) / 4000N (pull) Operating mode 10%; intermittent … [ Related Keywords : Linear Actuators , Waterproof, DC Electric Linear Actuator, ] … Power 20W Load capacity 50-100kg Application Massage chair Description: Multiple Application Choices High ... [ Related Keywords : low speed ac motor, ac gear motor ] .
-
Arduino Robotics
… scotch-brite abrasive pad, 205 screw terminals, perf-board Arduino, 432 Sealed Lead Acid (SLA) batteries, 111, 539 sealed lead-acid batteries, 475–476 Seg-bot, 453–511 batteries, 475–477 12v supply, 476–477 charging, 476 … … time_stamp( ) function, 501–502 update_motor_ speed ( ) function, 499– 501 frame … … Xbee Explorer USB breakout board, 72 SPDT (Single Pole, Double Throw) relay, 53 SPDT (three-way) switches, H-bridge made with, 95–97 spears, Battle-bot, 552–561 speed Battle-bot, 533–534 controllers, external, 133–135 gear motor, 88 linear actuator , 91 motor, 83, 91 … … 552–561 switches bump, 72–73 electronic, 15–16 engage, 455–456, 483 for H-bridges, 94 high -side, for Wally …
-
linear actuator - offers from linear actuator manufacturers, suppliers, exporters & wholesalers
Description: NEMA23 stepping motor , 57mm square stepper motor .1.5N.m Stepper motor , high torque stepper motor … [ Related Keywords : linear stepper motor, electric motor, motors, stepper motor ] Sell electric bed linear actuator Input Voltage 12V /24V/36V/48V Load Capacity 700kg Speed 6.5~60mm/s Stroke 50~600mm(Optional) Min Installation ...
-
Automation of a robotic arm by analysing the CAN protocol
These motors are charged using two 12V @88Ah rechargeable in- series batteries. … objective of the MCU is to control the low level details of the robot (sensor and actuators ). … is an internal personal computer which has the main task to operate the high level details such … … of these products is that they provide modules in order to con- trol linear and rotary movements … … the capacity to communicate with other modules using the serial bus of high speed (RS-232, RS …
-
wind solar controller - offers from wind solar controller manufacturers, suppliers, exporters & wholesalers
Sell high quality solar wind 12V /24V/48V/110V/220V system solar ... Solar controller ===> Features: 32 bit MCU with high speed and high performance 12 bit A/D high-precision … Sell dc linear actuator .
Indicates content that may require registration and/or purchase.