-
Supplier: Weber UK, Ltd.
Description: jacking beam in capacities of 6, 12, 16 and 20 Tonnes - (Support Arms to be specified when Ordering) Two individually controlled rams offer safe and balanced lifting. Rapid and precise air hydraulic unit with high speed ram travel. Simple modern design with control panel at
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
Supplier: Autoquip Corporation
Description: Vertical Ram Lift/Dual Ram – Extremely High Capacity, High Travel, and High Axle Load Ratings in the Largest Possible Platform Size Autoquip Dual Ram Vertical Ram Lifts are the simplest, most rugged and versatile of all lifting solutions when application requirements call
- Capacity: 30,000 lbs
- Stroke: 60 inch
- Length: 144 inch
- Width: 96 inch
-
Supplier: CableOrganizer.com, Inc.
Description: Slug-Splitter® Ram and Hand Pump Hydraulic Driver Punch Kit What's special about this punch driver kit? Compact design allows for use at both construction sites and maintenance jobs Hydraulic ram and hand pump included Fast, easy and simple to operate 3-foot hose
-
-
Supplier: Mile-X Equipment, Inc.
Description: pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring seals prevent
-
Supplier: Quality Bearings & Components
Description: Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and
- Stroke: 2.9921276 inch
- Rated Load/Force: 26,455.44 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 2.12992241 inch
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING
- Maximum Discharge Flow: 0.233766 to 1.08225 GPM
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Mile-X Equipment, Inc.
Description: Stroke Ram collapsed Height Handle Strokes to obtain full ram strokes Pump Speed 4180 17-1/2 2" 6-7/8" 48 Single No. 4180 - Set includes 4120 17-1/2 ton, 2" stroke single-acting hydraulic ram; 4002 pump; 9650 gauge; 24815 tee; 9767 hose; and 9798 hose half coupler.
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 78013 12 Ton Hydraulic Shop Press Click here for Shipping/Price Quote Intended Use Straightening, bending and pressing. Removing and installing gears, bearings and bushings. Features Manual pump power unit with access hole to adapt optional models 78021 gauge, 910017A
-
Supplier: Mile-X Equipment, Inc.
Description: starts easily under load and has been thoroughly field-tested for high cycle reliability. Features: 2-Stage Hydraulic Pump 2-Position/3-Way Valve 6ft. Remote Motor Control (specify 115V or 230V) 1 gal. of oil supplied Wt. 35lbs., 7ozs. Speed Comparison Chart The job: Fully extend a 10-ton
- Pump Type: Hydraulic Pumps
-
Supplier: Dynisco
Description: machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate irregularities during the injection and
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Newark, An Avnet Company
Description: KNOCKOUT PUNCH KIT, HYDRAULIC; Kit Contents:1/2? to 2? Conduit Size Slug Splitter SC Knockout Punch Kit with Hydraulic Ram and Hand Pump; Product Range:Slug Splitter Series RoHS Compliant: NA
-
Supplier: DME Company
Description: The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a separate oil
- Tilt Angle / Rotation: 135 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Ritmo America, LLC
Description: DELTA 250 TRAILER is an electro-hydraulic butt fusion machine with fusion capabilities ranging from 2” IPS to 8” DIPS ( 75 mm – 250 mm) pipe sizes. It is designed for in-field fusion of HDPE pipe and fittings and other plastic pipes. RAM 28 is able to weld fittings like elbows, tees, Y
-
Supplier: HAWE North America Inc.
Description: The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with hydraulic release) in top ram presses for
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 3
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Infineon Technologies AG
Description: also designed with TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPB80N04S4-04 | Automotive MOSFET BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive
- Supply Voltage (VS): 42 volts
- tON: 100,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Greenlee Textron, Inc.
Description: HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE HYDRAULIC RAM, HAND PUMP CONTENTS HYDRAULIC RAM AND HAND PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG SPLITTER[R] BRAND
- Type: Ejector Punch
- Shapes: Round
-
Supplier: Infineon Technologies AG
Description: PROFET™ + 12V | automotive smart high-side switch TLF11251EP | OPTIREG™ PMIC BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch S27KL0642GABHB023 | PSRAM (Pseudostatic RAM) TLE42764DV | OPTIREG™ linear voltage regulators (LDO) IPD50N04S4L-08 | Automotive MOSFET 1
- Supply Voltage (VS): 42 volts
- tON: 100,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: ASTM International
Description: tool is typically performed with direct push equipment, however other drilling machines may be modified to run the logs by direct push methods (for example, addition of a suitable hammer and/or hydraulic ram systems). Injection logs exceeding 100 ft [30m] depth have been obtained.
-
Supplier: Optimal Handling Solutions
Description: These portable units are great for hundreds of lifting applications Telescopic boom for multiple lifting heights and capacities Boom is raised and lowered with a manual hydraulic hand pump The high-capacity hydraulic cylinder provides for faster lifting action and features a large
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity fuses on all hydraulic cylinders 1 year warranty All components UL and or CSA approved Nema 12 control box 42” high safety rails with 4” kick plates Heavy duty ram type hydraulic cylinders
- Capacity: 3,000 to 10,000 lbs
- Type: Dock Lift
- Mechanism: Scissor Lift
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The DT Drum RAM has a 1/2″ female pipe thread breather port located in the rear of the body to accommodate your choice of an air breather. SUCTION The 1″suction tube (not supplied) can be inserted
- Supply Ports: 1
- Outlet Ports: 3
- Size: 1/2"
- Application: Hydraulic Fluid
-
Supplier: Vecoplan, LLC
Description: compact, high-performance, the V-ECO efficiently processes a broad spectrum of recyclables including all types of plastics, films, fiber, paper, cardboard, and textiles. Features Inclined cutting chamber floor, combined with processing ram ensures continuous feeding of material to shredding
-
Supplier: CMH Manufacturing Co.
Description: Features Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Center line ram pressure. Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop. Twin ram cylinders provide a safety factor, as well as extra holding pressure and better
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Construction Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: CMH Manufacturing Co.
Description: Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions. Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop. Twin ram cylinders provide a safety
-
Supplier: Infineon Technologies AG
Description: BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Quad-Point L Series Crimping Tool with Open Head has a Crimping Die Style of Quad-Point Dieless. Crimping Tool Features: - Open style crimping heads - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - Utilizes four indenters to make the crimp - Tools
- Tool Type: Crimper
-
Supplier: Precision Machinery Systems Inc.
Description: The Auto-Pak Model 1830-2000 compactor is a fully automatic, hydraulically operated packer capable of displacing up to 43.4 cu. yd. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 1/4" steel. Ram is constructed of 1/4" steel with
- Operating Force: 8.79 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
-
Supplier: Infineon Technologies AG
Description: | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V |
- Internal RAM Size: 992 KB
- Number of A/D Converters: 18
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: 3" Outside Diameter Multi-Radius Tube Bending One Piece, Continuous Loop (Full Radius) Tubing Bends Compound Tube Bending Length Up to 12 Ft. Bend Radius from .5" To 12" Calendaring Tube Bends Include CNC Rotary or Manual Rotary Arm Mandrel Tube Bending, Compression And Ram Tube Bending,
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: TelephoneStuff.com
Description: 6-Ton Battery Powered L Series Crimping Tool has a crimping die style of 22 series 6-ton W style. Crimping Tool Features: - Slim profile and light weight permit one hand operation - Ram automatically retracts to signal that crimp is complete - Pressure monitoring that alerts the operator if
- Tool Type: Crimper
-
Supplier: Lift Products, Inc.
Description: system. Safety Screen Heavy duty steel safety screen protects operators from accidental contact with lifting chains and cylinder. Standard Features 12 volt electrical power Built-in battery pack and charger Interlocked channel and I beam mast Full filtration hydraulic system Dual lift chains
- Type: Stacker / Walkie
-
Supplier: CSA Group
Description: fitted with a slide/ram/platen (or slide/ram/platens), and with dies for blanking, cutting, trimming, drawing, punching, forming, bending, stamping, assembling, or processing metal or other materials, or for die proving and tryout. Note: The following are examples of equipment commonly
Find Suppliers by Category Top
Featured Products Top
-
pressure 112MPa. Easily meets the needs of ultra-high pressure hydraulic systems such as oil drilling and wind power terminals, eliminating the risk of high-pressure leakage? Extreme Durability Design: Inner tube of oil-resistant synthetic rubber + outer cover of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
, making it ideal for heavy-duty industrial machinery, construction equipment, and mobile hydraulics where uptime is critical. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water, ethylene glycol, lubricating oils, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
, large press hydraulic stations, and longwall roof support systems, providing clear and conservative failure boundaries for precise maintenance scheduling. Flexible engineering customization options – Available in maximum I.D. of 2 1/2 inches (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered for Extreme Pressure, Built for Uninterrupted Site Operations Four Alternating Spiraled Steel Wire Reinforcement – Exceeds SAE J517 100R12 / EN 856 R12 / ISO 3862-1 requirements, delivering a 70 MPa (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic system response speed and ensuring operational efficiency Stable Pressure Bearing Guarantee: 16.5MPa working pressure + 66MPa burst pressure, double-layer steel wire braided reinforcement structure, combined with synthetic rubber inner and outer layers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
fully tailored designs for project-specific hydraulic requirements. Manufacturing Excellence – Produced by Ningbo TIP Fluid Technology Co., Ltd., a 90,000 m² ISO-certified facility in Ningbo, China. The company manufactures hoses compliant with EN, DIN, ISO, SAE, and GB standards, including SAE 100R1, R2, R12, R13, R15, R19, and more. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
supplier for your entire hydraulic hose needs. Key Specifications at a Glance Reinforcement: 4 alternating layers of spiraled high-tensile steel wire Working Pressure: 42 MPa (6090 psi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Modeling and control of an airbrake electro‐hydraulic smart actuator
The block ‘ACT’ is the central part of the system, represented by the hydraulic ram with the two chambers. .... circuit receives a voltage VR from the controller in the range ±Vmax =± 12V , and gener- ates…
-
Shopping In Electrical - Big Bruin
T & E Tools YC700 - T & E Tools JUMBO Hydraulic Gear Puller - 25 Ton, 2 Jaw, Model TEYC700 Extra heavy-duty, 25-ton hydraulic ram , adjustable-reach gear puller removes gears, pulleys and collars from shafts. .... Lighting P8520-01 N/A Transformer 12V 600W Two-Circuit Electronic Landscape Transformer with 12V -15V Secondary Taps…
-
A potato harvester delivery conveyor with automatic discharge height control
The conveyor is moved up and down by a hydraulic ram situated near the attachment point of the conveyor and supplied with oil through a solenoid-operated spool valve. .... ~- 12V -- .
-
Prairie Canal Well No. 1, Calcasieu Parish, Louisiana. Volume 1. Completion and testing. Final report
…f l a n g e d ' o u t l e t s bctwecn rams . .... Set Foster hydraulic tubing t o n j s . .... I4odcl: "75" , self propelled back-in Winchmobile, powered by two (2) 450-EIP 12V -71N GM Diesel…
-
A precision conductance apparatus for studying fast ionic reactions in solution
The pneumatic drive does not have the rapid acceleration of a hydraulic ram , but constant flow velocity is reached in about 20-30msec and remains constant until the driving trolley reaches the stop. .... - 12v .
-
Advanced Robotics and Intelligent Machines
The hydraulic motor is a commercial one with potentiometric position measurement. .... Both the pilot computer and leg computers have volatile memory storage capacity of 4 MBytes ( RAM ) each. .... +5V,+ 12V ,-12V .
-
Development of a hardware in the loop simulation system for electric power steering in vehicles
Vehicle battery power 12V -relay. .... ECU stores the error code that occurred just before the power outage in the stand-by RAM . .... Compared with using a hydraulic steering device, developing an electronic steering device using HILS reduces time and…
-
Shopping In Electrical - Big Bruin
Strongway NT71104 - Strongway Hydraulic Cylinder Ram - 10-Ton Capacity, 5.9 Inch Stroke The single-acting, general-purpose Strongway Hydraulic Ram is perfect for use in tight spaces. .... Lighting P8523-31 Black Transformer 12V 600W Two-Circuit Electronic Landscape Transformer with 12V -15V Secondary Taps…
-
Laboratory assessment of the equivalent apertures of a rock fracture
g q:
= g q:g3 (3)Th= 12vbh3-- 12v g 12---•. .... EquivalentAperture( ram ) 0 MPa. .... Hydraulic . -
Single-chip system in super smart power technology for a servo-valve application
…three main parts: - the on-chip system component - a torquemotor with a position sensor - a hydraulic spool. .... memo- ry, and a bootstrap program, resident in the program EPROM, is copiedinto the RAM and executed. .... 12v .
Indicates content that may require registration and/or purchase.