-
Supplier: PI (Physik Instrumente) L.P.
Description: The V-574 linear stage family is a new series of high dynamics nano positioners with excellent guiding precision, driven by frictionless linear motors. Excellent Guiding Precision - Geometric Performance Equipped with high-precision crossed-roller bearings installed in a
- Stroke or X-Axis Travel: 2.362206 to 9.055123 inch
- Rated Speed: 39.37007874015748 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.00019999999999999998 inch/inch
-
Supplier: H2W Technologies
Description: Equivalent to Baldor motor LMCF12E.
- Rated Continuous Thrust Force: 85 lbs
- Peak Force: 254 lbs
- Continuous Current (AC or DC): 3.1 to 9.2 amps
- Motor Force Constant: 27.42 lb/amp
-
Supplier: PI (Physik Instrumente) L.P.
Description: components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
-
Supplier: IKO International, Inc.
Description: Standard models (NT…V) are available in three sectional widths with thrusts to 36 N and stroke lengths from 10 to 120 mm. This series utilizes Linear Way L, a miniature linear motion rolling guide for the table guidance. These models are also compatible with vertical mounting.
- Stroke or X-Axis Travel: 0.393701 to 4.724412 inch
- Rated Speed: 10.6299212598425 to 51.1811023622047 in/sec
- Carriage Load: 1.1025 lbs
- Motor Voltage: 24 to 200 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Other DC Voltage: 12 VDC
- Continuous Current: 9.9 amps
- Continuous Torque: 1.75 In-lbs
- Shaft Speed: 3,488 rpm
-
Supplier: Kollmorgen Corporation
Description: ICD Series Ironcore motors feature a low-profile design and low attractive force, and are a suitable replacement for many ironless applications. They provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. Our co-engineering capabilities allow
- Rated Continuous Thrust Force: 12.8 to 70.8 lbs
- Peak Force: 37.1 to 247 lbs
- Maximum Acceleration: 10 g
- Nominal Stator Length: 2.5196864 to 5.0393728 inch
-
Supplier: Zaber Technologies, Inc.
Description: digital outputs Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max:
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 47.244094488189 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: digital outputs Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max:
- Stroke or X-Axis Travel: 4.330711 inch
- Rated Speed: 47.244094488189 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: digital outputs Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max:
- Stroke or X-Axis Travel: 2.362206 inch
- Rated Speed: 47.244094488189 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1 µm), with 20 nm minimum incremental move One digital input and two digital outputs Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear
- Stroke or X-Axis Travel: 2.9527575 inch
- Rated Speed: 31.496062992126 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Venture Mfg. Co.
Description: A 12v linear actuator consists of the following parts: •Electric Motor (12v capacity)•Stepper•Gear Reducers•Brushless Motor•Slip Clutches Venture Mfg. Co. has always been a trusted name in the industry for the manufacture of superior quality, highly durable
- Motor Voltage: 12 volts
- Motor Type: DC Brushless, Stepper
- Actuation Type: Electrical
- Drive Type: Gear Drive
-
Supplier: PI (Physik Instrumente) L.P.
Description: 3 Travel Ranges from 25mm to 100mm Compact Design, Open and Closed-loop Available 0.02nm Resolution 60N (13lbs) Power-off Holding Force 50N (11lbs) Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability
- Length: 99 to 174 mm
- Diameter or Height: 31 mm
- Mass: 580 to 660 g
- Maximum Operating Voltage: -20 to 120 volts
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Permanent Magnet Linear Stepper Motor ● Rated Voltage: 12VDC ● Maximum Force Up to 24N(86.3oz) ● RoHS Compliant
- Other DC Voltage: 12 VDC
- Step Angle: 15 degrees
- Operating Temperature: 14 to 149 F
- Standard DC Voltage: 12 Volt
-
Supplier: Newport MKS
Description: incorporated in the linear scale to improve repeatability and reliability, without additional electronics or mechanical parts for optimal precision. Non-Contact Drive Linear Motor The high efficiency, iron-core linear motor has the advantage of higher speed,
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: incorporated in the linear scale to improve repeatability and reliability, without additional electronics or mechanical parts for optimal precision. Non-Contact Drive Linear Motor The high efficiency, iron-core linear motor has the advantage of higher speed,
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: incorporated in the linear scale to improve repeatability and reliability, without additional electronics or mechanical parts for optimal precision. Non-Contact Drive Linear Motor The high efficiency, iron-core linear motor has the advantage of higher speed,
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: incorporated in the linear scale to improve repeatability and reliability, without additional electronics or mechanical parts for optimal precision. Non-Contact Drive Linear Motor The high efficiency, iron-core linear motor has the advantage of higher speed,
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Iris Dynamics Ltd.
Description: ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series
- Rated Continuous Thrust Force: 7.4184 to 14.1624 lbs
- Peak Force: 26.0768 to 40.9136 lbs
- Maximum Speed: 62.99212598425197 to 318.8976377952756 in/sec
- Slider or Carriage Travel: 3.5039389 inch
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Second generation iron-core coil and magnet track components Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: Newark, An Avnet Company
Description: Linear motor SYN. 805105 - 667 mm/s - 115V 60Hz RoHS Compliant: Yes
-
Supplier: Equipment Solutions, Inc.
Description: The SMS12 Linear Stepper Motor Stage shown above is a ultra compact stage that provides up to 12 millimeters of linear motion. This stage offers near sub-micron resolution with the ability to accelerate a small load at 2G's. A non-contact home sensor provides a reference
-
Supplier: Portescap
Description: 35STLC34 - Captive Linear Hybrid Stepper Motor 35STLC34 The 35STLC34 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 35STLE34 - External Linear Hybrid Stepper Motor 35STLE34 The 35STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor works
- Blocked Force: 0.1 N
-
Supplier: igus® inc.
Description: SLN-27-01: Linear axis for manual operation by hand wheel (SHT-HR-05-22-15-OG) SLN-BB-27-01: Ball bearing linear axis for manual adjustments by hand wheel in 100 / 150 / 200 / 250 mm strokes SLN-{N11}: Linear axis with NEMA11 stepper motor, ball bearing spindle on
- Stroke or X-Axis Travel: 3.93701 to 9.842525 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: ODG (Origin Data Global)
Description: IC MOTOR DRIVER 2.8V-5.5V 16SSOP
- Features: Linear Regulator
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
- Other DC Voltage: 12 VDC
- Torque Constant: 1.21776 in-oz/amp
- Other Output Power: 0.002278374654334794 HP
- Rotor Inertia: 0.00000451704 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
- Other DC Voltage: 12 VDC
- Torque Constant: 1.51512 in-oz/amp
- Other Output Power: 0.004556749308669588 HP
- Rotor Inertia: 0.00001064832 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Fast delivery, delivery time 3 days ● Frame size:NEMA11, Motor Length:32mm ● Rated Thrust:53N@12RPS
- Other DC Voltage: 2.7 VDC
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00012744 oz-in-sec²
- Shaft Speed: 600 rpm
-
Supplier: PI (Physik Instrumente) L.P.
Description: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 17.56 inch
- Rated Speed: 0.56 in/sec
- Rated Force: 1,012 lbs
- Motor Voltage: 12 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 9.84 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 225 lbs
- Motor Voltage: 12 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 11.54 inch
- Rated Speed: 0.29 in/sec
- Rated Force: 787 lbs
- Motor Voltage: 12 volts
-
Supplier: Venture Mfg. Co.
Description: Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor•Over current circuit protection•Hall sensors for precision control and positioning•No load noise•Sealed and lubricated shaft•Light weight, compact structure and simple
- Motor Voltage: 24 volts
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC
- Actuation Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
. The 12V Flat Brushless DC Motor is engineered for precision-driven compact equipment requiring stable performance and efficient operation. With a flat-profile architecture, (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
electric linear actuator - offers from electric linear actuator manufacturers, suppliers, exporters & wholesalers
Electric Motor DC 12v Waterproof Linear Actuators-Linear Actuator .
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
…actuator, satellite actuator, linear actuators, dc motor, satellite dish motor, satellite positioner, 12 volt linear actuator, solar actuator, care bed drive, solar tracker, mini linear actuator, massage chair drive, electric servo cylinder, electric motor , dc linear actuator, 12v linear actuator, valve actuator More..
-
Effects of Periodic Body Acceleration on the In Vivo Vasoactive Response to N-w -nitro–L-arginine and the In Vitro Nitric Oxide Production
PGz was performed as previously described.2,3 Briefly, a motion platform was constructed around a lin- ear displacement direct current motor ͑model 400, 12v ; APS Dynamics, Carlsbad, CA͒ powered by a dual mode power amplifier ͑model 144, APS Dynamics͒ connected to…
-
Shunt less current monitoring technique: Alternative current measurement method, voltage drop on wires due to supply variation
The next represents the linear motor 's variation during an actuator jump, at 12v and 12A.
-
Mechatronics in Medicine: A Biomedical Engineering Approach > Medical Case Studies in Mechatronics
…data sent from the sensor), a RAM IC, a 10-bit Counter IC (to decrease pulse numbers of the linear encoder mounted on the … constant voltage level), a motor driver IC, USB to … switch, and a 220V/ 12V voltage converter adaptor.17 .
-
Trends in electronics for electric motor control
Similar voice-coil motor chips are SGS- Thomson’s L6243 (2.5A/ 12V ), Hitachi’s HA13490 (1.2A/15V), and Microlinear’s ML4406 (0.75AI12V) and ML4506 (0.75A/5V). .... power losses in switching amplifiers and their cost are substantially lower than in linear amplifiers, they are…
-
Other Manufacturing & Processing Machinery Directory - EC21.com
12v dc motor . .... 12v linear actuator .
-
Improved method of measuring the load angle of synchronous machines
The overall transfer characteristic of the unit constructed (i.e. d.c. output voltage/load angle) is linear , with an output of ± 12V for a load angle of ±120°. .... A typical ultraviolet recording of the load angle and various other motor quantities is shown in Fig…
-
CR4 - Thread: LED Driving Directly by Mains
Next in Forum: Need recommendation for Power Supply and Speed Control for 12v DC Motor . .... You might be interested in: Variable Transmissions, Variable Resistance Linear Position Sensors and Switches, Variable Air Volume…
-
CR4 - Thread: How to wire a 120VAC square D latching relay
can you help me i am trying to wire one of these relays up to change polarity of my 12vdc motor it is like a linear actuator i have a 12 vdc motor a screw shaft a nut and 2 moving table … from walwart to top left and 3rd one down on right, then wire 12v out of walwart…
Indicates content that may require registration and/or purchase.