-
Supplier: EIC Solutions, Inc.
Description: Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class I, Division 2, Groups A-D Hazardous Locations. Testing
- Cooling Capacity: 400 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 115 VAC
-
Supplier: EIC Solutions, Inc.
Description: corrosion. Features 19” Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Lightweight welded aluminum construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners
-
Supplier: EIC Solutions, Inc.
Description: and corrosion. Features 19” Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Rotomolded polyethylene construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners
-
-
Supplier: Cole-Parmer
Description: 12 to 24 VDC These ZEN V2 smart relay serve various applications with increased functionality and high precision. Wiring work is greatly reduced because separate wiring is not required for devices such as timers and counters. You are able to mount all this functionality in a small
- Input Voltage Type: DC
-
Supplier: Cole-Parmer
Description: 12 to 24 VDC These ZEN V2 smart relay serve various applications with increased functionality and high precision. Wiring work is greatly reduced because separate wiring is not required for devices such as timers and counters. You are able to mount all this functionality in a small
- Input Voltage Type: DC
-
Supplier: Cole-Parmer
Description: 12 to 24 VDC These ZEN V2 smart relay serve various applications with increased functionality and high precision. Wiring work is greatly reduced because separate wiring is not required for devices such as timers and counters. You are able to mount all this functionality in a small
- Input Voltage Type: DC
-
Supplier: Cole-Parmer
Description: 12 to 24 VDC These ZEN V2 smart relay serve various applications with increased functionality and high precision. Wiring work is greatly reduced because separate wiring is not required for devices such as timers and counters. You are able to mount all this functionality in a small
- Input Voltage Type: AC
-
Supplier: Waytek, Inc.
Description: suppression for high inductive loads. InPower SSC3-200 Solid State DC Contactor Category: Contactors Manufacturer: Inpower Switch Type: Solid State Circuitry: SPST Amp Rating: 200A Max Volts: 20V Ground and Input Terminals
- Maximum Switching Current: 200 amps
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: An ideal solution for a range of operating conditions where more power is needed to operate air conditioning, mobility lifts, air compressors, work lights and other auxiliary equipment, while maintaining engine speed at prescribed levels. InPower DBT-LD-02 Light Duty Vehicle
- Application Type: Automotive Relay
- Input (Pick-up) Voltage Range: 12 volts
-
Supplier: RS Components, Ltd.
Description: These single pole solid state relays have normally open (1-Form-A) contacts. They are able to provide 5000 Vrms of input to output isolation by taking advantage of optically coupled MOSFET technology. The outputs have been constructed from efficient MOSFET switches and photovoltaic die
- Mounting: PC Board
- Turn-on Switching: Other
-
Supplier: Infineon Technologies AG
Description: Solid state relays (SSR) and solid state circuit breakers (SSCB) Indoor commercial lighting control UPS Low speed electric vehicles (LSEV) Programmable logic controllers (PLC) Room air conditioning
- Package Type: Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- QG: 51 nC
-
Supplier: Infineon Technologies AG
Description: Solid state relays (SSR) and solid state circuit breakers (SSCB) Indoor commercial lighting control UPS Low speed electric vehicles (LSEV) Programmable logic controllers (PLC) Room air conditioning
- Package Type: Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- QG: 83 nC
-
Supplier: Infineon Technologies AG
Description: protection Solid state relays (SSR) and solid state circuit breakers (SSCB) Indoor commercial lighting control UPS Low speed electric vehicles (LSEV) Programmable logic controllers (PLC) Room air conditioning
- Package Type: Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- QG: 150 nC
-
Supplier: Infineon Technologies AG
Description: solid state circuit breakers (SSCB) Indoor commercial lighting control UPS Low speed electric vehicles (LSEV) Programmable logic controllers (PLC) Room air conditioning
- Package Type: TO-220, Other
- Packing Method: Shipping Tube / Stick Magazine, Other
- Polarity: N-Channel, Other
- QG: 83 nC
-
Supplier: Waytek, Inc.
Description: The SSC21 Series are part of InPower's second-generation family of high-current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high current flyback
- Maximum Switching Current: 100 amps
- Mounting: Other
- Number of Poles: 2
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high-current flyback
- Maximum Switching Current: 200 amps
- Mounting: Other
- Number of Poles: 2
- Type: Electrical Contactor
-
Supplier: Diamond Aircraft
Description: controller - Garmin GFC 700 3-axis Automatic Flight Control System - Dual Garmin GIA 63W VHF comm, VHF nav with ILS localizer and glideslope, WAAS-certified GPS, IFR enroute and approach certified - Dual Garmin GRS 77 solid-state Attitude and Heading Reference System (AHRS
-
Supplier: Process Sensing Technologies USA
Description: Ventilation (DCV) and Indoor Air Quality (IAQ). Features: Ultra-low power CO2 sensor 30ppm (typ.) measurement accuracy Solid state LED optical technology UART or I2C control and data interface Power cycling compatible Built-in auto-calibration California Building Standards Code,
- Measurement Type: %Volume, Trace
- Operating Temperature: 32 to 122 F
-
Supplier: Littelfuse, Inc.
Description: Voltage capability up to 800 V Surge capability up to 55 A Solid-state switching eliminates arcing or contact bounce that creates voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine
- IT(RMS): 4 amps
- VDRM: 800 volts
- VTM: 1.6 volts
- di/dt: 500 A/us
-
Supplier: Haida International Equipment Co., Ltd.
Description: 9. Press down button to make rolling carriage drop to the parallel position with base ; and then take down the samples to check the condition after impact test 10. Make the test in accord with the step 2~8 and record the all test result 11. Turn off air compressor and power
- Mechanical Test: Impact Toughness
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: . Reliable solid state controls. No adjustments necessary. System shipped complete. For use in areas where water is not available or practical.
-
Supplier: CSA Group
Description: for use in, on, or in association with equipment for household and similar use for heating, air-conditioning and ventilation. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. This part 2 applies to electric actuators using
-
Supplier: CSA Group
Description: process equipment. 1.3 Certain equipment intended for use with electric elevators, air-conditioning and refrigeration equipment, cranes and hoists, electronic and solid-state control equipment, and "TV"-rated relays, etc., can be subject to additional requirements not included in this
-
Supplier: ASTM International
Description: pretreated aerobically as described in Tier 1, are exposed to a methanogenic inoculum derived from anaerobic digesters operating only on pretreated household waste. The anaerobic decomposition and biodegradation occur under dry (more than 30 % total solids) and static non-mixed conditions.
-
Supplier: ASTM International
Description: preferably run sequentially to more closely resemble the real world condition of a biologically active landfill, or a bioreactor landfill, but are functional independently and separately depending on the plastic under evaluation and the information sought: either aerobic degradation or
-
Supplier: Air Innovations, Inc.
Description: afford to have exhausted and weary employees endangering themselves and others. While one possible solution could involve enclosing a driver in an air-conditioned cabin, it is important to note that many material handling vehicles are intentionally designed with open cabins. These open cabins
- Industry: Industrial
- Operating Voltage: 12 VDC, Other
- Type: Other
Find Suppliers by Category Top
Featured Products Top
-
versus air conditioners. Usually, it’s someone asking, for example, getting in a vehicle on a hot Summer day in the South and instead of turning on the air conditioner… why not just crank up the fan instead (cue laugh track)? When it comes to controlling the environment inside an enclosure (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Unlike solid-state cooling units, refrigerant-based air conditioners offer higher cooling capacities (BTU/H) and a unique closed-loop design that delivers cooled clean air. This cooled air must be (read more)
Browse Enclosure Air Conditioners Datasheets for Kooltronic, Inc. -
Sealed Dual Coil Contactor from Gigavac, one of the leading contactors for auxiliary applications that have too much current to be switched by relays or solenoids. A newer entry to the contactor field is solid-state contactors, which are now (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
. Within our range, you will find electrical relay products such as drake relays, solid state relays, pen relays, idec relays, voltage sensitive relays, texas relays, 12 volt time relays, interposing relays, automotive relays, rib relays, 5v relays, 24vac relays, zwave relays, teledyne relays (read more)
Browse Circuit Protection Components Datasheets for Utmel Electronic Limited -
energy into heat / No cost-intensive air conditioning Fast amortization of the EA-BT 20000 units Interface and control flexibility: For automated testing Software EA-Power Control and EA-Battery Simulator For configuration and (read more)
Browse Battery Monitors and Testers Datasheets for EA Elektro-Automatik Inc. -
both the electrical and mechanical condition of the entire motor or generator system, ESA software delivers superior AC diagnostics for the evaluation of the health of the stator (electrically and mechanically), rotor, air gap, and evaluates the entire driven load (belted, geared, bladed, etc (read more)
Browse Motor Test Equipment Datasheets for ALL-TEST Pro, LLC -
, a signal is sent to a gate within a solid-state device, such as a thyristor, which then opens the circuit almost instantaneously. Electronic circuit breakers can be programmed for various (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd. -
requires a special motor with two-speed windings. Another available control type is the variable speed drive (VFD), sometimes also referred to as an adjustable frequency drive (AFD). This solid-state control system adjusts AC motor speed and torque by varying motor input frequency and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are rated (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
mechanical conveyors for dry bulk solids and ingredients. Because we offer such a wide range of conveying methods, our engineers will evaluate your needs objectively so you receive the ideal conveyor for your application. We are also known for our expansive line of Spirofil® bulk bag fillers, bulk bag unloaders, control systems, bulk bag conditioners, and custom designed hoppers. (read more)
Browse Industrial Conveyors Datasheets for Spiroflow Systems, Inc.
More Information Top
-
CR4 - Thread: Using a Freezer as an Air Conditioner
All pumps, and fans are 12v and runs off solar panels and back up batteries for night … Re: Using a Freezer as an Air Conditioner If I pour water on the bag of chili it immediately freezes solid . … am going to assume Freon, then it is release out side by allowing the state to change.
-
Methanol Fuel Cells
… fundamental patent for using methanol dissolved in water as the fuel with a solid polymer membrane electrolyte … … a complete liquid feed direct methanol fuel cell (LFDMFC) system providing a 50W/ 12V output to the … … previous membranes, has demonstrated a long shelf life and the ability to provide state of the art … … voltage of 464 +/-12mV at 100mA/cm2 during 60°C testing using low-pressure air , prior to insertion … … evaluation and optimization of key subsystem hardware such as fuel processors and power conditioners , as well as …
-
A fundamentally new approach to air-cooled heat exchangers.
! "fan = (30N m#2 )(0.53m3 min#1 ) 4(0.60)( 12V )(0.30 A)(60smin#1 ) To a large extent the same argument also applies to fans having efficiencies of order 25% such as those used in residential air conditioners . … reference adds a new force term to the Navier-Stokes equations, whose steady state solution governs the … … into the finned copper heat sink; the additional series resistance introduced by a solid copper conduction path …
-
Thermeo®: an Innovative Add-On Thermal Module for Rear Passengers’ Comfort
Electronic Equipment Cooling PC Computer Microprocessors; Power Generators; Vacuum and Solid State Photodetectors (Photodiodes, Phototransistors, Photoamplifiers); Electronic Packages; Precision Devices (Microprocessors and Lasers). Indoor Environmental Devices Thermoelectric Conditioners ; Humidifiers; Cabinet, Library and Video Library Temperature Stabilizers; Electronic Enclosure Temperature Stabilizers. A fan takes ambient air at the roof level of the car cabin and blows it through … … 8; V = 6V ✓ Full Hot mode: ΔThot = +20°C; COP = 1.2; V= 12V INFLUENCE ON REAR …
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
… the irradiance data in form of voltage, second and third from temperature signal conditioner which gives the … … we have characterized the daily evolution of horizontal global solar radiation and the air temperature for an … Benlarbi et al [3] stated that MPPT control strategy does not always lead to maximum system efficiency. The total battery capacity is 12V ×150Ah×27˙48600Wh. shown by thin solid lines and dotted lines) show dependence on the sweep direction for samples A …
-
The Condensed Encyclopedia of Surfactants
[650] Propylene glycol mono- stearate SE; noDioDic; emollient, condi- tioner , emulsifier, lubricant, opacifier and visco modifier for cosmetics and toiletries; 18 dynes/cm (0.1%); 50% solids in IPAlwater. … Empicol LXS95, LXV, LY28/S, 12, 1234, lZID, WE, 120 30, 12GV, lZGV/C, LZP, 12V ,12VIE; Empicol WA … Air Products and Chemicals Inc., Box 538, Allentown, PA 18105 Nease Chemical Co., PO Box 221, State College, PA 16801 .
-
Advances in Power and Electrical Engineering
With this function, the property managers and data analysts are able to check the running state and energy consumption of the air - conditioner remotely and the impact on energy consumption of different strategies. 1): Wall facet boundary condition: Solid wall facet adopts no slip condition and constant heat flux. … diesel engine is selected as main AC mover along with 6 units of 12V /200Ah lead-acid …
-
Energy and Power Technology
Sogut, dispending the correction TEWI indicators, evaluated the environmental performance of the room air conditioner sales in the Turkish market [16]. … and the subsidies standards are for 30 yuan per square meters, so the state subsidies is considered … ISO standard sand was used as solid grinding medium, according with GB/T 17671, which was produced by … 10u/ 12v .