-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Integrated Circuits Division Category: Relays Solid State Relays Series: CPC, OptoMOS® Package: Tube Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ Voltage - Load: 0 V ~ 250 V Load Current: 3.4 A Voltage - Input: 1.2VDC Circuit:
- Input (Pick-up) Voltage Range: 1.2 volts
- Output Voltage Type: DC
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Integrated Circuits Division Category: Relays -Solid State Relays Series: CPC, OptoMOS® Package: Bulk Product Status: Active Mounting Type: Through Hole Circuit: SPST-NO (1 Form A) Output Type: AC, DC Voltage - Input: 1.2VDC Load Current: 900 mA
- Input (Pick-up) Voltage Range: 1.2 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electric Works Category: Relays- Solid State Relays Series: PhotoMOS™ AQZ Package: Tube Product Status: Active Mounting Type: Through Hole Circuit: SPST-NO (1 Form A) Output Type: DC Voltage - Input: 1.35VDC Voltage - Load: 0 V ~ 200 V
- Input (Pick-up) Voltage Range: 1.35 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relay, TRIGGER OUTPUT SOLID STATE RELAY, 2500 V ISOLATION-MAX, PLASTIC PACKAGE-13
- Mounting: PC Board
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relay, TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-4
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1372019-AQJ416V Category: Relays - Solid State Relays Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AQ-J Package: Bulk Product Status: Active Package / Case: Hockey Puck Base Product Number:
- Input (Pick-up) Voltage Range: 18 to 28 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: DigiKey
Description: Solid State SPST-NO (1 Form A) 4-SIP
- Input (Pick-up) Voltage Range: 1.16 volts
- Operating Temperature: -40 to 185 F
- Output Voltage Type: AC, DC
- Switch Configuration: Form A
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relay, TRANSISTOR OUTPUT SOLID STATE RELAY, 1000 V ISOLATION-MAX, HERMETIC SEALED, TO-5,...
- Mounting: PC Board
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relay, DUAL TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-8
- Mounting: PC Board
-
Supplier: Opto 22
Description: 480 VAC, 10 Amp, DC Control Solid State Relay (SSR), Transient Proof
- Input (Pick-up) Voltage Range: 3 to 32 volts
- Dropout Voltage: 1 volts
- Input Current Range: 10 amps
- Load Voltage: 480 volts
-
Supplier: Newark, An Avnet Company
Description: RELAY, SOLID STATE, PHOTOMOS PC BOARD; Contact Configuration:SPST-NO; Load Current:140mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; RoHS Compliant: Yes
-
Supplier: Radwell International
Description: SOLID STATE PC BOARD RELAY, CURRENT RATING:12MA, PRODUCT RANGE:-, ACCESSORY TYPE:AC INPUT MODULE, CONTROL VOLTAGE TYPE:AC, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, INPUT VOLTAGE:90V AC TO 140V AC, LENGTH:31.8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Overload Protection: Solid State
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, 12A, 4V-10VDC, TH; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
-
Supplier: Measurement Computing
Description: Solid state relay module, quad, VAC output, 12 to 140 VAC, 3 amps rms Key Highlights Four inputs per module 4000 Vrms isolation Low cost
- Input (Pick-up) Voltage Range: 4 to 6 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.01 to 0.015 amps
- Maximum Current: 3 amps
-
Supplier: Richardson RFPD
Description: Fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear free switching. All relays operate noise-, spark- and bounce free without the need for any design or layout change.
- Maximum Current: 0.1 amps
- Load Voltage: 48 volts
- Output Voltage Type: DC
- Mounting: PC Board
-
Solid State Relays - Solid State Relay, 12Vac-275Vac, Tht; Contact Configuration Crouzet -- 51AK2357Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, 12VAC-275VAC, THT; Contact Configuration:-; Load Current:4A; Operating Voltage Max:275VAC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC
-
Solid State Relays - Solid State Relay, 12Vac-460Vac, Tht; Contact Configuration Crouzet -- 51AK2358Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, 12VAC-460VAC, THT; Contact Configuration:-; Load Current:4A; Operating Voltage Max:460VAC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC
-
Supplier: TE Connectivity
Description: Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
- Operating Temperature: -22 to 176 F
-
Supplier: Broadcom Inc.
Description: The ASSR-41XX Solid State Relays (SSRs) consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 0.12 amps
-
Supplier: Broadcom Inc.
Description: The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 0.12 amps
- Load Voltage: 400 volts
-
Supplier: Broadcom Inc.
Description: The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 0.24 amps
-
Supplier: Broadcom Inc.
Description: The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 0.2 amps
- Load Voltage: 60 volts
-
Supplier: Radwell International
Description: POWER MOS FET RELAY 5VDC SOLID STATE LOAD VOLTAGE IS 5-24 VDC 17.5X12.5X6.5 (WXHXD). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Output Voltage Type: DC
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Output Voltage Type: DC
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Output Voltage Type: DC
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Output Voltage Type: AC
-
Supplier: Data Device Corporation (DDC)
Description: The RP-27001X 115V AC multi-channel solid state power controller board protects, controls and continuously monitors up to 120A to 10 independent electrical system loads. Benefits High Reliability MTBF Improvement, Compared with Mechanical Switches, Breakers, and Relays
- Input Channels: 10
- Maximum Load Current: 120 amps
- SSPC Type: AC Controller, Programmable
- Features: Instant Trip Protection, Thermal Memory, True I2t Protection
-
Supplier: Data Device Corporation (DDC)
Description: The RP-26231000N1 16-channel solid state power controller line replaceable module (LRM), based on DDC's latest generation of multi-channel SSPC cards, can protect, control, and continuously monitor 250 A on up to 16 independent electrical system loads. Benefits Smart Power Management
- Input Channels: 16
- Input Current Range: 10 to 25 amps
- Maximum Load Current: 250 amps
- SSPC Type: DC Controller, Programmable
-
Supplier: Data Device Corporation (DDC)
Description: DDC's 4-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to four independent electrical system loads. Benefits High Reliability 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers,
- Input Channels: 4
- Input Current Range: 100 amps
- Maximum Load Current: 400 amps
- SSPC Type: DC Controller, Programmable
-
Supplier: Allied Electronics, Inc.
Description: MP Series Solid State Relay 4000 V optical isolation input to output Zero voltage turn-on Hermetically sealed The signal input impedance is 1000 Ohms.
-
Supplier: Allied Electronics, Inc.
Description: MP Series Solid State Relays 4000 V optical isolation input to output Zero voltage turn-on Hermetically sealed The signal input impedance is 1000 Ohms (Nom.).
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12V;Vol-Rtg 220AC/DC;PCB Mnt
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Comm/Signal;SPDT;Cur-Rtg 1A;Ctrl-V 12DC;PCB Mnt;TSC Series
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost per point than externally-racked solid-state
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PCI
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
Find Suppliers by Category Top
Featured Products Top
-
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
The G9EA-1-B DC24 should not be used for rapid repetitive control in the same way as a solid-state switch. Its primary role is high-capacity connection, disconnection, isolation, or emergency interruption. Because the relay contains pressurized gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
). Designed to enhance safety in high-voltage environments, the VPD utilizes a solid-state relay output to indicate live voltage in a system, helping to protect personnel from electrical hazards. The customized P52000K11-MS0012R/00 takes this functionality further by reducing the detection threshold to (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
25°C Isolated 0-10 VDC Recorder Output standard IP65/NEMA 4X water resistant and corrosion proof enclosure Built-in electronic calibration Single set point/alarm standard Adjustable setpoint hysteresis Solid State 24 VDC Output (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range in (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Sealed Dual Coil Contactor from Gigavac, one of the leading contactors for auxiliary applications that have too much current to be switched by relays or solenoids. A newer entry to the contactor field is solid-state contactors, which are now (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
V and reinforced isolation of ±3600 V. These isolation levels not only protect downstream equipment against high voltages, but the reinforced isolation protects personnel from electrical shock. The P52000 works by comparing the input voltage to a user-defined threshold that triggers a solid-state (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
state-of-the-art KP04 series illuminated surface mount pushbuttons from NKK Switches. With a streamlined design that extends just 0.906” (23.0mm) above the PC board to the cap's pinnacle, this pushbutton switch is available in tactile/audible and nontactile options. Customers can (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc.