-
Supplier: Allied Electronics, Inc.
Description: Tubular Solenoids are available for DC power applications. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, and then they must cool for a minimum of 540 seconds. The
-
Supplier: Allied Electronics, Inc.
Description: Tubular Solenoids are available for DC power applications. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, and then they must cool for a minimum of 540 seconds. The
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Pull, Continuous, 24VDC
-
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Push, Continuous, 12VDC
-
Description: The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty
- Maximum Stroke: 15.24 mm
- Power Rating (DC watts or AC VA): 6 DC watts or AC VA
- Starting Force: 10.5649466192171 N
- Holding Force: 0.417037366548043 N
-
Supplier: Transmotec
Description: application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are
- Power Rating (DC watts or AC VA): 12.96 DC watts or AC VA
- Maximum "On" Time: 18 to 390 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: DigiKey
Description: "Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.500"" (12.70mm) Stroke 12VDC Chassis Mount"
- DC: 12VDC
- Action: Pull
- Construction: Tubular
-
Supplier: Radwell International
Description: SOLENOID, MODEL T12, TUBULAR, PULL, CONTINUOUS, 12 VDC, RESISTANCE: 17.5 OHMS, 8.6 WATTS, 686 MA. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: LINEAR TUBULAR PULL SOLENOID, 40 VDC, 2.37AMP, ACT 15V CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: VAST STOCK CO., LIMITED
Description: Solenoids & Actuators Tubular Solenoid STA Pull 1/2 x 1/2 - 12 VDC Continuous Duty
Find Suppliers by Category Top
Featured Products Top
-
molded unit is equipped with a rectified 1/2″ DIN connection in place of wire leads. Coil assembly is IP65 rated. The R24 solenoid coil does not included the advantages of the Z-Cool Connector: It is continuous duty and operates with a surface temperature of approximately 220°F when (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
), hydrazine, hydraulic fluid and many solvents. The EP Valves are available in standard 12 and 24 vdc coil designs, and are used in medical instrumentation, aerospace and satellite thrust control applications. Special designs and configurations, including threaded ends with MINSTAC® (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
SERIES EASMT/EASYMT PTFE BELLOWS SOLENOID VALVE PREVENTS FUGITIVE EMISSION LEAKS ONE VALVE HANDLES ALL TYPE SOLUTIONS! (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
controller signals the normally-closed solenoid valve to dose the water with dry chlorine gas or sodium hypochlorite (depending on the system). An eductor is used to create continuous vacuum and deliver the treatment in the pipeline. When the chlorine reaches a pre-determined level, the controller (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Guardian Electric - T8X16-C-12D - Solenoids & Accessories - Tubular Solenoid - Allied Electronics
Solenoid , Tubular , Pull , Continuous , 12VDC .
-
Guardian Electric - T6X12-C-12D - Solenoids & Accessories - Tubular Solenoid - Allied Electronics
Solenoid , Tubular , Pull , Continuous , 12VDC .
-
Electroswitch Inc. - C24-38C12DC-AY - Solenoids & Accessories - Tubular Solenoid - Allied Electronics
Solenoid , Tubular , Continuous , 12 VDC , 140 O.F., Pull , 2 3/8 Inch Length .
-
53751-81-DELT | Product Catalog Search Results | Galco Industrial Electronics
Solenoids , MED 12x1.500 Series. .... Style: Tubular , Coil Voltage: 12 VDC , Coil Power: 6 Watts, Maximum Stroke Length: 0.5, Maximum Force: 64.7 oz., Duty Cycle: Continuous , Operation: Pull .
-
Guardian Electric - 22-C-12D - Solenoids & Accessories - DC D-Frame Solenoid - Allied Electronics
Solenoid , DC Frame, 12 VDC , Continuous Duty. .... Solenoids & Accessories > Tubular Solenoid. .... Solenoid, Tubular, Pull ,Continuous,12VDC .
-
Mallory Sonalert - PK-21N30WQ - Sounders - Buzzers - Allied Electronics
Solenoid , Tubular , Pull , Continuous , 24 VDC . .... Conn; Term Blk; Plug; Screw; 16; 5.08 mm; 24- 12 AWG; 12 A; 250 V; M…
-
Stancor - P-6378 - Transformers - Transformer - Allied Electronics
INDICATOR; 1.5 TO 30 VDC; 80 DB (MIN.) @ 12 VDC ; 3000500 HZ; CONSTANT. .... Solenoids & Accessories > Tubular Solenoid. .... Solenoid, Tubular, Pull , Continuous , 24VDC .
-
Johnson Electric - 195202-234 - Solenoids & Accessories - Tubular Solenoid - Allied Electronics
Fan; DC; 12 V; 0.18A; 80x80x25mm; Sq; 40CFM; 2.9W; 35dBA; 3100RPM; Leadwires. .... Solenoids & Accessories > Tubular Solenoid. .... Solenoid; Pull Tubular Solenoid Type; 28 AWG Coil Wire Size; 1645; 13.8 VDC . .... Solenoid, Tubular, Pull, Continuous ,12VDC .
-
Bussmann by Eaton - MDA-2-1-2-R - Circuit Protection - Fuse - Allied Electronics
Solenoid , Tubular , Pull , Continuous , 24 VDC . .... Transformer;96VA;Chassis;Pri:115/230V;Sec:Ser 24VCT,Par 12 V Solder Lug;50/60Hz .
-
THESIS
The solenoid chosen for the test runs was a 24 volt DC, 59 Ohms, continuous duty, pull type, tubular solenoid with a maximum pull of 80 ounces and an operating frequency ranging from 1 to 12 Hertz. .... B R B R bV ■ ■■■ 20 VDC 1t V 0.25 AMP r R B…
Indicates content that may require registration and/or purchase.