-
Supplier: Shanghai Optics
Description: amplification, cylindrical lenses effectively correct spherical and chromatic aberrations. As a result, cylindrical lenses are widely used to correct ocular astigmatism and change image size. Cylindrical Lenses for Every Application Cylindrical lenses are optical
- Lens Type: Cylindrical Lens
- Lens Application: Ultraviolet
-
Description: custom Plano Convex Lenses made of high-quality UV Fused Silica sourced from Corning, or JGS1 with excellent mechanical ridgidness, and chemical inertia (The lenses in the stock list are made of Corning 7980-0F, 7980-1D). These lenses could be applied for wavelengths ranging
- Focal Length: 20.000000000000004 mm
- Diameter / Length: 12.700000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Description: custom Plano Convex Lenses made of high-quality UV Fused Silica sourced from Corning, or JGS1 with excellent mechanical ridgidness, and chemical inertia (The lenses in the stock list are made of Corning 7980-0F, 7980-1D). These lenses could be applied for wavelengths ranging
- Focal Length: 100 mm
- Diameter / Length: 12.700000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
-
Description: custom Plano Convex Lenses made of high-quality UV Fused Silica sourced from Corning, or JGS1 with excellent mechanical ridgidness, and chemical inertia (The lenses in the stock list are made of Corning 7980-0F, 7980-1D). These lenses could be applied for wavelengths ranging
- Focal Length: 30 mm
- Diameter / Length: 12.700000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Description: custom Plano Convex Lenses made of high-quality UV Fused Silica sourced from Corning, or JGS1 with excellent mechanical ridgidness, and chemical inertia (The lenses in the stock list are made of Corning 7980-0F, 7980-1D). These lenses could be applied for wavelengths ranging
- Focal Length: 40.00000000000001 mm
- Diameter / Length: 12.700000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Handheld UV Magnifier - perfect for the inspection of conformal coatings. Coatings glow brilliantly under UV black illumination especially when magnified through a 5-diopter (2.25X) optical-quality glass lens. Unique combination of (2) 4W UV black bulbs and (2) 4W fluorescent white bulbs is
- Magnification: 2.25 X
- Type / Mounting: Handheld
- Applications: Industrial Inspection
-
Supplier: Taylor Precision Products LP
Description: 5925N Classic Freezer/Refrigerator Tube Thermometer Features Magnified, easy-to-read face. Range -20°F to 60°F and -20°C to 20°C. Bright blue, red and green graphics with safe temperature zone indicators. Shatterproof clear plastic lens protects the glass thermometer tube, which is filled
-
Supplier: RS Components, Ltd.
Description: From Signal Construct, this SMLD Series LED sits in a 13mm bezel of bright satin chrome plated brass housing, and features a 10mm glass optical lens that aids in magnifying light output. This LED Panel Indicator is sealed to IP67, which means it is dust and water resistant and so well
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
25° Substrate Expertise: Our IR lenses are fabricated using infrared-transparent materials, such as: Germanium (Ge) Zinc Selenide (ZnSe) Chalcogenide glass Zinc (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
properties of the silicon material itself. Broadband Transmission: Silicon's transmission range covers 1.2μm to 15μm, making it particularly suitable for the mid- to far-infrared bands, which is a range that ordinary optical glass (such as BK7) cannot effectively cover. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
to characterize without a very high-resolution system and optics capable of microscopic measurement. The Microscope Lens provides 5X or 10X magnification of images captured by high-resolution imaging systems to enable design manufacturers to ensure accurate subpixel layouts, shapes, and RGB color (read more)
Browse Datasheets for Radiant Vision Systems -
Federal Signal Corporation - Industrial Signaling and Systems
G-LED Global Series® Hazardous Location LED Signal
Federal Signal’s patented Global Series® LED Beacons feature a long-life LED the ability to select one of eight (8) flash patterns (user-configurable) and offers two lens options (low or high-profile). The (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
: 2-megapixel (1600 x 1200) 8-megapixel (3296 x 2472) 29-megapixel (6576 x 4384) 61-megapixel (9568 x 6380) Purpose-Built for High-Speed Manufacturing A production line is a harsh environment and reliable communications can (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield Available resolutions: 2-megapixel (1600 x 1200) 29-megapixel (6576 x 4384) 43 (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
products have a glass transition temperature (Tg) of 240ºF to 350ºF, which dramatically increases their processing capabilities. In addition, its fine cell structure and high dimensional stability make it an ideal material for applications requiring sandwich panels and complex (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
A review of current technologies to visualise cataract
The slit is opened wide and a ground glass screen or diffuser is incorporated in the illumination .... The angle of the slit illumination system lies between 30º-50º and magnification depends on the area under observation as it is 5x- 12x for different surveys and can be 30x or above for assessment of lachrymal film (Figure 11). .... This is generally used for observation of anterior eye segments, crystalline lens , cornea and lachrymal reflex.
-
A projection viewer and enlarger
…little modification except for the provision of collimated illumination, a larger screen (usually 12x 15 in.) and .... “Xpres” f 1.9projection lens for magnifications of 50 or 25 diameters respectively. .... Glass graticules showing to the required magnification the shape of the part to be inspected are applied…
-
AN EXPERIMENTAL TECHNIQUE TO STUDY THE TRANSVERSE MECHANICAL BEHAVIOUR OF POLYMER MONOFILAMENTS
The latter, is composed of a 1X or 2X adaptor, a 12X zoom lens (which has a 12X parfocal zoom lens system and can achieve very good optical clarity) and a 1.5X or 2X lens attachment. .... The choice depends on the type of the experiment and the amount of the magnification needed. .... dis- tance), in order to lighten the contact surface between the monofilament and the two glass plates.
-
Instrumentation for Airbreathing Propulsion > Holography of JP-4 Droplets and Combusting Boron Particles
…the camera in position, a Schneider-Kreuznach f/5.6, 370-mm focal length lens was installed and … view camera was positioned until the image was in sharp focus on the ground- glass viewing screen. .... Focusing of the camera was aided by a 12X magnifying eye loop.
-
Aberrations And Focusability In Large Solid-State Laser Systems
…beam characteristics for a low power (200 GW) pulse near the focus of the f/6 target lens . .... (These photographs were taken in planes equivalent to those shown in the sketch using an array camera3 with lateral magnification of 12X .). .... It is observed that Shiva, like Argus4 and other solid state glass lasers, operates at typically 1018…
-
Design of an imaging VISAR diagnostic for the National Ignition Facility (NIF)
12X magnification . .... Figure 9 shows a close up of this six-element lens after converting the fictitious glasses into real glasses.
-
Imaging methods for infrared cathodoluminescence topography
Insertion of M2 casts the image on to a glass screen E where the visible pattern can .... How- ever, to increase both brightness and total magnification , additional image intensification was used. .... 2 at a threefold magnification by L3, a Wray f l l copying lens of 51 mm … final magnification of the specimen S appearing on the screen of 13 is 12x 0.74 x…
-
Effects of predation and disturbance by
ophiuroids on soft-bottom community structure
in Oslofjord: results of a mesocosm study*
…the top section was sieved on a 100 pm mesh and the bottom section on 250 p m The material retained on the sieves was stored in 70% isopropyl alcohol, sorted under a dissecting microscope at 12x magnification and organisms identified to .... Traps were glass vials (1.8 cm inside diameter X 3.2 cm deep) pushed into the .... Pictures were taken with a 35 mm single lens reflex camera (50 mm lens) mounted 70 cm…
-
Geometric Optics In Ophthalmic Lens Design
…outlined the problem and shown the advantages of conoid surfaces for reading magni fiers and magnifying spectacles. .... designs are available in glass . .... American Optical and others supply aspheric plastic lenses . .... Lenses are supplied in powers ranging from 2X, (8.00 diopter) to 12X (48 diopters).
-
Using Image Analysis to Identify Acetylated Distarch Adipate in a Mixture
…and a drop of glycerol, was placed on a micro- scopic glass and covered with cover glass . .... A macro- optic Navitar 12x was employed combined with an object lens with a magnification of 26in series.
Indicates content that may require registration and/or purchase.