-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER, ITE, 12V, 5A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 5A ROHS COMPLIANT: YES
-
-
Supplier: SFCable.com
Description: New Replacement Dell Philips LCD TV 72W 16V 4.5A AC Adapter 5.5x2.5mmB USA 3-Prong Cord, works for Philips Magnavox 15MF605T/17" LCD Monitor, Dell W1700 17" LCD Monitor TV . Warranty and Low Price.
- DC Output Voltage: 16 volts
- DC Output Current: 4.5 amps
- DC Output Power: 71.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement Dell PA-13 130Watt 19.5V 6.7A AC Adapter with 7.4x5.0mmB Smart-pin Plug, USA 3-Prong Power Cord, works with Dell Precision M90, XPS M1710 and so on
- DC Output Voltage: 19.5 volts
- DC Output Current: 6.7 amps
- DC Output Power: 130.0000000000003 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 2.5A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 1.5A ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: New Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A with 7.4x5.0mmB Smart-pin Plug, USA 2-Prong Power Cord.
- DC Output Voltage: 19.5 volts
- DC Output Current: 3.34 amps
- DC Output Power: 65 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement IBM ThinkPad 02K6657 02K6669 72W 16V 4.5A AC Adapter with 5.5x2.5mmB Plug, USA 3-Prong Power Cord, works for IBM ThinkPad 2373 2374 2375 2647 2652 2653 A31 T20 T21 T22 T23 T30 T40 T41 T42 T43 R51 R52 R52es
- DC Output Voltage: 16 volts
- DC Output Current: 4.5 amps
- DC Output Power: 71.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: RS Components, Ltd.
Description: OEP GPSN25A-13 AC/DC Adapter
- DC Output Voltage: 12 volts
- Number of Outputs: 2 #
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Power supply for Blazer, Passport Everon P and all computer/telephony switches. (US version)
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC adapter for CT10, APLA 220V, Euro plug.
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: 6 x 16 110V AC Power Adapter.
- Features: AC/DC Adapter
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: DigiKey
Description: 5V 25W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- DC Output Current: 5 amps
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 73079-01 AC ADAPTER, US PLUG, 120V, S12 S12 AC adapter for S12 telephone headset system. This product is also known as: AC ADAPTER, US PLUG, 73079-01 Plantronics S12 Telephone Headset System More Info | 103.96 | Add to cart
-
Supplier: Artesyn Embedded Power
Description: The DCH5 series of series of 5 watt plug-in wall-mount AC-DC power adapters features an elegant, rounded style design. Available with four different types of AC plug, these cable-less adapters have a USB-A output connector. They accept a wide 100—240 Vac input and provide
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 1 amps
- DC Output Power: 5 watts
-
Supplier: Opto 22
Description: The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The PCI-AC5 is about 100 times as fast as the AC5 and can control up to 48 I/O points.
- Operating Temperature: 0 to 70 C
- Features: Indicators, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 12 volts
- DC Output Current: 0.5 to 1.6 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 12 volts
- DC Output Current: 2 to 3 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Current: 0.416 to 2.3 amps
- Type: AC Power Source
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage 90-264 VAC Dimensions: 2.82" × 1.77" × 1.17" Level V Efficiency Compliant with UL94 Vo Flammability USB Socket Output with Removable/Interchangeable AC Plugs Short-Circuit Protection and Low Leakage Current Class B EMI and Double Insulated No Load Power Consumption
-
Supplier: Galco Industrial Electronics
Description: Universal Power Supply AC100-240V
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MNT ADAPTER 13.5V 24W
- DC Output Voltage: 13.5 volts
- DC Output Current: 1.77 amps
- DC Output Power: 24 watts
- Features: AC/DC Adapter
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Quail Electronics
Description: The WS-157 adapts the 3-prong, 13A Fused UK Plug (BS 1363) into the NEMA 5-15R Receptacle. This adapter is rated at 13A and 250V.
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Male End Type: BS 1363 (UK)
- Female End Type: NEMA 5-15R
-
Supplier: Global Power Corp.
Description: No Description Provided
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0.4 to 2 amps
- DC Output Power: 10 watts
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Applications: AC adapters, switching power supplies, smart home devices, AC line filters, industrial electronics, and noise suppression circuits. Learn more about our safety capacitor solutions. (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
connectors are available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 300W adapters are available with 12V, 19V, 24V, 28V, 48V and 54V outputs and can operate in (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
the aesthetic appearance. The lid is recessed to accommodate a membrane keypad, front plate or product label. Two sizes – AC 092K (6.30” x 3.54” x 2.36”) and ACF 110K (5.51” x 4.33” x 2.36”) – are now available with transparent lids molded from (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Medical / ITE 250W Power Supplies Comply with DoE Level VI and EU Tier 2 v5 Standards TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda DTM250-D external AC-DC power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Solar Laptop/Mobile Charger from Rising Sun Eastern Industry Co.,Ltd, China
Charging time by AC -DC adapter ( 13 . 5V 3A) .
-
Sell Solar Laptop Charger
Charging time by AC -DC adapter ( 13 . 5V 3A)-- 2 to 3Hrs .
-
SL Power ( Ault / Condor ) - HTAA-16W-A+G - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply; AC -DC;5V@12A, 13 . 5V @3A,-13.5V@3A;100-240V In;Open Frame;Linear;HDCC. .... Connectors > IC Sockets, Plugs and Adapters .
-
SL Power ( Ault / Condor ) - MCC15-3-A - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply; AC -DC;5V@2A, 13 . 5V @0.4A, -13.5V@0.4A;100-240V In;Open Frame;Linear. .... Coaxial/RF Connectors > RF Adapters , Between Series .
-
Pomona Electronics - 4283 - Coaxial/RF Connectors - RF Adapters, In-Series - Allied Electronics
Adapter ; SMA; Beryllium Copper; Brass (Male), Beryllium Copper (Female). .... Power Products > Power Supply ( AC -DC Power Supplies). .... Power Supply;AC-DC;5V@0.5A, 13 . 5V @0.1A,-13.5V@0.1A;100-240VIn;Open Frame;Linear .
-
SL Power ( Ault / Condor ) - HCBB75W-A+G - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply; AC -DC;5V@12A, 13 . 5V @3A,-13.5V@3A;100-240V In;Open Frame;Linear;HDCC. .... Adapter , Banana; BNC (Female); Beryllium Copper, Nickel Plated; PTFE; Black .
-
Power Supply (AC-DC Power Supplies) - Power Products from Allied Electronics
Power Supply; AC -DC; 13 . 5V @0.62A; 100-240VIn; Wall Plug; Neg Center Plug; WSU Series. .... Adapter .
-
Keystone Electronics - 8428 - Hardware - Standoff - Allied Electronics
Rail adapters , 10mm L, 43mm W, Gray. .... Power Products > Power Supply ( AC -DC Power Supplies). .... Power Supply;AC-DC;5V@2A, 13 . 5V @0.4A,-13.5V@0.4A;100-240VIn;OpenFrame;Linear;HTAA .
-
Stancor - STA-4812A-4 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
connector,rf coaxial,sma in-series adapter ,bulkhead jack to jack,gold plated. .... Power Products > Power Supply ( AC -DC Power Supplies). .... Power Supply;AC-DC;5V@0.5A, 13 . 5V @0.1A,-13.5V@0.1A;100-240VIn;Open Frame;Linear .
-
SL Power ( Ault / Condor ) - MTLL-5W-A - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply; AC -DC;5V@2A, 13 . 5V @0.4A, -13.5V@0.4A;100-240V In;Open Frame;Linear. .... Coaxial/RF Connectors > RF Adapters , In-Series .
Indicates content that may require registration and/or purchase.