-
Supplier: GAO Tek, Inc.
Description: The wireless LF (134 KHz) Bluetooth based RFID device is compatible with most kinds of LF(134 KHz) cards. It uses Bluetooth (Class Two) technology to upload tags ID to bluetooth based computers/PDAs in a real-time mode. It is widely used in the industries of
-
Supplier: GAO Tek, Inc.
Description: The LF Handheld Reader/Writer is an ideal solution for tracking and identifying animals embedded with RFID chips.
-
Supplier: GAO Tek, Inc.
Description: The low frequency fixed RFID reader is designed for use in feeding stations, animal scales and sorting gates.
-
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader Module 134.2kHz
- Frequency: 134200 Hz
- Interface: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader Module 134.2kHz
- Frequency: 134200 Hz
- Interface: Other
-
Supplier: GAO Tek, Inc.
Description: This stationary 134 kHz long range fixed RFID reader is equipped with a Digital Signal Processor (DSP) to significantly reduce interference from noise and was specifically designed for continuous operation in harsh and noisy environments such as slaughterhouses, scales or
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader Module 134kHz
- Frequency: 134000 Hz
- Interface: Other
-
Supplier: DigiKey
Description: RFID Reader Module 134.2kHz
- Frequency: 134200 Hz
- Interface: TTL
-
Supplier: DigiKey
Description: RFID Reader Module 134.2kHz
- Frequency: 134200 Hz
-
Supplier: DigiKey
Description: RFID Reader Module 134.2kHz
- Frequency: 134200 Hz
- Interface: RS232, RS422, RS485
-
Supplier: DigiKey
Description: RFID Reader Module 134.2kHz
- Frequency: 134200 Hz
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader Module 134kHz
- Frequency: 134000 Hz
-
Supplier: Acme Chip Technology Co., Limited
Description: RFID READER R/W 134KHZ
- Frequency: 134000 Hz
-
Description: 1. Description RF-1110-113 is a 125KHz/134.2KHz non-contact low frequency RFID reader, which automatically read passive tags through RF signals, and access to tag address and other related data, can work in a variety of harsh environments. The RFID
- Detection Range: 8 to 9 cm
- Frequency: 125000 to 134200 Hz
- Operating Temperature: -20 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RFID READER R/W 125KHZ 24-DIL
- Frequency: 125000 Hz
- Interface: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: RFID READER R/W 530KHZ
- Frequency: 530000 Hz
-
Description: RFID READER R/W 134KHZ MODULE
- Device Type: Other
- IC Package Type: Other
-
Supplier: Heilind Electronics, Inc.
Description: IC RFID READER, IC 15-150KHZ 2.4-3.6V, 16-VQFN, EXPOSED PAD
-
Supplier: Heilind Electronics, Inc.
Description: IC RFID READER, IC 15-150KHZ 2.4-3.6V, 16-VQFN, 16-TSSOP
-
Description: RFID READER R/W 134.2KHZ MODULE
- Device Type: Other
- IC Package Type: Other
-
Description: RFID READER READ ONLY 134.2KHZ
- Device Type: Other
- IC Package Type: Other
-
Description: RFID READER R/W 134.2KHZ
- Device Type: Other
- IC Package Type: Other
-
Supplier: Radwell International
Description: RFID READER MODULE, 134.2KHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: IC RFID READER 134.2KHZ 16SOIC
- Device Type: Other
- IC Package Type: SOIC, Other
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 973982-AS3930-BQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 110kHz ~ 150kHz Interface: SPI Voltage - Supply: 2.4V ~ 3.6V
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
- Supply Voltage (Vi): 2.4 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1342674-ATARFID-EK2 Category: Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards Type: RFID Reader Package: Box For Use With/Related Products: ATA5575, ATA5577 Standard Package: 1 Frequency: 134.2kHz
- Category: Development Board
-
Supplier: Radwell International
Description: RFID READER HEAD, R/W, 530 KHZ, WITH 10M CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: with the corresponding voltage level. 134.2 kHz Half Duplex (HDX) - FSK transmission. Synchronisation option. 2 outputs for reader status. Operating supply voltage 2.7 V to 5.5 V. Dual-in-Line (DIL) Package with 30-Pins. Dimensions 38.7 x 29.6 mm RF Technology =
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 × 7 mm) packaged UHF RFID (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
exchange of a coded identification number between a target (tag, label, or chip) and a reader – a device which transmits an encoded radio signal to the target. Schmersal has applied this technology to the RSS36 series non-contact safety sensor. In this application the RFID actuator target is (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data exchange of a coded identification number between a target (tag, label, or chip) and a reader – a device which transmits an encoded radio signal to the target. Schmersal has applied this (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
must be low compared to the average power of wireless nodes. Thus, Interquip launches its Ultra-Low power consumption 32.768KHz oscillators, the 165B SERIES provides below 10uA power consumption specification and miniature package 2.5 x 2.0 mm ideal for wearable device, IoT product (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
specifically applies to medical electrical equipment and systems to make sure that RFID Readers in the area do not affect the device’s operation. In addition to AIM 7351731, the FDA almost always also requires testing to ensure other types of devices won’t interfere with a product’s (read more)
Browse Electrical and EMC Testing Services Datasheets for F2 Labs
More Information Top
-
The electromagnetic compatibility of wireless inductive automotive battery chargers and LF animal RFID tags
It is interesting to note that emission from a 134.2 kHz RFID reader caused reactions in pacemakers.
-
rfid handheld - offers from rfid handheld manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ISO11785, ISO11784, 134.2KHZ , RFID READER ] .
-
A Ubiquitous Education Support Method based on Analysis of Learning Patterns Using Rule-Based Reasoning
The learner takes a card type RFID tag, and the RFID readers use 134.2KHz antenna.
-
Full ISO 11784/11785 compliant RFID reader in a programmable analog-digital, integrated circuit
In this work a programmable- analog, programmable-digital IC, is utilized to implement a fully compliant ISO11784/11785 RFID reader module, working at 134.2kHz .
-
A blind navigation system using RFID for indoor environments
The RFID reader is from IET operating at 134.2 kHz that is compliant to ISO11784/5 standard.
-
Use of Radio Frequency Identification (RFID) Tags in Bedside Monitoring
of Endotracheal Tube Position
The Health Beacons Inc.ä RFID reader , also operating at a frequency of 134.2 kHz , was a hand-held box-shaped device with an antenna and was approximately the size of a TV remote control (Figure 1A).
-
Pervasive computing goes the last hundred feet with RFID systems
• Texas Instruments (www.ti.com) has lines of RFID tag and reader technologies, at both low- frequency ( 134.2 kHz ) and mid- frequency (13.56 MHz) ranges.
-
TI delivers RFID asset visibility in harsh and metallic environments with two new products
TIâs 134.2 kHz LF product family includes more than 40 transponder, inlay, antenna and reader products incorporating 20 years of the companyâs RFID design and manufacturing experience.
-
Polarimetric transmission loss of RFID antenna at 2.4 GHz for short range systems
The recently RFID operated in differ frequency band such as (LF 125 − 134.2 kHz , HF 13.56 MHz , UHF 868 − 915 MHz , Micrwave 2.45 GHz) RFID system in which the gap between the reader and the transponder or…
-
Measurement and Modeling of RFID Propagation Channel with in an Indoor Environment
RFID operates in different frequency band such as LF 125 − 134.2 kHz , HF 13.56 MHz , UHF 868 − 915 MHz , Microwave 2.45 GHz, RFID system in which the gap between the reader and the transponder or tag RFID…
Indicates content that may require registration and/or purchase.