-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABM13W Type: MHz Crystal Length: 1.2 mm Width: 1 mm Height: 0.33 mm Operating Temperature: -20°C ~ 70°C Frequency: 32 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 7 ppm Load Capacitance: 8 pF ESR (Equivalent Series Resistance): 100 Ω
- Oscillation Frequency: 32 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 8 pF
- Max ESR: 100 ohms
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 13.0000MHZ 18PF SMD
- Oscillation Frequency: 13 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 13.0000MHZ 18PF SMD
- Oscillation Frequency: 13 MHz
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
- Operating Temperature: -10 to 60 C
-
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 13MHZ
-
Description: CRYSTAL 13.5000MHZ 18PF SMD
- Oscillation Frequency: 13.5 MHz
- Load Capacitance: 18 pF
- Max ESR: 10 ohms
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 766878-ABMM-13.000MHZ-T Series: ABMM Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 60°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 13MHz ESR (Equivalent Series Resistance): 50 Ohm Frequency
- Oscillation Frequency: 13 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 50 %
- Load Capacitance: 18 pF
-
Supplier: ODG (Origin Data Global)
Description: 13MHz Surface Mount Crystal 12pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS
-
Supplier: Newark, An Avnet Company
Description: MCPU CRYSTAL, 13MHZ, 18PF, SMD; Crystal Case Type:HC-49/US; Crystal Mounting Type:SMD; Frequency:13MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; No. of Pins:2; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: DigiKey
Description: CRYSTAL 13.5600MHZ 18PF TH
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Operating Temperature: -20 to 70 C
- Features / Standards: Lead Free
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 13.5000MHZ 8PF SMD
- Oscillation Frequency: 13.5 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 8 pF
- Max ESR: 60 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 13MHZ, 18PF, HC-49US; Frequency Nom:13MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CERAMIC MCPU CRYSTAL, 13MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Frequency:13MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; No. of Pins:2; Operating Temperature Max:85°C; Reel Quantity:1000 RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: NDK America, Inc. Win Source Part Number: 790879-NX5032SA-13.000000MHZ-G1 Series: NX5032SA Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 13MHz ESR (Equivalent Series Resistance):
- Oscillation Frequency: 13 MHz
- Total Frequency Stability: 10 ppm
- Frequency Tolerance: 10 %
- Load Capacitance: 8 pF
-
Supplier: Win Source Electronics
Description: Manufacturer: NDK America, Inc. Win Source Part Number: 790878-NX4025DA-13.000000MHZ-B6 Series: NX4025DA Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 13MHz ESR (Equivalent Series Resistance):
- Oscillation Frequency: 13 MHz
- Total Frequency Stability: 10 ppm
- Frequency Tolerance: 10 %
- Load Capacitance: 10 pF
-
Supplier: Utmel Electronic Limited
Description: 12MHz 13pF SMD3225-4P Crystals ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: NDK America, Inc. Win Source Part Number: 760370-NX5032GA-13.560000MHZ-LN-CD-1 Series: NX5032GA Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: 2-SMD, No Lead Mounting: SMD Frequency: 13.56MHz ESR (Equivalent
- Oscillation Frequency: 13.56 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 50 %
- Load Capacitance: 8 pF
-
Supplier: Utmel Electronic Limited
Description: 13.56MHz ±20ppm 20pF 35Ω HC-49SMD SMD Crystal Resonators RoHS
- Oscillation Frequency: 13.56 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 20 pF
- Max ESR: 35 ohms
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Utmel Electronic Limited
Description: 12MHz 15pF SMD3225-4P Crystals ROHS
-
Supplier: Pletronics, Inc.
Description: The Pletronics’ SM13T Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 6 MHz to 70 MHz Fundamental 40 MHz to 100 MHz 3rd Overtone 5 x 7 mm 4 pad AT Cut
- Oscillation Frequency: 6 to 70 MHz
- Operating Temperature: -40 to 125 C
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30MHz 20pF SMD3225-4P Crystals ROHS
- Oscillation Frequency: 30 MHz
- Load Capacitance: 20 pF
- Features / Standards: RoHS Compliant
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 300 Hz THROUGH 10 MHz, HERMETIC SEAL, SQUARE WAVE, CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 300 HZ THROUGH 10 MHZ, HERMETIC SEAL, SQUARE WAVE, CMOS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ABMM Series 13 MHz ±50 ppm 18 pF -10 to +60 °C SMT Microprocessor Crystal Product overview: ABMM-13.000MHZ-T from Abracon is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control
- Operating Temperature: -10 C
- Package Type: Other
-
Supplier: Allied Electronics, Inc.
Description: Ceramic 5 × 7 mm Surface Mount Quartz Crystal Profile: 1.3 mm Frequency Range: 8 MHz to 49.152 MHz Stability: 10-100 ppm –20/70°C and 20-100 ppm –40/85°C Output: Crystal
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 13.5000MHZ 18PF SMD Product overview: ABLS-13.500MHZ-B4-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Frequency: 13.5 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 13.5600MHZ 18PF SMD Product overview: ABM3-13.560MHZ-B2-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Frequency: 13.56 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 13.56MHz Crystal, 10ppm, 70R ESR, SMD Product overview: ABM3B-13.560MHZ-10-1-U-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 13.56 MHz
- Operating Temperature: -10 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Aker Technology USA Corporation
Description: Crystal, 3.20mm x2.50mm,13.56MHz,12pF.-20-70C
- Oscillation Frequency: 13.56 MHz
- Load Capacitance: 12 pF
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: The XLP is an LVPECL Crystal Oscillator with 860fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750MHz to 1350MHz, the IDT XLP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction
- Oscillation Frequency: 0.016 to 670 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: Radwell International
Description: CRYSTAL, 1MHZ, 13PF, HC-49. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Abracon ABM3-13.560MHZ-B2-T Crystal
- Total Frequency Stability: 50 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 13.106 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PIN Package: CR-100-050-059P Length: 1.000 (in) Width: 0.500 (in) Height: 0.590 (in)
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: QuartzCom AG
Description: Frequency range: 8.0 ~ 250 MHz Frequency tolerance: ±5 ~ ±30 ppm Frequency stability: ±5 ~ ±50 ppm Size: 7.0 x 5.0 x 1.3 mm
- Oscillation Frequency: 8 to 250 MHz
- Total Frequency Stability: 5 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://www.nxp.com/documents/user_manual/UM10198.pdf
A 13 MHz crystal or an off the shelf crystal of 16 MHz are recommended in a system requiring USB operation.
-
http://www.nxp.com/documents/user_manual/UM10326.pdf
A 13 MHz crystal or an off the shelf crystal of 16 MHz are recommended in a system requiring USB operation.
-
A 4GHz fractional-N synthesizer for multi-mode wireless applications
As an example, two widely used systems will be chosen: a GSM system using a 13 MHz crystal and a GPS system using a 10.23 MHz crystal.
-
Analog Circuit Design
Rather than using two crystals (for example 13MHz and 19.2MHz) it is fairly easy and cheaper to generate 32.72MHz (8x3.84MHz) from a 13 MHz crystal with a fractional-N PLL.
-
http://www.nxp.com/documents/data_sheet/SDIO101A.pdf
Figure 10 details a typical scenario where the host processor uses a 13 MHz crystal as its clock source, and the same clock is used by the SDIO101A to operate the SD clock as close to 50 MHz as possible.
-
Bluetooth Radio Design Considerations for Cellular Handset Application
The radio module requires only an external antenna connected through a 50-W characteristic impedance line and a 13 MHz crystal or external reference-clock signal to enable Bluetooth radio communication links.
-
A 17 mW transmitter and frequency synthesizer for 900 MHz GSM fully integrated in 0.35-/spl mu/m CMOS
A standard 13MHz crystal is used as reference for the PLL and to clock the logic of the SD mod- ulator.
-
A 1.9 GHz ADPLL with 130 reference cycles settling time in 0.18 μm CMOS technology
Adopting a 13 MHz crystal , we reduced the overall settling time to less than 130 reference cycles.
-
6110 no signal - GSM-Forum
I have a 6110 with no signal, I've changed cobba, ccont, 13mhz crystal but still no signal, I've also done software upgrade, updated faid, changed IMEI but still no signal.
-
I hate Nokia 8210 - GSM-Forum
I hate nokia 8210 because i have changed the Antenna Switch, 13MHz Crystal Oscilator and reflow the hagar but there is no signals.
Indicates content that may require registration and/or purchase.