-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TSSOP,14PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,14PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: Full-Featured 8-bit Microcontroller 14 Kbyte Flash 1 Kbyte SRAM 44-Pin TQFP Tray
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 3 volts
- Operating Temperature: -40 to 85 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Controller 14-Pin PDIP Rail Product overview: FMS7401LEN14 from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing
- Internal RAM Size: 0.064 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: ARM Microcontrollers - MCU 16KB Flash 4KB SRAM GPIO 24-pin
-
Supplier: Utmel Electronic Limited
Description: MICROCHIP - ATTINY20-SSU - 8 Bit MCU, AVR ATtiny Family ATtiny20 Series Microcontrollers, 12 MHz, 2 KB, 128 Byte, 14 Pins
- Internal RAM Size: 0.128 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 5 milliamps
- Pin Count: 14
-
Supplier: Utmel Electronic Limited
Description: PIC16C77-04/P; 8bit PIC Microcontroller; 4MHz; 8Kx14 words EPROM; 40-Pin PDIP
- Internal RAM Size: 0.368 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 5 milliamps
- Power Dissipation: 1,000 milliwatts
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-14; Product Range:AVR ATtiny Family ATtiny84 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, SOIC-14; Product Range:AVR ATtiny Family ATtiny84 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:500Byte; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: This powerful (200 nanosecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into a 14-pin package. Easily adapted for applications ranging from personal care
-
Supplier: Win Source Electronics
Description: SPI, UART, USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, WDT RAM Size: 4 kB Oscillator Type: Internal Number of Pins: 24 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 37
- Internal RAM Size: 0.004 KB
- Number of Timers: 3
- Number of I/O Ports: 22
- Pin Count: 24
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Utmel Electronic Limited
Description: MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 14-Pin TSSOP Tube
- Internal RAM Size: 1 KB
- Pin Count: 14
- Operating Temperature: -40 to 85 C
- Bits: 8 Bit
-
Supplier: RS Components, Ltd.
Description: MCU PIC16 14KB 8-bit Flash 20-pin SSOP
- Pin Count: 20
- Bits: 8 Bit
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MCU 8-bit PIC RISC 14KB Flash 2.5V/3.3V 44-Pin TQFP Tray Product overview: PIC16LF1937-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for
- Clock Speed: 32 MHz
- Internal RAM Size: 0.512 KB
- Internal ROM Size: 0.256 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU RL78/F14 MCU 48pin QFN 128K -40TO125C
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 28-pin, 14KB Flash, 512B RAM, 10-bit ADC, 2xCCP, SPI, MI2C, EUSART, 2.3V-5.5V
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232158-AC162052 Number of Pins: 14 Categories: Embedded - Microcontrollers Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 31
- Pin Count: 14
- Bits: 8 Bit
- Package Type: CDIP
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 14-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology Product overview: PIC16F684 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
- Bits: 8 Bit
-
Supplier: Microchip Technology, Inc.
Description: Analog-to-Digital Converter (ADC) with up to 10 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution I/O 22 GPIO pins Packages
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 16 KB
- Number of Timers: 2
-
Supplier: Progressive Automations
Description: The LC-067 is a microcontroller board with 54 digital input/output pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC adapter
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Number of Timers: 1
- Number of I/O Ports: 6
- Number of A/D Converters: 4
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Package: Radial - 4 Leads Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed
- Product Type: IC Headers
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030898-XMS430FR5739IRHAR Memory Type: FLASH Memory Size: 16 kB Interface: I2C, SPI, UART RAM Size: 1 kB Number of A/D Converters: 14 Number of Pins: 40 Watchdog
- Internal RAM Size: 0.001 KB
- Number of Timers: 5
- Number of I/O Ports: 32
- Pin Count: 40
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MCU 16-bit CISC ROMLess 3.3V/5V 100-Pin PQFP / H8/300H H8 H8/300H Microcontroller IC 16-Bit 16MHz ROMless 100-QFP (14x14) Product overview: HD6413002F16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Operating Temperature: -20 to 75 C
- Bits: 16 Bit
-
Supplier: Radwell International
Description: MICROCONTROLLER, IC, 100PIN, SURFACE MOUNT, .4MM PITCH, 14X14MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: microcontrollers take advantage of Infineon's decades of experience in the industrial market to provide an optimized solution to meet the performance challenges of today's embedded control applications. EtherCAT ® node on an ARM ® Cortex ®-M microcontroller with on-chip flash and
- Internal RAM Size: 128 KB
- Serial Port Channels: 4
- Number of A/D Converters: 2
- Pin Count: 75
-
Supplier: Microchip Technology, Inc.
Description: be interfaced directly via the VIO pin Battery supply and CAN bus pins protected against transients according to ISO 7637 High Electro Static Discharge (ESD) Handling Capability on the Bus Pins Bus pins short-circuit protected to GND and VCC VS operating voltage up to
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: 8-pin, 14-pin, or 20-pin PICmicro Microcontrollers Curiosity Low Pin Count PIC® PIC MCU 8-Bit Embedded Evaluation Board
- Manufacturer: Microchip (PIC®)
-
Supplier: Radwell International
Description: MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, TSSOP-14; ARCHITECTURE:MSP430; NO. OF BITS:16BIT; CPU SPEED:16MHZ; PROGRAM MEMORY SIZE:2KB; RAM MEMORY SIZE:128BYTE; NO. OF PINS:14PINS; MCU CASE STYLE:TSSOP; NO. OF I/O'S:10I/O'S ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Bits: 16 Bit
-
Supplier: Silicon Labs
Description: Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8 to 3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3 mm x 3 mm) 14-pin SOIC 10-pin QFN (2 mm x 2 mm)
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of Timers: 3
- Number of I/O Ports: 8
-
Supplier: TAKK Industries, Inc.
Description: and dependable service. The emitter pins have dedicated positive and negative ion outputs and are user-replaceable. The body is constructed of durable extruded PVC and ABS with a standard 6 ft long "point" to "controller" cable. The Single Point can be used in pairs for long range bi-polar or
- Number Of Emitters: 1 to 2
- Input Voltage: 115 VAC, 12-24 VDC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Microcontroller Controlled, Other, Replaceable Emitter
-
Supplier: Infineon Technologies AG
Description: 28V, MCU / Flash fully functional ESD performance : up to 2kV / handling on all pins 4kV @ HV inputs 6kV @ LIN pin Overvoltage device clamp (load dump ruggedness) up to 40V Wide operating temperature range: Tj:-40°C up to 150°C Applications General purpose motor drive - variating
- Clock Speed: 20 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: mechatronic BDC motor drive applications such as pumps or HVAC blower. Summary of Features Four programmable gate drivers with integrated charge pump for N-Channel MOSFETs Integrated CAN-FD transceiver 2 x 14-bit SDADC with 2 differential inputs 2x UART Transmitter (with LIN support)
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
Find Suppliers by Category Top
Conduct Research Top
-
Interfacing a TC1047A Analog Output Temperature Sensor to a PICmicro (R) Microcontroller
will be demonstrated using the PICkit TM 1 FLASH Starter Kit. The PICkit 1 FLASH Starter Kit is a low-cost development kit with an easy-to-use interface for programming Microchip's 8-pin and 14-pin FLASH family of microcontrollers.
-
Interfacing a TC1047A Analog Output Temperature Sensor to a PICmicro (R) Microcontroller
will be demonstrated using the PICkit TM 1 FLASH Starter Kit. The PICkit 1 FLASH Starter Kit is a low-cost development kit with an easy-to-use interface for programming Microchip's 8-pin and 14-pin FLASH family of microcontrollers.
-
Low Cost USB Microcontroller Programmer The building of the PICkit TM 1 FLASH Starter Kit
The PICkit TM 1 FLASH Starter Kit is a low cost programmer for Microchip's 8/14-pin FLASH microcontrollers. On the surface, the PICkit 1 is an easy to use programmer. What may not be so obvious to its user is the PICkit 1 is also a useful design example illustrating primarily two things: (1
More Information Top
-
http://www.nxp.com/documents/data_sheet/P87LPC760.pdf
Low power, low price, low pin count ( 14 pin ) microcontroller with 1 kbyte OTP .
-
Page 5. Semiconductor parts with 760 in root number
Low power, low price, low pin count ( 14 pin ) microcontroller with 1 kbyte OTP .
-
Page 4. Semiconductor parts with 759 in root number
Low power, low price, low pin count ( 14 pin ) microcontroller with 1 kbyte OTP .
-
8-bit Microcontrollers with Flash (ESC Booth 916) - Nasa Tech Briefs :: NASA Tech Briefs
Microchip’s PIC12F519 (8-pin) and PIC16F526 ( 14 - pin ) microcontrollers provide a cost-effective option for design engineers to store configuration and calibration data, counters, or small look-up tables without external non-volatile memory.
-
Microchip Technology Adds Flash Data Memory To The Baseline PIC Microcontroller Architecture
Through the integration of FDM and analog functionality onto its Baseline 8- and 14 - pin microcontrollers , Microchip's PIC12F519 (8-pin) and PIC16F526 (14-pin) provide a cost-effective option for many design engineers to store configuration and calibration data, counters or …
-
Single plate electrowetting on dielectric biochip
There are 14 control electrodes so we have to use 14 relay circuits and 14 microcontroller output pin .
-
Intermediate Robot Building
The detect output from the left PNA4602M infrared detector (IC3) on the motherboard feeds into input pin 14 on the microcontroller .
-
http://focus.ti.com/lit/ds/symlink/cc2420.pdf
14 Microcontroller Interface and Pin Description .
-
Technical specifications manual for the MARK-1 pulsed ionizing radiation detection system. Volume 1
the ADCRDY signal from PIN 38 of the ADC is fed to PIN 14 of the microcontroller .
-
$99 Development Tool Accelerates Ultra Low Power Design
Enabling designers to quickly develop ultra low power medical, industrial and consumer embedded systems using either a highly integrated signal chain on chip (SCoC) MSP430FG4618 or small 14 - pin F2013 microcontroller , Texas Instruments has announced today the availability of the MSP430 …
Indicates content that may require registration and/or purchase.