-
Supplier: Broadcom Inc.
Description: the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 626 nm
- Character Height: 14.22 mm
-
Supplier: Broadcom Inc.
Description: The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display
- Number of Rows: 1 #
- Number of Characters: 2 #
- Color Wavelength: 571 nm
- Character Height: 14.22 mm
-
Supplier: Broadcom Inc.
Description: This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is
- Number of Rows: 1 #
- Number of Characters: 1 #
- Character Height: 14.2 mm
- Viewing Distance: 7 m
-
-
Supplier: Broadcom Inc.
Description: This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is
- Number of Rows: 1 #
- Number of Characters: 1 #
- Character Height: 14.2 mm
- Viewing Distance: 7 m
-
Supplier: Newark, An Avnet Company
Description: SEVEN SEGMENT DISPLAY, 14.22MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Seven Segment Right Hand Decimal Point Displays
-
Supplier: Newark, An Avnet Company
Description: 7-SEGMENT LED DISPLAY; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; Colour:Green RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories 2.3" Red Seven Segment Display
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Character Type: Numeric
- Display Type: Segmented Display
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- LED Color: Green
- Character Type: Numeric
- Display Type: Segmented Display
-
Supplier: Radwell International
Description: DISPLAY, SEVEN SEGMENT, 14.2MM, RED, 1 DIGIT. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: RS Components, Ltd.
Description: LED Red 7-segment display,dual,14.3mm,CC
- Color Wavelength: 650 nm
- Character Height: 14.2 mm
- Typical Luminous Intensity: 16,000 microCandela
- Width: 25 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well
- Number of Characters: 2 #
- Color Wavelength: 563 nm
- Character Height: 10.16 mm
- Width: 24 mm
-
Supplier: ROHM Semiconductor GmbH
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well
- Number of Characters: 2 #
- Color Wavelength: 563 nm
- Character Height: 13 mm
- Width: 25 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well
- Number of Characters: 3 #
- Color Wavelength: 563 nm
- Character Height: 8 mm
- Width: 22 mm
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1101392-HDSP-5538 Packaging: Bulk Color: Red Forward Voltage: 2.6V Millicandela Rating: 7mcd Current - Test: 100mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: +/-1
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873450-HDSP-4606 Features: Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Universal 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 12
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873448-HDSP-4600 Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 10 Leads Package:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179738-HDSP-5523 Packaging: Tube Color: Red Millicandela Rating: 2.8mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common
- Display Type: Dot Matrix Display
-
Supplier: Radwell International
Description: DIGITAL DISPLAY, 14MM HIGH 7 SEGMENT, HEXADECIMAL, GREEN, NEGATIVE TYPE. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Green
-
Supplier: RS Components, Ltd.
Description: AlphaNum R Click 2 14 Segment Display Bd
- Features: Cable Assembly
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Radwell International
Description: CHARACTER LCD DISPLAY MODULE TRANSFLECTIVE 14-SEGMENT TN - TWISTED NEMATIC WITHOUT BACKLIGHT 52.00MM X 22.00MM X 2.80MM. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU9796AFS is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 80 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.
- TJ: -40 to 85 C
- Supply Voltage: 2.5 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BU9795AFV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.
- TJ: -40 to 85 C
- Supply Voltage: 2.5 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: 14-SEGMENT ALPHANUMERIC DISPLAY
- Number of Characters: 4 #
- Color Wavelength: 380 nm
- Typical Luminous Intensity: 65,000 to 70,000 microCandela
- Character Type: Alphanumeric
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DRIVER, LCD, SQFP-48; No. of Digits:-; No. of Segments:140; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DRIVER, LCD, PQFP-100; No. of Digits:-; No. of Segments:-; Driver Case Style:PQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 39 mm
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 590 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 12,000 microCandela
- Character Type: Alphanumeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 570 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 3,100 microCandela
- Character Type: Alphanumeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 601 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 44,000 microCandela
- Character Type: Alphanumeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 570 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 3,100 microCandela
- Character Type: Alphanumeric
-
Supplier: Allied Electronics, Inc.
Description: Apollo not only enhances the appearance of any panel, it can also be sealed in the front panel for use in wash down areas and tough, dirty industrial environments. The 3 1/2-digit bi-polar display (minus sign displayed when voltage is negative) features 0.56" (14.2 mm) high,
Find Suppliers by Category Top
Featured Products Top
-
• IP67 Rating • Bluetooth interface for data transfer to SLC Assist App SLC440 • LED Endcap and 7 segment display • Compact rectangular profile 28 mm x 33 mm • Setup / alignment mode (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
-segment display. After completion, the selections are stored in the system. This user-friendly method does not require separate set-up devices or a PC. Signaling Operating status can be seen from a distance: The end cap of the receiver unit is molded from a (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
edge region double reset contactor control (EDM) automatic mode re-start mode beam coding Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. After (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). Both are also available with an IP69 Rated housing for washdown applications. (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
movable edge region, double reset, contactor control (EDM), automatic mode, re-start mode, and beam coding. Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
More Information Top
-
http://www.nxp.com/documents/data_sheet/PCA8576F.pdf
[2] 14 segment display has 16 segments/elements including decimal point and accent dot.
-
http://www.nxp.com/documents/data_sheet/PCF8537.pdf
[2] 14 segment display has 16 elements including decimal point and accent dot.
-
http://www.nxp.com/documents/data_sheet/PCF8533.pdf
[2] 14 segment display has 16 elements including decimal point and accent dot.
-
http://www.nxp.com/documents/data_sheet/PCA8547.pdf
[2] 14 segment display has 16 elements including decimal point and accent dot.
-
http://www.nxp.com/documents/data_sheet/PCF8538.pdf
[2] 14 segment display has 16 segments/elements including decimal point and accent dot.
-
http://www.nxp.com/documents/data_sheet/PCA8546.pdf
[2] 14 segment display has 16 elements including decimal point and accent dot.
-
http://www.nxp.com/documents/data_sheet/PCF8545.pdf
[2] 14 segment display has 16 elements including decimal point and accent dot.
-
http://www.nxp.com/documents/data_sheet/PCF8536.pdf
[2] 14 segment display has 16 elements including decimal point and accent dot.
-
Synthesis of Minimal Binary Decision Trees
Subsequently it has been applied to findingoptimaldecision trees for an ASCII to 14 segment display decoders using 4 different partitions ofthe output variables (2,4,7 and all 14).
-
An 8-Segment Display for Simple and Accurate Representation of Bangla Numerals
Iqbal Aziz Khan "Displaying 14 - segment display for English Alphabet" in proceedings of 7th International Conference .
Indicates content that may require registration and/or purchase.