-
Supplier: Newark, An Avnet Company
Description: 7-SEGMENT LED DISPLAY; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; Colour:Green RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY, 7 SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:2V; Luminous Intensity:6.4mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 14MM, BLUE; LED Colour:Blue; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:15mcd; No. of Digits / Alpha:1; Character Size:14mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.9V; Luminous Intensity:30mcd; No. of Digits / Alpha:1; Character Size:14mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories 2.3" Red Seven Segment Display
-
Supplier: RS Components, Ltd.
Description: LED Red 7-segment display,dual,14.3mm,CC
- Color Wavelength: 650 nm
- Character Height: 14.2 mm
- Typical Luminous Intensity: 16,000 microCandela
- Width: 25 mm
-
Supplier: Broadcom Inc.
Description: The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This
- Number of Rows: 1 #
- Number of Characters: 2 #
- Color Wavelength: 571 nm
- Character Height: 14.22 mm
-
Supplier: Radwell International
Description: LED DISPLAY, 7-SEGMENT, ORANGE, 14 MM, 3-DIGIT, COMMON CATHODE, RHDP, 12 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Allied Electronics, Inc.
Description: Seven Segment Right Hand Decimal Point Displays
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well
- Number of Characters: 2 #
- Color Wavelength: 563 nm
- Character Height: 10.16 mm
- Width: 24 mm
-
Supplier: ROHM Semiconductor GmbH
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well
- Number of Characters: 2 #
- Color Wavelength: 563 nm
- Character Height: 13 mm
- Width: 25 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well
- Number of Characters: 3 #
- Color Wavelength: 563 nm
- Character Height: 8 mm
- Width: 22 mm
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 590 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 12,000 microCandela
- Character Type: Alphanumeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 570 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 3,100 microCandela
- Character Type: Alphanumeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 601 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 44,000 microCandela
- Character Type: Alphanumeric
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873450-HDSP-4606 Features: Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Universal 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm),
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920107-HDSP-3600 Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.600", 15.24mm), 10 Leads
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873448-HDSP-4600 Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 10 Leads
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179738-HDSP-5523 Packaging: Tube Color: Red Millicandela Rating: 2.8mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common
- Display Type: Dot Matrix Display
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 10mA 0.669"" H x 0.488"" W x 0.148"" D (17.00mm x 12.40mm x 3.75mm) 10-SMD, No Lead"
- Number of Characters: 1 #
- Color Wavelength: 610 nm
- Typical Luminous Intensity: 23,000 microCandela
- Common: Common Anode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Character Type: Numeric
- Display Type: Segmented Display
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- LED Color: Green
- Character Type: Numeric
- Display Type: Segmented Display
-
Supplier: Allied Electronics, Inc.
Description: Apollo not only enhances the appearance of any panel, it can also be sealed in the front panel for use in wash down areas and tough, dirty industrial environments. The 3 1/2-digit bi-polar display (minus sign displayed when voltage is negative) features 0.56" (14.2 mm) high,
-
Supplier: Piezo-Metrics
Description: Serial ASCII data converted to an LED display ± 6 digit 7 segment LED 20mm display RS232 or RS485 serial ASCII input Waterproofed to IP65 NEMA 4 This remote digital display module junction box - SERIALDIS accepts serial ASCII data and puts this data onto the
- Number of Digits: 6
- Operating Temperature: -4 to 158 F
- Character Size: > 0.56" (14.2mm)
- Display Technology: LED
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals
-
Supplier: Interface Displays & Controls
Description: display drivers with a serial interface. Brightness is controlled by pulse width modulation (PWM), which is derived from analog brightness input voltage. Features - LED module types available - 14 segment alpha/numeric - Decimal points - Modular construction - Small size,
- Number of Rows: 1 #
- Number of Characters: 6 #
- Applications: ARINC / Avionics
- Character Type: Alphanumeric
-
Supplier: Radwell International
Description: DISPLAY, SEVEN SEGMENT, 14MM, RED; LED COLOR:RED; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:6MCD; NO. OF DIGITS / ALPHA:5; CHARACTER SIZE:14.2MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: LED Lamps
- LED Color: Red
-
Supplier: ROHM Semiconductor GmbH
Description: can support up to 5 general-purpose outputs to control LED devices and can control 1ch LED driver that able to support LED PWM illumination.
- TJ: -40 to 85 C
- Supply Voltage: 1.8 V, 3.6V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU97941FV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 104 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external
- TJ: -40 to 85 C
- Supply Voltage: 1.8 V, 3.6V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: OMEGA Engineering, Inc.
Description: REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 39 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: designed with low power consumption and no external component needed. It can support up to 5 general-purpose outputs to control LED devices and can control 1ch LED driver that able to support LED PWM illumination.
- TJ: -40 to 85 C
- Supply Voltage: 1.8 V, 3.6V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: designed with low power consumption and no external component needed. It can support up to 5 general-purpose outputs to control LED devices and can control 1ch LED driver that able to support LED PWM illumination.
- TJ: -40 to 85 C
- Supply Voltage: 1.8 V, 3.6V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: ODG (Origin Data Global)
Description: SMD,14.4x10mm LED Segment Displays ROHS
Find Suppliers by Category Top
Featured Products Top
-
• IP67 Rating • Bluetooth interface for data transfer to SLC Assist App SLC440 • LED Endcap and 7 segment display • Compact rectangular profile 28 mm x 33 mm • Setup / alignment mode (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
7-segment LED display options Timers Analog and (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to report specific faults and problems. Alignment aid Installation of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
can be seen from a distance: The end cap of the receiver unit is molded from a semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
33 Built-in Timing Functions Supply Voltage 110-240 VAC 7 Segment Digital LED Display 2 Separate Output Channels (read more)
Browse Digital Timers Datasheets for Altech Corp. -
Ultralarge measuring angle: ±62° Repeatability: 0.04μm Applications: Glass/lens profile measurement Glass/lens defect detection LED/OLED Display flatness inspection Height (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). Both are also available with an IP69 Rated housing for washdown applications. (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
movable edge region, double reset, contactor control (EDM), automatic mode, re-start mode, and beam coding. Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
More Information Top
-
Plant Maintenance Product | Dwyer Instruments' Series DPT Digital Pressure Transmitter with Switches features a three-way rotating design | Plant Services
Dwyer Instruments' Series DPT Digital Pressure Transmitter with Switches combines a 14 - segment LED display with two programmable solid state switches.
-
Eaton / Control Automation - E5-496-E0401 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Display: 6-Digit Red, 7- Segment LED Display ; 14 mm (0.55 Inch) High .
-
Eaton / Control Automation - E5-496-E0402 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Display: 6-Digit Red, 7- Segment LED Display ; 14 mm (0.55 Inch) High .
-
Avago Technologies HDSP-G03A, 16DIP, Panel, 10.16 mm, 5.9 mm - Avnet Express
Displays Segmented Panel 2DIGIT 14LED Red CC 16-Pin DIP Tube .
-
Digital VLSI Systems Design
A seven- segment LED display is shown in Figure 14 .3d.
-
TIA / Cable Testers
Double digital 14 - segment LED and 4 pair LEDs clearly display the fault status.
-
LAN Cable Testers / 2
Double digital 14 - segment LED and 4 pair LEDs clearly display the fault status.
-
TIA / TES Electrical Electronic Corp.
Double digital 14 - segment LED and 4 pair LEDs clearly display the fault status.
-
TIA
Double digital 14 - segment LED and 4 pair LEDs clearly display the fault status.
-
HVAC and Refrigeration Preventive Maintenance > Basic Electricity and Electronics
LED segment displays are available in 7, 9, 14 , and 16 segment displays (Figure 6-61).
Indicates content that may require registration and/or purchase.