-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches General use rating from 25 A to 150 A⁄600 V Toggle switches Non-fused switch DIN Rail and panel mount available
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 3POLE, 600AMP, 600V, 3PH, 50-150HP AT 200VAC, 50-150HP AT 208VAC, 75-200HP AT 240VAC, 150-400HP AT 480VAC, 200-500HP AT 600VAC. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches General use rating from 25 A to 150 A⁄600 V Toggle switches Non-fused switch DIN Rail and panel mount available
-
-
Supplier: Littelfuse, Inc.
Description: Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 150A Compact SPST Manual Battery Disconnect Switch (08098780) features a compact design with pass-through mounting for installation where space is
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: cable terminals. Mechanical Products 672-P01-150-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker Category: Battery Disconnectsire.com/catalog/battery-management/battery-disconnects Manufacturer: Mechanical Products Continuous Current Rating: 300
- Current Rating: 150 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PARTS FOR 1494V-H11 DISCONNECT SWITCH, FLANGE HANDLE, FOR USE W/ 150/250/400 AMP SWITCH, PAINTED METAL, 1494V SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: 674-P01-150-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker Category: Battery Disconnects Manufacturer: Mechanical Products Continuous Current Rating: 300A Intermittent Rating: Up to 5 minutes @ 500A Standard Amp Rating: 100A Studs accept 3/8"
- Current Rating: 150 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 240/480/600 VAC, 600 AMP, 75 HP AT 240 VAC, 150 HP AT 480 VAC, 200 HP AT 600 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONNECT AC SWITCH, NON-FUSED, 200 AMPS, 3 POLES, 600 VAC, 250 VDC, BLADE TERMINALS, SILVER-PLATED COPPER, 3-PHASE, 240 V 75 HP, 480 V 150 HP, 600 V 200 HP, DIRECT SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Features: Linear Limit Switch
-
Supplier: Waytek, Inc.
Description: 672-P01-120-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker Category: Battery Disconnects Manufacturer: Mechanical Products Continuous Current Rating: 300A Intermittent Rating: Up to 5 minutes @ 500A Standard Amp Rating: 120A Plated copper studs for
- Current Rating: 120 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high-current flyback
- Maximum Switching Current: 150 amps
- Maximum DC Switching Voltage: 7.5 to 20 volts
- Operating Temperature: 185 F
- Type: Electrical Contactor
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from
-
Supplier: Mersen
Description: for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuits
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mobile Air, Inc.
Description: The RT-MAI30TR portable air conditioner by Mobile Air is ideal for large construction sites, as well as factories, warehouses and office buildings. It has a fused disconnect switch, a camlock power connection, and uses 150 amps. Mobile Air can deliver this portable air
- Voltage: 230 VAC
- Application: Commercial, Industrial
- Type: Portable
- Phase: Three Phase
-
Supplier: Schaltbau GmbH
Description: amps. The C110B meets the standard for battery power-operated industrial trucks (EN1175). As a main contactor in industrial trucks, it connects battery and drive and, if required, it can disconnect the connection securely: both in normal operation (battery discharge) and during the
- Maximum Switching Current: 80 to 480 amps
- Maximum DC Switching Voltage: 48 volts
- Operating Temperature: -13 to 104 F
- Type: Electrical Contactor
-
Supplier: Larson Electronics LLC
Description: Draw: 5.5 amps on 12 Volts DC Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Wide Spot beam - effective working beam of 850 feet (can
-
Supplier: Altech Corp.
Description: Special Black Toggle Handle Motor Disconnect Switches
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 40 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 7.5 to 75 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 5 to 60 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 5 to 60 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Schaltbau GmbH
Description: Manually operated emergency disconnect switches are capable of interrupting a power circuit (meeting requirements of accident prevention). Single pole S132 Series switches are especially designed for DC applications. Load circuits are closed by pulling the red mushroom knob and
- Current Rating: 150 to 250 amps
- Operating Voltage: 100 volts
- Power: DC
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: ABB Inc.
Description: compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OSM switches are the optimal solution for motor protection.
-
Supplier: Littelfuse, Inc.
Description: The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080200) is ideal for forklift trucks, pallet trucks, watercraft, and other commercial vehicles and has single-pole, single-throw circuitry to meet your application needs. Inrush rating of 1.2 kA at 5 s Single-pole,
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Carling Technologies, Inc.
Description: Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine Specs Number of
- Current Rating: 100 to 250 amps
- Operating Voltage: 12 to 24 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: DC isolator switch 1200V up to 250A DC switch up to 250A 1200V, development for DC controlling panel in solar ground systems. Non-polarity DC switch for easier wiring. Arc flash barrier design keeps solar equipment more safe and reliable. , Highlights : 1200Vdc 250A 3ms arc suppression IEC 60947.3
- Current Rating: 63 to 250 amps
- Operating Voltage: 1,200 volts
- Poles: 2 Poles, 4 Poles
- Approvals: CE, RoHS
-
Supplier: ABB Inc.
Description: Molded case switches are devices created from the corresponding circuit breakers and feature the same overall dimensions, versions,and can be fitted with the same accessories. Applications These devices are mainly used as: Switching and insulation devices for lines, bus bars or groups of
-
Supplier: ABB Inc.
Description: from the corresponding circuit breakers of which they keep the overall dimensions, versions, fi xing systems and the possibility of mounting accessories. All the molded case switches in accordance with UL 489 and CSA C22.2 Standards are self protected. Isolation MCS’s main function is to
-
Supplier: ABB Inc.
Description: DC switch-disconnectors 16...800 A Simply optimal The OTDCP range of enclosed switch-disconnectors from 16 to 800 Amperes is specially designed for DC applications. Thanks to a compact design, efficiency and reliability, OTDCP switches bring PV installations to the next level. The versatile
-
Supplier: Schneider Electric, Automation & Control
Description: Switch disconnectors from 40 A to 2500 A By adapting to a whole host of LV applications, the Compact INS/INV switch-disconnectors offer all the safety that the user requires. Designed for maximum performance and safety, this comprehensive and homogeneous range operates with a wide choice of
- Current Rating: 40 to 1,250 amps
- Operating Voltage: 500 to 690 volts
- Short Circuit Interrupt Capacity: 3 to 50 kiloamps
- Poles: 2 Poles, 3 Poles, 4 Poles
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC switch disconnect up to 1500V 250A BH-250 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-250-2P DC switch disconnect can hold one 1000V string, current range from 80A to 250A. One BH-250-3P switch can hold one DC string at 1500V, current range from 80A to
- Current Rating: 80 to 250 amps
- Operating Voltage: 1,000 to 1,500 volts
- Poles: 2 Poles, 3 Poles, 4 Poles
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and
- Current Rating: 150 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Schneider Electric
Description: Welcome to the complete residential energy management solution tailored to utilities and personalized for consumers. Wiser actively engages consumers and fulfills energy efficiency and peak demand initiatives, creating a more reliable grid.
- Current Rating: 25 to 800 amps
- Operating Voltage: 125 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles
- Power: AC, DC
Find Suppliers by Category Top
Featured Products Top
-
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Disconnect switches play a crucial role in ensuring the safety of both equipment and personnel by facilitating the rapid shutdown of incoming power. At Altech, we offer competitively priced 80A switches, recognized as the smallest in the industry, which incorporate advanced silver contacts (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
for pools, spas, and fountains to make these applications NEC compliant. Any application that is under 150V to ground or less can be protected by our Class A (5mA +/- 1 trip level) GFCI products ranging from 15 Amps - 60 Amps. Applications over 150V to ground can use our 30 & 60 Amp Class C (18 (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
-directional Eddicy contactor is notable for its high current carrying capacity and its high energy efficiency, making it perfectly suited to switch power in a small space and in applications with energy recovery, such as the PDU of modern e-vehicles. The C800 has a making capacity of up to 4,500 amps, can (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The SGX family with SGX150, SGX250, and SGX400 contactors can handle applications up to 1000V and 150 / 250 / 400 Amps respectively, offering excellent performance and a square form factor, optimal for Automated Guided Vehicles (AGV), forklift, and other industrial applications, residential (read more)
Browse Electrical Contactors Datasheets for Sensata Technologies -
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
electrical protection be installed in conjunction with all cord connected appliances in the commercial kitchen environment under 2020 NEC Code 210.8(B) - This code applies to all single-phase receptacles rated at 150 volts to ground or less, 50 amperes or less, and 3-phase receptacles rated 150 volts (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation
More Information Top
-
need help with what size wire and breaker to run on miller syncrowave 300
I found a 15 ft. three wire OO AWG cable on ebay -- that's directly hooked into the subpanel to a 100amp breaker and disconnected with a 150 AMP safety switch (another ebay item).
-
Altech Corp. - KEM3150L Y/R - Disconnect Switches - Non-Fusible Disconnect Switches - Allied Electronics
Switch , Motor Disconnect , Enclosed, 150AMP , MF11 Enclosure Size .
-
Shopping In Generators & Air Compressors - Big Bruin
• Briggs & Stratton 150 - Amp Automatic Transfer Switch + AC Shedding (Service Disconnect ) - 71069 .
-
Popular Products In Power - Big Bruin
… Stratton 40482 - 12kW Standby Generator System (150A Service Disconnect + AC Shedding) - 40482 Briggs & Stratton 12kW Standby Generator System (150A Service Disconnect + AC Shedding) - 40482 - 12 … … utility power is lost 150 - Amp Service Entrance Rated Automatic Transfer Switch Offers ability to power …
-
Popular Products In Power - Big Bruin
… Stratton 40482 - 12kW Standby Generator System (150A Service Disconnect + AC Shedding) - 40482 Briggs & Stratton 12kW Standby Generator System (150A Service Disconnect + AC Shedding) - 40482 - 12 … … utility power is lost 150 - Amp Service Entrance Rated Automatic Transfer Switch Offers ability to power …
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1996 > [F...
… old mobile equipment shop, however, were double linked and each contained two 30- amp fuse links in … … the circuit against excessive overload is 25 amps (National Electrical Code, Tables 430- 150 and 430-152). The voltage at the disconnect switch in the old mobile equipment shop measured 472 VAC on each phase.
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
If motors do not start simultaneously, the compressor locked-rotor current ( 150 A) used with Code Table … … hence, the running currents impose the more severe requirements and dictate use of a 15-hp switch . As required by part (D) of this section, all disconnects in a branch circuit to a refrigerant motor-compressor must have the required amp or horsepower rating and interrupting rating.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 440. AIR-CONDITIONING AND REFRIGERATING EQUIPMENT
If motors do not start simultaneously, the compressor locked-rotor current ( 150 A) used with Code Table … … hence, the running currents impose the more severe requirements and dictate use of a 15-hp switch . As required by part (D) of this section, all disconnects in a branch circuit to a refrigerant motor-compressor must have the required amp or horsepower rating and interrupting rating.
-
Retinoic acid signaling and neuronal differentiation
… other regulators of Ca2? signaling, and which signaling pathway components that control proliferation/differentiation switches are sensitive to … been two decades since Ca2? release during neural induc- tion was shown to increase protein kinase C and cyclic AMP activity, two pathways that are relatively discon- nected from BMP and FGF signaling [146–149]. Curiously, this result has not been followed up despite its interest to the field [ 150 ].
-
Del City Announces New Hi-Amp Circuit Breakers
Del City Announces New Hi- Amp Circuit Breakers The circuit breakers feature a manual ON/OFF function, combining a manual reset thermal circuit breaker and an electrical disconnect switch . … 3,000 cycles and is available in an assortment of amperages, ranging from 60 to 150 amps.
Indicates content that may require registration and/or purchase.