-
Supplier: Accuris
Description: SUBSTATION, POWER DISTRIBUTION TRANSFORMER, METALCLAD TWO 150 KVA, TRANSFORMERS IN ONE ENCLOSURE
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 250,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 50,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Aggreko
Description: 150 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features
- Power Rating (VA): 150,000 VA
- Features: Other, Outdoor Use, Waterproof
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: WALL MOUNT TRANSFORMER, 480V, 150KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V; Power Rating:150kVA; Frequency Range:60Hz; Product Range:
-
Supplier: Newark, An Avnet Company
Description: Transformer Lug Kit/1PH 100-167KVA or 3PH 150-300KVA
-
Supplier: Accuris
Description: PANELBOARD, POWER DISTRIBUTION, PORTABLE, WEATHERPROOF, TYPE II, CLASS 1, CONFIGURATION 1: 150 KILOWATT, 15 KVA TRANSFORMER
-
Supplier: Accuris
Description: PANELBOARD, POWER DISTRIBUTION, PORTABLE, WEATHERPROOF, TYPE II, CLASS 1, CONFIGURATION 2: 150 KILOWATT, 30 KVA TRANSFORMER
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER DRY 3PH 150KVA 480V-240V
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TRANSFORMER, 480V, 150KVA, 60HZ; Input Voltage:480V; Output Voltage:480V; Power Rating:150kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers 0.150KVA 240X480-120
-
Supplier: Accuris
Description: Panelboard, Power Distribution, Portable, Weatherproof, Type II, Class 1, Configuration 2: 150 Kilowatt, 30 KVA Transformer
-
Supplier: Galco Industrial Electronics
Description: 0.150KVA 120X240-24
- Category: Power / Power System / Distribution Transformer
-
Description: Information for minimizing the risk of damage and delays during transportation of transformers and reactors rated 10 000 kVA or higher is provided in this guide.
-
Description: This is a guide for the transportation of transformers and reactors rated 10,000 kVA orlarger. The guide provides information for minimizing the risk of damage and delays in themoving of transformers and reactors.
-
Description: This is a guide for the transportation of transformers and reactors rated 10,000 kVA or larger. The guide provides information for minimizing the risk of damage and delays in the moving of transformers and reactors.
-
Supplier: Radwell International
Description: TRANSFORMER .150 KVA 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE IP,150KVA, 60HZ, 1PH. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Single Phase Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Hubbell Incorporated
Description: PERCENT X (2) -2.5 PERCENT TAPS 150 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Power Rating (VA): 175,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 15,000 to 500,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Dynapower Corporation
Description: Dynapower is pleased to offer our line of open wound dry type transformers. Developed in the United States for our internal use as the heart of our rectifier products, these transformers are designed for long and reliable service life in rugged industrial applications. Designed to be
- Power Rating (VA): 10,000 to 10,000,000 VA
- Cooling Method: Dry-type / Air Cooled
- Features: NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dynapower Corporation
Description: transformer from extremely severe environments and electrical demands. These units meet rigorous operating parameters efficiently, safely, and reliably. Cast coil transformers feature a long service life, lower insurance expense, and are virtually maintenance-free, all of which reduce
- Power Rating (VA): 300,000 to 10,000,000 VA
- Other Transformer Types / Applications: Distribution Transformer, Encapsulated Coil
- Cooling Method: Dry-type / Air Cooled
- Features: NEMA Enclosure
-
Supplier: Hubbell Incorporated
Description: 31.9 INCH W X 26.9 INCH D X 35.4 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE 75 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 75 POWER RATING IN KVA 150 DEG C TEMPERATURE RISE
- Operating Frequency Range: 60 Hz
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 75,000 VA
-
Supplier: ILSCO Corporation
Description: (3) 1/4 INCH-20 TPI X 3/4 INCH L, (16) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 100 TO 167 KVA 1-PHASE, 150 TO 300 KVA 3-PHASE TRANSFORMER TYPE 3 TERMINAL (6 AWG TO 250 KCMIL), 22 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE (3) 1/4 INCH-20 TPI, (16)
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1497D - CCT, .150kVA, 600V 60Hz Primary, 0 Primary - 0 Secondary Fuse Blocks, No Taps
- Maximum Primary Voltage Rating: 600 volts
-
Description: IEC 60076-24:2020 applies to medium power transformers from 25 kVA up to 3 150 kVA with highest voltage for equipment up to 36 kV, or in low voltage (LV) networks with highest voltage for equipment of up to 1,1 kV equipped with voltage regulating devices. Voltage
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group L, 150 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to 5% of rated kVA) FCAN: 2-2.5% FCBN: 4-2.5 % 3-4 Week Lead Time.Micron General Purpose Transformer, Group L,
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group J, 150 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 150 kVA Type 3-V, PRI: 480 V SEC: 208Y/120 V: FCAN: 2-2.5% FCBN:
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group N, 150 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group N, 150 kVA Type 3-V, PRI: 600 V TO 208Y/120 V: FCAN: 2-2.5% FCBN: 4-2.5%
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group H, 150 kVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group H, 150 kVA Type 3-V, Three-phase,
-
Supplier: AENOR
Description: Three phase dry-type distribution transformers 50 Hz, from 100 kVA to 3 150 kVA, with highest voltage for equipment not exceeding 36 kV - Part 2: Determination of loadability of a transformer loaded with non-sinusoidal current
-
Supplier: AENOR
Description: Three-phase liquid-immersed distribution transformers 50 Hz, from 25 kVA to 3 150 kVA with highest voltage for equipment not exceeding 36 kV. Part 1: General requirements. Section 2: Requirements for dual-voltage transformers in low-voltage.
Find Suppliers by Category Top
Featured Products Top
-
50 kVA 100 kVA 150 kVA 200 kVA (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
capacity in the medium to high power range, 1250kVA is widely used in key fields such as steel, chemical, data center, medical, and new energy. Its performance directly affects the continuity of industrial production and the safety of equipment operation. Servo voltage regulators rely on (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
Short-circuit currents in low-voltage systems: Joint sections committee on air circuit breakers of NEMA
500 1000 2DOO 5000 DtSTANCE FROM TRANSFORMER TO POINT OF FAULT- FEET A. 150 KVA TRANSFORMER - 208 VOLTS .
-
Capacity improvements for rural single wire earth return systems
150 kVA Transformer Voltage .
-
An improved magnetic circuit model of power transformers under DC bias excitation
A three-phase 150 kVA transformer has been built to validate the derived model, and good agreements have been achieved.
-
Improvements in EMI performance of inverter-fed motor drives
Power mains in test site are supplied through a 100 ft cables by a 150 KVA transformer as shown in Fig. 1 .
-
Estimation methods for power system harmonic effects on power distribution transformers
In this particular example, a K-20, 150 KVA transformer is required.
-
Estimation methods for power system harmonic effects on power distribution transformers
In this particular example, a K-20, 150 KVA transformer is required.
-
Overvoltages with remotely-switched cable-fed grounded wye-wye transformers
Figures 1I(b) and 1I(c) showthe responseswhenterminal HI was energized for the 225 and 150 kVA transformers , respectively.
-
How to form a bounding arc flash study for your site
For instance, a 150kVA transformer allows 7.2kA fault current through to the 480V side.
-
Assessing worker exposure and predicting the ignition hazard of 100% cotton clothing worn by distribution line workers for work below 4160 V
These curves indicate that the 150 kVA transformer fuse is too slow to coordinate with the ignition threshold curves at 6’’ and 9’’ separation.
-
Method of three-dimensional network solution of leakage field of three-phase transformers
Axial H,, maximal magnetic field strength distribution along the tank wall circumference ( x = 0) of the model three-phase 150 kVA transformer : (- .
Indicates content that may require registration and/or purchase.