-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal - Carbon and
- Discharge Size: 1 inch
- Horsepower: 0.2 HP
- Maximum Discharge Flow: 28.397 GPM
- Maximum Discharge Pressure: 13.1548745661 psi
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 1.5 HP
- Features: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16"
- Discharge Size: 0.8125 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 21.676300578 psi
-
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical pumps offer
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical pumps offer
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 62 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: that these economical pumps offer when compared to other pumps. Models are available with inlets up to 6" contact our Application Specialists for assistance in sizing the proper pump for your system.
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 105 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Invotec Solutions Ltd.
Description: solutions used for sterilization. For compatibility with other chemicals please call first. Use: DG-C15 -AFR - For Automatic Flow Reversal For a larger 35 litre capacity use DG-C30 Technical data Tank capacity: DG-C15 & DG-C15-AFR - 15 litres Motor: 0.2 HP (DG-C30) 0.45 HP Motor
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 15.84 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Crane Pumps & Systems
Description: Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp.
- Discharge Size: 1 to 6 inch
- Horsepower: 150 HP
- Maximum Discharge Flow: 1,850 GPM
- Features: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand, grit and fine
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Serfilco, Ltd.
Description: assembly. A vapor seal between the rotating shaft and pump column protects the motor and motor bearings. The complete pump assembly features non-metallic solution contact. The pump length from the underside of the mounting plate to the suction inlet is available as 15" or
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank • Chemical duty motor (7.5 -
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO 1'
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: protects motor bearings and atmosphere Specifications The rugged Series 'E' sump pump is a tough, all machined pump designed for years of trouble-free operation. This pump features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump
- Features: Centrifugal Pumps
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Godwin, a xylem brand
Description: The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Stainless Steel, Trash Pumps
- Pump Type: Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CALPEDA NM 25/160AE CLOSE COUPLED, CENTRIFUGAL END SUCTION PUMP WITH SCREWED (THREADED) CONNECTION AND 1.5KW (2.0HP) 415V 3PH 50HZ MOTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: UL Standards & Engagement
Description: 1 1.1 These requirements cover controllers intended for starting and stopping centrifugal and positive displacement fire pumps, including automatic and non-automatic types for electric motor with or without transfer switch or engine driven pumps in accordance with Annex A, item
-
Supplier: Goulds Water Technology, a xylem brand
Description: as energy costs continue to climb. Whenever end suction frame mounted pumps are needed, the 2000 Series pump offers more benefits per dollar spent than any other pump at any price. End Suction Frame Mounted – Models 100 and 150 Capabilities: Capacity: to 3100 GPM Head: to 360
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access to Wiring Corrosion Resistant Protected
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Air Compressors - Ingersoll Rand 20-HP Two-Stage Air Compressor Fully Packaged -- Model 15TE20-P-460Supplier: Air Compressors Direct
Description: •Less maintainance, reduces air moisture, prevents rust •Low Oil Cut-Off Switch •Protects pump if oil level falls too low Sturdy And Reliable •100% cast iron cylinders meet the demands of commercial use •One piece connecting rods & centrifugal unloader Magnetic Starter •No need to
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: CSA Group
Description: less. Controllers for squirrel cage motors may be for across-the-line or reduced inrush current starting. Controllers may be provided with integral automatic transfer switches. 1.1.3 Variable speed fire pump controllers for electric motor driven, centrifugal fire pumps are
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C840, Performance of pool pumps. This Standard specifies energy performance calculations, marking and reporting requirements for centrifugal pump units used for circulating and filtering water in permanently installed residential swimming
-
Supplier: UL Standards & Engagement
Description: inrush current starting. 1.3 Variable speed fire pump controllers for electric motor driven, centrifugal fire pumps and positive displacement pumps are intended for use with squirrel cage induction, inverter duty rated, motors, and rated for 50 Hz or 60 Hz. 1.4 Limited
-
Supplier: Caterpillar Oil & Gas
Description: pump Fuel priming pump Lube System Crankcase breather — rear-mounted Oil cooler — RH Oil filler in RH front gear case Oil filter — RH Oil level gauge — RH Oil pan rear sump Mounting System Narrow front support Power Take-Offs Crankshaft pulley — 203.2 mm (8 in) 5 grooves 15.9
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Gorman-Rupp Pumps
Description: SFEV4C Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFV4C-X Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFEV4E-X Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFEV3A-X Submersible Pump
- Discharge Size: 3 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps
-
Supplier: Haight Pumps
Description: Centrifugal Pumps designed for industrial non-sanitary applications. Multiple construction materials available and flow rates to 1600 gpm. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement
- Discharge Size: 1.5 to 4 inch
- Horsepower: 0.25 to 75 HP
- Features: Centrifugal Pumps, Stainless Steel
- Power Source: DC Powered
-
Supplier: MP Pumps, Inc.
Description: pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 7 pumps or pedestal mounted versions are also available for long coupling.
- Discharge Size: 1 to 2 inch
- Horsepower: 15 HP
- Maximum Discharge Flow: 200 GPM
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: Lowara
Description: The Lowara e-SH series is a single impeller centrifugal pump made in AISI 316 stainless steel making it the right pump for moving water and aggressive liquids in a vast number of applications where high chemical resistance is needed.
- Horsepower: 0.335055096225705 to 100.516528867712 HP
- Maximum Discharge Flow: 1,056.6879999999999 GPM
- Media Temperature: 14 to 248 F
- Features: Centrifugal Pumps, Stainless Steel
-
Description: high casing pressure resistance is achieved with a unique rear casing design, preventing stress concentration with a triple-layer structure. The back pullout design allows easy maintenance and inspection without removing the pump from the piping. Integrated components and a sealed rear casing
- Discharge Size: 3 inch
- Horsepower: 15 to 100 HP
- Maximum Discharge Flow: 660 to 1,057 GPM
- Features: Centrifugal Pumps, Plastic
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Multistage Centrifugal Pumps Type HZSM/HZSMA General Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
the complicated simple. Here for the long haul and helping to contribute to a healthy and sustainable environment, the FP605 is an easy-to-install and configure industrial fan and pump drive. It is designed for countless applications to reduce energy use, including centrifugal (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
PX-Series Centrifugal Blower uses less horsepower to achieve the same airflow as the cheaper blowers resulting in significant energy savings. For example, a regen blower may need 30hp to dry pipe extrusions whereas a Paxton blower only needs a 15 hp to dry the same extrusions (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
More Information Top
-
Droplet Formation Through Centrifugal Pumps for Oil-in-Water Dispersions
15 hp Centrifugal Pump Oil Tank .
-
Effect of internal bubbly flow on pipe vibrations
The water was first driven by two 15 HP centrifugal pumps , located in a basement below the facility, to go into a settling chamber, where a bubble cloud was introduced.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44487/37471592-MIT.pdf?sequence=2
24.13 m/s which was supplied by a 15 HP centrifugal pump .
-
Graphite electrode arc melter demonstration Phase 2 test results
Cooling water is pumped to the furnace from a 1,500gal cool water sumpby a 15hp centrifugal pump .
-
Development of Design Criteria for Fluid Induced Structural Vibration in Steam Generators and Heat Exchangers
A 15 hp centrifugal pump provides the pressure to drive the fluid flow throughout the loop.
-
Geothermal Direct Heat Applications Program Summary
A 15hp centrifugal pump has been installed a t this location.
-
Model Studies on Stilling Basins for Pipe Outlets
A 15 HP centrifugal pump was installed for recirculation of flow.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/5425/10Mar_Semler.pdf?sequence=1
Water Tunnel One is equipped with a US Motors 15 hp centrifugal pump (52.1/49.3/24.65 V, 208/270/440 A, 60 Hz, 87-737 RPM), as shown in Figure 5.
-
Combined natural and forced convective cooling of underground eletric cables
by a 15hp centrifugal pump .
-
Soy Protein Concentrates by Ultrafiltration
The soy flour suspension was placed in the feed tank of the membrane system; the temperature was adjusted to 50 ЊC; and the feed was then pumped through the membrane mod- ule using a 15 - HP centrifugal pump (Model FP-528, Fristam …
Indicates content that may require registration and/or purchase.