-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.375 inch
- Length: 10.3 inch
- Weight: 1.2 lbs
- Torque: 132.743362831858 In-lbs
-
Supplier: Proto® Industrial Tools
Description: MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 15-1/2 INCH OVERALL LENGTH 16 TO 80 FOOT-POUND TORQUE RATING 0.5 FOOT-POUND GRADUATION 1-1/64 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE HEAD WIDTH 1-7/16 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE),
- Drive Size: 0.375 inch
- Length: 15.5 inch
- Torque: 192 to 960 In-lbs
- Features: Torque Wrench
-
Supplier: RS Components, Ltd.
Description: Facom E.306A30R Digital Torque Wrench
- Drive Size: 0.25 inch
- Torque: 13.27433628318584 to 265.4867256637168 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
-
Supplier: Lowell Corporation
Description: Lowell Corporation T-Torkers for pipe line utility pole installation and repair. T-Torkers – Soil Pipe No Hub Coupling Torque Wrenches – Tighten couplings that join no hub soil pipe with ratchet action and preset torque. These convenient wrenches offer fast, easy, one
- Drive Size: 0.3125 inch
- Length: 4 inch
- Weight: 0.875 lbs
- Torque: 5 to 80 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights Mechanical Torque Wrenches are designed for automotive, nuclear, and industrial markets in addition to military installations throughout the world.
- Torque: 0 to 2,123.89380530973 In-lbs
- Features: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 1 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- Drive Size: 0.375 inch
- Length: 15 inch
- Torque: 0 to 600 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges
- Torque: 12 to 21 In-lbs
- Features: Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability
- Length: 9 inch
- Weight: 0.5 lbs
- Torque: 8.84955752212389 to 53.0973451327434 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service. The main pointer on the dial captures the finishing torque applied to the fastener with a
- Drive Size: 0.25 inch
- Torque: 7.07964601769911 to 35.3982300884956 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: These Insulated Torque Wrenches are designed to minimize the possibility of incorrect tightening in low voltage applications up to 50V as these tools incorporate either Gedore Torque’s breaking or slipping mechanism. These tools have been precision engineered to provide absolute
- Drive Size: 0.25 inch
- Torque: 3.53982300884956 to 17.6991150442478 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control
- Drive Size: 0.3543309 to 0.4724412 inch
- Torque: 8.84955752212389 to 88.4955752212389 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: MHH Engineering Co. Ltd.
Description: 6789:2003 Tools come complete with a Certificate to BS EN 60900:2004 (Live working hand tools for use up to 1000V ac and 1500V dc) Repeatability +/- 4% of set torque (TSN range) and repeatability +/- 6% of set torque (TBN range) Insulated sockets available
- Length: 4.9212625 inch
- Weight: 0.882 lbs
- Torque: 1.8 to 18 In-lbs
- Features: Manual Tools, Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The Model 5 is a unique torque wrench that offers high accuracy and the convenience of interchangeable 1/4 inch hexagon bits. (ISO 1173:1988 Form C drive bits).
- Drive Size: 0.25 inch
- Length: 6.692917 inch
- Weight: 0.2646 lbs
- Torque: 10 to 50 In-lbs
-
Supplier: Transcat, Inc.
Description: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. Adjustable torque wrench with square drive and integrated ratchet function for controlled bi-directional tightening 1/4", 3/8" interchangeable mushroom head with ball locking device as per
- Torque: 8.84955752212389 to 44.2477876106195 In-lbs
- Features: Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).
- Drive Size: 0.25 inch
- Length: 8.4645715 inch
- Weight: 0.882 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: ADS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service All models are fitted with double ended ratcheting square drive, allowing
- Drive Size: 0.25 inch
- Length: 9.6063044 inch
- Weight: 1.1466 lbs
- Torque: 7 to 35 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user
- Drive Size: 0.25 inch
- Length: 10.1 inch
- Weight: 1 lbs
- Torque: 8.84955752212389 to 53.0973451327434 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a
- Torque: 3.53982300884956 to 17.6991150442478 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the range 1 - 10 N·m Ideal for assembly work where controlled tightening with low torque values is required (e.g. electronic hardware sector, precision mechanics etc.) Adjustable torque wrench - with scale 1/4" square drive with ball
- Torque: 8.84955752212389 to 44.2477876106195 In-lbs
- Features: Torque Wrench
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached Helps maintain
- Drive Size: 0.25 inch
- Length: 7.6771695 inch
- Weight: 0.518175 lbs
- Torque: 10 to 45 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque Range: 2-15 in.lbs. Accuracy +/-2% of reading Certificate of Calibration included CW & CCW Measuring with Side and Top Memory Pointers Three fingered keyless metal chuck
- Torque: 2 to 15 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: production torque wrench with the flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a
- Length: 4.1 inch
- Weight: 4.1 lbs
- Torque: 1.8 to 18 In-lbs
- Features: Torque Wrench
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises
- Drive Size: 0.3543309 to 0.4724412 inch
- Length: 5.2362233 inch
- Weight: 0.275625 lbs
- Torque: 1.8 to 18 In-lbs
-
Supplier: Mountz, Inc.
Description: tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk
- Length: 5.5 inch
- Weight: 5.5 lbs
- Torque: 12 to 21 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk
- Length: 5.5 inch
- Weight: 5.5 lbs
- Torque: 12 to 21 In-lbs
- Features: Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The reversible ratchets on these models are designed with compact dimensions and a narrow engagement angle resulting from the 72 tooth pattern. These features make the wrench
- Drive Size: 0.5 inch
- Length: 12.06693565 inch
- Weight: 1.323 lbs
- Torque: 5 to 45 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
- Drive Size: 0.375 inch
- Length: 8.661422 inch
- Weight: 0.882 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: Advanced Torque Products, LLC
Description: Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in Ft/Lbs,
- Drive Size: 0.25 inch
- Length: 9.05 inch
- Weight: 0.88 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user
- Drive Size: 0.25 inch
- Length: 10.1 inch
- Weight: 1 lbs
- Torque: 10 to 50 In-lbs
-
Supplier: Proto® Industrial Tools
Description: ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 0.63 TO 6.25 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY
- Drive Size: 0.25 inch
- Length: 11 inch
- Torque: 7.56 to 75 In-lbs
- Features: Torque Wrench
-
Supplier: ILSCO Corporation
Description: 0 TO 600 LB-INCH TORQUE RATING ROHS COMPATIBLE
- Torque: 0 to 600 In-lbs
- Features: Torque Wrench
Find Suppliers by Category Top
Featured Products Top
-
torque and less wear. The ratcheting mechanism contains 32 teeth for reduced throw angle which makes it a great choice for working in tight spots. This small but strong ratchet wrench is also torque tested to 90 foot-pounds. The 101 XRS handle is finished with a cushion grip for superior (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
1-1/8” & 15/16” 1-1/8” & 15/16” 17-Inch Handle Length 2.1 lbs. 36 Ratchet Teeth (10-degree handle throw) High-Vis Sockets & Grip Ergonomic Handle Grip for Secure Grip Easy (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
twisting are an issue. It gives the B7 screw a tensile strength of 125,000 pounds per square inch and an elastic limit of 105 pounds per square inch. B-7 screws can also withstand elongation of up to 16% and have a maximum hardness of 35 HRC (which is the equivalent of 321H). The raw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
units including ounces, pounds, grams and inch pounds. An optional analog meter is fast and it automatically adjusts the time constant to compensate for noise without compromising its response time to signal level changes. Sampling speed is 60 readings per second or 50 RPS for a 50 Hz (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
Mercruiser outdrive tool
Next, I want to see the 15 inch pound torque wrench that you're going to make.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps5245/c2001/ccmigration_09186a00802c981e.pdf
• Torque wrench (to ensure that F-connectors on RF ports are tightened to 15 inch - pounds .
-
Federal Register > Wednesday, August 27, 2003 > [68 FR 51439] Airworthiness Directives; Boeing Model 747-400 Series Airplanes Equipped With General Electric Mo...
7) Turn the torque wrench to try to manually extend the translating cowl until you get at least 15 pound - inches .
-
Federal Register > Thursday, January 30, 2003 > [68 FR 4731] Airworthiness Directives; Boeing Model 747-400 Series Airplanes Equipped With General Electric Mod...
7) Turn the torque wrench to try to manually extend the translating cowl until you get at least 15 pound - inches .
-
Federal Register > Wednesday, August 2, 2000 > [65 FR 47252] Airworthiness Directives; Boeing Model 747-200 and -300 Series Airplanes Equipped with General Ele...
6) Turn the torque wrench to try to manually extend the translating cowl until you get at lease 15 - pound inches .
-
Federal Register > Thursday, May 4, 2000 > [65 FR 25833] Airworthiness Directives; Boeing Model 767 Series Airplanes Equipped with General Electric Model CF6-8...
6) Turn the torque wrench to try to manually extend the translating cowl until you get at lease 15 - pound inches .
-
Federal Register > Thursday, May 4, 2000 > [65 FR 25829] Airworthiness Directives; Boeing Model 747-400 Series Airplanes Equipped With General Electric CF6-80C...
7) Turn the torque wrench to try to manually extend the translating cowl until you get at least 15 pound - inches .
-
Federal Register > Tuesday, December 28, 1999 > [64 FR 72575] Airworthiness Directives; Boeing Model 747-200 and -300 Series Airplanes Equipped With General El...
6) Turn the torque wrench to try to manually extend the translating cowl until you get at lease 15 - pound inches .
-
Federal Register > Monday, June 14, 1999 > [64 FR 31764] Airworthiness Directives; Boeing Model 767 Series Airplanes Equipped With General Electric CF6-80C2 Se...
6) Turn the torque wrench to try to manually extend the translating cowl until you get at lease 15 - pound inches .
Indicates content that may require registration and/or purchase.