-
Supplier: SFCable.com
Description: New Replacement Philips Magnavox 15MF/20MF LCD TV AC Adapter 72Watt 16V 4.5A with 5.5*2.5mmB Plug, 3-Prong Cord Included. Hi-Quality 16Volt power supply compatible for Philips Magnavox 20MF500T LCD TV, Philips Magnavox 15MF500T LCD TV and many more.
- DC Output Voltage: 16 volts
- DC Output Current: 4.5 amps
- DC Output Power: 71.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Macnaught USA, Inc.
Description: 120V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 3/4 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36-inch net length Steel
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: AC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: L-com, Inc.
Description: single-mode side. The Model 279 is powered by a wall-mounted DC adapter that develops 12 V. By use of an internal DC-to-DC converter the user can supply any DC voltage from +8 V to +36 V for those situations where AC is not available. The fiber optic ports of the Model 279 are provided
- Network: Multimode Fiber, Single Mode Fiber
-
-
Supplier: L-com, Inc.
Description: single-mode side. The Model 279 is powered by a wall-mounted DC adapter that develops 12 V. By use of an internal DC-to-DC converter the user can supply any DC voltage from +8 V to +36 V for those situations where AC is not available. The fiber optic ports of the Model 279 are provided
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Visual Sound, Inc.
Description: shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and
- Protection: Lightning
-
Supplier: ValueTronics International, Inc.
Description: Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63630-600-15 DC Load Module is designed for testing multi-output AC/DC
- Load Bank Type: DC
-
Supplier: Larson Electronics LLC
Description: Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, 12 volt vehicle adapter w/ 200lb. magnet base, as well as a carrying strap and case. Charge cord plugs directly into the battery (the 990X-M-DC can be in use while spare battery is charging) Head pivots from 90 to 180
-
Supplier: Cole-Parmer
Description: function to capture changing measurements • Data logging • Operates on rechargeable battery or AC adapter The Additel 672 calibrator uses advanced microprocessor technology and state-of-the-art silicon pressure sensors to provide a high-accuracy calibration solution for gauges,
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
- Display: Video Display Terminal
-
Supplier: Advance Security Products
Description: operation 1-1/4" Diameter X 4" Long 12 volts DC, 110ma Not designed for viewing under 15 feet distance Indoor/Outdoor completely weatherproof Mounting bracket, Sun Shield and AC adapter included Package Includes: Camera, Sun shield, Mounting Bracket, Power Supply
- Camera Function: Video
-
Supplier: Tele-Lite, Inc.
Description: NEW FEATURE! Connect with another EU2000i Honda generator and plug into your RV using the 30 amp outlet (requires Parallel Cables & Adapter Kit #43982) Features a built-in 30-Amp receptacle for convenient parallel capability 2000 watts max. (16.7 amps), 1600 watts rated (13.3 amps)
- Wattage: 2,000 watts
- Voltage: 120 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Cole-Parmer
Description: power options. The centrifuge comes standard with a 12 volt car adapter, but optional AC power adapters are available when standard electrical outlets are within reach. The stainless steel handle allows you to carry the unit around with ease. Centrifuges feature a
- Display: None
-
Supplier: Cole-Parmer
Description: power options. The centrifuge comes standard with a 12 volt car adapter, but optional AC power adapters are available when standard electrical outlets are within reach. The stainless steel handle allows you to carry the unit around with ease. Centrifuges feature a
- Display: None
-
Supplier: Cole-Parmer
Description: power options. The centrifuge comes standard with a 12 volt car adapter, but optional AC power adapters are available when standard electrical outlets are within reach. The stainless steel handle allows you to carry the unit around with ease. Centrifuges feature a
- Display: None
-
Supplier: Nortek, Inc.
Description: INTERNAL TYPE 15 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 460 CFM (VERTICAL), 500 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION INTERIOR MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND
- Air Flow Rate: 460 to 500 SCFM
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Dover Flexo Electronics, Inc.
Description: Unparalleled Output Stability. Drift-free performance even over wide temperature swings and negligible channel cross talk. Backwards compatible. Packaging matches dimensional footprint of the TI11 Dual Tension Indicator design. Allows easy replacement if necessary. FEATURES 115 Volt ac
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 104 F
- Features: AC Voltage Input
- Form Factor: Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: AC line and DC load circuits are separately fused. The fuses are accessible at the rear of the unit Indicator Lamps AC Lamp: Lights when AC toggle switch is set to ON and power is applied to the unit OVEN Lamp: Lights when AC input is applied and oven heater is energized
- DC Output Power: 1 watts
- Type: DC Power Supply
-
Supplier: Mile-X Equipment, Inc.
Description: hookup. “LOAD ON” light indicates the load is activated. Spring loaded to shut-off automatically. Features: 500 Amp safety clamps with "Flexi-Spring" and patented side terminal adapter plus separate light gauge test leads for tighter spots. Heavy-duty single extruded leads for testing up to
-
Supplier: ValueTronics International, Inc.
Description: continuous, per line): 63 Amperes AC Voltage (maximum): 500 Volts rms (line to line), 288 Volts rms (line to ground) DC Voltage (maximum): 705 Volts DC Electrical Remote Interface Power Inputs: 6 Volts DC (unregulated), 500 mA (LISN and RLI-100 Remote LISN
- Frequency Range: 30 MHz
- Output Current Rating: 63 amps
-
Supplier: Larson Electronics LLC
Description: industrial, agricultural, law enforcement, emergency service, fire, search & rescue and marine use LUX Measurements: In SPOT At The Lens: N/A At 10 Ft: 40,800 At 15 Ft:8,200 Lens Temp: 121 Degrees F Head Temp: 91 Degrees F Lux Measurements: In FLOOD At the Lens: N/A At 10 Ft: 4,680 At
-
Supplier: Transcat, Inc.
Description: adapter: •AC-U30 Optional Analog Sensor Port Specifications Input Channels: Two, single-ended Field Wiring: Two- or three-wire via screw terminals on detachable connector, 16–24 AWG. Replacement detachable connectors: Part of spares kit, Part No. A-FS-CVIA-7P-1 Input Range:
- Data Acquisition: Datalogger / Recorder
-
Supplier: Omnitron Systems Technology, Inc.
Description: terminal connector for DC power between 5 to 12 volts. Weighing less than 5 oz. with the USB Power Adapter Cable, the miConverter GX/T can easily fit into any pocket or laptop carrying case. It can also be attached to portable equipment using the included Velcro® strips or wall-mounted
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: CSA Group
Description: and panel outlets, adapters, and accessories, rated up to a maximum of 800 amperes and up to 600 volts ac or dc and not intended for connection or disconnection under load conditions. 1.2 These devices are intended to provide power from feeders or branch circuits, or are for
-
Supplier: UL Standards & Engagement
Description: Single Pole Locking-Type Separable Connectors UL 1691 1.1 These requirements cover single pole locking-type separable attachment plugs, cord connectors, panel inlets, and panel outlets, adapters, and accessories, rated up to a maximum of 800 amperes and up to 600 volts ac or dc
-
Supplier: ValueTronics International, Inc.
Description: WAIT, GOOD, and BAD annunciators, overranged indication. Power: 105-135 VAC 60 Hz with supplied PA251 power adapter. Battery with optional BY234, 2.0 AH battery for 9 hours continuous typical battery life Auto off approximately 20 minutes after use Auto off overiddes when using external
-
Supplier: ACCES I/O Products, Inc.
Description: OPTIONS Eight or four input/output versions available Input only and relay only versions External power from AC/DC adapter for high current capabilities OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications DIN rail
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: industrial enclosure PC/104 module size and mounting compatibility All required power drawn from USB port, no external power adapter required Expansion USB hub port connector Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
Find Suppliers by Category Top
Featured Products Top
-
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
isolation up to 3600 V AC/DC (working voltage) and test voltage to 15 kV Speed: Cutoff frequency 5 kHz and response time (T90) 110 microseconds Flexibility: input and output ranges selectable by way of onboard dial +/- 30, 50, 60, 100 mV inputs (standard shunt values (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, making it suitable for a variety of hospital, dental and healthcare applications, including diagnostic and monitoring equipment. The convection-cooled DTM65-D is housed in a rugged, vent-free enclosure, measuring 132mm x 69mm x 40mm (L x W x H). AC is applied through the standard IEC (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
housed in a rugged, vent-free enclosure, measuring 222mm x 112mm x 45mm (LxWxH). AC is applied using the standard IEC 60320-C14 (3-prong) or 60320-C18 (2-prong) connector and DC provided through a ten-pin Molex Mini-Fit® connector. Other (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
, compact, vent-free enclosure measuring 90 x 200 x 45mm (W x L x H). AC is applied through the standard IEC 60320-C14 (3-prong) socket and the output DC cable is fitted with a Molex Mini Fit output connector as standard, with other connector types available upon request. The adapters also (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Components and Schematics
For example, what would be the power capability of an AC adapter that gives out 15 volts DC but only a maximum of 150 mA?
-
Plant Maintenance Product | LEDtronics' high-power Dimmable PAR30 lightbulbs consume 15 watts of power | Plant Services
They run on standard 120 volts AC , requiring no special adapters , while only consuming 12 to 15 watts.
-
Plant Maintenance Product | LEDtronics' high-power Dimmable PAR30 lightbulbs consume 15 watts of power | Plant Services
They run on standard 120 volts AC , requiring no special adapters , while only consuming 12 to 15 watts.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBK DOL osha.gds] Handbook for Smal...
s Are multiple plug adaptors prohibited? s Are ground-fault circuit interrupters installed on each temporary 15 or 20 ampere, 120 volt AC circuit at locations where construction, demolition, modifications, alterations or excavations are being performed?
-
States > California > State > Bookshelf > Department of Industrial Relations > Occupational Safety & Health > Guidance Documents > Injury & Illness Prevention ...
…such as vacuum cleaners, polishers, vending machines grounded?q Do extension cords being used have a grounding conductor?q Are multiple plug adapters prohibited?q Are ground … installed on each temporary 15 or 20 ampere, 120 volt AC circuit at locations where…
-
Practical AVR Microcontrollers
basic test bed, 15 conventional serial port, 13 desktop computer, 14– 15 ISP (see In-system programming … attach points, 22 repurposed 5 volt supply, 20–21 wall-wart AC to DC power, 20 … power supply, 13 programming adaptor header pins addition, 35…
-
LifeSize Video Conference Camera 200
…Size, 5.28mm x 2.97mm Active Image Area, w/ Ceramic Carrier & Filter Glass $ 15 - Nippon Pulse Motor Co … Type, 48 Steps/Rev, 5 Volt Unipolar Coil Winding, Ferrite … EDAC Power Electronics - EA1030C1 - AC -DC Adapter - External, 30W, Input AC100…
-
Kodak EasyShare P712
zoom digital camera
Kodak EasyShare printer dock—powers your camera, makes 4 x 6 in. (10 x 15 cm) prints with .... Kodak 5- volt AC adapter —powers your camera.
-
Electric 3 Prong Dryer Hook Up Help
If that extension cord is a typical contractor grade cord for 117 volts AC , I suggest you may want leave that untouched (for all kinds of uses) and make up a couple adapter cables. .... #1 - Buy a dryer cable ($ 15 ): this gives you the plug that you showed us.
-
Kodak EasyShare CD33
zoom digital camera
Kodak EasyShare printer dock—powers your camera, makes 4 x 6 in. (10 x 15 cm) prints with .... Kodak 3- volt AC adapter —powers your camera.
Indicates content that may require registration and/or purchase.