-
Supplier: Goldwind Science & Technology Co., Ltd.
Description: Founded in Urumqi, China, in 1998, Goldwind is one of the world’s leading wind power companies. The largest player in our industry in China, we have a presence on six continents. In 2015, we were the world’s number one wind turbine manufacturer by newly installed generation
- AC Prime Power Rating (Watts): 1,500,000 watts
- Features: Wind Turbines
-
Supplier: ENERCON GmbH
Description: stability and a long service life. Depending on the wind turbine type and site, the towers are available in various hub heights. Foundation The foundation is the link between the tower and the subsoil, and bears all static and dynamic loads from the wind turbine. The
- Cut-out Wind Velocity: 62.61998436289537 to 76.03855244065838 miles/hr
- AC Prime Power Rating (Watts): 2,350,000.0000000023 watts
- Mounting: Tracking Mount
- Orientation: Vertical axis
-
Supplier: Nordex AG
Description: With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track record With approximately 4,000 MW installed in 15 countries, the AW1500 global
- Cut-in Wind Velocity: 6.709284038881618 to 10.063926058322483 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 1,500,000 watts
- Output Options: AC Single Phase Power
-
-
Supplier: Vestas Wind Systems A/S
Description: wind and site conditions, where the 136 m rotor enables great wind capture, at medium-wind conditions. This makes the V136-3.45 MW™ turbine a strong performer with the potential to increase AEP by up to 16 %*, contributing to a lower LCoE. The V136-3.45 MW™ as an IEC IIB
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 50.319630291612306 miles/hr
- AC Prime Power Rating (Watts): 3,450,000.0000000005 watts
- Output Options: AC Single Phase Power
-
Description: Based on the conditions of different wind regimes and climatic characteristics, Ming Yang develops 1.5MW series of wind turbine of independent intellectual property rights, which attain the goals of "two high and one low" (namely, high generating capacity, high utilization rate
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- Rated Wind Velocity: 24.153422539973928 to 31.309992181447686 miles/hr
- Survival Wind Speed: 133.0674667711526 to 156.54996090723813 miles/hr
-
Supplier: LM Wind Power
Description: Based on modular technology featuring modular aerodynamics, modular structure and modular manufacturing tooling, LM Wind Power is able to deliver customized blades in mixes of length and structure for 2 MW turbines and extend their life cycle into lower-wind regions. LM
-
Supplier: CSA Group
Description: IEC 61400-4:2012(E) is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It Standard provides guidance on the
-
Description: IEC 61400-4:2012 is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It provides guidance on the analysis of the
-
Description: IEC 61400-4:2012(E) is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It Standard provides guidance on the
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover small wind turbine systems (WT) and electrical subassemblies. With respect to this standard, small WT are considered to be wind turbines where a user or service person cannot or is not intended to enter the turbine to operate it or
-
Supplier: Certex UK
Description: General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety
- Diameter: 0.393701 to 0.5905515 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Stainless Steel, Steel - Galvanized
-
Supplier: Certex UK
Description: General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety
- Diameter: 0.5905515 to 0.787402 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Stainless Steel, Steel - Galvanized
-
Supplier: ASME
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The primary objective of this Code is to compare the net amount of electrical energy produced by the wind turbine (WT) during a given period of time
-
Supplier: ASME Standards and Certification
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The primary objective of this Code is to compare the net amount of electrical energy produced by the wind turbine (WT) during a given period of time
-
Supplier: Accuris
Description: White Structure Flaking in Rolling Bearings for Wind Turbine Gearboxes
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover large wind turbine systems (WT) that are equipped with electrical subassemblies and permit the entry of personnel. With respect to this standard, WT permitting entry of personnel are considered to be wind turbines where a user or service
-
Supplier: CSA Group
Description: Preface This is the first edition of C22.2 No. 272, Wind turbine electrical systems. This Standard was introduced to cover all aspects of electrical requirements within a wind turbine. For general information on the Standards of the Canadian Electrical Code, Part II, see
-
Description: on field experience with wind turbines having the above power capacities and configurations; its guidelines can be applied to higher capacity wind turbines provided the specifications are appropriately modified to accommodate the characteristics of higher capacity
-
Supplier: Accuris
Description: Down Tower Power Cables for Wind Turbine Applications Rated 2 - 35 kV
-
Supplier: CSA Group
Description: ISO 10816-21:2015 specifies the measurement and evaluation of mechanical vibration of wind turbines and their components by taking measurements on non-rotating parts. It applies to horizontal axis wind turbines with mechanical gearbox and rated generator output exceeding
-
Supplier: RainWise, Inc.
Description: High Capacity, Low Cost Wind Data Logger The WindLog™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. While many people rely on wind maps to assist them with this purchase decision, these
- Data Storage: 1 MB
- Features: Application Software Included
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
-
Supplier: Vaisala
Description: defined, then the specifications of the layout are required as well. Features • Site-specific gross-to-net and uncertainty analysis • In-depth study of the wind resource • Site visit and quality control analysis of time series data collected from each met tower •
-
Supplier: GE ENERGY Air Filtration
Description: Snow can be a major problem for turbine inlets, particularly when associated with high winds. The density of falling snow is typically between 7% and 15% that of water, and this can reduce the effectiveness of traditional weather protection systems that rely on inertial separation.
- Type: Bag
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 1.5MW Pitch control slip ring for Dongfang Turbine Co.,Ltd Thirty+N channels of 400VAC/60A, 24VDC/5A signal rings, protection level IP65 Our company is based on the needs of different wind power manufacturers for wind power pitch control slip rings,developed FHS series
- Features: Military Grade
-
Supplier: AENOR
Description: Wind turbine generator systems -- Part 4: Gearboxes for turbines from 40 kW to 2 MW and larger
-
Supplier: Richardson RFPD
Description: Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines,
- Capacitance Range: 7,500,000 microF
- DC Rated Voltage Range (WVDC): 160 volts
- Features: Other
-
Supplier: LTI Power Systems, Inc.
Description: The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases turbine
- AC Output Voltage: 230 to 400 volts
- Output Frequency: 50 to 60 MHz
- AC Input Voltage: 480 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for windturbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily targeted at pitch control systems for 1.5 to 3MW wind turbines, the 160V module
- Capacitance Range: 5,800,000 microF
- DC Rated Voltage Range (WVDC): 160 volts
- Rated Current: 7 to 13 amps
- ESR: 240 milliohms
-
Supplier: ValueTronics International, Inc.
Description: The 1000-809 is a test lead from Megger. Features: KC100 Kelvin lead kit (1 x 100 m / 1 x 5 m) Developed in conjunction with a leading manufacturer of wind turbines Allows easy and reliable measurement of lightning protection circuit resistance of wind turbines Available
-
Supplier: CSA Group
Description: of structures. Det Norske Veritas (2011) has developed standards for offshore wind turbine structures that include specifications related to soil investigations and geotechnical data. These investigations are "divided into geological studies, geophysical surveys and geotechnical soil
-
Supplier: Richardson RFPD
Description: Lightweight for ease of transportation Provides uniform cold plate surface temperature when IGBTs are installed Maximum pressure: 60 psi Applications Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction Heaters, Motor
- Device: Liquid Cooler/Cold Plate
-
Supplier: Schneider Electric, Automation & Control
Description: A/AC1 For applications like: Wind turbines UPS panels Frequency drives and soft starters Light distribution circuits Induction furnaces Etc. Benefits The possibilities of a powerful offer TeSys F offers very high performance in AC3 and AC1 applications. Combined with the LR9 electronic
- Continuous Current: 200 amps
- Thermal Current: 200 amps
- Number of Poles: 4
- Operating Temperature: 23 to 131 F
-
Supplier: Moore Fans LLC
Description: wind and other extreme operating conditions. CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulting in a lower overall cost. BLADE ANGLE ADJUSTMENT: To provide an
- Number Of Blades / Vanes: 7
- Outside Diameter: 72 inch
- Bore Size: 3.75 inch
- Features: Adjustable Pitch, Other
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost effective module. The modules are specifically engineered to provide cost-effective solutions for 1.5MW and smaller wind turbine pitch control, small UPS systems,
- Capacitance Range: 58,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Rated Current: 12 to 19 amps
- Leakage Current: 25,000.000000000004 microamps
Find Suppliers by Category Top
Featured Products Top
-
Evaluating the ideal conditions for siting onshore or offshore wind farms and their wind turbines. The new UNE-EN IEC 61400-15-1:2025 lays out a framework for assessing site and wind turbine suitability (read more)
Browse Datasheets for AENOR -
Douglas Electrical Components provides hermetic feedthrough solutions for a wide range of alternative energy applications, including smart grids, wind turbines, wave and tidal power, lithium batteries, hybrid and electric vehicles, solar energy, and energy storage systems. These feedthroughs (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
costs Applications Wind turbines – pitch control and yaw systems (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
articulated arms operating at 2-5 Hz cycles. Packaging machinery benefits from their vibration resistance at speeds exceeding 120 cycles per minute. Renewable energy applications utilize their environmental durability in solar tracking and wind turbine systems, while electric vehicle manufacturing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
Wind turbines – Data transmission from nacelle to tower (condition monitoring and control) Industrial robotics – End-of-arm tooling requiring high-speed data and power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Climate-Smart Technologies
Using a 15 kW wind turbine with 0.25 as the overall power coefficient, the estimated annual wind energy yield is 33,700 kWh.
-
3D Modeling and Finite Element analysis of Dynamic Characteristics for Blades of Wind Turbine
Blades of a 15kW wind turbine were Modeled in the AutoCAD.
-
Wind Energy Analysis for Vadravadra Site in Fiji Islands: A Case Study
B. 15 kW Wind Turbine .
-
An assessment of the impact of reduced averaging time on small wind turbine power curves, energy capture predictions and turbulence intensity measurements
The effects of reducing the averaging time from 10 to 1 min, as recommended for small wind turbines, are investigated using power performance data recorded using a 15 kW wind turbine .
-
Seawater Desalination
A 15 kW wind turbine to drive a 0.80 m3/h RO unit was installed in Pozo Izquierdo, Grand Canary, by the Instituto Tecnologico de Canarias, within the AEROGEDESA project (Figs. 9.21 and 9.22).
-
CR4 - Thread: Wind Turbine Grid Connection
1 - off 15 kW wind turbine 120 meters from the 3 - off 6kW inverters ( cable 16mm ) distance between inverters and the transformer on the pole is 35meters, existing cable 25mm is this cable ok .
-
A time series approach to design of a permanent magnet synchronous generator for a direct-drive wind turbine
This case study wi11100k at a generator that will suit a 15 kW wind turbine [7].
-
Analysis of the current methods used to size a wind/hydrogen/fuel cell‐integrated system: A new perspective
On that island, two 15 kW wind turbines provide electricity to heat five office buildings.
-
Assessment of Hydrogen Energy for Sustainable Development
2 × 15 kW wind turbines , 15 kW electrolyser, 44 Nm3 storage, 5 kW PEMFC .
-
Inverter Air Conditioner Exporters, Inverter Air Conditioner Selling Leads
Sell 15kw wind turbine generator with air pitch .
Indicates content that may require registration and/or purchase.