-
Supplier: Newark, An Avnet Company
Description: Rubber Foot with Metal Washer - 1 1/2" Diameter x 1" Thickness; Bumper / Feet Mounting:-; Height:25.4mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rubber Foot with Metal Washer - 1 1/2" Diameter x 1 1/2" Thickness; Bumper / Feet Mounting:-; Height:38.1mm; Base Diameter:38.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rubber Foot with Metal Washer - 1" Diameter x 1" Thickness; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:25.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
-
-
Supplier: APM Hexseal Corp.
Description: APM Hexseal’s Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The
- Outside Diameter: 1.00000054 inch
- Metric Size: M 10
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: APM Hexseal Corp.
Description: APM Hexseal’s Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The
- Outside Diameter: 1 inch
- Number Size: 1/4"
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: Newark, An Avnet Company
Description: Rubber Foot with Metal Washer - 1" Diameter x 7/8" Thickness; Bumper / Feet Mounting:-; Height:21.6mm; Base Diameter:26.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Recessed Bumpers, Rubber Material, Black Color ideal for cabinets, appliances, doors, and windows Other compounds available Steel washer moulded in to rubber. Contains natural, synthetic, reclaimed rubber. Nominal durometer is 70.
-
Supplier: Bridgeport Fittings, Inc.
Description: STEEL MATERIAL RUBBER COATED GALVANIZED FINISH 0.81 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER UL 514B, UL (CANADA AND US) APPROVAL 3/4 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE MIGHTY-SEAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEMA FB-1 ENCLOSURE TYPE NEMA 3R APPLICATION WET
- Inside Diameter: 0.81 inch
- Outside Diameter: 1.5 inch
- Finish: Galvanized
- Features: Other
-
Supplier: Mi-T-M Corporation
Description: Frame: 1-inch powder coated steel tube handle for easier handling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators · Powder coated steel base plate · Quick release gun/wand holder and hose wrap Unit Includes: Quick connect nozzles (15º and 25º and
- Water Jet Pressure: 1,400 to 4,000 psi
- Water Flow: 90 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Radwell International
Description: O-RING, GASKET, RUBBER SEAL, 10 MM DIAMETER, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advanced Antivibration Components - AAC
Description: WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type
- Height or Thickness (Before loading): 0.078125 inch
- Mounting Size (To Machine): 0.164 inch
- Mounting Size (To Support Structure): 0.164 inch
- Features: Anchoring Holes, Other
-
Supplier: Mi-T-M Corporation
Description: Designed for all-purpose cleaning, the lightweight CD Series pressure washers are ideal for homeowners and small industrial jobs. This electric model is perfect for applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers · Thermal
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Feet Of High Pressure Hose With Quick Connects •Non-marring 3/8" steel reinforced rubber hose stores on hook Generous Warranty •3 years through Generac's nationwide service network
- Water Jet Pressure: 3,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: soap applicator 50 Feet Of High Pressure Hose With Quick Connects •Non-marring 3/8" steel reinforced rubber hose stores on hook Generous Factory Warranty •3 years through Generac's nationwide service network
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: temperatures inside the pump Welded Steel Ergonomic Frame •Protected by all-weather, epoxy power coat for rust resistance 1 1/4" Handles Front And Back •Easy loading and unloading transporting to job or rental property Rubber Pad Feet •Keep the unit stationary & absorb engine vibrations
- Water Jet Pressure: 2,300 psi
- Power: 5 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Altech Corp.
Description: 1.2mm Actuator Rubber Washer
-
Supplier: Pressure Washers Direct
Description: Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 3.0 HP Baldor Electric Motor •Single phase, 220 volt; draws 12 amps •Includes 20 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump (BWDK2020)
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Higher Power Supplies, Inc.
Description: * 100 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions, 39"W x 62"L x 44"H. * 200 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions: 49"W x 62"L x 44"H. Pro-Skid units can be combined with various cold water pressure washer skid
- Operation: Cleaning / Surface Preparation
-
Supplier: Reid Supply
Description: isolation, shock attenuation, and noise reduction. These fail safe mounts are easy to install and provide consistent performance when used with recommended snubbing washers. . Natural Rubber;Steel One Piece Bonded Mount fits diameter holes in .380 in thick panels to protect against
- Height or Thickness (Before loading): 1.25 inch
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these Recessed Rubber Bumpers? Available in three different styles for a variety of applications like rubber feet, car hoods or doors Recessed area for concealing a fastener or screw Made from 60 durometer SBR for long-lasting durability Available with or without a
-
Supplier: NKK Switches
Description: M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale location
- Maximum Current Rating: 3 to 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Features: Other
-
Supplier: Radwell International
Description: TUBE CONNECTOR, STRAIGHT, M20X1.5 THREAD, TUBE #16, 25XL33MM SIZE, W/NUT & RUBBER WASHER, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Straight
-
Supplier: NKK Switches
Description: S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire
- Maximum Current Rating: 15 to 20 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPST
-
Supplier: Hammond Manufacturing Company Inc.
Description: strength. Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under) Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger) Center bolt size varies with VA - see tables below. Minimum 8" long
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 80 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: NKK Switches
Description: S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire
- Maximum Current Rating: 15 to 20 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Cole-Parmer
Description: • Low surface particulates, ionic extractables, and non-volatile residues Cleanroom gloves are washed in a microprocessor-controlled washer/dryer system to insure low residues. Micro-textured surface provides wet or dry grip. Disposable; for single use only.
- Clothing Type: Gloves
- Material: Latex/Rubber
-
Supplier: Radwell International
Description: PILOT LIGHT, 30 MM, LED BULB, 48 V AC/DC, RUBBER WASHER, METAL MATERIAL, NEMA 4X / 12, YELLOW LIGHT. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: LED Lamps
- LED Color: Yellow
-
Supplier: Radwell International
Description: SUCTION CUP, S-CUPS, RUBBER, SILICONE,PIAB RED BELLOWS VACUUM CUP 75 MM, MATERIAL: SILICONE,SUCTION CUP B75 SILICONE WITH WASHER. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Allied Electronics, Inc.
Description: Toroidal Power Low Voltage Rectifier Transformers, 8 in. (Min.) Lead Length Low profile Low EMF radiation Dual secondary for series or parallel connections Chassis Mount, complete with 2 rubber pads, steel washer and Mounting hardware Hi-pot test of 4000 VRMS Low Profile Space Saving
-
Supplier: PressureParts.Com
Description: CA Direct Drive Cold Water Washer by MI-T-M Features: Aluminum Lightweight Frame / Corrosion Resistant 1" aluminum tube handles with new handle design for easier pulling 3/16" aluminum base plate and solid full-length axle Performance-Proven engine with Low-Oil protection Direct drive triplex
-
Supplier: PressureParts.Com
Description: CBA Belt Driven Cold Water Washer by MI-T-M Features: Aluminum Lightweight Frame / Corrosion Resistant 1" aluminum tube handles with new handle design for easier pulling 3/16" aluminum base plate and solid full-length axle Performance-Proven engine with Low-Oil protection Two-piece belt guard
-
Supplier: PressureParts.Com
Description: CBA Belt Driven Cold Water Washer by MI-T-M Features: Aluminum Lightweight Frame / Corrosion Resistant 1" aluminum tube handles with new handle design for easier pulling 3/16" aluminum base plate and solid full-length axle Performance-Proven engine with Low-Oil protection Two-piece belt guard
-
Supplier: Xoxide
Description: Base Material: Pure Aluminum fins, Pure Copper base & heat pipes Fan Dimensions: 92(L) x 92(W) x 15(H) mm Speed: 1300RPM±10%~2500±10% Noise: 18dBA±10%~32dBA±10% Includes: VF3000A, VGA RAM Heatsink, Thermal Grease (ZM-STG2M), Rubber Rings, PVC Washers, Fixing Nuts, Springs, Nipples, FET
-
Supplier: Cole-Parmer
Description: Model 34590-50 is designed to comply with the Pennsylvania modified Babcock as referenced in APHA 15.8. Models 34590-55,-56,-60, and -61 include a special rubber washer that allows air displaced by incoming milk to escape freely. Models 34590-55 and -56 meet ASTM Specification E1043,
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: Model 34590-50 is designed to comply with the Pennsylvania modified Babcock as referenced in APHA 15.8. Models 34590-55,-56,-60, and -61 include a special rubber washer that allows air displaced by incoming milk to escape freely. Models 34590-55 and -56 meet ASTM Specification E1043,
- Configuration: Pipettor
Find Suppliers by Category Top
Featured Products Top
-
configuration with application performance. Rotor Clip manufactures single-turn and multi-turn wave springs in sizes ranging from 3 mm (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
SPIROL offers a complete range of DIN EN 16983 Disc Springs in Series A, B, and C, plus expanded standard sizes from Ø8 mm to Ø200 mm. Available in carbon steel, alloy steel, and stainless steel, SPIROL Disc Springs can be used individually or stacked to achieve precise force (read more)
Browse Washers Datasheets for SPIROL -
Wide size range (4 mm–3000 mm / 0.157”–120”) to accommodate diverse industrial needs. Rapid prototyping with 2D drawings and 3D models (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Bearing Preload Series. Smalley continues to push the limits in coiling innovation. The expansion of our popular bearing preload (SSB) series adds diameters ranging from 9 mm to 13 mm. Now over 300 SSB (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
Diameter Range: From 5 mm to 400 mm Surface Treatment Options (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
short-travel applications Materials and Sizes Standard materials include SUS631 stainless steel and 65Mn carbon steel. Standard parts are available in diameters from 12 to 102 mm, with custom sizes available from 2 to 500 mm. Typical Applications Nested wave (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
compression. Compared with closed stamped wave washers, these free-end designs help reduce binding when the spring is confined within a bore. By accommodating movement during compression, the design can improve fatigue performance and extend service life in properly specified applications (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
assembly cost and total assembly size due to the reduced spring cavity required. Smalley offers over 4000 standard wave springs in 17-7 stainless steel or carbon steel. The New Metric Crest-to Crest series are available in dimensions from 6 to 60 mm. A wealth of information about the new wave (read more)
Browse Wave Washers Datasheets for Smalley -
load control, chances are you’ve used or considered Belleville washers or disc springs. These components are well established in applications where axial force is needed in a limited space. However, their performance is tied to stacked configurations or fixed stamped geometries, which can (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Reliable Plate Washer for a Wide Range of Applications and Microplate Formats The Reagent Exchanger (RX) is a versatile automated washer designed to support a wide range of microplate formats and complex laboratory workflows. It features integrated automation for delidding, plate tilting (read more)
Browse Microplate Washers Datasheets for Formulatrix, Inc.
More Information Top
-
Specialized Gamma-Spectrometry Equipment for Certifying Radio-Nuclide Sources
…proof base, the construction of which was developed in the course of experimental laboratory investigations and consists of three layers: sand 3, about 15 mm thick, vacuum rub- ber 2, approximately 5 mm … and a microporous rubber washer 1, 10 mm thick.
-
The average surface resistance of a pine forest derived from Bowen ratio measurements
The ceramics, 150 mm long and 15 mm in outside diameter, were clamped in a PVC collet and sealed against a rubber washer .
-
An immobilized cell reactor with simultaneous product separation. II. Experimental reactor performance
The stripper is a 25 mm i.d. jacket glass column also 220 cm in height with rubber washers at 15 -cm intervals.
-
OPERATION OF SHAFT SEALS IN HYDROELECTRIC SETS OF THE UCH-KURGAN HPP
…4, top base sector; 5, bottom pressing sector; 6, bottom base sector; 7, 8, top rubber cups; 9, 10, bottom rubber cups; 11, 12, rubber cord 12 mm in diameter; 13, pressing … stud with nut and washer ; 15 , sector bolt; 16, stud…
-
Optical studies of colloidal quantum dots : optical trapping with plasmonic nanoapertures and thermal recovery from photoinduced dimming
The QD film was packaged by stacking the cover slip face down on a rubber washer and a 1 mm thick glass slide, and then sealed with UV-curing epoxy (Thorlabs NOA61) followed by 15 minutes of UV exposure to cure the…
-
Optimization of pulsed UV radiation from linear flashtubes
Figure 1 Details of flashtube and triggered spark gap . tubing 15 cm long, of 6.5 mm bore and 6 mm wall thickness forms the discharge envelope, this being sealed to stainless steel electrodes by silicone rubber washers (- 3 mm thick) compressed…
-
Design of a light‐oil piezomanometer for measurement of hydraulic head differences and collection of groundwater samples
…with internal sensor, 4 m of 6.4 mm ID 9.5 mm OD clear PVC tubing, 15 cm of 6.4 mm ID 9.5 mm OD rubber tubing, 60 mL plastic … meter stick, hardware (screws, washers , and bolts), ceiling plate…
-
A portable system for measuring water temperature, conductivity, dissolved oxygen, light attenuation and depth of sampling
…thin non-magnetic stainless-steel disc glued to barrel; 12. magnet attached to 6 V motor; 13, I'/:" (38 mm ) I/D PVC barrel nipple … hole for cable entry; 15 . tapJered rubber compression bung; 16, thin plastic washer ; 17. two- core rubber…
-
Maintenance of highly contractile tissue-cultured avian skeletal myotubes in collagen gel
The 15 mm diameter wells in which the myotubes were to be embedded in collagen were prepared before cell plating by attaching either a flat nylon washer {13 mm o.d., 2 … coated wells using RTV silicone rubber adhesive {General Electric, Silicone…
-
An ultra-microtome
…specimen-holder; (7) brass cover; (8) brass wheel; (9) ball journal race, (10) brass washer; (11) thermo- meter; (12) 4 BA screws; (13) rubber washer ; (14) Mycalex plate, ( 15 ) ball race, angular contact … heater; (28)hole, 25 mm diameter; (29) hole, 8…
Indicates content that may require registration and/or purchase.