-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and
- Focal Length: 0.39999999999999997 m
- Features: Zoom Lens
-
Description: of prime lenses with fixed focal lengths. A set of Continuous Zoom (CZ) lenses can support adjusting continuous shifting of focal lengths to generate focused images throughout a wide domain of distances from close up to remote positions without the bother of changing the spatial
- Features: Zoom Lens
-
Supplier: Navitar, Inc.
Description: Navitar's Zoom 6000 is a modular zoom lens system offering high contract images and incredible versatility. Configure a system to fit nearly any application. Choose from a diverse selection of body tubes, accessory optics, motorized configurations and lighting techniques. Dynamic
- Lens Type: Objective Lens
-
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and
- Wavelength: 7,999.999999999999 to 12,000 nm
- Magnification: 34 X
- Focal Length: 0.016 m
- Features: Zoom Lens
-
Supplier: Flexbar Machine Corporation
Description: Macro-Zoom Lens This additional system component is used with the Flexbar Macro-Zoom Video Inspection Systems. Model No. 19930, Macro Zoom Lens, 18-108mm, 6X.
-
Supplier: Panavision, Inc.
Description: Anamorphic Telephoto Zoom - ATZ Introduced in 2007, the Panavision Anamorphic Telephoto Zoom is a T3.5, 70-200mm zoom with a close focus distance of 5½ feet. The lens is 15 inches long and weighs only 12.75 pounds. Following on the AWZ2, the Panavision ATZ is the second modern
- Focal Length: 70 to 200 mm
- Diameter: 103.6 to 123.70000000000002 mm
- Length: 391.00000000000006 mm
- Features: Other
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and
- Wavelength: 7,999.999999999999 to 12,000 nm
- Focal Length: 0.03 to 0.02 m
- Features: Zoom Lens
-
Supplier: Panavision, Inc.
Description: Spherical Telephoto Zoom - STZ The Spherical Telephoto Zoom is a 70-200mm, T3.1 zoom lens with a close focus distance of 4¾ feet. Compact and lightweight at 6 pounds and approximately 8½ inches in length, the STZ has the same 4.440 inch front diameter as the Primo® primes. This
- Focal Length: 17.5 to 600.0000000000001 mm
- Diameter: 88.9 to 151.6 mm
- Length: 102.00000000000001 to 460.4 mm
- Type: Variable Focal Length, Zoom Capability
-
Supplier: Panavision, Inc.
Description: zoom shots and fixed focal length shots. Like all Primo® lenses, focus, T-stop, and zoom scales are engraved on both sides of the lens, and zero-backlash mechanics and large diameter scale rings allow precision focus pulling. Low Ratio Primo Zooms 15-40mm Primo
- Focal Length: 17.5 to 105 mm
- Diameter: 126.5 mm
- Length: 302.3 to 324.6 mm
- Type: Variable Focal Length, Zoom Capability
-
Supplier: ZGC, Inc.
Description: Fujinon Th13x3.5 BRMU HDTV Wide Angle Zoom Lens Wide Angle 1/3 inch HD ENG/EFP lens.
- Focal Length: 3.5000000000000004 to 46.00000000000001 mm
- Minimum Focusing Distance: 3.5000000000000004 mm
- Zoom Magnification: 13 X
-
Supplier: ZGC, Inc.
Description: Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens EFP High Definition Ultra-Wide Angle Lens with 2x Extender for 2/3" CCD cameras with 11x zoom. The Canon e-HDxs HJ11ex4.7B-IRSE is an 11x ultra-wide angle lens built for 2/3 CCD cameras to offer high performance in HDTV. Widest HDTV lens
-
Supplier: ZGC, Inc.
Description: Fujinon TH17x5BRM 17:1 HD Wide Angle Zoom Lens 1/3 inch HD ENG/EFP lens without 2x extender.
- Focal Length: 5.000000000000001 to 85 mm
- Aperture Range (F-Number): 1.4
- Minimum Focusing Distance: 5.000000000000001 mm
- Zoom Magnification: 17 X
-
Supplier: ZGC, Inc.
Description: Sony SCLZ-18X140 14x High Powered Zoom Lens for PMW-F3 Place your order today! The SCL-Z18X140 is a high quality 14x zoom lens utilizing the original F3 lens mount (FZ mount). It is totally compatible with the integral zoom rocker of the PMW-F3 for electronic control of its
-
Supplier: Navitar, Inc.
Description: resolution with 0.004-0.550 N.A., and unmatched edge flatness and clarity. The 12X Zoom system body tube contains the core zoom mechanism and determines the mechanical nature of your zoom system. Body Tubes may be zoom or non-zoom configurations. Options include:
- Magnification: 12 X
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 1.5X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope Magnification: 1.5 x WD = 50mm
-
Supplier: Flexbar Machine Corporation
Description: 1.5X Auxiliary Lens Attachment for Micro-Zoom Lens Only. Increases the magnification and decreases the field of view.
-
Supplier: Visual Sound, Inc.
Description: analog and digital w/HDCP video. Compatible with Computer sources up to WUXGA, video sources up to 1080p. Power zoom and focus. V & H power lens shift. V & H keystone correction. Optional Wideangle and Telephoto lenses. Quick Lens Change System. Quiet operation: fan noise as low as
-
Supplier: Parco Scientific Company
Description: 10x-20x WF Zoom Eyepiece w/Adapter
- Lens Type: Eyepiece Lens
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen light 12V/10W
-
Supplier: IC Realtime, LLC
Description: EL3000 - Auto Focus Zoom lens built-in day/night camera is specially designed for professional day/night surveillance. With built-in 10x (f3.8~38mm) optical zoom and digital 10x zoom functions, the camera provides 100 times of zoom capability. 1/4" Sony Super HAD CCD
- Horizontal Resolution: 650 to 700 lines
- Operating Temperature: 14 to 122 F
- Performance: Auto-Lens
- Imaging Technology: CCD, Digital
-
Supplier: Navitar, Inc.
Description: Unaffected by environmental contamination Unaffected by line voltage Users can choose to motorize both the zoom and focus axis, or just the zoom. Navitar offers three different motor types: 2-Phase Stepping Motor (Faulhaber) 5-Phase Stepping Motor (Oriental, Vexta) DC Servo with
-
Supplier: Visual Sound, Inc.
Description: critical/hard-to-reach installs. Includes most professional input configurations, including 5BNC and HDMI. Accepts analog & digital computer and analog & digital video (HDCP) input. Power zoom and focus. V & H power lens shift & digital keystone correction. Optional wide-angle and telephoto
-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCO-25 Series Zoom Beam Expanders are designed for changing a collimated laser beam, there are two zoom ranges available: 2x~6x and 5x~10x. Adjusting the knob at the input and achieves expanding variation and restoration of collimation. With the design of using air-spaced lenses
- Wavelength: 449.99999999999994 to 899.9999999999999 nm
- Magnification: 2 to 10 X
- Features: Adjustable
- Type: Beam Expander
-
Supplier: Edmund Optics Inc.
Description: Long Working Distances Allow for Integration into Machine Vision Measurement Systems Small Size with Excellent Performance Long Working Distances Easily Integrates with C-Mount Cameras The Mitutoyo Compact Objectives are ideal replacements to commercial and biological grade microscope objectives.
- Numerical Aperture: 0.04 to 0.1 NA
- Working Distance: 50 mm
- Field of View: 18 to 4.800000000000001 mm
- Lens Type: Objective Lens
-
Supplier: Carson Optical, Inc.
Description: The MZ-517 MiniZoom™ from Carson Optical is 5-15x compact Zoom Binocular. Images remain clear and bright despite the high power and small size. The fully coated lenses provide a clear and precise view. These Zoom Binoculars are also lightweight at only 6.4 oz. These
- Magnification: 5 to 15 X
- Objective Lens Diameter: 17 mm
- Eye Relief: 13 to 10.000000000000002 mm
- Weight: 6.4 oz
-
Supplier: Advance Security Products
Description: or DVR. Power supply and wired remote control both included. Indoor Model Specs CCD DSP digital color camera with built in zoom lens 480 line resolution, 1.0 lux SONY 1/4" (G5) Super HAD CCD 270x auto focus zoom (3.9 - 63mm lens) 27X Optical Zoom 10X Digital Zoom Variable
- Camera Function: Video
-
Supplier: Daheng New Epoch Technology, Inc.
Description: For automated applications, Daheng Optics developed motorized zoom beam expanders --GCD-14 series. GCD-14 series employ the 4 lens element optical designs and the build-in adjustment motors for controlling lens groups. With the motorized systems, both magnification and focus can be controlled
- Wavelength: 449.99999999999994 to 10,600 nm
- Magnification: 1.5 to 6 X
- Type: Beam Expander
- Features: Motorized
-
Supplier: ValueTronics International, Inc.
Description: requirement for 3-D observation. Six Power Pods form the nucleus of the StereoZoom series. Two of these are fixed power while four of them provide continuously variable magnification by means of operator controlled zoom systems. Eyepieces and Supplementary Lenses extend the
- Application: Biological / Life Science
-
Supplier: IC Realtime, LLC
Description: The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of zoom capability. Users
- Horizontal Resolution: 520 to 570 lines
- Width / Diameter: 8.66 inch
- Height: 10.236226 inch
- Length: 15.5905596 inch
-
Supplier: Premier Lighting & Production Company
Description: Ultra-efficient for more lumens per watt, the Source 4 is rated for up to 750 watt. The rotating barrel makes aligning projected images a snap. Interchangeable lens tubes make your inventory more flexible. Color frame and C-clamp included.
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Zoom Range and 5.7 Zoom Ratio with crisp clear images over the entire Zoom Range. It has 45 Degree inclined Binocular Optical Tubes that can be rotated for 55 mm to 85 mm interpupillary adjustment. The Microscope body can be rotated a full 360 Degree in its collar holder and
- Total Magnification: 0.3 to 160 X
- Field of View: 1.727199067312504 to 27.431985186728003 mm
- Working Distance: 30.225983677968813 to 259.33385995971565 mm
- Grade: Benchtop
-
Supplier: Nikon Metrology
Description: The SMZ445 and SMZ460 deliver the outstanding optical performance you expect from Nikon's cutting-edge series of stereoscopic zoom microscopes. Porro prisms enable a lightweight, compact design. Choose between the two models: the SMZ445 with 0.8x - 3.5x zoom magnification or the SMZ460
- Grade: Benchtop
- Features: Other
- Microscope Type: Stereomicroscope
-
Supplier: Nikon Metrology
Description: The AZ100 Multizoom represents a new concept in zoom microscopes. It covers an extremely wide range of magnifications, from 5x to 400x, effectively combining the advantages provided by stereo zoom microscopes and compound microscopes. Thanks to a smooth zooming mechanism and a unique
- Total Magnification: 5 to 500 X
- Grade: Benchtop
- Application: Metallurgical, Semiconductor Inspection
- Features: Other
-
Supplier: Shanghai Optics
Description: lenses, beam expander, spherical lenses, aspheric lenses and objective lenses. We provide customers most valued solutions in high performance IR lenses across a large portion of infrared spectrum. Our IR lenses have been widely used in surveillance cameras,
- Field of View: 15.2 degrees
- Focal Length: 0.075 m
Find Suppliers by Category Top
Featured Products Top
-
environments. Fixed focal length lenses suit stable, defined imaging setups, while continuous zoom lenses fit applications needing variable field of view. Avantier's engineering team can help determine the exact lenses for your specific application, and support you from prototype to production (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
lenses, users can effortlessly switch between wide-area overviews and detailed analyses – all with a single system. The combination of a 30x zoom lens and a cooled detector ensures outstanding thermal sensitivity and precise temperature measurements even at long distances. An (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
high-definition cameras in its display. One camera features a fisheye lens for a 180° field of view; the other delivers greater than 20X optical zoom, offering an overall 120x effective zoom capability between the two camera systems, allowing the off-site physician to do everything from navigate (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Controp prepares to unveil surveillance systems
This is supplemented by a high-resolution colour 8.5 mm CCD TV camera with a 15x zoom lens ; a monochrome 8.5 mm CCD TV spotter camera with a fixed 1,000 mm lens; an eye-safe laser rangefinder and laser …
-
Shopping In Lenses - Big Bruin
With the advent of the latest 15X zoom lens from Tamron, the pioneer of high power zoom lenses, the high power zoom lens has steadily evolved from a 7.1X to a 10.7X to a 13.9X and now to the …
-
http://spie.org/Documents/ConferencesExhibitions/PW13B-Abstracts.pdf
The design and integration of a custom broadband 15x zoom lens for NIR fluorescence-guided surgery (Invited Paper .
-
Editor's Comments
It has a 15x zoom lens with a very attractive zoom ing range: a 35-mm equivalent of 24 mm to 360 mm.
-
Treescan V. A second generation system for forestry pre-harvest inventory assessment of large plantation trees
The field unit incorporates a Sony Hi8 camcorder with a 15x zoom lens and auto exposure control.
-
RESIDENCE PATTERNS OF BOTTLENOSE DOLPHINS ( TURSIOPS TRUNCATUS ) IN THE STONO RIVER ESTUARY, CHARLESTON COUNTY, SOUTH CAROLINA, U.S.A.
Dorsal fins were videotaped using a Canon L2 Hi8-mm camcorder, equipped with an f/1.4--2.1, 43.2-648-mm, 15X autofocus zoom lens and a 2X digital magnification feature and Canon His-ME-120 videotapes.
-
http://wwwcafr.kodak.com/global/plugins/acrobat/en/service/manuals/urg00907/Z1015_exUG_GLB_en.pdf
CCD—1/2.33-type Effective Pixels—3648 x 2736 (10.0 MP) Lens— 15X optical zoom lens , 28–420 mm (35 mm equivalent); f/3.5–f/5.4 Image stabilizer—Sensor-shift type Digital zoom—5.0X continuous Combined zoom—75X Shutter speed—1/30–1/1000 sec. in Smart Scene/Smart Capture; 16–1/1000 sec …
-
AmplisFoto Launches Tamron Compact Zoom Lens
Tamron’s AF18mm to 270mm F3.5-6.3 Di-II VC PZD for use in APS-C crop sensor DSLRs is a highly condensed zoom lens with 15x magnification.
-
A novel approach for structural synthesis of zoom systems
Fig. 11 presents the design for a 15X mechanically compensated zoom lens .
-
Fragrances, male display and mating behaviour of Euglossa hemichlora: a flight cage experiment
Video recordings were made with a Canon EX-Hi equipped with a 15x -VL- Zoom lens (courtesy of J. Nieh), facilitating format-filling shots of bees from relatively great distance (approximately 1 m).
Indicates content that may require registration and/or purchase.