-
Supplier: Air Innovations LLC
Description: Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
-
Supplier: Air Innovations LLC
Description: Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central, Split
-
Supplier: Pfannenberg
Description: falling water and direct water sprays. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: falling water and direct water sprays. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Alfa Laval Inc.
Description: Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard
- Cooling Capacity: 1,876.4926646195838 to 26,646.195837598087 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Rittal North America LLC
Description: Revolutionary energy efficiency through innovative hybrid technology. On average, 75% energy saved due to speed-regulated components and heat pipe technology. Suitable for international use due to a unique multi-voltage capability. Intuitive operation via touch display. Identical mounting cut-out
- Cooling Capacity: 14,329.580348004094 to 19,788.4680996247 BTU/hr
- Voltage: 380/400 VAC, 460 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or
- Cooling Capacity: 6,799.999999999999 to 35,059.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Johnson Controls, Inc.
Description: Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow and sound performance. Enhanced sound levels are achieved through the field adjustable ECM
- Cooling Capacity: 9,350 to 50,539.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Pfannenberg
Description: Our DTI 6801 cooling units offer the greatest cooling capacity of our DTI Series Recessed Cooling Units. These cooling units also utilize a long internal air path to capture heat above the components and provide cool air below. These units are Ideal for mounting on a cabinet door and
- Cooling Capacity: 12,999.999999999998 to 16,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Stulz Air Technology Systems, Inc.
Description: FLAiR (FCS) floor console mounted AC's are 7x24 mission critical units. Designed as a space saving unit, the small capacity FLAiR (FCS) can easily fit into any floor plan.
- Cooling Capacity: 11,999.999999999998 to 59,999.99999999999 BTU/hr
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Ductless, Precision Cooling
- Features: Other, Thermostatic Control
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Wall-mounted ductless indoor unit for residential and light commercial applications. Ideal for applications such as churches, classrooms, daycare centers, small offices, and more. Rated capacities range from 12,000 - 34,200 Btu/h. Shiny-white–exterior plastic; compact design Sleek, slim-line
- Cooling Capacity: 5,999.999999999999 to 34,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling-recessed ductless air conditioners - 33x33". Rated capacity range 12,000 - 42,000 Btu/h. Branch duct capability Multiple controller options Built-in drain lift mechanism for condensate removal; lifts to 33-7/16" Wide air flow pattern for better air
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Cooling Capacity: 3,700 to 27,999.999999999996 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Hospital / Medical, Industrial
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are
- Cooling Capacity: 11,999.999999999998 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central, Precision Cooling
-
Supplier: HDT Global
Description: Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,000 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
space for new inlet air to enter the pump, thereby reduces the flow of vacuum gas from being removed from the process. Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Start-Up Response of a Secondary Distribution Network PART II: Load Analysis, Lab Tests and Start-up Simulation
The two typical units, small (6000 to 99.00 BTU) and large (10000 to 16000 BTU ) types, with no regard to the unit's efficiency, have appre- ciable differences in starting times and minimum starting voltages. The typical minimum voltage for small air conditioners was 95 V and for large units., 75 V.
-
K2A4C4NP33L - Kooltronic - Air Conditioners | Galco Industrial Electronics
Item# K2A4C4NP33L - AIR CONDITIONER , 240V, 4000 BTU N12, W/EMI/RFI SUPPRESSOR 32.88"Hx12.50"Wx9.5"D, 230/200V RATE • 2000~ 16000 BTU/H Capacity .
-
Optimizing the University of Wisconsin's Parallel Hybrid-Electric Aluminum Intensive Vehicle
AIR CONDITIONING The air conditioner compressor is Matsushita LRA 71. The system is capable of removing 16000 BTU /hr.
-
Piper PA-31T Cheyenne II
Freon-type air conditioner of 23,000 BTU capacity. … cruise weight of 3,493 kg (7,700 lb) 278 320 515 at 16000 4877 max cruise …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… micah'),(15997,'book of mormon'),(15998,'book of nahum'),(15999,'book of nehemiah'),( 16000 ,'book of numbers' … … 'breastplate'),(17080,'breaststroke'),(17081,'breaststroker'),(17082,'breastwork'),(17083,'breath'),(17084,'breath of fresh air '),(17085,'breathalyse' … … 'bryozoan'),(17865,'brythonic'),(17866,'bryum'),(17867,'bs'),(17868,'bsarch'),(17869,'bse'),(17870,' btu '),(17871,'bubaline' … … 'conditioned reaction'),(28492,'conditioned reflex'),(28493,'conditioned response'),(28494,'conditioned stimulus'),(28495,' conditioner '),(28496,'conditioning' …
-
ZCU273
… 6 x 10-6 (68-5720F) 9.8 x 10-6 Thermal conductivity, Btu /ft2/hr/ft/oF (At 680F … Its hot working temperature is 1400- 16000 F. Refrigerator and air conditioner tubing and components, commutators, clad products, gas and burner lines and units, oil burner tubes, condenser and heat exchanger tubes, pulp and paper lines, steam and water lines, tank gage lines, plumbing pipe and tube, thermostatic control tubing …
-
ZSS250
… Bru/lb/oF (32.212oF) Thermal coef. expansion/OF (32.212oF) (326OOoF) (32.1000oF) Thermal conductivity, Btu /ft Y2-12000F … Yield Strength (0.2% Offset1 psi 29500 28000 24500 22500 20500 16000 Process Anneal (Recrystalllzntion after cold work): Heat to 155OOF. air cool. Applications: Air conditioner panels, casket shells, clothes dryer drums, sink strainers, gas range burner rings, office furniture …
Indicates content that may require registration and/or purchase.