Products/Services for 16000 BTU Portable Air Conditioners
-
Air Conditioners - (656 companies)...is outside the space, reducing ambient noise. Enclosure units are designed specifically for cooling enclosures that contain electronic equipment. Find additional information about enclosure air conditioners here. Portable air conditioners are built...TypePrecision CoolingIndustry -
Enclosure Air Conditioners - (156 companies)...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air... -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration... -
Air Handlers - (344 companies)Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing. Air handlers regulate and circulate air in HVAC systems. They typically consist... -
Air Purifiers - (286 companies)...are then captured by oppositely-charged metal plates. The plates must be removed periodically for cleaning. Electrostatic air cleaners may be standalone portable units or installed into the ductwork of a furnace or air conditioner. -
Air Heaters - (380 companies)...heater capacity, flow rate, and energy source. Formulas used to calculate wattage requirements, expected temperature rise and required air flow: Image Credit: BTU Electric Heaters. Maximum Operating or Sheath Temperature. Maximum operating temperature...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Air Compressors - (1122 companies)...or single-phase electricity. Larger, commercial and industrial units often use three-phase power at 208 V, 230 V, or 460 V. Mobility. In terms of mobility, portable air compressors feature wheel, casters, or self-contained trailers. Vertical air compressors...
-
Condition Monitors and Fault Detectors - (99 companies)Condition monitors and fault detectors find faults in mechanical, electrical, optical or other systems before a system failure condition occurs. An example of a fault in an electrical system is an arching circuit breaker. An example of a fault...
-
Air Hose and Air Duct Hose - (480 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
Product News
-
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Busch Vacuum Solutions
Air conditioner for the pump - invented it for you When it 's too hot, we don 't feel well, we get tired, we 're not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don 't like it too hot either. At some point, they stop working and production comes to a standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Air Innovations LLC
AdvancAir® Custom Cleanroom Air Conditioner . Units are assembled for installation either vertically or horizontally, on the floor inside or exterior to the cleanroom, on a mezzanine, or suspended from building structural. ADVANCAIR (R) Custom Room Air Conditioner Technical Capabilities. Temperature control as tight as plus or minus 0.02 oC. Humidification control capable of plus or minus 0.5% RH. Sophisticated process and static pressure controls. Chilled water or DX-based systems. Computer managed system-wide control for the total... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Kaeser Compressors, Inc.
Portable Diesel Air Compressors for Construction Ideally suited for a wide range of applications, Kaeser 's M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy-duty portable compressor in our popular MOBILAIR TM line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Air Innovations LLC
Clean Room Air Conditioning (Cleanroom Systems) Air Innovations features an entire division dedicated to the design and manufacture of unitary and custom HVAC systems for cleanrooms and critical environments. In fact, our products are the only fully integrated modular environmental systems specifically created for the cleanroom industry. As with all Air Innovations environmental control systems - our clean room air conditioning systems can be tailored to your exact specifications in size, features and functionality. Contact us today. Our... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC -
Air Innovations LLC
ADVANCAIR® – CUSTOM CLEAN ROOM AIR CONDITIONER AdvancAir (R) custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a full-sized prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental test chambers. Small scale or full-run production capabilities are available. (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to provide thermal stability. The electrical panel, humidifier, and compressor are encased inside the pressurized cavity of the ECU to protect against sparks, to keep out volatile gases, and to remain isolated from other compartments. Key Specifications: Ambient inlet conditions... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Dongguan Sheen Electronic Technology Co., Ltd.
9 kV Thermal Insulation Film for Air Conditioning workaround (thicker insulation + separate thermal pads), simplify assembly, and reduce field-failure risk. SC900FG provided a practical, test-validated path to meeting strict high-voltage and thermal requirements for air-conditioning systems. For design teams evaluating insulation strategies that must balance electrical safety, cooling, and manufacturability, SC900FG is available for sample trials, die-cut options, and application support. Contact our technical team to request samples and validate... (read more) -
Envirco
Portable HEPA Air Cleaner with Optional UV-C Data Sheet. IsoClean (R) CM. The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments... (read more)Browse Cleanroom Supplies and Accessories Datasheets for Envirco