-
Supplier: Newark, An Avnet Company
Description: SPEAKER WIRE CABLE, 2 CONDUCTORS, 16AWG, 500 FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: Speaker Cable, 2 Conductor 16 AWG stranded (19x29) high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL3P.
- Number of Conductors: 2 #
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 16 AWG
-
Supplier: HAVE, Inc.
Description: GEPCO 1600 SPEAKER CABLE, FOR PERMANENT NSTALLATION50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of
-
-
Supplier: Belden Inc.
Description: 2 Conductor 16 AWG stranded (26x30) ETP high-conductivity copper conductors, PVC insulation, parallel: (1) tinned, (1) bare.
- Number of Conductors: 2 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 16 AWG
- Features: Audio, Copper and Copper Alloys, Other
-
Supplier: HAVE, Inc.
Description: GEPCO 1600 SPEAKER CABLE, FOR PERMANENT INSTALLATION FULL REEL - 1000' Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to
-
Supplier: Belden Inc.
Description: Speaker Cable, 2 Conductor 16 AWG (19 x 29) Tinned Copper (High conductivity), PVC Insulation, Unjacketed
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -30 to 105 C
- North American (AWG): 16 AWG
-
Supplier: Newark, An Avnet Company
Description: CABLE, SPEAKER, 2COND, 1.5, 50M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: Speaker Cable, 2 Conductor 16 AWG (65 x 34) Oxygen-Free Bare Copper (High Conductivity), PE Insulation, PVC Jacket, CM, Direct Burial, Flexible
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 16 AWG
-
Supplier: HAVE, Inc.
Description: GEP1600HS - GEPCO 1600HS SPEAKER CABLE, FOR PERMANENT INSTALLATION- 14 AWG PLENUM RATED 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speakercable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to
-
Supplier: HAVE, Inc.
Description: GEPCO 1600HS SPEAKER CABLE, FOR PERMANENT INSTALLATION- 12 AWG PLENUM RATED FULL REEL - 1000' Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of
-
Supplier: Southwire Company, LLC
Description: CMP/CL3P TYPE 1000 FT 0.178 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS
- Operating Temperature: 75 C
- Rated Voltage: 0.3 kilovolts
- Cable Length: 1,000 ft
- Number of Conductors: 2 #
-
Supplier: General Cable
Description: CL3, CM, AWM 1/11 A/B TYPE BARE COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL DIGITAL AUDIO, STEREO SYSTEMS, IN WALL SPEAKERS, HOME THEATER, REMOTE CONTROL UNITS, SECURITY SYSTEMS, BI AMP SPEAKERS APPLICATION -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S)
- Number of Conductors: 2 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 16 AWG
- Product Category: Bulk Cable
-
Supplier: TMP Pro Distribution
Description: outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: Southwire Company, LLC
Description: DIRECT BURIAL ZIP SPEAKER/LIGHTING TYPE 500 FT 500 LENGTH IN FT 0.156 INCH X 0.307 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 43 LB WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE
- Number of Conductors: 2 #
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 16 AWG
-
Supplier: Southwire Company, LLC
Description: CMR, CL3R TYPE 1000 FT 0.212 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK,
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 75 C
- North American (AWG): 16 AWG
-
Supplier: BRIM Electronics, Inc.
Description: Each conductor 18 AWG 16/30 TC, .016" wall of PVC, twisted, cabled, heavy duty Gray PVC jacket overall. Abrasion resistant. Suitable for heavy duty intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color
- North American (AWG): 18 AWG
- Number of Conductors: 6 to 54 #
- Operating Temperature: -40 to 80 C
- Product Category: Bulk Cable
-
Supplier: BRIM Electronics, Inc.
Description: 2 conductors 18 AWG 16/30 TC, .018" wall 80°C PVC, conductors are twisted, high molecular weight Black Polyethylene jacket overall. Suitable as an unshielded computer cable, communication, speaker extensions, PA systems, paging systems, intercom or audio cable, or
- North American (AWG): 18 AWG
- Number of Conductors: 2 #
- Operating Temperature: -40 to 80 C
- Product Category: Bulk Cable
-
Supplier: BRIM Electronics, Inc.
Description: 2 conductors 18 AWG 16/30 TC, .018" wall 80°C PVC, conductors are twisted, high molecular weight Black Polyethylene jacket overall. Suitable as an unshielded computer cable, communication, speaker extensions, PA systems, paging systems, intercom or audio cable, or
- North American (AWG): 18 AWG
- Number of Conductors: 2 #
- Operating Temperature: -40 to 80 C
- Product Category: Bulk Cable
-
Supplier: Waytek, Inc.
Description: CMR where UL permits (sizes 16 AWG and smaller) Approximate Weight: 43 lbs. per 1000' General Applications: Security, sound and audio, speaker cable, public address, intercom, sound reinforcement, alarm and access control circuits, and power-limited controls.
- Number of Conductors: 6 #
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable, Other
-
Supplier: Waytek, Inc.
Description: CMR where UL permits (sizes 16 AWG and smaller) Approximate Weight: 30 lbs. per 1000' General Applications: Security, sound and audio, speaker cable, public address, intercom, sound reinforcement, alarm and access control circuits, and power-limited controls
- Number of Conductors: 4 #
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable, Other
-
Supplier: BRIM Electronics, Inc.
Description: Each conductor 18 AWG 16/30 TC, .016" wall of PVC, twisted, cabled, heavy duty Gray PVC jacket overall. Abrasion resistant. Suitable for heavy duty intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color
- North American (AWG): 18 AWG
- Rated Voltage: 0.4 kilovolts
- Operating Temperature: -40 to 80 C
- Number of Conductors: 3 to 27 #
-
Supplier: Windy City Wire
Description: AudioCat with Cat5E Cable Windy City Wire's SmartWire Audio-Cat (a 4 conductor combined with a cat5e cable) and audio cables are available in 14 and 16 AWG configurations. These audio cables feature our renowned print legend that includes Speaker
- North American (AWG): 16 AWG
- Product Category: Bulk Cable
- Cable Shielding: No Shielding
- Standards / Certifications: RoHS
Find Suppliers by Category Top
Featured Products Top
-
. TEMP. PTFE: -65°C to +200°C. FEP: -60°C to +200°C Stranding: 26 AWG --7 strands, 24 AWG to 16 AWG--19 strands RoHS compliant constructions are available to order FEP JACKET OVER SHIELD PER MIL-W-16878— (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
8, 16, and 24 differential pair configurations 34 AWG, 100 Ω Eye Speed ultra-low skew twinax cable Rugged metal latching and shielding Flyover systems simplify board layout and extend signal reach (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
The arc-fault circuit protection
The adopted single-core cable with concentric conductor shield was “ speaker ” cable with cross-sections of 1.5 and 2.5 mm² ( 16 and 14 AWG ).
-
The monitoring of analog and digital program signals in DBS system
A11 speaker cable are 16 AWG , two-conductor parallel cable. All data connections between monitoring equipments use shielded multi-pair cables (8451/8723) or flat ribbon cables.
-
The monitoring of MPEG program signals in digital DBS system
All audio connections between monitoring equipments use screw terminals or balanced XLR connectorswith 110 Ohms shielded twisted pair cables . All speaker cables are 16 AWG , two-conductor parallel cable.
-
A signal monitoring approach for the Korean DBS system
All audio connections between monitoring equipment use screw terminals or balanced XLR connectors with 110L2 shielded twisted pair cables . All speak- er cables are 16 additive white Gaussian ( AWG ) two-conduc- tor parallel cable.
-
Telecommunications and Data Communications Handbook 2nd Edition Complete Document
Gauge ( AWG ) Various 24 24 24 24 24 23 23 Typical Applications Analog voice grade, ISDN BRI, lowspeed data, speaker wire, alarm cable 4 Mbps Token Ring LANs Plain Old Telephone Service (POTS), ISDN, T1, 10Base-T LAN 16 Mbps Token Ring LAN 10/100Base-T LAN 10/100Base-T LAN, 155 Mbps ATM … Cat 5e may be Shielded Twisted Pair (STP), which involves a continuous metallic shield protecting each pair …
-
Popular Products In Accessories - Big Bruin
16 AWG Bare Copper Conductor 2 Conductors Direct Burial-rated PVC Jacket 99.99% Pure Oxygen-Free Copper Conductors Max Continuous Length: 500 FT Please note: All products that are bought per foot are non-returnable. Any amount of cable you order above the maximum continuous length of 500 FT will be sent … Bulk Wire & Cable > Audio/Video > Speaker Wire, Bulk Wire & Cable > Audio/Video > Speaker … This cable is fully shielded to prevent unwanted EMI/RFI interference.
-
C2G 18 AWG Plenum-Rated Bulk Shielded Speaker Wire - bulk speaker cable - 100 ft | Softchoice
• Bulk speaker cable • 18 AWG • shielded Stock: N/A (May 16 ) Check stock .
Indicates content that may require registration and/or purchase.