-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 4MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit,
- Clock Speed: 12 MHz
- Supply Voltage (Vcc): 4.5 volts
- Pin Count: 68
- Operating Temperature: 0 C
-
Supplier: Quarktwin Technology Ltd.
Description: 8096 - Microcontroller IC 16-Bit 12MHz ROMless 68-PLCC
- Clock Speed: 12 MHz
- Internal RAM Size: 0.36 KB
- Number of I/O Ports: 40
- Operating Temperature: -40 to 125 C
-
Supplier: Lingto Electronic Limited
Description: 16-BIT, 8096 CPU, 12MHZ
-
-
Description: 16-BIT, 8096 CPU, 12MHZ
- Clock Speed: 12 MHz
- Internal RAM Size: 360 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Rochester Electronics
Description: Microcontroller, 16-Bit, 8096 CPU, 12MHz, CMOS, PQCC68
- Bits: 16 Bit
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU,
- Bits: 16 Bit
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Microcontroller, 16-Bit, 8096 CPU, 16MHz, CMOS, PQCC68 Product overview: EN80C196KB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for
- Internal RAM Size: 0.232 KB
- Supply Voltage (Vcc): 5 volts
- Operating Temperature: -40 C
- Bits: 16 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit,
- Operating Temperature: -55 C
- Bits: 16 Bit
-
Supplier: Acme Chip Technology Co., Limited
Description: MICROCONTROLLER, 8096 CPU
- Clock Speed: 12 MHz
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -55 to 125 C
- Bits: 16 Bit
-
Supplier: Texas Instruments
Description: 16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
- Clock Speed: 16 MHz
- Internal RAM Size: 0.5 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 60
-
Supplier: Texas Instruments
Description: MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD
- Clock Speed: 8 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 48
-
Supplier: Texas Instruments
Description: Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
- Clock Speed: 25 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 53
-
Supplier: Texas Instruments
Description: 16-bit Ultra-Low-Power MCU, 32kB Flash, 5124B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85
- Clock Speed: 8 MHz
- Internal RAM Size: 5 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 48
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 32KB 6KB FLASH 15 ARM-MSeries 72MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- Internal RAM Size: 6 KB
- Bits: 16 Bit
- ROM Type: Flash
- Serial Interface: I²C, SPI, UART, USART
-
Supplier: Microchip Technology, Inc.
Description: Indicator Module 12 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) I2C™Compatible / SPI 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit
- Internal RAM Size: 0.256 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 12
-
Supplier: Silicon Labs
Description: The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and
- Internal RAM Size: 1 KB
- Internal ROM Size: 1.024 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Supply Current: 26 milliamps
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Microchip Technology, Inc.
Description: 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System
- Internal RAM Size: 16.384 KB
- Internal ROM Size: 128 KB
- Number of Timers: 4
- Number of A/D Converters: 14
-
Supplier: Silicon Labs
Description: C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8
- Clock Speed: 25 MHz
- Number of Interrupts: 22
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Silicon Labs
Description: Features 50 MIPS 8051 CPU 64 or 32 kB Flash memory 4 kB RAM 24 MHz on-board oscillator (±0.5%) with clock multiplier 12-bit, 200 ksps ADC, ±1LSB INL Up to 32 analog inputs Up to 40 digital I/O CAN 2.0 B, LIN 2.1 2 x UART, SPI, I²C PWM, Timers 1.8 to 5.25 V input supply –40 to 125 ºC operating
- Internal RAM Size: 4.352 KB
- Supply Voltage (Vcc): 1.8 to 5.25 volts
- Number of Timers: 4
- Number of I/O Ports: 32
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Silicon Labs
Description: The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32
- Clock Speed: 20 MHz
- Number of Interrupts: 21
- Internal RAM Size: 4.352 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Microchip Technology, Inc.
Description: Timing Module Charge Time Measurement Unit for mTouch Sensing A/D Converter 12-bit Resolution 24 Channels Eight CCP/ECCP Modules Eight 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master Synchronous Serial Port Modules
- Internal RAM Size: 2.048 KB
- Internal ROM Size: 32 KB
- Number of Timers: 4
- Number of A/D Converters: 24
Find Suppliers by Category Top
Featured Products Top
-
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
architecture, schematic, and component-review teams a common technical baseline. During integration, the ram (68 KB) and analog (16-channel 12-bit ADC) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Its processor, memory, peripherals, and (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Single switch dual output converter dynamic behavior and operating range
The converter is implemented using a 16 bit Intel 8096 microcontroller communicating to external switching elements and control logic.
-
Single switch dual output DC-DC converter control strategy
The control scheme of this converter is implemented around a 16 bit Intel 8096 microcontroller .
-
Plug in repetitive control for industrial robotic manipulators
An embedded microcontroller board based on the INTEL 8096 16 - bit microcontroller was also built on which PIRC was implemented.
-
Microprocessor technology trends
However, thedistinction is becoming somewhat blurred, as typified by the Intel80186, a high-in- tegration microprocessor, and the Intel 8096 , a 16 - bit mi- crocontroller .
-
Power Electronics - an Emerging Technology
Fig. 22 shows a n overview of Intel microcomputer evolution, although microcomputers have been available from many other vendors A very dominant member in this family for real time applications is the 16 - bit , single-chip 8096 microcontroller .
-
Technology trends in microcomputer control of electrical machines
A very dominant member of the Intel family is the 16 - bit , single-chip 8096 microcontrol- ler , which is designed for real-time control applications.
-
Software development tools for microcontrollers
Other microcontrollers are the Intel MCS-51 series,’ the Intel 8096 ( 16 bit )‘ and the Motorola 6801.3 Microcontrollers of this type are quite powerful computers and they can provide remarkably sophisticated control.
-
Digital Electronics: Principles Devices and Applications Complete Document
Examples of microcontrollers using 16 - bit processors include the 8096 family (Intel), 68HC12 and 68HC16 (Freescale Semiconductor), the F2MC family (Fujitsu) and the XC166 family (Infineon).
-
New products
The Intel microcontroller 8096 consists of a powerful 16 - bit CPU tightly coupled with program and data memory along with several YO features all integrated onto a single piece of silicon.
-
Advances in Technology and Management
8096 microcontroller is a high performance 16 - bit microcontroller.
Indicates content that may require registration and/or purchase.