-
Supplier: ACCES I/O Products, Inc.
Description: volts. The A/D converter is a successive-approximation type with solid-state input analog multiplexer and sample and hold amplifier. A/D conversion time is typically 25 microseconds. COUNTER/TIMER This card also contains a type 8254 counter/timer chip which has three
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
- Features: Analog-to-Digital Converter, DC Voltage Input, ISA / EISA
-
Supplier: ACCES I/O Products, Inc.
Description: programmable down counters. Counters 1 and 2 are concatenated to provide 32 bits count capability and the "zero-crossing" output of Counter 2 can be used as a pacer clock for timed start commands to the A/D converter. Frequency generation is easy because Counters 1
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: Two 40-bit accumulators with rounding and saturation options Flexible and powerful addressing modes: Indirect, Modulo and Bit-reversed software stack 16 x 16 fractional/integer multiply operations 32/16 and 16/16 divide operations Single-cycle
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
-
Supplier: ACCES I/O Products, Inc.
Description: lines are connected via an optional external 50 pin ribbon cable through an adjacent mounting bracket. COUNTER/TIMERS The card contains a 1 MHz crystal-controlled oscillator and a type 82C54 counter/timer chip that has three 16-bit programmable down
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Measurement Computing
Description: PCI digital I/O board with Z8536 I/O chips that accept up to 32 vector interrupts, six 16-bit counters, and 40 digital I/O. KEY HIGHLIGHTS The PCI-INT32 digital I/O board provides 40 bi-directional digital I/O and six counters. Features include Z8536 I/O
- Number of Counters: 6
- Counter Resolution: 16 bits
- Maximum Count Frequency: 3,000 kHz
- Operating Temperature: 32 to 122 F
-
Supplier: Microchip Technology, Inc.
Description: and Assembly) CPU architecture designed for real-time applications 16 16-bit working registers 4 sets of interrupt context saving registers, including ACC and CPU status for fast interrupt handling Single-cycle, mixed-sign 32-bit MUL Fast 6-cycle hardware 32/16 and
- Pin Count: 36
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: ACCES I/O Products, Inc.
Description: just the board without the enclosure or external screw terminal board and is ideal for a variety of embedded OEM applications. The USB-CTR-15 features five fully-undedicated industry standard 82C54 counter/timer chips. Each 82C54 provides three independent software programmable
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: Microchip Technology, Inc.
Description: 16-bit real time counter, three flexible 16-bit timer/counters with compare modes and PWM, two USARTs (with SPI Master mode), one Two-Wire Interfaces (TWI) with SMBUs Level 1 support, one Serial Peripheral Interface (SPI), one 16-channel/12-bit
- Internal RAM Size: 2.048 KB
- Internal ROM Size: 16 KB
- Number of Timers: 2
- Pin Count: 32
-
Supplier: Microchip Technology, Inc.
Description: SPI interface, 32-pin package KSZ8851-16MLL: 8-/16-bit host bus, 48-pin package KSZ8851-16/32MQL: 16-/32-bit host bus, 48-pin package (-16MQL) or 128-pin package (-32MQL) The KSZ8851 is a single chip, mixed analog/digital device offering Wake-on-LAN
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC7100D-E272K4160AASupplier: Infineon Technologies AG
Description: units Timers: up to 12-ch 16-bit motor control, 63-ch 16-bit timer/counter/pulse-width modulation (TCPWM) and 8-ch 32-bit TCPWM Event Generation Timer Available packages: QFP-100, QFP-144, QFP-176, BGA-272 Potential Applications Industrial Drives & Robotics
- Internal RAM Size: 768 KB
- Serial Port Channels: 14
- Pin Count: 75
- Operating Temperature: -40 to 125 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IC CHIP, FIVE INDEPENDENT 16-BIT COUNTERS, 6-BIT OR 15 BIT BUS INTERFACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: GFX and a 216-pin TEQFP package. It is dedicated to automotive systems such as instrument clusters and Head-Up Displays (HUD). Summary of Features 32-bit Arm® Cortex®-M7 CPU and 32-bit Arm® Cortex®-M0+ CPU 512 KB code flash, 64 KB work flash and 64 KB SRAM Up to 50 16-bit
- Internal RAM Size: 384 KB
- Operating Temperature: -40 to 105 C
- Bits: 32 Bit
- Features: DMA Channels, Other, PWM Channels, Watchdog Timer
-
Supplier: Radwell International
Description: MONOLITHIC DRAM CONTROLLER, CMOS, PDIP 40, CONTAINS 16 BIT MULTIPLEXER, 8 BIT REFRESH COUNTER, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
- Memory Category: DRAM
-
Supplier: Silicon Labs
Description: SMBus/I2C, UART, and SPI serial interfaces Three general-purpose 16-bit timers 16-input capacitance to digital converter Programmable Counter/Timer Array (PCA) On-chip internal voltage reference On-chip watchdog timer On-chip power-on reset and supply
- Clock Speed: 24.5 MHz
- Internal RAM Size: 0.512 KB
- Number of Timers: 3
- Pin Count: 20 to 24
-
Supplier: Win Source Electronics
Description: Manufacturer: Exar Corporation Win Source Part Number: 416457-XR16L2552IJ Packaging: Reel - TR Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232 Number of Channels: 2, DUART Data Rate (Max): 3.125Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA
- Data Rate: 3,125 kbps
- Features: Other
- Package Type: PLCC
-
Supplier: Win Source Electronics
Description: Manufacturer: Exar Corporation Win Source Part Number: 193778-ST16C2550CJ Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit
- Data Rate: 4,000 kbps
- Features: Other
- Package Type: PLCC
-
Supplier: Allied Electronics, Inc.
Description: The Philips 80C31/32 is a high-performance static 80C51 design fabricated with Philips high-density CMOS technology with operation from 2.7 V to 5.5 V. The 80C31/32 ROMless devices contain a 128 × 8 RAM/256 × 8 RAM, 32 I/O lines, three 16-bit counter/timers, a six-source,
-
Supplier: Win Source Electronics
Description: Manufacturer: Exar Corporation Win Source Part Number: 047288-ST16C450IJ44-F Packaging: Tube/Rail Features: Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories:
- Data Rate: 1,500 kbps
- Features: Other
- Package Type: PLCC
-
Supplier: Win Source Electronics
Description: Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand
- Data Rate: 6,250 kbps
- Features: Other
- Package Type: PLCC
-
Supplier: Infineon Technologies AG
Description: HMAC up to SHA-512 TLS v1.2 PRF and HKDF up to SHA-512 TRNG/DRNG, 4 monotonic counters Up to 10 kB user memory I2C interface-shielded connection Hibernate mode for 0 power consump. USON-10 package (3 x 3 mm) Temperature range: -40 to + 105°C Lifetime: 20 years for Industrial Config. device
- Microprocessor Architecture: 16-Bit
- Interface: I2C
- Package Type: Other
-
Supplier: ADLINK Technology Inc.
Description: 8255 programmable peripheral interface (PPI) chips. The PCIe-7248/7296 provides 4/2 PPI chips respectively. Each PPI offers three 8-bit ports: Port A, Port B and Port C. The Port C is divided into 2 nibble-wide (4-bit) ports. The PCIe-7248/7296 devices have programmable
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: timer/counters. One 16-bit counter is available for event counting, while the other 32-bit timer is available for timed interrupt generation. The PCI-7296/7248/7224 devices provide multiple programmable interrupt sources from DIO channels, as well as the output of
- Data Acquisition: I/O Module
- Features: PCI
-
Supplier: Embedded Data Systems
Description: will wake up the onboard microprocessor. Unique serial number information is read from a Dallas Semiconductor 1-wire digital device, counter data is read from a 24-bit internal counter register. This information is combined with a CRC-16 error check and transmitted in a
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor
-
Supplier: Datakey
Description: authentication (anti-counterfeit) with countdown limit use • Secure Boot and Secure Download Firmware Update The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots are 72 bytes
- Density: 10.5 kbits
- Data Retention: 10 years
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
-
Supplier: Datakey
Description: (CIK) • Device authentication (anti-counterfeit) with countdown limit use • Secure Boot and Secure Download Firmware Update The token’s internal IC contains a 1208-byte (9664-bit) Data Zone of EEPROM memory that is divided into 16 slots. 8 slots are 36-bytes (288 bits), 7 slots
- Density: 10.5 kbits
- Data Retention: 10 years
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
-
Supplier: Infineon Technologies AG
Description: principle - Fully redundant design with two sensor ICs in one package - Integrated magnetic field sensing for angle measurement - 360° angle measurement with revolution counter and angle speed measurement - Two separate highly accurate single bit SD-AD - 15 bit representation of
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 3 to 5.5 volts
-
Supplier: Embedded Data Systems
Description: Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can
- Operating Temperature: -40 to 70 C
-
Supplier: Silicon Labs
Description: bytes of on-chip RAM Implemented SMBus/I2C, UART and SPI serial interfaces Three general-purpose 16-bit timers 16-input capacitance to digital converter Programmable Counter/Timer Array (PCA) On-chip internal voltage reference On-chip watchdog timer
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: ValueTronics International, Inc.
Description: The PXI-7830R is a pxi from National Instruments. Additional Features: 4 analog inputs, independent sampling rates up to 200 kHz, 16-bit resolution, ±10 V 4 analog outputs, independent update rates up to 1 MHz, 16-bit resolution, ±10 V 56 digital lines configurable as
-
Supplier: Silicon Labs
Description: single-ended ADC 6-bit current reference Precision calibrated 24.5 MHz internal oscillator SmaRTClock oscillator 8 kB of on-chip Flash memory 512 bytes of on-chip RAM Implemented SMBus/I2C, UART and SPI serial interfaces Four general-purpose 16-bit timers
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: Allows read-out of driver status information Programmable SPI™ data rates up to 1 Mbit/s Wide range for clock frequency - can use CPU clock up to 16 MHz Internal 24 bit wide position counters Full step frequencies up to 20 kHz Individual micro step resolution of {64, 32,
Find Suppliers by Category Top
Featured Products Top
-
an UBICYCL controller chip, both mounted on a printed circuit board. A collar-shaped multipole magnet designed to be mounted on the host machine’s rotating shaft completes the set. The counter in the controller chip has a 16-bit (65,536 rotations) measurement range. Communications are based on (read more)
Browse Sensor Chips Datasheets for UBITO -
are often used in metering applications. It provides a much higher signal-to-noise ratios which ensures that the meter’s counter circuit receives clear and unambiguous signals with each rotation of the shaft. This presents a simple method to digitize existing mechanical counting systems. (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
platform for authenticated and replay-protected data storage. High-Speed eMMC Interface The IS21ES08GA-JCLI supports a high-speed eMMC bus with selectable 1-bit, 4-bit, and 8-bit data widths. After startup, the device uses a 1-bit data bus by default (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
-Noise Amplifiers and Low-Loss T/R Switching • Ultra-low Transmit and Receive-Mode Power Consumption • 6-bit full-360o Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path • Fully calibrated for Gain/Phase Matching Across ICs • Extensive On-chip (read more)
Browse RF Modules Datasheets for Richardson RFPD -
each supercapacitor stack, this MOSFET ensures exact voltage and current limits, effectively preventing over-voltages. The chip delivers its own unique operating voltage and current characteristics for each of four SAB MOSFET devices. Its standout feature is the precision gate threshold (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
is specified for an industrial operating temperature range of -40°C to +85°C. Key Features 128Mbit non-volatile memory capacity, organized as 16M × 8 bits 16MB total addressable storage capacity Standard SPI, Dual SPI, and Quad SPI interfaces (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Microprocessor based beam loss monitor system for the AGS
The digital output of each channel la fed to a 16 bit counter chip which bridges the bus of an 8085 micro- processor.
-
Application of sensor integration techniques to switched reluctance motor drives
an on- chip 16 bit counter , and are used to synthesize a feedback speed signal which is regulated using a pro- portional plus integral controller.
-
System design of multi-function grating spectrometer
The data processing circuit is shown in figure 6, which is consisted of one A/D converter, one static RAM and two 16 bit binary counter chips , and the data bus is connected with the 13th foot (10VIN) of the AD1674JN.
-
Digital Electronics: Principles Devices and Applications Complete Document
A certain microcontroller has an on- chip 16 - bit counter /timer system.
-
A digital signal-processing technique for compensating ultrasonic sensors
A microcontroller MC68HCll sequentially triggers each transducer of the linear array and uses its on- chip 16 - bit counters to measure the corresponding TOF value.
-
Miss-distance indicator for tank main gun systems
The 16 bit counter on the chip is incremented at about a 244Hz rate.
-
Microprocessor control of two-phase a.c. induction motors
In the actual microprocessor implementation it was decided that since the counter chips accept 16 - bit inputs, cf) would be stored in two consecutive memory locations as two eight-bit words so as to give the required resolution.
-
On-Chip Measurement of Deep Metastability in Synchronizers
The VDL in the DATA path is controlled by a 16 - bit counter on the chip .
-
Demonstrations
This comprises a 4 MHz crystal clock, an 8253 counter chip containing three 16 - bit counters and two 8255 24-bit peripheral interface chips with a hardware interrupt connection.
-
Rad Chem data acquisition chassis users manual
Each of these chips contain three 16 - bit counters .
Indicates content that may require registration and/or purchase.