-
Logic Counters - Quadrature Decoder/Counter, 14 MHz, 12-Bit Up/Down Counter, 16-Pin PDIP -- 70158169Supplier: Allied Electronics, Inc.
Description: Quadrature Decoder/Counter, 14 MHz, 12-Bit Up/Down Counter, 16-Pin PDIP
-
Supplier: WAGO
Description: 2 up/down counter; 16 bits; 500 Hz
- Operating Temperature: 0 to 55 C
-
Supplier: Texas Instruments
Description: Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SOIC 0 to 70
- Number of Bits (Stages): 4 bits
- Clock Frequency: 35 MHz
- Operating Current: 105 mA
- Operating Temperature: 0 to 70 C
-
-
Supplier: Texas Instruments
Description: Synchronous 4-Bit Up/Down Counters 16-CDIP -55 to 125
- Operating Temperature: -55 to 125 C
- Counter Direction: Bidirectional (UP/DOWN)
- Features: Other
- Counter Category: Synchronous
-
Supplier: Newark, An Avnet Company
Description: 2 up/down counter; 16 bits; 500 Hz; light gray
-
Supplier: Texas Instruments
Description: Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CFP -55 to 125
- Operating Temperature: -55 to 125 C
- Counter Direction: Bidirectional (UP/DOWN)
- Features: Other
- Counter Category: Synchronous
-
Supplier: Texas Instruments
Description: Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: 2 up/down counter; 16 bits; 500 Hz; Ext. Temperature; light gray
-
Supplier: Newark, An Avnet Company
Description: 4 BIT BINARY UP/DOWN COUNTER, SYNCHRONOUS, SOIC-16; Logic Family / Base Number:MC14516; Counter Type:Up / Down; Clock Frequency:4MHz; Count Maximum:4; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Product Range:- RoHS
-
Supplier: Newark, An Avnet Company
Description: 4 BIT BINARY UP/DOWN COUNTER, SOIC-16; Logic Family / Base Number:74HC193; Counter Type:Binary, Synchronous, Up / Down; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: Counter Single 4-Bit Sync Binary UP/Down 16-Pin CDIP Tube
- Clock Frequency: 20 MHz
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: Lingto Electronic Limited
Description: IC COUNTER 4BIT UP/DOWN 16SOIC
- Clock Frequency: 40 MHz
- Counter Direction: Bidirectional (UP/DOWN), DOWN, UP
- Counter Category: Synchronous
-
Supplier: DigiKey
Description: Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
- Operating Temperature: -55 to 125 C
- Counter Type: BCD / Decade Counter
- Counter Direction: Bidirectional (UP/DOWN)
- Features: Other
-
Supplier: Radwell International
Description: PRICE/EA (MIN PURCH= 100) - IC, 4BIT BINARY UP/DOWN COUNTER, DIP-16; COUNTER TYPE:BINARY, UP / DOWN; CLOCK FREQUENCY:115MHZ; COUNT MAXIMUM:15; SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Description: IC 4-BIT UP/DOWN COUNTER 16-DIP
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Clock with external 32.768 kHz oscillator, and Programmable prescaler Input Capture (up to 4 channels): Capture on up, down or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to 2 channels): Single or Dual
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Measurement Computing
Description: PCI digital I/O board with Z8536 I/O chips that accept up to 32 vector interrupts, six 16-bit counters, and 40 digital I/O. KEY HIGHLIGHTS The PCI-INT32 digital I/O board provides 40 bi-directional digital I/O and six counters. Features include Z8536 I/O chips
- Number of Counters: 6
- Counter Resolution: 16 bits
- Maximum Count Frequency: 3,000 kHz
- Operating Temperature: 32 to 122 F
-
Supplier: ACCES I/O Products, Inc.
Description: programmable down counters. Counters 1 and 2 are concatenated to provide 32 bits count capability and the "zero-crossing" output of Counter 2 can be used as a pacer clock for timed start commands to the A/D converter. Frequency generation is easy because
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: configured for input or output use by direction assignment from a control register in the PPI. The PCI-DA12-2/4/6 cards use the same 8255 PPI, but bring only ports A and B to the connector, providing 16-bits of DI/O COUNTER/TIMERS Three 16-bit down
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Rochester Electronics
Description: Counter Single 4-Bit Binary UP/Down 16-Pin PDIP
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075764-40193BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous
- Operating Temperature: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: Furthermore, the input can also be used as a gate input for triggering the counter. In 2-counter mode, two separate counters (Clock and Clock1 inputs), parameterizable as up or down counters, are available with 16 bits each. Both outputs are
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Base Product Number: CD40192 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3 V ~ 18 V Logic Type: Counter, Decade Reset: Asynchronous
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Beckhoff Automation LLC
Description: Furthermore, four internal 32 bit counters and four 32 bit timers are implemented, which are automatically and fail-safe stored in the terminal. Production times can be saved here and quantities as well as error or downtimes can be recorded. Via the user program dynamic and
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: inside the PPI. 10K Pull-ups (to +5 VDC) on the card assure that there are no erroneous outputs at power-up until the card is initialized by system software. *For operation in 8255 Mode 1, no buffers are installed on port C Hi or Lo COUNTER/TIMERS There are three
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: Microchip Technology, Inc.
Description: modules (SERCOM) configurable as UART/USART, SPI or I2C, eight 16-bit timer/counters, 32-bit Real Time clock and calendar, 16 PWM channels, one 14-channel 12-bit ADC, one 10-bit DAC Support for up to 120 touch channels 1.62V to 3.63V power
- Clock Speed: 48 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: Pin Select (PPS) Remappable Pins Seven Total 16-Bit Timers: Timer1: Dedicated 16-bit timer/counter Two additional 16-bit timers in each MCCP and SCCP module Capture/Compare/PWM/Timer modules: Two 16-bit timers or one 32-bit timer
- Clock Speed: 25 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 16 KB
- Number of Timers: 7
-
Supplier: Radwell International
Description: BUS TERMINAL, 2-CHANNEL, DIGITAL INPUT, 2 X UP OR DOWN COUNTER, 24 VDC, 50 MA, 1 KHZ COUNTING FREQUENCY, 16 BIT COUNTER DEPTH, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CAS DataLoggers
Description: popular programming environments including Visual Basic, Visual C/C++, LabVIEW/LabWindows, TestPoint and others. ADwin-Light-16 8 Analog Inputs, 16-Bit, 10 μs ADC 2 Analog Outputs, 16-Bit 6 Digital Inputs, TTL/CMOS Compatible 6 Digital Outputs, TTL/CMOS Compatible
- Analog Input Channels: 8 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: Microchip Technology, Inc.
Description: internal transmit clock across devices to be in same phase PLL circuit can be bypassed and shut down to reduce the power consumption Store up to four Tx patterns with the optional local tOFF counter allows for Tx apodization use PWM Tx patterns up to 256 pulses with
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Digital I/O Card The circuits use an 82C55A PPI with mode 0 supported. Ports A, B and C are buffered with 74ABT245 transceivers and pulled up to 5V. The optional 82C54 has three-sixteen bit down-counters within one chip. These counters are useful for making
- Number of ports: 48
- Features: Other
- Technology: PC/104
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SOIC 0 to 70 Product overview: DM74LS193MX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful
-
Supplier: Laurel Electronics LLC
Description: six-digit LED display: Item #1 is the current batch total, which can be set up to count up from zero to a preset limit, or down from a preset limit to zero. Item #2 can be assigned to grand total or number of batches. Item #3 is the flow rate. Batch Control with Conditioned Flow
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: controller's six-digit LED display: Item #1 is the current batch total, which can be set up to count up from zero to a preset limit, or down from a preset limit to zero. Item #2 can be assigned to grand total or number of batches. Item #3 is the flow rate. Batch Control with
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: and RS232/RS485 output transmitter for quadrature accepts A & B quadrature encoder signals to provide an analog output that tracks position, length, angle, or rate. The A & B quadrature signals are 90° out of phase, and their phase relationship determines whether up counts (+) or down
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system. The absolute position is (read more)
Browse Pressure Sensors Datasheets for DigiKey -
-duty vehicles. A status bit can signal a controller if a sensor needs replacement minimizing down time. It can average a programmable number of values to output to reduce external noise if present. Other features include revolution counter, programmable resolution to 14 bits or less to (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
on a 16 bits digital signal can generate up to 1 Mb per second which makes raw data transfer critical to existing Industrial IoT infrastructures often offering data bandwidth limited to 100kb or less per second. Moreover, 90% or more of raw data are waisted information for condition monitoring (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
output ranges from 0 to 10 V with a maximum current of 1000 A and a power range of 0 to 10000 W, equipped with flexible autoranging DC output stages for wide operating flexibility. The device adopts digital regulation with 16 bit ADCs and DACs, providing ≤0.05% FS voltage measurement accuracy (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
is specified for an industrial operating temperature range of -40°C to +85°C. Key Features 128Mbit non-volatile memory capacity, organized as 16M × 8 bits 16MB total addressable storage capacity Standard SPI, Dual SPI, and Quad SPI interfaces (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
: Up to 52MB/s using an 8-bit bus at 52MHz HS200 single-data-rate operation up to 200MB/s at 200MHz HS400 dual-data-rate operation up to 400MB/s at 200MHz (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Implementation of a robust dynamic control for SCARA robot
The Z phase pulse is noticed to the joint controller by the interrupt, and the A and B phase pulses are fed to the 16 bits up / down counter which is accessed by the joint controller in every control cycle of…
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28114/designsynthesiso00hoff.pdf?sequence=1
The PCL-830 is a multi-function counter-timer and digital I/O card used primarily in this project to generate provides ten independent 16 bit up / down counters , a 1 MH/ crystal oscillator time base, and 16 bit TTL/DTL compatible input…
-
Robotic automatic assembly system for random operating condition
This IC consists of a digital filter, 16 bit up - down counter , and an 8 bit output data line.
-
Ultrasonic reflection tomography : elliptical path image reconstruction
A multi-function counter-timer and digital I/O expansion board for the IBM Personal Computer, the CTM-05 provides five 16 bit up / down counters , a 1MHz xtal timebase with divider and separate general purpose 8 bit TTL input and output…
-
The direction discrimination of single-mode VCSEL self-mixing laser Doppler velocimeters using automatic tracking triangular wave modulation
16Bit Up / Down Counter Up/Down .
-
Frequency-agile CO2 DIAL for environmental monitoring
The timing signals are set using two 16 - bit up down counters that are latched together to create a single 32-bit up-counter.
-
Laser-based measurement scheme for rotational measurement of specularly reflective shafts
This is essentially a 16 bit up / down counter .
-
Movement sensitivities of cells in the fly's medulla
This consisted of a variable-rate clock, a 16 bit up - down counter connected to a 16 bit digital-to-analogue convert- er, and associated logic.
-
Integrated SCARA robot control system with OLP and its performance evaluation
The interface circuit has a 16 bit up / down counter to count the encoder signals from a motor and provides digital position data for joint controllers.
-
A robust indirect vector control for the rotor time constant variation of induction machines
The MiT method with a 16bit up - down counter is used to estimate the speed and the sampling time is 2ms.
Indicates content that may require registration and/or purchase.