Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: 16-Channel LED Driver 32-HTSSOP -20 to 85
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Texas Instruments
Description: 16-Channel LED Driver 48-SSOP -20 to 85
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Texas Instruments
Description: 16-Channel LED Driver 100-HTQFP -20 to 85
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
-
Supplier: Texas Instruments
Description: 8/16-Channel LED Driver 100-HTQFP -20 to 85
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: 16 CHANNEL, LED DRIVER, EVALUATION BOARD; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:60V; Input Voltage Min:7V; Input Voltage Max:28V; Core Chip:MC34845; Dimming Control Type:PWM RoHS Compliant: Yes
-
Supplier: ams
Description: The AS1113 is a, SPI interfaced, 50mA 16 channel direct LED driver and offers on-chip diagnostics. It can detect open/short LED position during operation and offers a (flickerfree) low current diagnostic mode
- Input Voltage: 3 to 5.5 volts
- Output Current: 50 milliamps
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: ams
Description: The AS1110 is a, SPI interfaced, 100mA 16 channel direct LED driver IC and offers on-chip diagnostics. It can detect open/short LED position during operation and offers a (flickerfree) low current diagnostic mode
- Input Voltage: 3 to 5.5 volts
- Output Current: 100 milliamps
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: ams
Description: The AS1123 is a, 50MHz SPI interfaced, 40mA 16 channel direct LED driver IC and offers on-chip diagnostics. It can detect open/short LED position during operation and offers a (flickerfree) low current diagnostic mode. The AS1123 operates in 5V enviroment and is
- Input Voltage: 3 to 5.5 volts
- Output Current: 40 milliamps
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: Newark, An Avnet Company
Description: TLD7002-16ES MULTI-CHANNEL LED DRIVER
-
Supplier: ams
Description: The AS3695A is a 16 channels precision LED driver for use in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection.
- Input Voltage: 4 to 5.5 volts
- Output Current: 120 milliamps
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: ROHM Semiconductor GmbH
Description: BD12801MUF-M is 16-channel constant current driver with 13bit PWM dimming and 8bit local DC dimming individual channels. Communication with μController via SPI is feasible.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 20 volts
- Output Current: 130 milliamps
- Number of Channels: 16 #
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY82896 is a step-up, three-channel LED driver with an input voltage range of 2.5 V to 5.5 V. The SKY82897 is a two-channel version of the SKY82896. The wide input voltage and high-boost switching frequency allow for a small solution size. Advanced dimming features
- Input Voltage: 2.5 to 5.5 volts
- Efficiency: 89 %
- Number of Channels: 2 #
- Type: Dimmable
-
Supplier: Nexperia B.V.
Description: NEX1316X-Q100 is an AEC-Q100 Grade 1 qualified 16-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for configurable depending on application requirements in automotive lighting systems.
- Form Factor: Integrated Circuit (IC)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver 3 Segment 16-Pin HTSSOP EP T/R / N-Channel Controllers for Constant Current LED Drivers Product overview: LM3421MHX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control,
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Drivers 8Channel without Charge Pump LED Driver
-
Supplier: Microchip Technology, Inc.
Description: The HV9980 is a fully integrated 3-channel peak-current PWM controller for driving buck converters in constant output current mode. It is optimized for use with a large array of 20~80mA LED strings, where multiple HV9980 ICs are used sharing a common clock and a common reference
- Input Voltage: 100 to 160 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: 16-Channel 80mA/Channel LED Driver
- Input Voltage: 0.28125 volts
- Output Current: 80 milliamps
- Output Power: 2.97 watts
- Type: Dimmable
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY81299 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current for each channel can be programmed up to 1.5 A at 12 mA step. The device uses a common cathode (current source)
- Input Voltage: 2.5 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 2,400 milliamps
- Efficiency: 93 %
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers LV 3V 16 Channel ESD LED Sink Driver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive N-channel constant current LED controller with series DIM FET driver 16-HTSSOP -40 to 125 Product overview: LM3421Q1MHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive
- Output Voltage: 72 volts
- Number of Channels: 1 #
-
Supplier: Newark, An Avnet Company
Description: 1 Channel LED Driver, 16LD TQFN 3X3, T&R / Tape & Reel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 2 Channel LED Driver, 16LD TQFN 3X3, T&R / Tape & Reel RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: 16 CHANNEL LED DRIVER WITH BRIGH
-
Supplier: Renesas Electronics Corporation
Description: The ISL97692, ISL97693, ISL97694A are Intersil’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage
- Input Voltage: 2.4 to 5.5 volts
- Output Voltage: 26 volts
- Output Current: 30 milliamps
- Efficiency: 90 %
-
Supplier: Renesas Electronics Corporation
Description: The ISL97692, ISL97693, ISL97694A are Intersil’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage
- Input Voltage: 2.4 to 5.5 volts
- Output Voltage: 26 volts
- Output Current: 40 milliamps
- Efficiency: 90 %
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1253387-STP16CP596M Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tube Standard Package: 800 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 50mA Internal Switch(s): Yes Topology: Shift
- Output Voltage: 16 volts
- Form Factor: Integrated Circuit (IC)
-
Supplier: ODG (Origin Data Global)
Description: TLC5948A - 16-CHANNEL ES-PWM LED
- Operating Temperature: -40 to 85 C
- Features: Linear Regulator, Other
- Special Features: Multiple Outputs
-
Supplier: Infineon Technologies AG
Description: Multi-channel LED driver The TLD7002-16ES is a 16 channel device with integrated and protected output stages. It is designed to control LEDs with a current up to 76.5 mA as linear current sink (LCS). The power stages can be configured in parallel for higher
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: DigiKey
Description: 16-CHANNEL CURRENT SINK LED DRIV
- Input Voltage: 2.5 to 18 volts
- Output Voltage: 20 volts
- Output Current: 200 milliamps
- Form Factor: Integrated Circuit (IC)
-
Description: 16 CHANNEL LED DRIVER WITH BRIGH
-
Supplier: Infineon Technologies AG
Description: The LITIX™ Basic+ TLD2141-3EP is a triple channel high-side driver IC with integrated output stages The TLD2141-3EP is designed to control LEDs with a current up to 80 mA. In typical automotive applications the device is capable of driving 3 red LEDs per chain (total 9
- Output Current: 5 to 80 milliamps
- Number of Channels: 3 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: The LITIX™ Basic+ TLD2131-3EP is a triple channel high-side driver IC with integrated output stages The TLD2131-3EP is designed to control LEDs with a current up to 80 mA. In typical automotive applications the device is capable of driving 3 red LEDs per chain (total 9
- Output Current: 5 to 80 milliamps
- Number of Channels: 3 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU16501KS2 is “Matrix LED Driver” that is the most suitable for the Home Appliance. It can control 8x16 (128 dot) LED Matrix by internal 8-channel PMOS SWs and 16-channel LED drivers. It can control the brightness in each dot by the setting of
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 680 milliamps
- Number of Channels: 16 #
-
Supplier: ROHM Semiconductor GmbH
Description: BU16501KS2 is “Matrix LED Driver” that is the most suitable for the Home Appliance. It can control 8x16 (128 dot) LED Matrix by internal 8-channel PMOS SWs and 16-channel LED drivers. It can control the brightness in each dot by the setting of
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 680 milliamps
- Number of Channels: 16 #
Find Suppliers by Category Top
Featured Products Top
-
its channels (16 voltage-output DAC channels), resolution (16 bits), and output capability (bipolar ranges to ±20 V or unipolar ranges to 40 V) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Compatible with constant-current LED drivers (typical 20?mA forward current). Low cross-talk optical window and (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
, LED drivers, and HID systems. Robust Environmental Performance: Maintains stable operation from −40°C to (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can (read more)
Browse Gate Drivers Datasheets for DigiKey -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
(selectable 10, 12, 14, or 16 bits), and tracking rate (up to 3,125 revolutions per second) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
its memory type (LPDDR4 SDRAM), density (16 Gb), and organization (x32 interface) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. Battery Management: Efficient switching in battery-powered devices. LED Lighting: Control circuits for LED drivers. Consumer Electronics: Reliable switching in various consumer electronic devices (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
Dual N-channel configuration Low RDS(on) values: 4.2 mΩ (HS) and 1.4 mΩ (LS) Small footprint: 3.3 mm x 3.3 mm Low gate charge (Qg) for reduced driver losses High current handling: 61 A (HS) and 126 A (LS (read more)
Browse Power Supplies Datasheets for DigiKey -
type (DDR4 SDRAM), density (16 Gb), and organization (1G × 16) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Four-Channel Digital Voltmeter with Display and Keyboard
to sink the digit current (Figure 1). Another alternative is to use ULN2003 open-collector sink current drivers, which are available in 16-pin DIP or very small 16-pin SOIC packages. Each transistor on the ULN2003 can sink a maximum of 500 mA and the base drive can be directly driven from the PORTA pins.
More Information Top
-
Page 4. Semiconductor parts with 594 in root number
16 Channel LED Driver w/DOT Correction & Grayscale PWM Control .
-
Page 4. Semiconductor parts with 592 in root number
16 Channel LED Driver with Dot Correction .
-
Control of Solid-State Lamps Using a Multiphase Pulsewidth Modulation Technique
[9] Datasheet, “TLC5940 – 16 Channel LED driver with dot correction and grayscale PWM control,” Texas Instruments Incorporated, Oct. 2007.
-
Reconfigurable and fault tolerant digital phase shifted modulator for luminance control of LED light sources
[13] Datasheet: 16 Channel LED driver with dot correction and grayscale PWM control,” Texas Instruments Incorporated; April 2008, [Online].
-
TLC5923 | Signage/Linear | LED Driver | Description & parametrics
• TLC5923 16 Channel LED Driver With DOT Correction (Rev. B) .
-
inside/out : mirrors for reflective, creative thinking
The costume made PCB integrates a MAX7317 16 channel LED driver and an XBee wireless radio with an Arduino compatible development board and Arduino Wave Shield for audio.
-
Email Alert Signup - TI
TLC5941-Q1 Automotive Catalog 16 Channel LED Driver with Dot Correction and Grayscale PWM Control .
-
Facility calibration unit of Hobby Eberly Telescope wide field upgrade
After the data is converted to the 5V device-logic it can be directly entered in the TLC5940 of Texas Instruments, which is basically a 16 channel LED driver with Doc-correction‡ and Gray-scale§ PWM control.
-
LED Driver Circuit with Series-Input-Connected Converter Cells Operating in Continuous Conduction Mode
16 Channel LED Driver with DOT Correction and Grayscale PWM Control.
-
LED Drive Circuit with Series Input Connected Converter Cells Operating in Continuous Conduction Mode
[3] Datasheet: TLC5940, “ 16 Channel LED Driver w/DOT Correction & Grayscale PWM Control,” Texas Instruments Incorporated, [Online], Available: http://focus.ti.com/docs/prod/folders/print/tlc5940.html [4] Datasheet: HV9910, “HV9910 Universal High Brightness LED Driver,” Supertex, [Online], Available: www.supertex.com/pdf/datasheets/HV9910.pdf…
Indicates content that may require registration and/or purchase.