-
Supplier: Newark, An Avnet Company
Description: LED ALPHANUMERIC DISPLAY, 12.7MM, GRN; LED Color:Green; Forward Current If:20mA; Luminous Intensity:13mcd; No. of Digits / Alpha:1; Character Size:12.7mm; Supply Voltage:-; Display Area Width:16mm; Character Format:16 Segment RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 890263-PSA05-11GWA Features: Display Modules - LED Character and Numeric Green 16-Segment, Alphanumeric 1 Character Common Anode 2.2V 20mA 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm) 18-DIP
- Display Type: Dot Matrix Display
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Green 16-Segment, Alphanumeric 1 Character Common Anode 2.1V 20mA 0.984"" H x 0.630"" W x 0.374"" D (25.00mm x 16.00mm x 9.50mm) 18-DIP (0.500"", 12.70mm)"
- Number of Characters: 1 #
- Color Wavelength: 565 nm
- Typical Luminous Intensity: 2,200 microCandela
- Character Type: Alphanumeric
-
-
Supplier: Newark, An Avnet Company
Description: LED, ALPHA-NUM, 10.16MM, GREEN; LED Color:Green; Forward Current If:20mA; Luminous Intensity:3100µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Display Type: 16-Segment, Alphanumeric Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Anode Package / Case: 18-DIP (0.500", 12.70mm) Dimension: 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the
- Display Type: Dot Matrix Display
-
Supplier: Newark, An Avnet Company
Description: LED, ALPHA-NUM, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Luminous Intensity:8300µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment; Product Range:-RoHS Compliant: Yes
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Number of Segments: 51
- Features: < 0.37" (9.4mm), Alarms, Alphanumeric Display, Combination, Other, Set Point Options, Signal Conditioning Ability
-
Supplier: Win Source Electronics
Description: Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 14-Segment, Alphanumeric Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 16-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4
- Features: LED Lamps
-
Supplier: InspectorTools
Description: uses two software-controlled sensors for the detection of airborne leak sounds and for the detection and location of solid-borne sounds from leaks and bearing wear. For ease of use and interpretation, the Tru Pointe® 2100 has two digital LED displays - a 20-segment bargraph
-
Supplier: InspectorTools
Description: uses two software-controlled sensors for the detection of airborne leak sounds and for the detection and location of solid-borne sounds from leaks and bearing wear. For ease of use and interpretation, the Tru Pointe® 2100 has two digital LED displays - a 20-segment bargraph
-
Supplier: RS Components, Ltd.
Description: Seeed Studio 104030003 LED Display
- Width: 40 mm
- Height: 12 mm
- Depth: 20 mm
- Character Type: Alphanumeric
-
Supplier: Broadcom Inc.
Description: The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16
- Number of Rows: 1 #
- Number of Characters: 8 #
- Color Wavelength: 574 nm
- Character Height: 4.83 mm
-
Supplier: Utmel Electronic Limited
Description: LED Displays & Accessories Red 637nm 1x4 Alphanumeric
- Operating Temperature: -40 to 185 F
- Character Type: Alphanumeric
- LED Color: Standard Red
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 601 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 44,000 microCandela
- Character Type: Alphanumeric
-
Supplier: Micropac Industries, Inc.
Description: No Description Provided
- Character Type: Alphanumeric
- Display Type: Dot Matrix Display
-
Supplier: IDEA, Inc.
Description: No Description Provided
- Number of Rows: 8 #
- Color Wavelength: 624 nm
- Minimum Luminous Intensity: 1.05 microCandela
- Typical Luminous Intensity: 3.2 microCandela
-
Description: L942
- Character Type: Alphanumeric
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with
- Number of Characters: 3 #
- Character Height: 9 to 14.22 mm
- Character Type: Alphanumeric, Numeric
- LED Color: Blue, Green, Orange, Standard Red, Yellow
-
Supplier: Stellar Technology
Description: Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Universal 85-265 VAC or 12/24 VDC input power; Programmable displays and function keys; 32-point, square root, or exponential linearization; RS-232, RS-422/485 serial communications options; 2 or 4 relays +
- Number of Rows: 6 #
- Character Height: 0.46 to 0.6 mm
- Operating Temperature: -40 to 65 F
- Character Type: Alphanumeric, Numeric
-
Supplier: Broadcom Inc.
Description: components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are stackable in the
- Number of Rows: 1 #
- Number of Characters: 8 #
- Color Wavelength: 628 nm
- Character Height: 3.71 mm
-
Supplier: Utmel Electronic Limited
Description: AVAGO TECHNOLOGIES HDSP-2502 LED DISPLAY, ALPHANUMERIC
- Operating Temperature: -49 to 185 F
- Character Type: Alphanumeric
- LED Color: Standard Red
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 590 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 12,000 microCandela
- Character Type: Alphanumeric
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with
- Character Height: 30.6 to 100 mm
- Character Type: Alphanumeric, Numeric
- Display Type: Dot Matrix Display, Segmented Display
- LED Color: Green, Standard Red
-
Supplier: Utmel Electronic Limited
Description: BROADCOM LIMITED HDLG-2416 LED DISPLAY, ALPHANUMERIC
- Operating Temperature: -40 to 185 F
- Character Type: Alphanumeric
- LED Color: Green
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, OLED, 16X2, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.5 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in
- Color Wavelength: 588 nm
- Character Height: 12.7 mm
- Typical Luminous Intensity: 4,800 microCandela
- Character Type: Alphanumeric
-
Supplier: HydraForce, Inc.
Description: Fully graphic, positive image, transflective LCD, environmentally sealed
- Number of Rows: 2 #
- Number of Characters: 8 #
- Width: 60 mm
- Height: 60 mm
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with
- Number of Characters: 1 to 2 #
- Character Height: 5.08 to 14.22 mm
- Character Type: Alphanumeric, Numeric
- LED Color: Blue, Green, Orange, Standard Red, Yellow
-
Supplier: IDEA, Inc.
Description: No Description Provided
- Number of Rows: 1 #
- Number of Characters: 2 #
- Color Wavelength: 624 nm
- Character Height: 13.6 mm
-
Supplier: Holykell Technology Company Limited
Description: Digital display instrument with single-loop adopts LED dual-screen display, and can output pressure, liquid level, temperature or flow rate and other data at the same time with pressure or liquid level sensor.
- Character Type: Alphanumeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available
- Color Wavelength: 640 nm
- Character Height: 13.716 mm
- Typical Luminous Intensity: 18,000 microCandela
- Character Type: Alphanumeric
-
Supplier: Interface Displays & Controls
Description: display drivers with a serial interface. Brightness is controlled by pulse width modulation (PWM), which is derived from analog brightness input voltage. Features - LED module types available - 14 segment alpha/numeric - Decimal points - Modular construction - Small size, low
- Number of Rows: 1 #
- Number of Characters: 6 #
- Applications: ARINC / Avionics
- Character Type: Alphanumeric
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with
- Number of Characters: 1 to 2 #
- Character Height: 10.16 to 58.8 mm
- Character Type: Alphanumeric, Numeric
- LED Color: Blue, Green, Orange, Standard Red, Yellow
Find Suppliers by Category Top
More Information Top
-
An open software system for signal routing and processing in hybrid vehicles
This is done by simulating some typical analog or digital monitoring controls, like gauges, LED arrays, 7 or 16 segments alphanumeric displays .
-
Semiconductor-light sources
The Fiir digits become the LED - displays the characters alphanumeric with 7 segments , fiir with 14 or 16 segments ausgeftihrt mostly with a zusfitzlichen decimal point.
-
The evolution of built-in test for an electrical power generating system (EPGS)
BIT presentations can be in many forms such as LED , lights, alphanumeric display , test connectors or digital readouts through 16 segment displays or CRT.
-
An AT89S52 microcontroller‐based single board computer for teaching an instrumentation system course
… devices such as: an 8-pin dual in-line package (DIP) switches (2), a push button (3), a 4 Â 3 hexadecimal keypad (4), eight LEDs (5), four 7- segment displays (6), and an HD44780 compatible 2 Â 16 alphanumeric LCD (7).
-
Bill of Materials - Honda 39100-SZA-A710-M2 Head-End Unit
$20 - Display Module - 6.2" Diagonal, Monochrome, Segmented Alphanumeric & Graphical LCD Display , w/ Sanyo LC75847 LCD Driver & 16 High Intensity White LEDs Backlight- (Qty: 1 .
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > LIGHT-EMITTING DIODES
There are two ways LEDs are used to display alphanumeric information: either by using more than seven elongated segments , i.e., 14, 16 , or 24; or by using an array of LED chips in a 5 × 7 dot matrix format.
-
http://www.nxp.com/documents/data_sheet/PCF8566.pdf
… to six 14-segment alphanumeric characters N Any graphics … … backplane multiplexing I Selectable display bias configuration: static, 1⁄2 … … any 4, 8 or 16 -bit microprocessor or microcontroller … … applications (up to 1536 segments possible) I Cascadable with … … I Space-saving 40- lead plastic very small outline …
-
Introduction to Embedded Systems
• Alphanumeric Displays : These displays are able to produce both numbers and alphabetic characters using either denser segment arrays, like 14- and 16 -segment displays, or the most commonly used, dot matrix displays. In this last category we predominantly find LCD- or LED -based displays, although there is a niche …
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
Seven- segment LED displays are most frequently used to generate numbers (0–9), but they also can be used to display hexadecimal (0–9, A, B, C, D, E, F). The 14-segment, 16 -segment, and special 4 × 7 dot matrix displays are alphanumeric .
-
Introduction to Electrical Engineering: Book and CD-ROM
… 6.2.18(a) depicts a common- cathode seven-segment LED display; Figure 6.2.18(b) shows its internal structure, consisting of a single LED for each of the segments ; and Figure 6.2.18(c) displays the digits by an … The 16 -segment display shown in Figure 6.2.18(d) is commonly used for alphanumeric dat a.
Indicates content that may require registration and/or purchase.