Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Red 2Bit Common cathode 0.5 Plugin Led Segment Display ROHS
- Character Height: 12.7 mm
- Common: Common Cathode
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: Broadcom Inc.
Description: The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 626 nm
- Character Height: 10.92 mm
-
Supplier: Broadcom Inc.
Description: This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 590 nm
- Character Height: 10.16 mm
-
-
Supplier: Broadcom Inc.
Description: This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face
- Number of Rows: 1 #
- Number of Characters: 2 #
- Color Wavelength: 595 nm
- Character Height: 10.16 mm
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 10.16MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:5.6mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:22mcd; No. of Digits / Alpha:4; Character Size:10.16mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 10.16MM, RED ORANGE; LED Color:Red; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:1.4mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, 7SEGMENT, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:7.5mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-PDIP -55 to 125
- Number of Bits (Stages): 7 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking 16-TSSOP -55 to 125
- Number of Bits (Stages): 7 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS 4-Segment Liquid-Crystal Display Driver 16-TSSOP -55 to 125
- TJ: -55 to 125 C
- Supply Voltage: 3 V
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays 16-PDIP -55 to 125
- Propagation Delay: 400 ns
- Operating Current: 0.3 mA
- Operating Ambient Temperature: -55 to 125 C
- Supply Voltage: 3 V
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 4-inch (102 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 2-inch (57 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: ROHM Semiconductor GmbH
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color
- Number of Characters: 2 #
- Color Wavelength: 563 nm
- Character Height: 13 mm
- Width: 25 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color
- Number of Characters: 2 #
- Color Wavelength: 563 nm
- Character Height: 10.16 mm
- Width: 24 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color
- Number of Characters: 3 #
- Color Wavelength: 563 nm
- Character Height: 8 mm
- Width: 22 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories Red 624nm 16mcd CC DD 7 Segment
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179730-HDSP-3603 Packaging: Tube Color: Green Millicandela Rating: 2.7mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 907106-5082-7623 Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.2V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 10 Leads Package:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920107-HDSP-3600 Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.600", 15.24mm), 10 Leads Package: Bulk
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 907105-5082-7616 Features: Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Universal 2.1V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 12 Leads
- Display Type: Dot Matrix Display
-
Supplier: Allied Electronics, Inc.
Description: size Choice of colors AlG The LED seven segment displays are designed for viewing distances up to 3 metres (10 feet) and 5 metres (16 feet). These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.
-
Supplier: Allied Electronics, Inc.
Description: size Choice of colors AlG The LED seven segment displays are designed for viewing distances up to 3 metres (10 feet) and 5 metres (16 feet). These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.
-
Supplier: ODG (Origin Data Global)
Description: IC DRVR 4 SEGMENT 16SOIC
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 3 to 18 volts
- Features: Linear Regulator, Other
- Package Type: SOIC / SOP
-
Supplier: DigiKey
Description: IC DRVR 7 SEGMENT SOP16
- TJ: -40 to 85 C
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Features: Other
- Technology: Serial 2-Wire
-
Supplier: ROHM Semiconductor GmbH
Description: BU97601FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 116 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 148 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 116 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Loover Industrial Co., Ltd.
Description: by Ethernet or WIFI for traceability. Features 4 digits and 7 segment of torque display 16x2 LCM display settings Password and key control to avoid operator adjusting settings Counting preference set up (count up and count down) Slow start time 0.0-9.9sec Slow start speed
- Communications: Hard I/O, RS232C / RS485
- Machine Tool Type: Screw
-
Description: IC DRVR 16 SEGMENT 44MQFP
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.2V 20mA 0.630"" H x 0.795"" W x 0.276"" D (16.00mm x 20.20mm x 7.00mm) 16-DIP (0.500"", 12.70mm)"
- Number of Characters: 2 #
- Color Wavelength: 565 nm
- Typical Luminous Intensity: 8,000 microCandela
- Common: Common Cathode
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Number of Segments: 51
- Features: < 0.37" (9.4mm), Alarms, Alphanumeric Display, Combination, Other, Set Point Options, Signal Conditioning Ability
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Four-Channel Digital Voltmeter with Display and Keyboard
current is 150 mA. PORTA is rated for a 50 mA source current and 80 mA sink current. This makes the PIC16C71 ideal for driving 7-segment LEDs. Since the total number of I/O pins is limited to 13, the 8-bit PORTB is used to drive the 4 LEDs, while external sink transistors, or MOSFETs, are used
More Information Top
-
http://waset.org/publications/13307/ocr-for-script-identification-of-hindi-devnagari-numerals-using-error-diffusion-halftoning-algorithm-with-neural-classifier-
using 16 segment display concept information is extracted from binary image & halftoned images.
-
Cybernetic jewelry: ornament for the information age
The choice of a 16 segment display was governed by the fact that two I/O ports equal 16 lines, so it would be simple to perform the logical manipula- tion required to drive an LCD.
-
KEYPAC--A Telephone Aid for the Deaf
3 illustratestheoutline of a 16 segment display and the corresponding bits that determine if a given segment is turned on or off.
-
Multinumeric decoder for dot matrix displays
R e 16segment displays however have limitations in representing the true shapes of the numerals of several languages such as Bangla and Korean numerals.
-
High performance digital Music synthesizer
symbolic t i t l e of the playing instrument is made i n standmd 16segment display devices. cmtiriuomly.
-
HVAC and Refrigeration Preventive Maintenance > Basic Electricity and Electronics
LED segment displays are available in 7, 9, 14, and 16 segment displays (Figure 6-61).
-
Designing 12-segment Display for Bengali Vowels
Abstract: Seven-segment display is well known for displaying the English digits from 0 to 9.A 16 segment display is used to display the English characters.
-
Designing a 9 Segment Display for Bangla and English Numerals
Our proposed 9-segment Display is more efficient than the previously proposed 10 Segment, 11 Segment, 16 segment display for both of Bangla and English as well as 10 segment and 18 segment display Bangla digits.
-
Design of a 19 Segment Display for Bengali Vowels, Bengali andEnglish Digits
A 16 segment display is used to display the English characters.
-
The evolution of built-in test for an electrical power generating system (EPGS)
BIT presentations can be in many forms such as LED, lights, alphanumeric display, test connectors or digital readouts through 16 segment displays or CRT.
Indicates content that may require registration and/or purchase.