Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Red 2Bit Common cathode 0.5 Plugin Led Segment Display ROHS
- Character Height: 12.7 mm
- Common: Common Cathode
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:22mcd; No. of Digits / Alpha:4; Character Size:10.16mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 10.16MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:5.6mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 10.16MM, RED ORANGE; LED Color:Red; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:1.4mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 25MM, WHITE; LED Colour:White; Forward Current If:20mA; Forward Voltage:7.6V; Luminous Intensity:1.16cd; No. of Digits / Alpha:1; Character Size:25mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories Red 624nm 16mcd CC DD 7 Segment
-
Supplier: Broadcom Inc.
Description: This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 590 nm
- Character Height: 10.16 mm
-
Supplier: Broadcom Inc.
Description: The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 626 nm
- Character Height: 10.92 mm
-
Supplier: Broadcom Inc.
Description: This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray
- Number of Rows: 1 #
- Number of Characters: 2 #
- Color Wavelength: 595 nm
- Character Height: 10.16 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color
- Number of Characters: 3 #
- Color Wavelength: 563 nm
- Character Height: 8 mm
- Width: 22 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color
- Number of Characters: 2 #
- Color Wavelength: 563 nm
- Character Height: 10.16 mm
- Width: 24 mm
-
Supplier: ROHM Semiconductor GmbH
Description: 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color
- Number of Characters: 2 #
- Color Wavelength: 563 nm
- Character Height: 13 mm
- Width: 25 mm
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 907106-5082-7623 Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.2V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 10 Leads
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920107-HDSP-3600 Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.600", 15.24mm), 10 Leads
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 907105-5082-7616 Features: Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Universal 2.1V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 12 Leads
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179730-HDSP-3603 Packaging: Tube Color: Green Millicandela Rating: 2.7mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode
- Display Type: Dot Matrix Display
-
Supplier: Allied Electronics, Inc.
Description: size Choice of colors AlG The LED seven segment displays are designed for viewing distances up to 3 metres (10 feet) and 5 metres (16 feet). These devices use an industry standard size package and pinouts. All devices are available as either common anode or common
-
Supplier: Allied Electronics, Inc.
Description: size Choice of colors AlG The LED seven segment displays are designed for viewing distances up to 3 metres (10 feet) and 5 metres (16 feet). These devices use an industry standard size package and pinouts. All devices are available as either common anode or common
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 4-inch (102 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 2-inch (57 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: TRENDnet Inc.
Description: 16 x Gigabit PoE+ ports 2 x Shared Gigabit Uplink Ports (RJ-45 / SFP) 220 watts PoE power budget 36 Gbps switching capacity 1U rack mountable (brackets included) Convenient front-panel 4-digit seven segment LED display
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Yellow 7-Segment 3 Character Common Anode 2.05V 20mA 0.504"" H x 1.182"" W x 0.276"" D (12.80mm x 30.02mm x 7.00mm) 16-DIP"
- Number of Characters: 3 #
- Color Wavelength: 588 nm
- Typical Luminous Intensity: 650 microCandela
- Common: Common Anode
-
Supplier: ROHM Semiconductor GmbH
Description: driving. It can control up to 16 general-purpose outputs / 6 PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 20 key inputs to reduce
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: driving. It can support operating temperature of up to +105℃ and is qualified for AEC-Q100 Grade2, as required for automotive applications. It can control up to 16 general-purpose outputs / 6 PWM output ports for LED backlighting and LED button illumination realizing less
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: driving. It can support operating temperature of up to +105℃ and is qualified for AEC-Q100 Grade2, as required for automotive applications. It can control up to 16 general-purpose outputs / 6 PWM output ports for LED backlighting and LED button illumination realizing less
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Description: IC DRVR 16 SEGMENT 44MQFP
-
Supplier: ODG (Origin Data Global)
Description: SMD,16x10mm LED Segment Displays ROHS
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Number of Segments: 51
- Features: < 0.37" (9.4mm), Alarms, Alphanumeric Display, Combination, Other, Set Point Options, Signal Conditioning Ability
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver, 4-Segment, 4 X 4 MM, MLP-16 Product overview: SC604AIMLTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver, 8-Segment, BICMOS, PDIP16, DIP-16 Product overview: A6275EA from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for
- Output Voltage: 4 volts
- Number of Channels: 8 #
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 4 Digit, 7 segment LED 0.01 Resolution Available in 240V AC & 24V AC (On Request)
- Number of Digits: 4
- Width: 46 mm
- Height: 92 mm
- Depth: 50 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IC, LED DISPLAY DRIVER, 8-SEGMENT, CMOS, 16 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Global Digital Instruments LLC
Description: LED Volt Meters utilize a 10 segment, ultra-bright LED display to give the operator instant information about the equipment's electrical system. LED's can flash to provide high and low voltage alarms. Features Available in 12, 24, 36, and 48 volt or custom DC
- DC Voltage Range: 12 volts
- Operating Temperature: -40 to 71.11111111111111 C
- Measurement Type: DC
- Features: Digital, Other
Find Suppliers by Category Top
Featured Products Top
-
compact design and silent operation (fanless) make it suitable for any workspace, while MDI/MDIX auto-detection ensures easy connectivity with any cable type. The 7013-16T-1's LED indicators provide convenient monitoring, and its Din-Rail mounting compatibility allows for secure installation in (read more)
Browse Network Switches Datasheets for Volktek Corporation -
7-segment LED display options Timers Analog and (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
• IP67 Rating • Bluetooth interface for data transfer to SLC Assist App SLC440 • LED Endcap and 7 segment display • Compact rectangular profile 28 mm x 33 mm • Setup / alignment mode (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
can be seen from a distance: The end cap of the receiver unit is molded from a semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to report specific faults and problems. Alignment aid Installation of (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
Conduct Research Top
-
Four-Channel Digital Voltmeter with Display and Keyboard
current is 150 mA. PORTA is rated for a 50 mA source current and 80 mA sink current. This makes the PIC16C71 ideal for driving 7-segment LEDs. Since the total number of I/O pins is limited to 13, the 8-bit PORTB is used to drive the 4 LEDs, while external sink transistors, or MOSFETs, are used
More Information Top
-
Computing Devices Canada CLASS Computerised Laser Sight System
… × 180 × 90 mm Weight: 4 kg Laser type: pulsed Er: glass or Nd:YAG Laser range: to 4 km Range resolution: ±5 m Electro-optical module display: sight graticule and 5-character 16 segment LED display Magnification: ×5 Field of …
-
Page 5. Semiconductor parts with 484 in root number
MM5484 16 - Segment LED Display Driver .
-
Electronic Technology Handbook > OPTOELECTRONIC DISPLAY TECHNOLOGY
Multidigit “smart” monolithic 16 - segment LED display modules have onboard CMOS ICs that contain RAM memory, ASCII decoders, multiplexing circuitry, and drivers.
-
Shopping In UPSs - Big Bruin
Smart-UPS feature a 16 - segment LED display , extended range automatic voltage regulation (AVR), and pure sine wave output on battery.
-
Shopping In UPSs - Big Bruin
Smart-UPS feature a 16 - segment LED display , extended range automatic voltage regulation (AVR), and pure sine wave output on battery.
-
Popular Products In Power Protection - Big Bruin
Smart-UPS feature a 16 - segment LED display , extended range automatic voltage regulation (AVR), and pure sine wave output on battery.
-
Shopping - Best Prices On The APC Smart-UPS X LCD 1500VA 1200W 230V with DB-9 RS-232/SmartSlot/USB Interface - Big Bruin
Smart-UPS feature a 16 - segment LED display , extended range automatic voltage regulation (AVR), and pure sine wave output on battery.
-
Popular Products In Power Protection - Big Bruin
Smart-UPS feature a 16 - segment LED display , extended range automatic voltage regulation (AVR), and pure sine wave output on battery.
-
Shopping In UPSs - Big Bruin
Smart-UPS feature a 16 - segment LED display , extended range automatic voltage regulation (AVR), and pure sine wave output on battery.
-
Shopping - Best Prices On The APC Smart-UPS C 1000VA 2U LCD 120V (1000 VA/600 W - 120 V AC - 5 Minute - 2U - 5 Minute - 6 x NEMA 5-15R) - Big Bruin
Smart-UPS feature a 16 - segment LED display , extended range automatic voltage regulation (AVR), and pure sine wave output on battery.
Indicates content that may require registration and/or purchase.