-
Supplier: Newark, An Avnet Company
Description: MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 17.78MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:700mcd; No. of Digits / Alpha:1; Character Size:17.78mm; Common Connection:Common Anode RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 17.78MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:80mcd; No. of Digits / Alpha:1; Character Size:17.78mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED Colour:Red; Forward Current If:5mA; Forward Voltage:1.7V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product RoHS Compliant: Yes
-
Supplier: Radwell International
Description: CHARACTER LED DISPLAY MODULE GREEN 7-SEGMENT 1 CHARACTER COMMON ANODE 2.1V 20MA 0.669" H X 0.488" W X 0.148" D (17.00MM X 12.40MM X 3.75MM) 10-SMD. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Broadcom Inc.
Description: The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional
- Number of Rows: 1 #
- Number of Characters: 2 #
- Color Wavelength: 608 nm
- Character Height: 7 mm
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179739-HDSP-5557 Packaging: Bulk Color: Red Millicandela Rating: 1.48mcd Current - Test: 5mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: +/-1 (overflow) Digit/Alpha Size: 0.56" (14.22mm) Common Pin:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873454-HDSP-5553 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm) Package: Tube
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 899448-TDSR1350 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600", 15.24mm) Package: Bulk Package: 10-DIP
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179738-HDSP-5523 Packaging: Tube Color: Red Millicandela Rating: 2.8mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode
- Display Type: Dot Matrix Display
-
Supplier: Broadcom Inc.
Description: The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 462 to 470 nm
- Character Height: 10 mm
-
Supplier: Radwell International
Description: DISPLAY, SEVEN SEGMENT, 14MM, RED; LED COLOR:RED; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:6MCD; NO. OF DIGITS / ALPHA:5; CHARACTER SIZE:14.2MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: LED Lamps
- LED Color: Red
-
Supplier: OMEGA Engineering, Inc.
Description: REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 39 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU97550KV-M is a 1/8, 1/7, 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 528 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BU97550KV-M is a 1/8, 1/7, 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 528 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Universal 1.7V 20mA 0.748"" H x 0.492"" W x 0.315"" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"
- Color Wavelength: 660 nm
- Typical Luminous Intensity: 12,000 microCandela
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: ODG (Origin Data Global)
Description: SMD,17.5x12.3mm LED Segment Displays ROHS
-
Supplier: Allied Electronics, Inc.
Description: The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP Series
-
Supplier: Cole-Parmer
Description: • Easy-to-use waveform search capability allows you to identify issues quickly • VPO technology allows the visibility of less frequent occurring signals • Built-in segmented memory and waveform search functions optimize record length efficiency • Zoom window and play/pause allows you to rapidly
- Bandwidth: 300 MHz
- Features: Integral Display
-
Supplier: Global Digital Instruments LLC
Description: LED Volt Meters utilize a 10 segment, ultra-bright LED display to give the operator instant information about the equipment's electrical system. LED's can flash to provide high and low voltage alarms. Features Available in 12, 24, 36, and 48 volt or custom DC ranges 10 segment
- DC Voltage Range: 24 volts
- Operating Temperature: -40 to 71.11111111111111 C
- Measurement Type: DC
- Features: Digital, Other
-
Supplier: Cole-Parmer
Description: • Superior performance for the most demanding applications • Ramp programming (PC 200, 5x10 segments; PC 300, 10x10 segments), with edit during ramp feature • Large color LCD (262K colors)
graphical display of operating ramp program • Pump speed adjustment to 10 levels - Frequency Range: 50 Hz
- Volume: 16.999999999999996 liters
- Operating Temperature: 55.4 to 392 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Superior performance for the most demanding applications • Ramp programming (PC 200, 5x10 segments; PC 300, 10x10 segments), with edit during ramp feature • Large color LCD (262K colors)
graphical display of operating ramp program • Pump speed adjustment to 10 levels - Frequency Range: 60 Hz
- Volume: 16.999999999999996 liters
- Operating Temperature: 55.4 to 392 F
- Configuration: Controlled Bath
-
Supplier: Allied Electronics, Inc.
Description: DIN-Rail Mount, 100 to 240 VAC, Switching Power Supplies Compact, DIN-rail mount power supply with LED display incorporates a maintenance forecast and run-time monitor. Ultra-compact 40 W × 95 H size (60 W model), 3-digit, 7-segment LED display shows status at a glance.
-
Supplier: Cole-Parmer
Description: • Stainless steel sensor and nine engineering units make this gauge suitable for many applications •
0.5% full-scale accuracy • IP67 rated case • Easy-to-read, 5-digit display with 20-segment bar graph A versatile and economic choice for a wide variety of pressure measurement - Operating Temperature: -4 to 140 F
- Display Type: Digital
-
Supplier: Allied Electronics, Inc.
Description: Ultra Bright LED Lamp, Luminous Intensity 1250 mcd, Forward Current 40 mA, Forward Voltage 1.7 V AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on
-
Supplier: FactoryMation
Description: Features: TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U)TECO 7300CV AC Drive, 10 HP, 460V 3 PH Input, 460V 3 PH Output, 17.5FLA, IP20, Frame 3 (JNTHBCBA0010BE-U) • 380-460VAC 3 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%)
-
Supplier: FactoryMation
Description: Features: TECO 7300CV AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, IP20, Frame 2 (JNTHBCBA0005BC-U)TECO 7300CV AC Drive, 5 HP, 230V 3 PH Input, 230V 3 PH Output, 17.5FLA, IP20, Frame 2 (JNTHBCBA0005BC-U) 200-230VAC 1 PH, 50/60Hz (Voltage +10% to -10%, Frequency ±5%)
-
Supplier: Computer Network Accessories, Inc.
Description: Digital bench mulitmeter. Features: Digital and analog 3 3/4" display, 3999 counts and 42-segment bargraph, (0.7" digit height) Automatic or manual range selection: 32 ranges Data-hold, max./min. and relative measurements Display/recall of stored data True RMS for AC voltage and
-
Supplier: McClean Anderson
Description: Industrially hardened components Windows® operating system 17" Flat Panel LCD Display Drives: DVD/CD Ports: USB and 10/100 Ethernet Directly accepts LOD, MMT, CHN and BUF file formats. Translation is required to run CTS and SEG file formats Flexible execution for recovery and R&D:
- Setup: Control Panel
- Features: Data Logger / Recorder
- Communication: Ethernet, USB
- Application: Industrial
-
Supplier: Microchip Technology, Inc.
Description: overall system BoM cost. Additional Features Segmented LCD Controller with Animation Up to 256 segments (8x commons and 32x segments) Core independent autonomous animation: Alternating dual display, blinking and blanking LCD Charge Pump for contrast management in battery-powered
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 15
-
Supplier: ValueTronics International, Inc.
Description: five-segment LED display to show charge levels 5 MP industrial-performance digital camera for high definition image quality Included SmartView® and SmartView Mobile App Analysis and Reporting Software Specifications: IFOV (spatial resolution) - 2.09 mRad Detector resolution - 200x150
-
Supplier: ValueTronics International, Inc.
Description: power at an impressive price/ performance ratio. This compact switch mode source CW2501M is a manual (CW-M) with standard IEEE-488.2 and RS 232 control. All models can be operated in a benchtop or rackmount configuration. The front panels have two bright four digit, seven segment
- Type: AC Power Source
-
Supplier: ValueTronics International, Inc.
Description: operation via RS-232 serial port Specifications: Frequency range: 25 to 4000 MHz Frequency resolution: 100 kHz Frequency accuracy (CW mode): ± 75 ppm Display data points Selectable: 130, 259, 517 Immunity to interfering RF signals On-frequency: -5 dBm On-channel: +17 dBm Return loss:
- Frequency Range: 4,000,000 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: to 28 Vac 47 to 63 Hz @ 0.35 A maximum (“-24VAC” models), 10 to 28 Vdc @ 5 W maximum (“-VDC” models) Protection: Auto resettable fuse, reverse polarity and transient suppression Display: Two line LCD, LED backlit; top row 18 mm (0.7") height, 7-segment; bottom row 9 mm (0.35") height,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Grob Aircraft AG
Description: advanced pilot training segments. The cost efficiency of the G 120TP redefines training cost and budgets. High performance, full Virtual Tactical Training capability including HOTAS, combined with high dispatch reliability make the G 120 TP not only the most cost efficient solution for the
Find Suppliers by Category Top
More Information Top
-
Implementation of a two-link collision free robot controller
4 digit 17 segment Display .
-
A course of Computer Controlled System Designs for electrical engineering technology students
digit 17 segment Display .
-
Functional Imaging and Modeling of the Heart
Bulls eye plots of the 17 segments displaying the LV activation times for simul- taneous pacing (VVD 0) .
-
Computing Ischemic Regions in the Heart With the Bidomain Model—First Steps Towards Validation
The 17 segment model displayed in Fig. 2 is commonly used in cardiac imaging.
-
New Algorithms and Integrated Workflow for Tight Gas and Shale Completions
’ Fig. 17 displays two segments with logs and customized completion design.
-
Chain collapse by lattice simulation
Fig. 17 displays Emixper segment against cAS.E,,/N .
-
Cardiac CT
Segment 17 is not displayed in the apical short-axis slice because it represents the apex, which is nicely seen in the long-axis views in Panels B and C of Fig. 3.11.
-
Cardiac CT
Segment 17 is not displayed in the apical short-axis slice because it represents the apex, which is nicely seen in the long-axis views in Panels B and C of Fig. 3.10.
-
Coronary CT Angiography
Segment 17 is not displayed in the apical short-axis slice because it represents the apex, which is nicely seen in the long-axis views in Panels B and C of Fig. 3.10.
-
Unsupervised color-image segmentation by multicolor space iterative pixel classification
4.2.1 Qualitative image segmentation evaluation Figures 14– 17 display four images segmented by MCSS with two values of SCDthresh in front of hand segmented images by two different human observers.
Indicates content that may require registration and/or purchase.