-
Supplier: Visual Sound, Inc.
Description: JVC Professional Products Company 17-in TFT-LCD SXGA Monitor (1280x1024) Rugged professional design Heavy metal cabinet and stand Slim bezel Protected corners Selectable color temperature from high, low, user1, user2 Users can store individual levels of each RGB color
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: Visual Sound, Inc.
Description: Videotek, Inc. The FSM-17RK, FLAT SCREEN LCD MONITOR is the perfect match for any VTM Series Multiformat On Screen Monitor or other multimedia devices such as editors and data servers. A 17" TFT active matrix LCD panel supporting up to 1280x1024 resolution
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: American Portwell Technology Inc.
Description: 17" Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW TouchScreen
- Diagonal Screen Size: 17 inch
- Screen Width: 13.303944192 inch
- Horizontal Viewing Angle: 80 Degrees
- Vertical Viewing Angle: 80 to 160 Degrees
-
-
Supplier: Newark, An Avnet Company
Description: INDUS MONITOR, SXGA TFT LCD, 17", 24VDC; Meter Display Type:SXGA TFT LCD Touchscreen; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:-; Supply Voltage Max:24VDC
-
Supplier: Security Camera Warehouse
Description: VTM-LCD174P 17" Professional Grade LCD Monitor offers Looping Dual Composite BNC Video as well as RGB, and HDMI Inputs. Its Contrast Ratio of 800:1 and Resolution of 1280 x 1024 deliver Industry Leading Performance and Picture Reproduction. An easily removable Stand and VESA
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: TelephoneStuff.com
Description: 1U 17” TFT LCD Keyboard Console with Keyboard and Touch Pad. Keyboard Console Features: - 1U 19" rack mount - 17" TFT LCD monitor - Unique power hinge has monitor-opening angle from to 105 degrees - Front access power on/off switch for
-
Supplier: Visual Sound, Inc.
Description: CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive
- Screen Type: LCD / Flat Panel
-
Supplier: Visual Sound, Inc.
Description: CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive
- Screen Type: LCD / Flat Panel
-
Description: 12.1" Color TFT Analog XGA LCD Kit SPECIFICATIONS: • VGA RGB input • TFT Active Transmissive Color • Display Area: 12.1" Diagonal • 16.7 Million colors • 1024 X 768 resolution • 0.24 x 0.24 mm pixel pitch • 150:1 contrast ratio • 200 cd/m2 brightness • Outer Dimensions: 292W x
- Diagonal Screen Size: 12.1 inch
- LCD Matrix Type: AMLCD
- Mounting: Chassis Mount
- Color: Color
-
Supplier: General Digital Corporation
Description: latest advances in LCD display technology including 15" and 19" (diagonal viewing area) panels. These panels provide the equivalent viewing area to 17" and 21" CRTs. All of our active matrix TFT LCD screens offer up to 16.7 million colors, wide viewing angles, and fast
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Description: 12.1" Multi-Media Color TFT OpenFrame LCD Kit SPECIFICATIONS: • NTSC Composite, S-Video, VGA RGB inputs • TFT Active Transmissive Color • Display Area: 12.1" Diagonal • 16.7 Million colors • 1024 X 768 resolution • 0.24 x 0.24 mm pixel pitch • 150:1 contrast ratio • 200 cd/m2
- Diagonal Screen Size: 12.1 inch
- LCD Matrix Type: AMLCD
- Color: Color
- Input Types: Composite, S-Video, VGA
-
Supplier: General Digital Corporation
Description: Digital™ integrates the latest advances in LCD display technology including 15" and 19" (diagonal viewing area) panels. These panels provide the equivalent viewing area to 17" and 21" CRTs. All of our active matrix TFT LCD screens offer up to 16.7 million colors, wide
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: Small PC Computers
Description: The SD170E is a sealed and waterproof 17 " touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT
- Diagonal Screen Size: 17 inch
- Screen Width: 16.535442 inch
- Horizontal Viewing Angle: 140 Degrees
- Vertical Viewing Angle: 135 Degrees
-
Supplier: General Digital Corporation
Description: (transit case), and more. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology including 15", 17", 19" and 20" (diagonal viewing area) panels. These panels provide a viewing area comparable to 17", 19", 21" and 22" CRTs,
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 12.05 inch
- Voltage Rating: 120 to 240 volts
- Horizontal Viewing Angle: 130 to 170 Degrees
-
Supplier: Small PC Computers
Description: mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright 1000 nit Low Power LED back lighting Auto sensor for brightness or POT Sealed and Waterproof integrated Touch
- Diagonal Screen Size: 17 inch
- Screen Width: 16.535442 inch
- Horizontal Viewing Angle: 160 Degrees
- Vertical Viewing Angle: 160 Degrees
-
Supplier: General Digital Corporation
Description: Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Small PC Computers
Description: Small PC's Marine LCD's are designed and tessted for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright Sunlight Readable Sealed/Waterproof (front & back) Rugged Aluminum Chassis HD15 VGA PC Input RCA Composite video input
- Diagonal Screen Size: 17 inch
- Screen Width: 16.6929224 inch
- Number of Video Inputs: 2 #
- Voltage Rating: 10 to 32 volts
-
Supplier: Small PC Computers
Description: The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are
- Diagonal Screen Size: 17 inch
- Screen Width: 15.9842606 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 140 Degrees
-
Supplier: SFCable.com
Description: Replacement Dell LCD Monitor AC Adapter 90W 20V 4.5A R0423 with 4-Pin Din Plug, USA 2-Prong Power Cord, work with Dell 20.1" Flat Panel TFT LCD Monitor, Dell UltraSharp 2001FP
- DC Output Current: 4.5 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: CyberTouch
Description: 17in Touch Screen LCD Monitor Open Frame/Rear Mount S1780U USB S1780S Serial S1780-Mac Mac mini S1780-Mac/Win7 Mac mini/Win 7 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a
- Pixel Pitch: 0.291 mm
- Screen Diagonal: 17 inch
- Image Resolution: 1280 x 1024
- Style: External
-
Description: 17.0" WXGA LCD Mulit-Media Kit VGA/NTSC/S-Video Input GM2221 Controller- NTSC Composite, S-Video, VGA RGB inputs 1280 X 768 resolution 400:1 contrast ratio 450 cd/m2 brightness Outer Dimensions: 4.4.5W x 258.5H x 16.7D mm Weight: 2000g (approx. 8 lbs. shipping weight) Requires +12VDC
- Diagonal Screen Size: 17 inch
- LCD Matrix Type: AMLCD
- Mounting: Chassis Mount
- Color: Color
-
Supplier: CyberTouch
Description: 17.1in Touch Screen LCD Monitor Open Frame/Rear Mount S1781U USB S1781S Serial S1781-Mac Mac mini S1781-Mac/Win7 Mac mini/Win 7 is professional-grade 17.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a
- Pixel Pitch: 0.264 mm
- Screen Diagonal: 17.1 inch
- Image Resolution: 1024 x 768
- Style: External
-
Supplier: Newark, An Avnet Company
Description: MONITOR, 17", 1280X1024PIXEL, 30VDC; Meter Display Type:SXGA TFT LED LCD Color; Display Size:481.93mm x 355.87mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes
-
Supplier: Advantech
Description: 17" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 17" SXGA TFT LED LCD with 50,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 16.15748904 inch
- Effective Screen Height: 13.51969234 inch
- Screen Diagonal: 17 inch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's B021-000-17 1U Rackmount Console features an integrated 19" LCD panel, full 88-key keyboard, and touch pad, all in a 1U rackmountable housing. The included KVM cable kit allows for connection to a PS/2 computer or KVM, and a PS/2 to USB adapter is included, which can be
- Display Size: 19 inch
- Computer Type: Rack Mount
-
Supplier: L-com, Inc.
Description: The ADDERView RDXX16 Series offers a complete KVM server room solution allowing for local and remote management. The 1U keyboard tray is available in most keyboard language layouts and features either a 17 inch or 19 inch premium quality Samsung SXGA 1280 x1024 TFT LCD panel
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Modules Panel Mount 17" 250nit TFT LCD Monitor Without Touch Screen
-
Supplier: DigiKey
Description: "Resistive Graphic LCD Display Module TFT - Color HDMI, USB 17"" (431.80mm) 1280 x 1024 (SXGA)"
-
Supplier: L-com, Inc.
Description: The ADDERView RDXX16 Series offers a complete KVM server room solution allowing for local and remote management. The 1U keyboard tray is available in most keyboard language layouts and features either a 17 inch or 19 inch premium quality Samsung SXGA 1280 x1024 TFT LCD panel
-
Supplier: L-com, Inc.
Description: The ADDERView RDXX16 Series offers a complete KVM server room solution allowing for local and remote management. The 1U keyboard tray is available in most keyboard language layouts and features either a 17 inch or 19 inch premium quality Samsung SXGA 1280 x1024 TFT LCD panel
-
Supplier: Advantech
Description: 17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel 17" SXGA TFT LED LCD with 50K backlight lifetime Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover Wide
- Operating Temperature: -4 to 140 F
- Effective Screen Width: 17.02756825 inch
- Effective Screen Height: 14.38977155 inch
- Screen Diagonal: 17 inch
-
Supplier: Advantech
Description: 8U Rackmount 17" SXGA Industrial Monitor with Resistive Touchscreen, Direct-VGA and DVI Ports, and Wide Operating Temperature Range 17"SXGA TFT LED LCD with 50,000 backlight life time Robust design with stainless steel chassis and aluminum front panel Anti-glare
- Operating Temperature: -4 to 140 F
- Effective Screen Width: 18.9763882 inch
- Effective Screen Height: 13.96851148 inch
- Screen Diagonal: 17 inch
-
Supplier: Yang Ming International Corporation
Description: 1U height 17" LCD monitor w/ keyboard & touch pad & monitor Meets EIA310c & IEC-3 specifications One set built-in Keyboard, touch pad & monitor With high brightness TFT LCD Panel 105-Key Cherry Keyboard with 3 buttons touchpad Built-in Rail
- Computer Type: Rack Mount
-
Supplier: Lenovo
Description: Lenovo L27q monitor provides an unobstructed viewing experience with Near-Edgeless infinity screen. Boasting a QHD resolution, you can see 1.7 times more detail than a conventional Full HD monitor. The large 27" screen offers enough screen real estate to have multiple working windows
- Diagonal Screen Size: 27 inch
- Horizontal Viewing Angle: 178 Degrees
- Environmental Temperature: 32 to 113 F
- LCD Matrix Type: AMLCD
Find Suppliers by Category Top
Featured Products Top
-
capacitive touch TFT LCD display screen Rich peripheral interfaces: Supports keyboard, mouse, storage, host computer, remote control, Web control, multi-device synchronization, presentation monitoring, 3.5mm headphone jack, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions
More Information Top
-
DRIVER NEEDED: Maxsenger M17ANA (17" TFT LCD Monitor) (Windows XP Professional) [Parallel Port] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Maxsenger M17ANA ( 17 " TFT LCD Monitor ) (Windows XP Professional) [Parallel Port] .
-
DRIVER NEEDED: Maxsenger M17ANA (17" TFT LCD Monitor) (Windows XP Professional) [Parallel Port] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Maxsenger M17ANA ( 17 " TFT LCD Monitor ) (Windows XP Professional) [Parallel Port] .
-
TFT LCD Selling Leads in LCD Monitor, TFT LCD Exporters, Manufacturers & Suppliers in LCD Monitor Directory
Sell 17 inch tft lcd monitor .
-
DRIVER NEEDED: Maxsenger M17ANA (17" TFT LCD Monitor) (Windows XP Professional) [Parallel Port] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Maxsenger M17ANA ( 17 " TFT LCD Monitor ) (Windows XP Professional) [Parallel Port] .
-
BWI Product Information for TVS SC17
17 IN TFT LCD MONITOR ,500 TVL, 5MS, 300CD/M2, (2)BNC, (1)VGA, (1)DVI .
-
Singapore Lcd, Singapore Lcd Manufacturers
Please find details as below, Product: 17 " TFT LCD Monitor .
-
Perception‐based 3D tactile rendering from a single image for human skin examinations by dynamic touch
During the experiment, the participant was comfortably seated in front of a table equipped with a 17 ” TFT LCD monitor (DELL Model 1702FP, 1280*1024 pixels at 60 Hz) and a Falcon force-feedback device (Novint Technologies c/o SDC Capital, Rockville …
-
Advances in Multimedia Modeling
The test device was a SAMSUNG R700 laptop with a 17 inch TFT LCD monitor , which display resolution was set as 1280×768.
-
128MB XGI Volari V3XT AGP Card -= www.bigbruin.com =-
17 " TFT LCD monitor and 27" television .
-
Monitors & LCD Request Board - Page 33 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Maxsenger M17ANA ( 17 " TFT LCD Monitor ) (Windows XP Professional) [Parallel Port] .
Indicates content that may require registration and/or purchase.