Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pulsar Microwave Corporation
Description: RoHS compliant, Custom frequency bands &optimized specifications available
- Frequency Range: 5 to 400 MHz
- Insertion Loss: 1.5 dB
- Isolation: 20 dB
- Divider / Combiner Type: 180º Hybrid
-
Supplier: Pulsar Microwave Corporation
Description: RoHS compliant, Custom frequency bands &optimized specifications available
- Frequency Range: 200 to 400 MHz
- Insertion Loss: 1 dB
- Isolation: 20 dB
- Divider / Combiner Type: 180º Hybrid
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power 180 degree hybrid couplers in a wide range from 400MHz to 40GHz. The couplers are widely used in many applications.
-
-
Supplier: Emhiser Research, Inc.
Description: Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
- Frequency Range: 0.3 to 300 MHz
- Insertion Loss: 1 dB
- Isolation: 35 dB
- Operating Temperature: -54 to 85 C
-
Supplier: Pulsar Microwave Corporation
Description: RoHS compliant, Custom frequency bands &optimized specifications available
- Frequency Range: 2,000 to 4,000 MHz
- Insertion Loss: 0.6 dB
- Average Power: 80.0000000000003 watts
- Isolation: 20 dB
-
Supplier: Pulsar Microwave Corporation
Description: RoHS compliant, Custom frequency bands &optimized specifications available
- Frequency Range: 1,800 to 2,000 MHz
- Insertion Loss: 0.4 dB
- Average Power: 50 watts
- Isolation: 20 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR 180-Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers
- RF Coupler Type: Uni-Directional
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR 180° HYBRID, 1 - 500 MHZ
-
Supplier: Mini-Circuits
Description: Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω
- Frequency Range: 120 to 180 MHz
- Insertion Loss: 0.2 dB
- Average Power: 1 watts
- Isolation: 35 dB
-
Supplier: KRYTAR, Inc.
Description: qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output
- Frequency Range: 1,000 to 26,500 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers
- Frequency Range: 2,000 to 18,000 MHz
- Insertion Loss: 2 dB
- VSWR: 1.7 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers
- Frequency Range: 1,000 to 18,000 MHz
- Insertion Loss: 2.9 dB
- VSWR: 1.7 :1
- RF Coupler Type: Uni-Directional
-
Supplier: Galco Industrial Electronics
Description: Power Module 180A 1600V SCR-Diode
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Fairview Microwave Inc.
Description: Fairview SMA hybrid coupler part # FMCP1152 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 1 GHz minimum frequency and a 2 GHz maximum frequency. Our SMA 180 degree is designed with a 3 dB coupling value
- Frequency Range: 1,000 to 2,000 MHz
- Average Power: 50 watts
- Coupling: 3 dB
-
Supplier: Fairview Microwave Inc.
Description: Fairview SMA hybrid coupler part # FMCP1151 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 500 MHz minimum frequency and a 1 GHz maximum frequency. Our SMA 180 degree is designed with a 3 dB coupling
- Frequency Range: 500 to 1,000 MHz
- Average Power: 50 watts
- Coupling: 3 dB
-
Supplier: Fairview Microwave Inc.
Description: Fairview SMA hybrid coupler part # FMCP1157 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 2 GHz minimum frequency and a 8 GHz maximum frequency. Our SMA 180 degree is designed with a 3 dB coupling value
- Frequency Range: 2,000 to 8,000 MHz
- Average Power: 30.000000000000004 watts
- Coupling: 3 dB
-
Supplier: Fairview Microwave Inc.
Description: Fairview SMA hybrid coupler part # FMCP1155 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 2 GHz minimum frequency and a 4 GHz maximum frequency. Our SMA 180 degree is designed with a 3 dB coupling value
- Frequency Range: 2,000 to 4,000 MHz
- Average Power: 50 watts
- Coupling: 3 dB
-
Supplier: Newark, An Avnet Company
Description: CAP, 180UF, 50V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CAP, 180UF, 25VDC, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CAP, 180UF, 63V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-HC(1000/18000)-180S is a 180 degree hybrid coupler that operates from 1 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 15 dB Isolation and 1.8:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications
- Frequency Range: 1,000 to 18,000 MHz
- Average Power: 30.000000000000004 watts
- Coupling: 3 dB
- Insertion Loss: 2.3 dB
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Fast delivery, delivery time 3 days ● Frame size:NEMA11, Motor Length:32mm ● Rated Thrust:53N@12RPS
- Other DC Voltage: 4.1 VDC
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00012744 oz-in-sec²
- Shaft Speed: 600 rpm
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJH series of matched hybrid tees (magic tees) cover the frequency range of 18 to 170 GHz in nine waveguide bands. These four-port devices are used for balanced power-combining and/or dividing RF signals over a broad bandwidth. Matched hybrid Tee contains four
- Operating Frequency Range: 18 to 170 GHz
- Features: 6-Way, Combiners / Dividers, Hybrid Tee, Waveguide Tees
- Profile: Rectangular
-
Supplier: CHINO Works America Inc.
Description: AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available.
- Number of Plots: 6 #
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: Richardson RFPD
Description: 3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differential combining.
- Frequency Range: 80 to 160 MHz
- Average Power: 4 watts
- Insertion Loss: 0.75 dB
- VSWR: 1.3 :1
-
Supplier: Baker Hughes Incorporated
Description: Shorten the day curve with the hybrid drill bitHughes Christensen Kymera™ hybrid drill bit technology combines roller cones and PDC fixed cutters into a single, patented design to reduce drilling time in the most complex applications. With the rock-crushing strength and stability of
-
Supplier: Kollmorgen Corporation
Description: POWERPAC® hybrid stepper motors deliver more power in a smaller package. These rugged NEMA 34 and 42 (90 and 110 mm) motors combine optimal magnetics in a housingless frame with a large diameter rotor and innovative rotor-stator design to produce more torque and smoother microstepping. The K
- Current per Phase: 3.3 to 11.3 amps
- Static / Holding Torque: 460 to 2,725 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0202 to 0.075 oz-in-sec²
-
Supplier: Crane Aerospace & Electronics
Description: Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue,
- Frequency Range: 50 to 500 MHz
- Insertion Loss: 1 dB
- Average Power: 3 watts
- Isolation: 25 dB
-
Supplier: Weidmuller
Description: Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field).
- Conductor Size (North American): 24 to 16 AWG
- Voltage Rating: 300 to 500 volts
- Orientation: 180 Degrees (Vertical)
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian)
-
Supplier: Baltimore Aircoil Company
Description: HXV Closed Circuit Hybrid Cooling Towers deliver fully rated thermal performance over a wide range of flow and temperature requirements. Distinct advantages of the HXV include plume abatement, significant water savings over traditional water-cooled equipment, and its suitability for high
- Motor Power: 5 to 7.5 HP
- Cooling Capacity: 160 to 305 tons
- Operating Weight: 24,800 to 42,400 lbs
- Design: Closed Loop
-
Supplier: Custom MMIC
Description: drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth Package DIE
- LO Frequency Range: 20,000 to 32,000 MHz
- IF Frequency Range: 10,000 MHz
- LO - RF Isolation: 36 dB
- LO - IF Isolation: 36 dB
-
Supplier: DigiKey
Description: 90 HYBRID, 120 - 180 MHZ, 50
- Insertion Loss: 0.3 dB
- Isolation: 15 dB
-
Supplier: Radar Technology, Incorporated
Description: RTL-8 Specification Table Model Center Frequency(MHz)Bandwidth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-8-10031030.580-80 to 0 RTL-8-30023020.580-80 to 0 RTL-8-30043040.2580-80 to 0 RTL-8-301030100.180-80 to 0 RTL-8-451045100.180-80 to 0 RTL-8-601060100.180-80 to 0
- Frequency Range: 160 MHz
- Minimum Gain: 70 dB
- Maximum Gain: 70 dB
- Nominal Impedance: 50 Ohms
-
Description: 90 HYBRID, 120 - 180 MHZ, 50
- Features: Other
-
Supplier: TelephoneStuff.com
Description: ALTOS 180-Fiber Gel-Free Cable (5248'). Features: - Loose tube outside plant cable - 180-Fiber ALTOS Gel-Free Cable - Enhanced 2.5 mm Buffer - Tubes All-Dielectric Non Armored Hybrid 36-SMFe 0.4/0.4/0.3 dB/km 144-62.5 um standard 3.4/1.0 dB/km 200/500 MHz-km - 12f/Tube print in
Find Suppliers by Category Top
Featured Products Top
-
New ULTRA+ 180 degree hybrid couplers cover 10 to 40 GHz ULTRA+ Models ULTRA4100400 and ULTRA4100400K offer 3 dB coupling, ±0.9 dB amplitude imbalance, ±8 degrees (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new 180-Degree Hybrid Coupler that delivers 3 dB of coupling over the frequency range of 7.125 to 15.35 GHz in a compact package. KRYTAR’s family of 3 dB, 180-Degree (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
technologies like mmWave, multi-input multi-output (MIMO) antenna and RF front-end technology, beam-forming and full duplex demand. This 90 & 180 Degree Hybrid Coupler Primer (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4100400 KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4100400K KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA1830, delivers exceptional versatility from 2.0 to 18.0 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR’s Monopulse Comparators offer exceptional phase accuracy, amplitude balance, and stability — all in a compact, high-performance package. Ideal for phased array beamforming, radar tracking, and multipath simulation, each device is engineered for precision and repeatability. Built with our 180° hybrid coupler technology, they deliver reliable results in the most demanding RF and microwave environments. (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
Amplitude Imbalance • Coaxial Connectors • KRYTAR High-Performance Hybrid Couplers? • Low Insertion Loss and VSWR? KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
Model KBM90240725, use KRYTAR’s own high-performance 90- and 180-degree Hybrid Couplers providing super exceptional accuracy, amplitude imbalance, stability and repeatability. Offering coverage from 2.4 to 7.25 GHz, this KRYTAR (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc.
Conduct Research Top
-
90 & 180 Degree Hybrid Coupler Primer
Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled
-
Krytar 180 Degree Hybrids. Control Signals from 1 to 26.5 GHz (.pdf)
Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks.
More Information Top
-
Collaborative Design of a New Dual-Bandpass 180^° Hybrid Coupler
Collaborative Design of a New Dual-Bandpass 180 Hybrid Coupler .
-
A Rigorous Multimodal Analysis and Design Procedure of a Uniplanar 180^° Hybrid
A Rigorous Multimodal Analysis and Design Procedure of a Uniplanar 180 Hybrid .
-
Multilayer 180^° Coupled Line Hybrid Coupler
Abstract—This paper presents a theoretical analysis of a 180 hybrid coupler based on coupled lines.
-
Balancing networks for symmetric antennas .I. Classification and fundamental operation
In contrast to the traditional approach, it is shown that when using a 180 hybrid as a balun, the isolated port should be terminated in such a way that the hybrid behaves as a current balun as opposed to a 180 power …
-
Converting baluns into broad-band impedance-transforming 180/spl deg/ hybrids
Converting Baluns Into Broad-Band Impedance-Transforming 180 Hybrids .
-
Compact and wideband 180° hybrid using vertically coupled CPW balun with lumped elements
ABSTRACT: A new compact and wideband 180 hybrid is proposed.
-
Analysis of wideband ground-slotted 180° Hybrid design
180 Hybrid is one of the important components in microwave system where it offers a function of rerouting or redistribution of the signal [1].
-
Compact LTCC bandpass 180° hybrid using lumped single-to-differential and single-to-common bandpass filters
Compact LTCC Bandpass 180 Hybrid Using Lumped Single-to- Differential and Single-to-Common Bandpass Filters .
-
Balancing networks for symmetric antennas: part II-practical implementation and modeling
COMPENSATION FOR ATTENUATION AND PHASE SHIFT IN SYMMETRIC 180 HYBRIDS .
-
A modular approach to design a full three‐way 8 to 18 GHz MMIC active circulator
A full three-way 8 to 18 GHz MMIC active circulator was designed and fabricated with broadband feedback amplifiers and broadband 180 hybrids .
Indicates content that may require registration and/or purchase.